-
Supplier: Kistler Group
Description: Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s
- Acceleration: -150 to 150 g
- Frequency Range: 1 to 2,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: ContiTech AG
Description: The Inertial Sensor comprises not only the angular rate and acceleration sensors but also internal processing of all measured motions of the vehicle. The data is processed in a single control unit. Measurement of lateral, longitudinal, vertical acceleration and yaw
-
Supplier: Kistler Group
Description: Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s
- Acceleration: -150 to 150 g
- Frequency Range: 1 to 2,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
-
Supplier: SAE International
Description: accelerometer based tire sensors for the estimation of slip angle and tire/road friction coefficient. We use a simple tire finite element model to generate lateral, tangential and radial tire accelerations for a fixed load and slip angle. The profiles are validated by using
-
Supplier: Jewell Instruments, LLC
Description: Enclosure • Single, Dual and Tri-Axis Models Available • Low-Cost MEMS Technology • RoHS Compliant • Filtering Available • Single Power Input • 4-20mA Output • Temperature Sensor Option Available • IP65 Seal Applications • Vehicle Testing • Railway Maintenance & Testing •
- Acceleration: 0.5 to 1.5 g
- Maximum Shock: 100 g
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Kistler Group
Description: shaker lateral rotation (rocking motion). A beryllium mounting base, lapped optically flat, provides optimum coupling between Type 8080A050... and the test unit. Contained within the housing is a piezoelectric system consisting of a seismic mass preloaded to a PiezoStar element and miniature
- Acceleration: 50 g
- Frequency Range: 1 to 10,000 Hz
- Maximum Shock: 500 g
- Operating Temperature: -85 to 248 F
-
Supplier: SAE International
Description: The layout of a vehicle steering system has to resolve a compromise. While it is important for lateral vehicle control to feel steering torque feedback of lateral tire to ground interaction, disturbing forces shall not be present in the feedback steering torque. These disturbing forces
-
Supplier: SAE International
Description: steering (MDPS) and differential braking and surrounding sensor systems such as radar and camera are used. The EDS algorithm is designed for 3 parts: monitoring, decision, and control. The proposed EDS algorithm recognizes a collision danger using minimum lateral acceleration to
-
Supplier: ContiTech AG
Description: The sensor cluster provides all control units in the vehicle with the vehicle’s current movement status (yaw rate, longitudinal and lateral acceleration and, optionally, pitch and roll rates) in the form of electronic signals. The verified signals are transmitted to the data bus
-
Supplier: SAE International
Description: This paper presents the implementation of an off-line optimized torque vectoring controller on an electric-drive vehicle with four in-wheel motors for driver assistance and handling performance enhancement. The controller takes vehicle longitudinal, lateral, and yaw acceleration
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: all three axes For high accuracy, speed and long-term stability Permits travel speeds up to 866 mm/s and acceleration up to 1500 mm/s2 PRO T: (floor version) lateral guideway on own rigid measuring plate
- Number of Sensors / Cameras: 2
- x-axis Measuring Length: 244 inch
- y-axis Measuring Length: 63 inch
- z-axis Measuring Length: 98.5 inch
Find Suppliers by Category Top
Featured Products Top
-
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc.
More Information Top
-
State Estimation and Coordinated Control for Distributed Electric Vehicles
Measured value of lateral acceleration sensor ay;b .
-
Brakes, Brake Control and Driver Assistance Systems
1 Active wheel speed sensor with direction sensing 2 Engine management ECU 3 SBC ECU 4 Yaw rate and lateral acceleration sensor 5 Hydraulic modulator (for SBC, ABS, TCS and ESP) 6 Actuator unit with pedal travel sensor 7 Steering angle sensor .
-
Chassis Handbook
This system identifies the current driving situation using only the wheel speed histories, without any yaw rate sensors or lateral acceleration sensors .
-
Bosch Automotive Electrics and Automotive Electronics
In order to be able to better detect oblique and offset im- pacts, the deployment algorithm can also evaluate the signal from the lateral accel- eration sensor .
-
Automotive Mechatronics: Operational and Practical Issues
DD consists of two active anti-roll bars, a fluidical valve unit with integral sensors, a tandem M-F pump, a lateral acceleration sensor , a FECU and other supply components.
-
Eigenstructure Control Algorithms: Applications to aircraft/rotorcraft handling qualities design
The design of such an observer to estimate the sideslip angle of an aircraft using roll rate, yaw rate and lateral acceleration sensors will now be illustrated.
-
Detection of Vehicle Rollover
They typically use a lateral acceleration sensor , a vertical acceleration sensor, a roll rate sensor, and in some cases a longitudinal acceleration sensor.
-
VDC Systems Development and Perspective
… Feedback Loop, the Vehicle Motion Control - The major feedback loop includes: values of the signals from the wheel speed sensors, the brake pressure sensor, the steering wheel angle sensor, the yaw rate sensor and the lateral acceleration sensor , the values of the …
-
Diagnostics based on the Statistical Correlation of Sensors
In figure 10 we plot the response of the Mahalanobis distance metrics to an injected lateral acceleration sensor fault.
-
Automotive Mechatronics
1 Active wheel speed sensor with direction sensing 2 Engine management ECU 3 SBC ECU 4 Yaw rate and lateral acceleration sensor 5 Hydraulic modulator (for SBC, ABS, TCS and ESP) 6 Actuator unit with pedal travel sensor 7 Steering angle sensor .
Indicates content that may require registration and/or purchase.