-
Supplier: Texas Instruments
Description: 3-CH LCD Bias w/ GPM, VCOM Buffer & Gate Driver for Isolation Switch 24-VQFN -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.8 to 6 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Lumileds Category: Optoelectronics>Display, Monitor - LCD Driver/Controller Power Rating: 960 W Power Rating: 960 W Temperature Coefficient: 30(ppm/°C) Min Operating Temperature: -67 °C Max Operating Temperature: 140 °C Voltage Rating: 100VDC Application: CapSense
-
Supplier: Texas Instruments
Description: Automotive Catalog 3-CH LCD Bias w/ GPM, VCOM Buffer & Gate Driver for Isolation Switch 24-HTSSOP -40 to 125
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 1.8 to 6 volts
- Features: Other
-
-
Supplier: Microchip Technology, Inc.
Description: The HV66 is a low voltage serial to high voltage parallel converter with push-pull outputs. This device has been designed for use as a driver circuit for LCD displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SKYA21004 consists of a power management block supplying LCD bias rails and a three-channel backlight driver. The LCD bias power management block of the SKYA21004 includes a boost
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Microchip Technology, Inc.
Description: HV833 is a high voltage driver designed for driving EL lamps of up to 35nF (10-12in2). The input supply voltage range is from 1.8 to 6.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±90V.
- Features: Other
-
Supplier: Rochester Electronics
Description: LC41388 - LCD DRIVER ICS
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliances such as LCD-TV, business machines such as decoders, instruments, and medical equipment.
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
- Features: Other
- Package Type: SSOP
-
Supplier: Infineon Technologies AG
Description: Small signal/small power MOSFET 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSS316N | Small signal/small power MOSFET 2ED21824S06J | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSS316N | Small signal/small power MOSFET
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 1.71 to 5.5 volts
- Pin Count: 19
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Octal Voltage Level Shifter for TFT/LCD Panels; High Voltage TFT-LCD Logic Driver; TSSOP20; Temp Range: -40° to 85°C Product overview: ISL24011IVZ from Intersil is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is
- Propagation Delay: 260 ns
- Operating Temperature: -40 C
- Gate Type: Buffer / Driver
- IC Package Type: Other
-
Supplier: Allied Electronics, Inc.
Description: BCD To 7 Segment Latch High speed High noise immunity Balanced propagation delays The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment decoder with a BCD input latch
-
Supplier: ROHM Semiconductor GmbH
Description: BM81810MUF-M is a power management IC for TFT-LCD panels which are used in car navigation, in-vehicle center panel, and instrument cluster. This IC incorporates VCOM amplifier, Gate Pulse Modulation (GPM) in addition to the power supply for panel driver (SOURCE, GATE, and
- Input Voltage (VIN): 2.6 to 5.5 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM81810MUV-M is a power management IC for TFT-LCD panels which are used in car navigation, in-vehicle center panel, and instrument cluster. This IC incorporates VCOM amplifier, Gate Pulse Modulation (GPM) in addition to the power supply for panel driver (SOURCE, GATE, and
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 2.6 to 5.5 volts
- Switching Frequency (fsw): 2.1 kHz
- Features: Other, Switching Regulator
-
Supplier: Infineon Technologies AG
Description: Server Telecom Consumer Adapter PC power EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview
- rDS(on): 0.299 ohms
- QG: 23 nC
- TJ: -55 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM81028AMWV is a system power supply IC for TFT-LCD panels which are used in monitors, notebook type displays, and tablets. This IC incorporates HAVDD, VCOM amplifier in addition to the power supply for panel driver (SOURCE, GATE, and LOGIC power supplies). Moreover, this IC has
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
- Switching Frequency (fsw): 0.6 kHz
- Features: Other, Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TFT Displays & Accessories high-definition display driver unit that uses FPGA to emulate traditional SPI TFT-LCD data output, supporting up to 720P (1280x720) image output. Product overview: A115 from M5Stack is a FPGA Programmable Logic Device for real-time signal processing,
- Features: FPGA, Other
-
Supplier: Infineon Technologies AG
Description: Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs CDM10VD | LED Dimming Interface IC IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM
- Features: Other
-
Supplier: Xoxide
Description: HS CF , Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X MS Slot : MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming SD Slot: SD,
-
Supplier: Infineon Technologies AG
Description: is integrated to provide a wide set of configurable parameters that help to ease the design in phase. Summary of Features Multi-mode PFC Configurable PFC gate driver Synchronous PFC and LLC burst mode control Configurable non-linear LLC VCO curve Configurable soft-start VAC input
-
Supplier: Nexperia B.V.
Description: NEX81915 is a dedicated controller IC for synchronous rectification on the secondary side of resonant converters. It supports operation in discontinuous conduction mode (DCM), continuous conduction mode (CCM) and critical conduction mode (CRM). It has two driver stages for driving the SR
-
Supplier: ValueTronics International, Inc.
Description: insulated Output voltage under specified load impedance can be set and displayed External signals can be added and output Up to ten settings can be saved USB and GPIB interfaces LabVIEW driver included Power supply input for 90 V AC to 250 V AC enables worldwide use Waveform display (TFT
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function, Signal
- Device Type: Generator
Find Suppliers by Category Top
More Information Top
-
Page 10. Semiconductor parts with 616 in root number
240-OUTPUT TFT- LCD GATE DRIVER .
-
Page 14. Semiconductor parts with 161 in root number
240-OUTPUT TFT- LCD GATE DRIVER .
-
Multi-Phase Charge Pump Generating Positive and Negative High Voltages for TFT-LCD Gate Driving
A regulated charge pump circuit generating voltages of 6×VDD and -6×VDD is proposed for TFT- LCD gate drivers in portable equipments.
-
Display Driver IC Market Tracker - Q3 2015
TFT LCD gate driver IC by application .
-
P‐56: Design of Gate Integrated Circuit Using IGZO Thin Film Transistors for TFT‐LCD Panel
Thirdly pull-up TFT of TFT- LCD gate driver outputs the Von pulse at the specific condition of high temperature, low frequency, and Vth shift of hold TFT during Voff time.
-
P‐55: A LCD Supplied by High Integrated Dual‐Side Dual‐Output Switched‐Capacitor Regulator with Only Two Flying Capacitors
Generally, a dual‐phase voltage doubler and an inverter are used to supply positive and negative voltage for TFT‐ LCD gate drivers , respectively.
-
Liquid Crystal Display Drivers
[CLL2007] Y.Z. Cao, Z.M. Lin, and H.C. Lai, “Single Capacitor Bootstrapped Driver for TFT- LCD Gate Driver Circuit,” Proceedings of IEEE Conference on Electron Devices and Solid-State Circuits, pp. 885–888, 2007.
-
A 0.4 V driving multi-touch capacitive sensor with the driving signal frequency set to (n+0.5) times the inverse of the LCD VCOM noise period
(1) The frequency of VSTM is set to (n+0.5)·fN, by synchronizing VSTM to a LCD gate driver signal with a referenceless CDR. fN is the inverse of the LCD VCOM noise period (TN) and n is a positive integer.
-
Board-Level ESD of Driver ICs on LCD Panel
One LCD source driver IC (TCS0001) and two LCD gate driver ICs (TCG0001 and TCG0002) were used for the fol- lowing experiments.
-
Page 7. Semiconductor parts with 167 in root number
256-OUTPUT TFT- LCD GATE DRIVER .
Indicates content that may require registration and/or purchase.