-
Supplier: Newark, An Avnet Company
Description: LCD TOTALIZING COUNTER, 8 DIGITS; No. of Digits / Alpha:8; Digit Height:8.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Counting Speed:1kHz RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have
-
Supplier: Allied Electronics, Inc.
Description: DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have
-
-
Supplier: Allied Electronics, Inc.
Description: Low-cost family of compact totalizers, elapsed-time-indicators, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out.
-
Supplier: Fargo Controls, Inc.
Description: Electronic LED 6 digit counter, large .56" characters, accepts DC PNP inputs with a variety of functions. Features CSA Approval, CE Compliant Count speed up to 10k Hz No gears needed for rate measurement NEMA 4X / IP 65 front panel Optional RS232 / RS422 Communicatio Large LED display
- Number Input Channels: 2
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.55 inches
-
Supplier: Trumeter Company, Inc.
Description: A 6 figure, battery powered, push-button or key reset, electronic LCD totalizer, available in base mount or panel mount configuration. No external power supply is required. Large 0.50 inch (12 mm) LCD figures for fast, easy reading. Operates at 6-240 VAC/VDC. Long lasting
- Number of Digits (or Characters): 12
- Digit Height: 0.47244094488188976 inches
- Operating Temperature: -14 to 122 F
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Allied Electronics, Inc.
Description: Counter, Totalizer⁄Position Indicator The A103 totalizing and preset counters are compact and cost-efficient. Features include a supertwist LCD with 0.47" (12 mm) high digits and green illumination display backlight capability. Three volt lithium battery eliminates need
-
Supplier: Trumeter Company, Inc.
Description: The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected battery life of 3 to
- Maximum Count Frequency: 0.012 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.23622047244094488 inches
- Operating Temperature: 32 to 122 F
-
Supplier: Specialty Product Technologies
Description: A very compact tachometer available standard with choice of LCD or LED display. Choose from self-powered models containing a 7 year lithium battery, or from models accepting an external 12 - 24 VDC power supply. Externally powered units utilize a nonvolatile RAM to retain data during absence
- Number of Digits (or Characters): 6 to 8
- Direction: Bi-directional Counter
- Functions: Count Totalizer
- Display Type: LCD, LED
-
Supplier: Newark, An Avnet Company
Description: LCD TOTALIZER; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10V; Supply Voltage Max:120V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: Yes
-
Supplier: Baumer Ltd.
Description: counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters preset counters with limit monitoring functions PTB-approved counters for calibrated length
- Number of Digits (or Characters): 6
- Operating Temperature: 32 to 122 F
- Functions: Count Totalizer, Pulse Counter
- Display Type: LCD
-
Supplier: RS Components, Ltd.
Description: Totalizing Counter 40hz 10-300/20-300
- Number of Digits (or Characters): 8
- Operating Temperature: 140 F
- Display Type: LCD
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Totalizing Counter, 8 Digit LCD
-
Supplier: Specialty Product Technologies
Description: The MITE Series is a versatile family of LCD totalizers that includes unidirectional and bidirectional models. Based on the latest CMOS circuitry, they feature a long-life internal power source, high count-speed capability, and eight-digit liquid crystal display.
- Number of Digits (or Characters): 8
- Reset: Auto Reset
- Direction: Bi-directional Counter, Down, Up
- Functions: Count Totalizer
-
Supplier: Newark, An Avnet Company
Description: TOTALIZER, 8-DIGIT, 8MM, LCD, 10-260V; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10V; Supply Voltage Max:260V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOTALIZER COUNTER, LCD DISPLAY SCREEN, WITH FRONT RESET, 4 SOLDER CONNECTIONS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fargo Controls, Inc.
Description: Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal
- Number Input Channels: 1
- Maximum Count Frequency: 0.01 kHz
- Number of Digits (or Characters): 8
- Digit Height: 0.35400000000000004 inches
-
Supplier: Galco Industrial Electronics
Description: Counter, Totalizer, LCD, 1/32 DIN,
-
Supplier: Galco Industrial Electronics
Description: 6 DIGIT LCD 1 PRESET COUNTER/TIMER
-
Supplier: Radwell International
Description: REDINGTON MODEL 94 ,6 FIGURE ,ELECTRONIC LCD TOTALIZER, COUNTER, BASE MOUNT ,PUSH-BUTTON RESET, 6-240 VAC/VDC, BASE MOUNT, LCD COUNTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: COUNTER LCD 8 CHAR 9-28V PNL MT
- Maximum Count Frequency: 0.05 to 20 kHz
- Digit Height: 0.46 inches
- Operating Temperature: -31 to 95 F
- Display Type: Backlit LCD
-
Supplier: Traceable® Products
Description: Counter-Pen™ is a combination marker and digital counter designed for the lab and plant. Each time a black mark is made with the felt-tipped pen, it automatically sounds a beep, and LCD displays the counts. Use it to count cell growth on petri dishes, inventory parts, and tally
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Fargo Controls, Inc.
Description: Miniature LCD counters that are available in 4, 6 and 8 digit models. Their low power consumption is ideal for battery powered applications. Panel and PCB mounting versions are available. FEATURES: Miniature pre-designed totalizer for OEMs High contrast LCD display Low
- Number Input Channels: 1
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 8
- Digit Height: 0.2 inches
-
Supplier: Specialty Product Technologies
Description: The A103 Elapsed Time Indicators provide a range of capabilities unequaled in products of similar size and cost. A single model can be programmed to display in seconds, minutes, hours, or hours: minutes: seconds. The A103 series also includes matching indicators for count totalization and rate
- Number of Digits (or Characters): 7
- Digit Height: 0.47 inches
- Reset: Auto Reset
- Sensor & Specialized Inputs: Encoder
-
Supplier: DigiKey
Description: Time Counter, Totalizer 5VDC Through Hole
- Operating Temperature: -31 to 185 F
- Display Technology: LCD
-
Supplier: Trumeter Company, Inc.
Description: 8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset pushbutton which can be enabled or disabled by a wiring connection or external contact closure. Features
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 8
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: 14 to 140 F
-
Supplier: Trumeter Company, Inc.
Description: Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and
- Number of Digits (or Characters): 8
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
- Direction: Bi-directional Counter, Down, Up
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Functions: Batch Counter, Controller
- Direction: Bi-directional Counter, Down, Up
-
Supplier: PG Drives Technology Inc.
Description: Compatible with the i-Drive, C3, Trio+ and Sigmadrive controllers, the PGDT iGauge features a large graphical LCD to present battery status, hour counters and comprehensive diagnostic information in an intuitive, logical manner. Features: Fits 52mm diameter cut out Large backlit
- Number of Segments: 10
- Width: 52 mm
- Height: 52 mm
- Display Colors: Green
-
Supplier: Seedburo Equipment Company
Description: COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout,
-
Supplier: Seedburo Equipment Company
Description: COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout,
-
Supplier: Seedburo Equipment Company
Description: COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout,
-
Supplier: Seedburo Equipment Company
Description: COUNT-A-PAK SEED TOTALIZER Counts Seeds in a Given Weight or Volume Quickly and Accurately Determine seed count per pound or thousand kernel weights with the Count-A-Pak® Model 77. The speed of the feeder is adjusted by a built-in control on the feeder base. The 2" LCD readout,
-
Supplier: RainWise, Inc.
Description: inch on the indoor LCD display. Installation to the plug-in counter is a cinch. Mount this gauge out in your yard and record rainfall inside the house. Redesigned for Spring 2007 Self emptying. Dual Displays. Lifetime collector warranty The dual displays allow you to track both
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
grading and color temperature display modes 500 Mpts Record length in total for all 4 channels Digital trigger system Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/Hold, Delay, and Video (HDTV (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
. Different counters and storage functions, to store all relevant monitoring, production and process failure data are available for different tools and orders. An extensive tool memory, a detailed stop protocol of all process malfunctions and the (read more)
Browse Process Monitors Datasheets for Marposs Corp
More Information Top
-
Meters Electrical - Grainger Industrial Supply
• LCD Counter / Totalizer , Digital8LCD Counter/Totalizer,Digital8 .
-
Crouzet Relays - 84134910 - Sensors, Switches & Relays - Relays - Allied Electronics
Counter , Totalizer , 8 Digit LCD 8mm High, 24 x 48mm, Non-Backlit, PNP/NPN Input .
-
Johnson Electric - TE180203202 - Switches - Pushbutton - Allied Electronics
Counter , Totalizer , 8 Digit LCD 8mm High, 24 x 48mm, Non-Backlit, PNP/NPN Input .
-
Veeder-Root from Allied Electronics
Counter ; Totalizer ; 18 VDC (Max.); LCD ; 8; Screw Terminal; 30 Hz (Max.
-
Orion (Knight Electronics, Inc.) - OD254AP-24HB - Fans, Motors & Thermal Management - Fans - Allied Electronics
Counter ; Totalizer ; 18 VDC (Max.); LCD ;8; Screw Terminal; 30 Hz (Max.
-
PacTec - FXT-4545-000-K - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Counter ; Totalizer ; 18 VDC (Max.); LCD ;8; Screw Terminal; 30 Hz (Max.
-
Veeder-Root - C342-0464 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Counter ; Totalizer ; 18 VDC (Max.); LCD ;8; Screw Terminal; 30 Hz (Max.
-
Hammond Manufacturing - 1591LBK - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Counter ; Totalizer ; 18 VDC (Max.); LCD ;8; Screw Terminal; 30 Hz (Max.
-
Globe Motors - 403A6005-2 - Fans, Motors & Thermal Management - Motors - Allied Electronics
Counter ; Totalizer ; 18 VDC (Max.); LCD ;8; Screw Terminal; 30 Hz (Max.
-
Bud Industries - CU-3282 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Counter ; Totalizer ; 18 VDC (Max.); LCD ;8; Screw Terminal; 30 Hz (Max.
Indicates content that may require registration and/or purchase.