-
Supplier: U.S. Sensor
Description: U.S. Sensor™s leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder.
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Lead Style: Leadless
-
Supplier: AVX Corporation
Description: applications Thanks to high precision resistance AVX accurate leaded and leadless thermistors are ideal for temperature measurement in wide range of professional, industrial, automotive (AEC-Q200) and custom high reliability applications. Available in leaded or leadless form
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 2,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless, Radial
-
Supplier: Littelfuse, Inc.
Description: Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder.
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors.
- Resistance (@25°C): 500 to 500,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Lead Style: Leadless
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, 10K, SMD, LEADLESS CHIP; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and or harsh
- Temperature Range: -55 to 250 C
- Resistance (@25°C): 2,252 ohms
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 500 ohms
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 260 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: RS Components, Ltd.
Description: Leadless NTC Thermistor Die
- Minimum Thermal Time Constant: 3 sec, in air
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors.
- Resistance (@25°C): 500 to 1,000,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Lead Style: Leadless
-
Supplier: Selco Products Company
Description: interchangeable, DO-35, thin film, point matched, epoxy coated, and SMT products. Explore our selection of thermistors, NTC thermistors, thermistor probes, and more today.
- Temperature Range: -50 to 250 C
- Resistance (@25°C): 2,252 to 1,000,000 ohms
- Lead Style: Axial, Leadless, Radial
- Package / Electrode Type: Bead, Chip / Surface Electrodes
-
Description: PTC thermistors act as thermal protectors for electrical motors. They are available with or without an insulated sleeve and have flexible connecting leads. PTC thermistors have a non-linear resistance/temperaturere response. At a specified temperature the resistance changes rapidly to
- Temperature Range: -55 to 200 C
- Resistance (@25°C): 0.7 to 1,000,000 ohms
- Minimum Thermal Time Constant: 2 to 126 sec, in air
- Lead Style: Axial, Leadless, Radial
-
Supplier: TE Connectivity
Description: Dimensions Product Height : .5 MM [.02 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C)
- Temperature Range: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 000096-B59701A120A62 Packaging: Reel - TR Mounting: Non-Standard, Leadless Resistance in Ohms @ 25°C: 1k Categories: Sensors, Transducers Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 229691-B59701A0100A062 Packaging: Reel - TR Mounting: Non-Standard, Leadless Resistance in Ohms @ 25°C: 1k Categories: Sensors, Transducers Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: Trigon Components, Inc.
Description: SERIES JNT DESCRIPTION Chip, Temperature Compensation ZERO POWER RESISTANCE 2K to 200Kohm THERMAL DISSIPATION CONSTANT <1.5mw_ Deg C THERMAL TIME CONSTANT <5sec PACKAGE SMD FEATURE •Operating Temperature Range: -40~125 Deg C •Application: Mobile Cell, Battery Charger, Motherboard, LCD Module
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 2,000 to 200,000 ohms
- Minimum Thermal Time Constant: 5 sec, in air
- Length: 0.06299216 to 0.0787402 inch
-
Supplier: IPC International, Inc.
Description: voltage regulators, thermistors, connectors, sockets, headers, and jumpers. Also covers SMT component types (QFPs, PLCCs, rectangular chips, MELFs, SOICs, molded tantalum capacitors, SOTs, DPAKs), leadless components, QFNs, DFNs, LGAs, CCGAs and BGAs. Introduces resistor,
-
Supplier: DigiKey
Description: NTC Thermistor 47k 0603 (1608 Metric)
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 47,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD thin film resistors with thermo-perceptivity Various TCRs +150 - +4500x10-6 /K are available Operating temperature range -155°C Rated ambient temperature: 85°C The evaluation based on AEC-Q200 has been examined Products meet EU RoHS requirements AEC-Q200 Tested
- Temperature Range: -55 to 155 C
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat
- Resistance (@25°C): 6 to 12 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
- Housing: Surface
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thin film thermal sensors of SMD type Resistance tolerance ±1%, a wide range of TCRs +3000x10-6/K ~ +5000x10-6 /K with the standard products Suitable for control of temperatures in various industrial equipment Suitable for both flow and reflow soldering Products with lead-free terminations
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat
- Resistance (@25°C): 1,500 to 3,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
- Housing: Surface
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABNTC-0603 Package / Case: 0603 (1608 Metric) Resistance in Ohms @ 25°C: 10 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.95 kK Power - Max: 100 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Allied Electronics, Inc.
Description: 1-1⁄2 in. Lead Length, Tinned Copper leads, PCB Mount Disc Thermistors Low cost Rugged design Solderable leads Versatile Availabel on tape or reel Features PC Board Mountable Low Cost Applications with a Maximum Temperature of 150°C (302°F) Rugged Design Solderable Leads Versatile Available
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - NTC Thermistors
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Utmel Electronic Limited
Description: Thermistor NTC 4.7K Ohm 3% 2-Pin 0603 Surface Mount Solder Pad 3545K Paper T/R
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 4,700 ohms
- Length: 0.06299216 inch
- Width / Diameter: 0.03149608 inch
-
Supplier: Thermik Corporation
Description: With connector cables Mylar®-Nomex®
- Temperature Range: 70 to 180 C
- Length: 0.4724412 inch
- Width / Diameter: 0.1181103 inch
- Coating: Ceramic
-
Supplier: Microchip Technology, Inc.
Description: Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: AVX Corporation
Description: Surface Mount AVX Chip NTC Thermistors are high quality devices developed especially for surface mounting applications. They are widely used for temperature compensation, but can also achieve temperature control of printed circuits in a wide range of applications, including general
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 10 to 1,000,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABNTC-0805 Package / Case: 0805 (2012 Metric) Resistance in Ohms @ 25°C: 100 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 4.25 kK Power - Max: 200 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 100,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:150kohm; Product Range:NTHS Series; Thermistor Mounting:SMD; Beta Value (K):4064K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper , Epoxy Coating, 1.5 in. Lead Length, Uni-Curve® Series PCB Mount Thermistors UNI-CURVE® INTERCHANGEABLE THERMISTORS are high quality, low cost resistance temperature matched interchangeable thermistors. They offer additional cost savings by eliminating the need
-
Supplier: Utmel Electronic Limited
Description: Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad Paper T/R
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 470 ohms
- Length: 0.06299216 inch
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: AVX Corporation
Description: NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical stability with wide
- Temperature Range: -40 to 200 C
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Ohmite Manufacturing Co.
Description: The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at 25°C to 85°C with values ranging from 2750K and 4700K. With AEC-Q200 compliance available, your automotive applications await this
- Temperature Range: -40 to 51.666666666666664 C
- Minimum Thermal Time Constant: 1.5 to 2.5 sec, in air
- Length: 0.2 to 2 inch
- Width / Diameter: 0.2 to 1.25 inch
Find Suppliers by Category Top
More Information Top
-
Life Test Stability/Aging Data Obtained from Two Studies (.pdf)
To prepare the product for testing, Cornerstone Sensors' customer assembled Cornerstone's T021D103.02.H leadless chip thermistors into the customer's package.
-
Atomic oxygen detector
An improvement in settling time could be made by reducing the thermal mass of the sensor by using a thinner ceramic, and a smaller, leadless chip thermistor .
-
Leadless devices for EMI suppression
Kumar : Leadless Devices for EMI Suppression. .... Multi-Layer Varistor Thermistor Wire Wound Type Coils Inductors ( Chip and Bead Type) Ceramic Resonator Crystal Resonators .
-
‘SMART’ ELECTRONIC SYSTEMS FOR CONDITION‐BASED HEALTH MANAGEMENT
…elevated solder pad, Type I sensorsmodel and fatigue life recorded by the HMEDF ( thermistors ) to monitor the .... INSTRUMENTATION FOR AN HMEDF SYSTEMSolder joints for leadless chip carrier (LCC) pack- ages are subjected to fatigue-inducing cyclic stresses .
-
Page 2. Semiconductor parts with 715 in root number
Tantalum Chip Capacitors. .... Temperature Measurement Leadless Disks. .... NTC thermistors for temperature measurement .
-
Page 3. Semiconductor parts with 722 in root number
Tantalum Chip Capacitors. .... B57220 Temperature Measurement Leadless Disks. .... NTC thermistors for temperature measurement .
-
A Modular Expandable Implantable Temperature Biotelemeter
…percent duty cycle for the output signal) when in combination with the timing resistors and the thermistor . .... The transistor is available as a Leadless Inverted Device composed of a transistor chip mounted in a miniature rectangular ceramic frame with gold pads at the corners for electrical contact.
-
Vishay Intertechnology Unveils New Line of Radial-Leaded, Positive Temperature Coefficient Thermistors
They feature a thin film ceramic chip comprising two tinned, copper-clad steel wire leads. .... • Vishay Intertechnology Introduces New Series of Mini Radial-Leaded PTC Sensing Thermistors . .... • Vishay Introduces Leadless NTC Thermistor Dies for Wire Bonding .
Indicates content that may require registration and/or purchase.