-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PF-SV-78 Side View Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39258 Open Drawing Download 3D PDF Sensing Head Right Sensing Head Left
- Length: 2,000.0000000000002 mm
- Light Guide Type: Fiber Optic
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PF-ZLR-78T4 Internal Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two per package. Catalog Number: 39268 Open Drawing Download 3D PDF Sensing Head
- Length: 2,000.0000000000002 mm
- Light Guide Type: Fiber Optic
- Termination Geometry: Threaded Ferrule
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: LF-H-120 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 3m, 120in Sold one per package. Catalog Number: 16262 Open Drawing Download 3D PDF Sensing Head
- Length: 3,000 mm
- Light Guide Type: Fiber Optic
- Termination Geometry: Threaded Ferrule
-
-
Supplier: Shanghai Optics
Description: other image distortions, such as astigmatism. Aspheric lenses have been used for many years to reduce spherical aberration and improve the performance of optical systems, but past high cost made them impossible to be used in real life applications in the past. Recent manufacturing advances in
- Lens Type: Aspheric Lens
-
Supplier: Avantier Inc.
Description: Avantier, we manufacture a wide variety of aspheric lenses for applications from smartphones to lasers and fiber optics, from research and industry to medicine. Our lenses are available with anti-reflection coatings or in uncoated forms, in glass, crystalline, or plastic substrates.
- Lens Features: Antireflection Coating
- Lens Type: Aspheric Lens
- Features: Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Half-Ball (hemispherical) lenses have a good performance on microscopy, endoscopy, fiber communication, optical pick-up devices, and laser measurement systems, LED industry, especially for high power and UV LED. Half balls are with much more advantages than silicone lenses and
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Radwell International
Description: PLASTIC OPTICAL FIBER WITH SLIP-ON EXTENDED RANGE LENS, 3/8IN -32 THREADED HEAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Beamsplitters, Crystals, Etalons, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Waveplates, Wedges, Windows
- Capabilities: Coatings, Grinding and Polishing, High Volume Production, Prototyping, Restoration, Testing
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Crystal, Fiber, Glass, Metal, Polymer, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Raytheon ELCAN Optical Technologies
Description: Cutting-Edge Technology Optical Fabrication Thin Film Processing Diamond Point Turning Mechanical Fabrication Surface Treatment Electronics Manufacturing Electro/Optical/Mechanical Assemblies Full Testing and Alignment Capabilities Supply Chain Optimization After-Market Service
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Diffraction Optics, Etalons, Fiber Optics, Filters, Laser Optics, Lenses, Mirrors, Mounts, Polarizing Optics, Prisms, Reticles, Waveplates, Wedges, Windows
- Features: Canada Only, North America, Other, Southern US Only, United States Only
-
Supplier: CableOrganizer.com, Inc.
Description: Optical Cleaner is formulated and engineered for cleaning fiber optical equipment including soft plastics and plastic optical fibers. This high-purity solvent defuses static electricity to eliminate the attraction of dirt particles back on to the
-
Supplier: Hamamatsu Photonics Europe
Description: Receiver for 156 Mbps POF communications The S7727 is designed for high-speed POF (Plastic Optical Fiber) communications. This device is molded into miniature plastic packages with lenses, allowing easy and efficient coupling to a POF. The S7727 uses a monolithic photo IC
- Operating Temperature: -20 to 70 C
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK II models, please see our MARK II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type V1, Focused Lens "V" Axis Direct lens “V” axis sensing at close
- Operating Distance: 4 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Capabilities - Cleaning / Surface Preparation: Honing / Superfinishing, Mirror Finishing, Stripping / Coating Removal
- Features: North America, Other, Southwest US Only, United States Only
- Capabilities - Recoating: Thin Film Coating
-
Supplier: Epoxy Technology
Description: Telcordia level reliability. EPO-TEK® UV adhesives are known in the industry and are used in fiber optics, PCB assembly and medical device applications Our UV Epoxies are commonly used in: Fiber Optic cables and patch cord Fiber Splice and fiber optic components Lens
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 22.77777777777778 to 94.44444444444444 µin/in-F
- Index of Refraction: 1.5665 to 1.5842
-
Supplier: Quiktron, Inc.
Description: sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy
- Cable Length: 3.280841666666667 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy
- Cable Length: 6.561683333333334 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy
- Cable Length: 16.404208333333333 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy
- Cable Length: 9.842525 ft
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND F 113, Epoxy, Assembly LOCTITE® ECCOBOND F 113 is an optically clear adhesive developed for bonding and small volume potting of plastic or glass optical fibers, lenses and prisms, LED displays and other optical components. LOCTITE ECCOBOND F 113 bonds
- Viscosity: 180 cP
- Use Temperature: 76 to 230 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 21.6 to 26.4 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol TRA-BOND F114 ) LOCTITE ECCOBOND F 114 BIPAX is an optically clear, blush-free, low viscosity, room temperature cure, epoxy system with good optical properties that contains no solvents, has excellent wicking and wetting characteristics. Recommended for fiber-optic
- Viscosity: 625 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Marktech Optoelectronics
Description: consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In
- Peak Wavelength: 880 nm
- Features: Dome Lens
- Phototransistor Type: Phototransistor
-
Supplier: Marktech Optoelectronics
Description: can be driven at currents of up to 100mA letting the user obtain output levels of more than 2x that of standard emitters. These devices are available in both 850nm and 950nm. These devices achieve optimal performance for medical sensing, fiber optical communication, optical
- Peak Wavelength: 1,450 nm
- Forward Voltage: 0.8 volts
- Optical Power Output: 6.5 milliwatts
- Viewing Angle: 45 degrees
-
Supplier: Qioptiq
Description: Our Capabilities Qioptiq has the best-in-class people and the state-of-the-art equipment to get the job done right. Qioptiq has project managers, R&D teams, sales advisors, and manufacturing and assembly capabilities in the United States, western Europe, eastern Europe and Asia. That means we can
- Optic Type: Achromats, Aspheres, Beamsplitters, Diffraction Optics, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Windows
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Other, Southwest US Only, United States Only
- Capabilities: Coatings, Design, Diamond Turning, Grinding and Polishing, High Volume Production, Molding, Prototyping
- Material: Glass, Metal, Plastic
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these
- Functions & Features: Abrasion Resistant, Antireflective, Conductive, Corrosion / Rust Preventive, Dielectric, Protective, Reflective, Wear / Erosion Resistant
- Industry Served: Aerospace, Commercial / Professional, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Titanium
- Services: Honing / Superfinishing, Mirror Finishing, New / OEM Parts, Recoating / Refinishing, Stripping / Coating Removal
Find Suppliers by Category Top
Featured Products Top
-
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
What are the disadvantages of Fresnel lenses? Aberration problem: due to the discretization of the structure, some aberration may exist. Surface susceptibility: the ring structure is prone to dust accumulation or damage, affecting optical performance. Material limitations: plastic materials have poor heat resistance and durability. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well Laser lenses are integral (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Optical Domes Plano-Concave Lenses Sapphire Spherical Lenses Double Spherical Lenses Customization is available for (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
SWIR lenses Short Wave Infrared Lenses (SWIR Lenses) are specifically designed for use in the short wave infrared region with light from 0.9 – 1.7μm. Sometimes referred to as short wave infrared lenses, these optical lenses have (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Infrared Lenses (IR Lenses) Avantier specializes in the design and manufacture of custom and stock infrared (IR) lenses tailored for advanced applications across diverse industries, including aerospace, defense, industrial automation, medical diagnostics, and scientific (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Benefits of Acylinder Lenses An acylindrical lens is designed to be highly efficient and to deviate from a true cylinder in such a way as to minimize the optical aberrations in a given system. Using acylinder lenses in a system often provides the opportunity to (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
-precision cylindrical optics designed for the rigorous demands of laser beam conditioning, spectroscopic imaging, and aerospace metrology. By integrating advanced manufacturing with proprietary CGH (Computer-Generated Hologram) interferometry, we ensure every lens—from standard plano-convex to complex (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
- Factory standard features: Diameter range of 2-50mm Scratch & Dig of 20/10 Sphericity of 0.05mm Surface Quality of 40-20 Diameter Tolerance of +/-0.05mm - Selection based on numerical aperture for fiber optics coupling - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
A novel method to fabricate lensed optical fiber with SU-8 photoresist for efficient coupling to high-power laser diodes
For example, Sakata et. al. reported a lensed plastic optical fiber employing concave end filled with high-index resin[13].
-
Optical Coupling Methods for Cost-Effective Polymer Optical Fiber Communication
[16] H. Sakata and A. Imada, “ Lensed plastic optical fiber employing con- cave end filled with high-index resin,” J. Lightw.
-
ECOC 2009: Molex to showcase latest innovations in optical interconnects
During the show Molex will present a number of innovative products, including its lensed MT ferrule-based and SMI plastic optical fibre interconnects and simplified SFP (small form-factor pluggable) receptacles.
-
Development of Hard Plastic Clad Fiber (HPCF)-Compatible Devices and Demonstration of HPCF-PON
Index Terms—Hard plastic clad fiber (HPCF), lensed fiber, pas- sive optical network (PON), pigtailed photodetector (PD), pigtailed vertical-cavity surface-emitting laser (VCSEL), very short reach (VSR).
-
A Critical Review Of Fiber Optic Connectors
These cavities are filled with optical index liquid to form a lens between the end of fiber and the molded plastic lens. .... One problem with the fluid portion of this lensed connector is that each time the fiber is…
-
Design and optimization of fiber lenses in plastic optical fibers for indoor illumination
We present a numerical analysis of different fiber termination shapes in order to study the maximum numerical aperture that can be obtained in end emitting plastic optical fibers with diameters around 10 mm. .... Our analysis includes the modeling of polished fibers with parabolic shape, conical lensed fibers, and wedged fibers…
-
2011 Index IEEE Photonics Technology Letters Vol. 23
-QAM Constellation Formats for DMT Over 1-mm Core Diameter Plastic Optical Fiber . .... Chen, H. S., +, LPT Sept.15, 2011 1283-1285 High Focusing Power Lensed Fibers Employing Graded-Index…
-
OSA | Fabrication of asperical lensed optical fibers with an electro-static pulling of SU-8 photoresist
H. Yoda and K. Shiraishi, âA new scheme of a lensed fiber employing a wedge-shaped graded-index fiber tip for the coupling between high-power laser diodes and single-mode fibers,â J. Lightwave Technol. 19(12), 1910â1917 (2001). .... H. Sakata and A. Imada, âLensed plastic optical fiber employing concave end filled with high-index resin,â J. Lightwave Technol. 20(4), 638â642 (2002).
-
Single tapered fiber optical tweezers
Z. Hu, J. Wang, J. Liang, “Manipulation and arrangement of biological and dielectric particles by a lensed fiber probe”, Opt. Exp., 12(17), 4123-4128, (2004) 10. .... motion control, sensing and fluorescence detection of polystyrene beads in a multi-fiber optical trap”, Opt. Exp … K. Tanaka, M. Kittaka, M. Tanaka, T. Shohata, “Rotational manipulation of a symmetrical plastic micro- object using…
-
Improvements of twin-core fiber optical tweezers' performance
[3] E. R. Lyons and G. J. Sonek, “Confinement and bistability in a tapered hemispherical lensed optical fiber trap,” Appl. Phys. Lett., 66, 1584-1586 (1995). .... and M. Kittaka, “Tanaka, M. & Shohata, T. Rotational manipulation of a symmetrical plastic micro-object using…
Indicates content that may require registration and/or purchase.