-
Supplier: DigiKey
Description: FUSE BOARD MOUNT 5A 63VDC 0603
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 to 125 C
- Fuse Type: PC Board
- Mounting: Solderable (surface mount)
-
Supplier: Galco Industrial Electronics
Description: FUS 250V T/D CLASS RK5 17.5A
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Specialty Fuses 3 AMP 1500V DC SOLAR FERRULE FUSE - LF Product overview: PV-3A14LF from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GDT 800V 20KA 2 POLE Product overview: 2033-80-G5-LF from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150V, Circuit Protection Fuse, Gas Discharge Tube Arresters.
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 90V, Circuit Protection Fuse, Gas Discharge Tube Arresters.
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE 15AMP 1500V DC SOLAR FERRUL
-
Supplier: VICFUSE
Description: Approval UL Recognized 0.5A~10A Interrupting Rating 0.5A~2A : 50 amperes at 63V DC 2.5A~10A : 50 amperes at 32V DC Soldering Method *Refow Soldering : 260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. *Hand Soldering : 350°C, 3Sec. max. Material Construction Body
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: RCD Components, Inc.
Description: thermal fuse housed in a ceramic case. The combination enables the device to withstand short-time overloads (various lightning surges, AC power crosses, inrush currents, and ESD pulses), yet open safely under extended overload conditions. The all-welded internal construction combined with
- Resistance Range: 0.01 to 10,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 721104-VLR175LF Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 12V Current - Max: 100A Current - Trip (It): 4.2A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating:
- Operating Temperature: -40 to 70 C
- Features: Other
-
Description: PTC RESET FUSE 12V 1.75A STRAP
- Current Rating: 100 amps
- Operating Temperature: -40 to 70 C
-
Supplier: Littelfuse, Inc.
Description: 345 Series - International Shock-Safe Panel Mount Fuse Holder for 2AG, 5x20mm and 3AG Fuses
- Normal Operating Current: 20 amps
- Standard Fuse Size Accomodated: 5mm x 20mm
- Mounting: Panel Mount
-
Supplier: Littelfuse, Inc.
Description: Designed to eliminate the possibility of electrical shock, as defined in IEC standards 65 and 257. Shock-Safe fuseholders feature a low profile body, fingergrip knob and anti-tease feature that eliminates circuit interruption when knob is accidentally depressed.
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Mounting: Panel Mount
-
Supplier: DigiKey
Description: Polymeric PTC Resettable Fuse 16V 2.1A Ih User Defined Strap
- Tj: -40 to 85 C
- Standards and Certifications: CSA Mark, UL
- Features: Other, Resettable PTC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1301591-SRP120LF Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, SRP Type: Polymeric Package: Bulk Standard Package: 10,000 Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100 A Current - Hold (Ih) (Max): 1.2 A Current - Trip
- Tj: -40 to 85 C
- Supply Voltage (VS): 15 volts
- Features: Other, Resettable PTC
-
Supplier: Galco Industrial Electronics
Description: FUSE AGC 3AG 250V BOX 5A
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 60A, 600VAC/VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:10mm x 38mm; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 1POS, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 3POS, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 3P, 100A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:100A; Fuse Size Held:Class J; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2kA 300V 2 SMD,4.5x3.2mm Gas Discharge Tube (GDT) ROHS
- Capacitance Range: 0.5 pF
- DC Spark-over Voltage: 300 volts
- Discharge Current: 2,000 amps
- Standards: RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 810451-03453LF7H Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Panel Mount Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse
- Normal Operating Current: 20 amps
- Rated Operating Voltage: 250 volts
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A 9.8V 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
- IPPM: 1 amps
- Clamping Voltage (VC): 9.8 volts
- VBR: 6 volts
- Features: Protector, Transient Voltage Suppressor Diodes (TVS)
-
Power MOSFET - Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISC025N08NM5LF2 -- ISC025N08NM5LF2Supplier: Infineon Technologies AG
Description: e-fuse, and protection applications commonly found in telecom, data server and battery management systems (BMS). Summary of Features Wide safe operating area (SOA) Low RDS(on) High max. pulse current High max. continuous current Available in small low profile package Benefits Rugged linear
- rDS(on): 0.00255 ohms
- TJ: -55 to 175 C
- VGS(off): 2.3 to 3.9 volts
- Features: MOSFET, Other, Power MOSFET
-
Power MOSFET - Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISC035N10NM5LF2 -- ISC035N10NM5LF2Supplier: Infineon Technologies AG
Description: e-fuse, and protection applications commonly found in telecom, data server and battery management systems (BMS). Summary of Features Wide safe operating area (SOA) Low RDS(on) High max. pulse current High max. continuous current Available in small low profile package Benefits Rugged linear
- rDS(on): 0.0035 ohms
- TJ: -55 to 175 C
- VGS(off): 2.3 to 3.9 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: DigiKey
Description: Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
- Rated Operating Voltage: 250 volts
- Mounting: Panel Mount
-
Supplier: Infineon Technologies AG
Description: is a revolutionary approach that solves the trade-off between on-state resistance and linear mode capability. Combined with the TOLL package, IPT013N08NM5LF is targeted for high in-rush current, harsh applications, such as hot-swap, e-fuse, and protection applications commonly found in
- rDS(on): 0.0013 ohms
- QG: 158 nC
- TJ: -55 to 150 C
- VGS(off): 2.5 to 4.1 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 987067-0251005.MAT1L Category: Circuit Protection>Fuses Series: PICO® II 251 Package: Cut Tape (CT),Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity
- Voltage Rating: 125 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 300 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Galco Industrial Electronics
Description: ACS CLASSCC INLINE HOLDER 30A 1 POLE
-
Supplier: Juno Lighting Group
Description: REFLECTOR TYPE ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE B17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS, CLEAR HID LAMP, SINGLE POLE LINE TO NEUTRAL FUSE HOLDER, DOUBLE CONTACT BAYONET BASE QUARTZ AUXILIARY OR MODEL
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: ODG (Origin Data Global)
Description: FUSE HLDR CART 250V 20A PNL MNT
- Quiescent Current (IQ): 20,000,000 µA
-
Supplier: Juno Lighting Group
Description: BOROSILICATE GLASS REFLECTOR TYPE 25 INCH DIA REFLECTOR SIZE MERCHANDISER[T], JUNO[R] BRAND WITH CLEAR LAMP, HOOK AND 3 FT CORD, LINE TO NEUTRAL SINGLE POLE FUSE HOLDER ALX MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Supplier: Galco Industrial Electronics
Description: ACS 700V SEMICONDUCTOR BLOCK 800A
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks FUSE HOLD SCREW TERM BLOCK S10-5H
- Features: Other
- Approvals: VDE Component Mark
Find Suppliers by Category Top
More Information Top
-
Fetal Topographical Anatomy of the Upper Abdominal Lymphatics: Its Specific Features in Comparison With Other Abdominopelvic Regions
Figures 5A ,B show an atypical specimen without the retropancreatic chain of LFs , but in which LFs developed well behind the retro- pancreatic fusion fascia (cf. Fig. 8 at the same level as in Fig. 5).
-
Revision of the holotype of Lithocodium aggregatum Elliott, 1956 (Lower Cretaceous, Iraq): new interpretation as sponge–calcimicrobe consortium
Very irregular outlines of some Lithocodium chambers (e.g., Fig. 5a , upper right quad- rant) or a ‘‘string of pearls’’-like arrangement (Fig. 5g) can be explained by fusion of neighboring chambers, caused by lateral growth. lf the ‘‘prostrate filaments’’ are chambers …
-
Molecular Therapy - Protein Transfer Into Human Cells by VSV-G-induced Nanovesicles
For this purpose, the tTA was fused to the H-RAS C-terminus motif that is farnelysed in vivo and redirects … … this motif toward cell membranes.26 Constructs encoding tTA (pptTA) and farnesylated tTA (pptTA- Lf ) are depicted in Figure 5a .
-
Bill of Materials - Toshiba Portege R700 Notebook Computer
FUSED , BS1363/A, SS145/A, APPROVED BY, A.S.T.A.REF.179, Volex, VAC5S HG, 2. 5A 250V~, ASTA IEC60320-1, REF 568, N.M.(PS) H05VV-F 3G0 … … KEUR +S+S+ OVE IEMMEQU SABS 1574 BAOHING GTSA-3 N14586 CE LF .
-
3A06D - Loadparts Search Engine Results
… DC" title="Datasheet">Datasheet
PLOS Biology: OSM-11 Facilitates LIN-12 Notch Signaling during Caenorhabditis elegans Vulval Development … cells, OSM-11 protein accumulates in the media and not in cells (Figure 5A ), consistent with OSM … The ability of OSM-11 to diffuse and act as a soluble factor in vivo was tested by ectopically expressing OSM-11 in non-VPC cells in osm-11( lf ) animals. osm-11 cDNA was fused to osm-10 or glr-1 …- Abrasive wear of ZrB2 -containing spark-deposited and combined coatings on titanium alloy. I. microstructure and composition of ZrB2 -containing coatings
According to EMPA, laser fusion tracks I are titanium alloy modified by La- and Zr-containing components. The concentration minima of silicon and oxygen are revealed on areas I formed when the titanium alloy crystallizes over the spark-deposited (Fig. 2a) and combined (ESA + LF ) coatings (Fig. 5a ).- Oxidative stress, heats shock protein and histopathological effects in the gills of African catfish, Clarias gariepinus induced by bridge runoffs
The histological abnormalities observed in the gills include mild to severe thickening of the gill lamellae, stunted gill lamellae, fused secondary gill lamellae (FSGL), eroded outer epithelium of … … of the gills, epithelial hyperplasia (EPH), epithelial lifting ( LF ), disquamification (DSQ), aneurism (ANS … … primary and secondary gill lamellae in all the exposed fishes except for the control (Plate 5a , b).- Organocopper-mediated two-component S N 2′-substitution cascade towards N -fused heterocycles
As discussed above, phenyl copper-mediated cyclization of mesylate 5a produced (C-1)-aryl- substituted indolizine 6af … … same reagent to cyclization of 5l led to formation of arylated pyrroloquinolines 6 lf , although in only … We also inspected the feasibility of a stepwise approach toward N- fused heterocycles 6 (Table 3, Scheme …- Quantitative histopathology of Oreochromis niloticus gills after copper exposure
5a AF, fusion between lamellae of adjacent filaments; AN, aneurisms; ED, oedema; FET, changes in filament epithelium thickness; LF , lamellar fusion; LFT, lifting; N, necrosis; PLE, proliferation of the lamellar epithelium; VD, vasodilatation. - Abrasive wear of ZrB2 -containing spark-deposited and combined coatings on titanium alloy. I. microstructure and composition of ZrB2 -containing coatings
Indicates content that may require registration and/or purchase.