Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SensoPart
Description: Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
- Operating Distance: 0 to 1,968.505 inch
- Operating Temperature: 14 to 122 F
- Features: Photoelectric Sensors
- Electrical Output: Switched / Alarm
-
Supplier: ifm efector inc.
Description: Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function From May 1st 2025, products produced in EU and
- Operating Distance: 984.2525 to 1,968.505 inch
- Operating Temperature: -13 to 140 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: ifm efector inc.
Description: Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment LED display to check operation, switching status and function Easy mounting by clipping onto a mounting base View other products in this family of sensors From May 1st
- Operating Distance: 393.701 inch
- Operating Temperature: -13 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
-
Supplier: Allied Electronics, Inc.
Description: Banner Photoelectric Sensor. AC and DC powered sensors with solid-state outputs. All models have rear panel sensitivity adjustment and light/dark operate switch.
-
Supplier: SensoPart
Description: Alignment indicator and easily visible light spot for simple alignment of the through-beam system Test input to check sensor pair function Sensor adjustment via teach-in and control input Plug and cable connection rotatable
- Operating Distance: 0 to 787.402 inch
- Operating Temperature: -4 to 140 F
- Features: Photoelectric Sensors
- Electrical Output: Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The through beam transmitter OJ5130 - OJS-OOKG/SO/AS from ifm efector is characterized by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 10.0 m. The through-beam sensor OOJ5130 - OJS-OOKG/SO/AS is easily set via pushbuttons.
- Operating Temperature: -13 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
- Body Shape: Rectangular
-
Description: Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm,
- Operating Distance: 0.2755907 to 1.181103 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Supplier: Automation24, Inc.
Description: The through beam receiver OJ5131 - OJE-FPKG/SO/AS from ifm efector is characterized by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 10.0 m. The through-beam sensor OJ5131 - OJE-FPKG/SO/AS is easily set via pushbuttons. Thanks to
- Operating Temperature: -13 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
- Body Shape: Rectangular
-
Supplier: Automation24, Inc.
Description: M18 through-beam sensor - receiver OGE101 - OGE-HPKG/US has a range of 0-8 m with Light-on switching. Thanks to the fixed setting, easy set-up is ensured. Through-beam sensor OGE101 - OGE-HPKG/US is of tested quality, confirmed by the cULus approval. Thanks to the
- Operating Distance: 0 to 314.9608 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Automation24, Inc.
Description: The receiver of the M12 through-beam sensor OF5022 - OFE-FPKG/US from ifm, with the protection rating IP65, has a range of 0-4 m and programmable light-on/dark-on switching. Thanks to the function check output, the through-beam sensor is reliable in the
- Operating Distance: 157.4804 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Description: transmitter and receiver. Those with a laser beam have a narrower light beam than those with an LED beam, making them best for detecting small objects. Product Features > Through beam reflection > Quick set-up: no need to align transmitter and receiver > Sensing
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Description: Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm,
- Operating Distance: 0.2755907 to 1.181103 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Supplier: SensoPart
Description: Test input for checking sensor pair function Sensor settings via teach-in and control input Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced plastic housings Durable laser printing
- Operating Distance: 0 to 511.8113 inch
- Operating Temperature: -4 to 140 F
- Features: Photoelectric Sensors
- Electrical Output: Switched / Alarm
-
Description: Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm,
- Operating Distance: 0.2755907 to 1.181103 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Supplier: Allied Electronics, Inc.
Description: Self Contained AC Operated Wide-Angle Diffuse Mode Proximity Sensor Compact, Modulated, Infrared Diffuse Mode Sensor for 24-240V ac Operation Wide-Angle (divergent) Mode Sensor, 125mm (5 in.) Range; Ideal for Close-Range Translucent or Transparent Objects Clear Acrylic
-
Supplier: Banner Engineering Corp.
Description: Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Provides reliable sensing in straightforward OEM applications Available in opposed, non-polarized retroreflective, diffuse and divergent diffuse, convergent, and glass
- Operating Distance: 72 inch
- Operating Temperature: 32 to 122 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Pepperl+Fuchs SE
Description: Thru-beam sensor, 30 m detection range, red light, dark on, DC version, 2 push-pull outputs, emitter switch-off, fixed cable
-
Supplier: Banner Engineering Corp.
Description: Overview MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition Intrinsically safe
- Operating Distance: 0.6299216 to 236.2206 inch
- Operating Temperature: -40 to 158 F
- Optical Technology Type: Convergent, Diffuse, Divergent, Polarized Retroreflective, Retroreflective
- Electrical Output: Current
-
Supplier: Banner Engineering Corp.
Description: 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in opposed, polarized and non-polarized retroreflective, convergent, regular and wide-angle diffuse, and glass or plastic fiber optic sensing modes High-power infrared or visible red sensing beam Bright LED
- Operating Distance: 0.6299216 to 787.402 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent, Diffuse, Divergent, Polarized Retroreflective, Retroreflective
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Banner Engineering Corp.
Description: Sets a new industry standard for ultra-miniature photoelectric sensors Features a housing just 22 by 8 by 12 mm, with bipolar NPN/PNP outputs Available in opposed, fixed-field, and polarized and non-polarized retroreflective sensing modes Delivers powerful sensing performance in extremely
- Operating Distance: 0.5905515 to 78.7402 inch
- Operating Temperature: -4 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on
-
Supplier: Allied Electronics, Inc.
Description: compact sensor with exceptional sensing range. The sensors are simple to use and easy to install. The sensors have both Normally open and Normally closed outputs, making them versatile for any installation. Features: For Sensing of Light Colored/Reflective Objects Diffuse
-
Supplier: Baumer Ltd.
Description: application. Photoelectric sensors are characterized by: Their high resolution Their very rapid response times Their easily visible light dot A variety of different beam shapes and light sources to increase their application range Objects can be detected either dependent
- Operating Distance: 0 to 9.842525 inch
- Operating Temperature: 14 to 122 F
- Output Load: DC Load
- Mode: Dark-on, Light-on
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: 50mA (exclusive of load) Outputs: Complementary NPN or PNP output transistors sink/source up to 100mA Response Time 800 microseconds - Beam Make or Beam Break Hysteresis: 400 millivolts - maximum sensitivity and resolution Light Immunity: Extremely high immunity to
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Baumer Ltd.
Description: application. Photoelectric sensors are characterized by: Their high resolution Their very rapid response times Their easily visible light dot A variety of different beam shapes and light sources to increase their application range Objects can be detected either dependent
- Operating Distance: 0 to 1.574804 inch
- Operating Temperature: 32 to 131 F
- Output Load: DC Load
- Beam Type: Infrared
-
Supplier: Intellisense Microelectronics Ltd.
Description: Features: Co-axial M8 diffuse reflective photoelectric sensor Small laser beam spot f1mm Able to detect tiny objects, such as metallic wires and semiconductor chips Adjustable distance Switch light on or dark on by out-going cable Durable metal housing Available in pre-wire or
- Operating Distance: 3.93701 inch
- Output Load: 3-Wire PNP, 4-Wire NPN, 4-Wire PNP
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Eaton Corporation
Description: PBT MATERIAL 3.38 INCH L X 1.02 INCH W X 2.3 INCH H SIZE E64 SERIES TERMINAL BASE PHOTOELECTRIC SENSOR USED ON 1/2 INCH NPT CONDUIT CONNECTION TYPE CE APPROVAL 16 TO 240 VAC AT 50/60 HZ, 16 TO 240 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13, IP66 ENCLOSURE RECTANGULAR CONSTRUCTION SPST RELAY
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that
- Sensing Range: 14.5 mm
- Operating Temperature: -4 to 131 F
- Application Type: Color Mark Detection
- Light Source: LEDs
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: 50mA (exclusive of load) Outputs: Complementary NPN or PNP output transistors sink/source up to 100mA Response Time 800 microseconds - Beam Make or Beam Break Hysteresis: 400 millivolts - maximum sensitivity and resolution Light Immunity: Extremely high immunity to
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: 50mA (exclusive of load) Outputs: Complementary NPN or PNP output transistors sink/source up to 100mA Response Time 800 microseconds - Beam Make or Beam Break Hysteresis: 400 millivolts - maximum sensitivity and resolution Light Immunity: Extremely high immunity to
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Allied Electronics, Inc.
Description: Banner MULTI-BEAM® sensors are compact modular self contained photoelectric switches. Each MULT-BEAM® solution consists of 3 components — Scanner Block, Power Block, and Logic Module. The Scanner Block contains the complete modulated photoelectric amplifier as well as the
-
Supplier: Radwell International
Description: SAFETY SWITCH, SINGLE BEAM, PHOTOELECTRIC SAFETY SWITCH, SENSOR, L400 RECEIVER, METAL HOUSING, RANGE 10 M, AXIAL OPTICS, LIGHT BAR, 24 VDC, 6027340. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Telco Sensors Inc.
Description: 2 mm to 220 mm fork width Aluminium housing Plug connection Infrared or visible red light source Sensitivity adjustment via potentiometer Switch selectable light or dark function Output indicator High tolerance to hostile environments 10-35 V dc supply voltage 3 wire, NPN or PNP output
- Operating Distance: 0.0787402 to 8.661422 inch
- Operating Temperature: -4 to 140 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect adds new ReeR Micron series light grids, available in detecting or measuring versions, that use multi-beam photoeye arrays to detect the presence of objects anywhere within the controlled height of the sensor array. They are perfect for detecting, measuring, and counting various (read more)
Browse Light Curtains Datasheets for Automationdirect.com -
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
High-Precision Laser Cross Beam Sensor This laser cross beam sensor delivers exceptional accuracy and reliability for CNC tool positioning and other industrial applications. Its advanced center search (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
SWITCHABLE LED PHOTOELECTRIC SENSORS Designed for light sensitive applications requiring a greater sensing distance. The customer controlled LED function can be activated for easy maintenance or deactiveated during (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive Sensors for Light Sensitive Applications SWITCHABLE LED INDUCTIVE SENSORS Designed for light sensitive applications. The customer controlled LED function can be activated for easy maintenance or deactivated (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The SLB240 and SLB440 series are single beam, infrared safety light barriers. They have compact, durable housings, visible diagnostic signals, and 4 stage coding. They can be used for various applications in processing centers for assembly or handling systems, as well as in the timber, paper and (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
advantages: Installation alignment The app can display the signal strength of each beam when you align the light curtain, making it easier to see how your adjustments are affecting the alignment. It also has a three-star rating for the alignment: One star is (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
rely on the lens for structural integrity. They are suitable for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). They are also available as safety light grids (SLG) with 2, 3, or 4 beams, for perimeter guarding (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
resistance to ambient light, reflections, or interference from other opto-electronic sensors in the surroundings. The SLG-2 also offers short response times, ranging from 2.1ms to 20ms, depending on the number of light beams. This means that objects can be reliably detected even in high-speed processes (read more)
Browse Light Curtains Datasheets for SICK
Conduct Research Top
-
Optical Level Switches (.pdf)
An optical level switch works by emitting a beam of infrared light within a prism and measuring the amount of light received. When the measured fluid reaches the sensor the amount of emitted light received drops thus triggering the contacts. As the sensor is detecting the state between material
More Information Top
-
Vision-based rain sensing with an in-vehicle camera
Afterwards, the functionality of a light sensor for automatic low beam switching could be included.
-
Synthesizing two-fingered grippers for positioning and identifying objects
simple light beam sensors , micro- switches , cat whisker sensors, potentiometer, linear encoders, linear CCD arrays (receiving thrubeams), or CCD laser displacement sensors (based on tri- angular principle).
-
CR4 - Thread: Incandescent Bulb
This sensor could be a line switch , a broken light beam sensor , etc.
-
Robotics competition: Providing structure, flexibility, and an extensive learning experience
The digital pins are used for mechanical switches and break- beam light sensors .
-
Intelligent Technologies for Interactive Entertainment
Here two alternatives were considered: tripping an optical switch with a laser beam and light sensor , or a similar arrangement but using the near infrared camera in .
-
Portal monitor for diversion safeguards
(2) It can perform a moving average to eliminate the need to start the count interval with a flow switch , light beam , or olher sensor .
-
Experimentally registering position sensors
Most notably are " light beam " position detection switches , proximity sensors , limit switches, and a video camera tracking a single spot.
-
Polythiophenes and polythiophene-based composites in amperometric sensing
In light-addressable amperometric sensors , a light beam is employed to switch on an ampero- metric sensor that is inactive in the absence of incident light; however, this approach has only been used for arrays of potentiometric sensors [192].
-
COMBAT RATION
ADVANCED MANUFACTURING
The position of the pouch (on the feeder conveyor) c n be detected with a mechanical micro- switch or an infra-red light beam sensor (very low cost methods).
-
Development of electric vehicle with advanced lighting system and all electric drive
In stage one operation, the controller uses the signal from the ultrasonic sensor to switch between high and low beam lightings .
Indicates content that may require registration and/or purchase.