-
Supplier: McKey Perforating Company, Inc.
Description: be lightweight yet strong and designed to be aesthetically pleasing for any use. Perforated metal serves to separate, size or filter solids, liquids, light and air, as well as sound. When manufacturing a product that needs to be strong ,yet light in weight turn to
- Type: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Sheet
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSFG PERF Series Removable Perforated Filter Grille. A-J Manufacturing Company, Inc. was founded in the mid 1920’s and has always manufactured sheet metal products. The letters A and J represent the last names of two of the founding fathers of the company.A-J flourished during and
- Diameter / Width: 6 to 48 inch
- Height: 6 to 48 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Minka Group
Description: Grid; 1-75W E26 Base; Brushed Nickel; Perforated Steel with White Diffuser; 19 3/4"H x 6"Dia
- Fixture Type: Pendants
- Application: Residential
-
-
Supplier: Minka Group
Description: BlingBang; 5-100W Medium Base; Chrome; Perforated Steel Shade w/Crystals & Clear/Inside Etched Glass Diffuser; 16"H x 22"Dia.
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Minka Group
Description: BlingBang; 6-100W Medium Base; Chocolate Chrome; Perforated Steel Shade w/Teak Crystals & Clear/Inside Etched Glass Diffuser; 16"H x 27"Dia.
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Minka Group
Description: BlingBang; 5-100W Medium Base; Chocolate Chrome; Perforated Steel Shade w/Teak Crystala & Clear/Inside Etched Glass Diffuser; 16"H x 22"Dia.
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Litecontrol
Description: Wall Classica combines the same perforated steel, translucent diffusers, aluminum extrusion, and die-cast joiner sections as the pendant Classica into a soft, efficient wall fixture. Its simple design makes a timeless statement, whether used on its own to light spaces, or in
- Lamp Type: Fluorescent
- Fixture Type: Wall Fixtures
-
Supplier: Hubbell Lighting, Inc.
Description: VOLTAGE PERFORATED METAL DIFFUSER WITH OVERLAY LENS TYPE GRID TRIM TYPE ZERO PLENUM[R] BRAND APPROVAL UL 1598, CUL, CSA, NYC COLOR TEMPERATURE IN KELVIN 3500 COLOR RENDERING INDEX 85 ZPT MODEL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 24 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Litecontrol
Description: widespread, efficient distribution of light. Classica's coordinated use of aluminum extrusion, perforated steel, die-cast joiners and end caps, and acrylic diffusers deliver a superior indirect lighting solution. U.S Patent No. D363,805
- Fixture Type: Ceiling Fixtures
- Lamp Type: Fluorescent
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping
- Required Airflow: 350 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping
- Required Airflow: 230 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping
- Required Airflow: 290 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping
- Required Airflow: 230 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Hale Engineering Company, Inc.
Description: diffuser w/ center slot open - Control panel w/ switches for light & motor, pressure gauge for supply filter 2) Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded SS tubing w/ levelers - Rear panel to be painted steel - Side panels to be ¼” clear acrylic in anodized
- Air Cleanliness Class: Class 100 (ISO 5)
Perforated Sheet Materials
(162 Companies)
Air Diffusers and Grilles
(303 Companies)
Screens
(129 Companies)
Optical Triangulation Position Sensors
(77 Companies)
Windows
(608 Companies)