-
Supplier: Hartford Technologies, Inc.
Description: Nylon balls are an environmentally-friendly choice due to how they are made and that they are reusable. Profile Nylon balls are insoluble in diluted mineral acids and most organic acids, and common solvents. They are exceptionally resistant to alkalis, petroleum oil and greases at
- Diameter / OD: 0.0005 to 0.015 inch
- Features: Corrosion Resistant
- Plastic / Elastomer Material: Plastic, Polyamide
-
Supplier: igus® inc.
Description: Features Lubrication and maintenance-free Non-magnetic and washable Corrosion-resistant Predictable lifetime Lightweight For 3-60 mm shaft diameters Electrically insulating
- Outside Diameter: 10 to 55 inch
- Overall Width: 10 to 55 inch
- Dynamic Radial Load: 7.88 to 94.5 lbs
- Features: Conrad / Deep Groove, Metric
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Vlier
Description: Delrin® ball plungers with stainless steel or nylon plastic ball are ideal for applications where products or components are made mostly or entirely of plastic. Typical Uses Lightweight applications Special Features Steel or stainless steel body with nylon
- Stroke: 0.578 inch
- End Force (depressed): 9 lbs
- Thread Size: 5/16-18
- Plunger Type: Ball Plunger
-
Supplier: Vlier
Description: Delrin® ball plungers with stainless steel or nylon plastic ball are ideal for applications where products or components are made mostly or entirely of plastic. Typical Uses Lightweight applications Special Features Steel or stainless steel body with nylon
- Stroke: 0.578 inch
- End Force (depressed): 4.5 lbs
- Thread Size: 5/16-18
- Plunger Type: Ball Plunger
-
Supplier: BNB INT. Co., Ltd.
Description: POM, PP, PE, Pl, PTFE, and other engineering plastics are used to manufacture bearings according to their characteristics. They are applicable to clean environments and machine equipment where corrosion resistance and lightweight materials are required, so metals are not suitable.
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: BNB INT. Co., Ltd.
Description: applicable to cosmetics, medicine, perfume, and other industries. Beauty & Cosmetic Ball The plastic, ceramic, and stone materials are completely harmless and safe for the human body. Hollow type balls are used as check valve balls for flow control, where they float over
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Hollow, Nonmagnetic, Specialty / Other
- Applications: Float / Level Sensing
- Plastic / Elastomer Material: Plastic
-
Supplier: BNB INT. Co., Ltd.
Description: Antichemical PP Bearing PP has good strength, hardness, and chemical resistance. This material has great transparency and food sanitation and is resistant to repetitive bending. It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a good
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE Bearing Balls features The density of PTFE bearing spheres is relatively small. This makes it advantageous in application scenarios where lightweight materials are required, such as in the aerospace sector PTFE bearing solid ball shows excellent high temperature resistance.
- Plastic / Elastomer Material: Fluoropolymer (PTFE / PVDF)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Hollow PTFE balls are precision-engineered components designed to meet the rigorous demands of industrial applications. Renowned for their exceptional chemical resistance, thermal stability, and low friction, these balls are widely utilized across industries such as chemical
- Plastic / Elastomer Material: Fluoropolymer (PTFE / PVDF)
- Applications: Medical / Biotech
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or
- Valve Type: Ball Valves
- Primary Material: Polypropylene (PP)
-
Supplier: Waterloo Healthcare
Description: individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides
- Length: 24.5 inch
- Width: 29 inch
- Material: Aluminum
- Features: Brake, Other
-
Supplier: Waterloo Healthcare
Description: to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing
- Length: 24.5 inch
- Width: 29 inch
- Material: Aluminum
- Features: Brake, Other
-
Supplier: Waterloo Healthcare
Description: to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing
- Length: 24.5 inch
- Width: 29 inch
- Material: Aluminum
- Features: Brake, Other
-
Supplier: Waterloo Healthcare
Description: full swivel, (2) swivel w/ brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.
- Length: 24.5 inch
- Width: 29 inch
- Material: Aluminum
- Features: Brake, Other
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal,
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Dynamic Radial Load: 132 lbs
- Bore: 0.9842525 inch
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 6 inch
- Pressure Rating: 200 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: Makita USA, Inc.
Description: For Paint Removal and Sanding Applications Lightweight for easy operation Powerul motor for maximum sanding Ball and needle bearing construction for long life Double insulated INCLUDES: 1 Ea. Abrasive disc #80 (742109-9) Plastic pad (743025-8) Side handle (273406-7) Hex wrench
- Type: Disc Sander, Sander
- Mounting: Handheld / None
-
Supplier: Sensidyne, LP
Description: Construction Options: Iron Core - Ball Bearing Brushless - Ball Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 14.2 oz (404 grams) Size: 28.9 cubic inches
- Maximum Discharge Flow: 5.016 GPM
- Maximum Discharge Pressure: 15 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Description: High pressure shut-off gun ergonomically constructed design for smooth trigger action reducing operator fatigue. Lightweight, shockproof body and trigger. Special safety-lock prevents unintentional operation. Stainless steel seat and ball assembly assures thousands of continuous
- Fluid / Output Pressure: 0 to 3,000 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Cole-Parmer
Description: Service kits include: Connecting rod assembly, two handle screws, four head screws, O-ring head and cylinder, valve plate assembly, plastic jar, filter element, ball, and gasket.
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: Service kits include: Connecting rod assembly, two handle screws, four head screws, O-ring head and cylinder, valve plate assembly, plastic jar, filter element, ball, and gasket.
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: Service kits include: Connecting rod assembly, two handle screws, four head screws, O-ring head and cylinder, valve plate assembly, plastic jar, filter element, ball, and gasket.
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: Service kits include: Connecting rod assembly, two handle screws, four head screws, O-ring head and cylinder, valve plate assembly, plastic jar, filter element, ball, and gasket.
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: igus® inc.
Description: Our igubal® pillow blocks (both the spherical ball and its housing) are designed with our high-performance, self-lubricating plastic materials for dry-running operation. They don't require any external lubricants, which enables the system to be maintenance-free and resistant to dirt
- Housing: Plastic / Polymer
- Bearing Type: Spherical Roller Bearing
-
Supplier: Jilson Group (The)
Description: bearings are created equal It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,
-
Supplier: RWM Casters Company
Description: Polypropylene Wheel provides a smooth ride over rough surfaces. Urethane on Polypropylene Wheels are very popular, attractive, lightweight and extremely durable wheels used in countless applications. FEATURES Wheel Bearings Choice of straight roller, ball or celcon Temperature Range
- Load Capacity: 225 to 1,000 lbs
- Wheel Diameter: 3 to 8 inch
- Wheel Tread Width: 1.25 to 2 inch
- Hub Length: 1.5 to 2.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
Premium Titanium Balls for High-Performance Applications Titanium balls are a top choice for industries requiring strength, lightweight properties, and exceptional resistance to corrosion. Weighing only 60 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
and balance. These hollow stainless steel balls offer a reliable and lightweight solution. • 201/304 stainless steel construction resists corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
manufacturers across diverse industries. These balls offer a perfect combination of lightweight structure, corrosion resistance, and durability, which is ideal for demanding applications in automotive systems, (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Titanium balls provide engineers with a lightweight, durable, and high-performance solution for precision mechanical and bearing applications in advanced industrial systems. (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
In many of today’s high-speed and lightweight applications, plastic components succeed where metal formerly served. SDP/SI's new cam followers using plastic, high load capacity composite rollers are a maintenance-free alternative to traditional metal designs (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Applications: Where ease of assembly is required Small installation space Harsh environments Two-Part Plastic Spherical Bearing The spherical ball is made of wear-resistant L280 polymer and the housing is made of shock-resistant reinforced (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Positional Therapy in Obstructive Sleep Apnea
sewn a pocket into the back of a T-shirt and having inserted a hollow, lightweight plastic ball , to prevent her husband sleeping on his back”.
-
Results to lower and upper operating limit of a filling body apparatus with moving filling bodies
A Fiillkorperschicht of relatively light plastic balls rnit of Flussigkeit is watered thereby from above, the gas put maintaining in countercurrent from bottom the up through the layer stromt and these in a wirbelschichtahnlichen state.
-
Electrodynamics
We use four oberflächenmetallisierte light plastic balls that are suspended from long plastic threads a glass and a hard rubber rod, a silky flap for our first experiment (table tennis balls) and a piece cat fur.
-
Dubbel
Mixer with interrupted operation for rubber and plastics , light ball mills, wood processing, in cylinder-piston pumps,. strong shocks .
-
CR4 - Blog Entry: A Balance of Power: Newsletter Challenge (February 2013)
The plastic ball is lightweight and hollow, so its weight is less than the weight of an equivalent volume of water.
-
Kinaesthetic judgements and refinement of striking action
The balls used were plastic lightweight practice golf balls (diameter 4cm).
-
Entstauber
… ahnlich, the venturi-ball bed wascher the UOP-Kavag, society fur of air reinhaltung mbH, Gondsrothl Hesse, looks (Abb. 6), only, the Raschig ring-debris un gene becomes here the beduste vortex beds of light plastics -hollow spheres durchstromt instead of that.
-
Oil hydraulic system
So, the plastic ball is used the check valves without spring with light construction closing element in ship hydraulic systems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38641/162598071-MIT.pdf?sequence=2
U-joints are available in lightweight plastic form, while ball joints are most commonly steel for wear resistance.
-
Software failure modes and effects analysis for a small embedded control system
The system consists of: a 3-foot long clear plastic tube, a lightweight ball (ping pong ball), a small electric fan, an infrared sensor circuit for detecting the balls position in the tube, a drive circuit, and an MC68000 micro controller.
Indicates content that may require registration and/or purchase.