-
Supplier: H2W Technologies
Description: H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is
- Continuous Torque: 0.25 In-lbs
- Shaft Size: 0.625 inch
- Diameter / Width: 1.6 inch
- Features: Brushless, Other, Torque Motor
-
Supplier: ASG, Division of Jergens, Inc.
Description: reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Right
- Torque Range: 11.7994100294985 Ft-lbs
- Rated Free Speed: 800 rpm
- Operating Noise Level: 78 dB
- Size: 3/8"
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool
- Torque Range: 1.84365781710914 to 14.0117994100295 Ft-lbs
- Rated Free Speed: 300 rpm
- Operating Noise Level: 78 dB
- Size: 3/8"
-
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long
- Torque Range: 21.3864306784661 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 300 rpm
- Operating Noise Level: 80 dB
- Size: 1/2"
-
Supplier: Portescap
Description: 60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0080712 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.
- Static / Holding Torque: 481.41592920353963 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.016992 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 60STH86 Standard Hybrid Stepper Motor 60STH86D The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.
- Static / Holding Torque: 438.93805309734495 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.012744 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Win Source Electronics
Description: Steps per Revolution: 200 Step Angle: 1.8° Torque - Holding (oz-in / mNm): 48.15 / 340 NEMA Frame Size: 17 Rotor Inertia: 75gcm2 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status:
- Operating Temperature: 14 to 122 F
-
Supplier: Aerotech, Inc.
Description: gimbal mounts utilize Aerotech’s high torque S-series brushless, slotless servomotors. These motors have all of the advantages of a brushless direct-drive motor — no brushes to wear, no gear trains to maintain, high acceleration and high speeds. Since it is a slotless, ironless
-
Description: motor-driven applications Constant velocity An added bonus: flexured u-joints do not have: Backlash Moving parts Maintenance and lubrication requirements Limited selection of capabilities and sizes Limited angular misalignment capability Once the designer/customer provides
Find Suppliers by Category Top
Featured Products Top
-
. • Continuous Torque Range – Electronically controlled motors like the BLDC are able to produce different torque and power outputs (Parvalux motors go up to 586 watts) making them more versatile. (Parvalux brushed motors can also provide high output torque and power. But there is more control with the (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Automation equipment requires reliable motion components that deliver accurate positioning, stable operation, and flexible integration within compact mechanical structures. Engineers often need to balance motor size, torque output, and control precision when designing space-limited systems (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
. Power Motor 39 Series stepper motors are designed for applications requiring compact size, precise control, and dependable operation. With 1.8° step angle, multiple torque options, and low-noise performance, these motors provide reliable motion solutions for stage lighting (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
As AGV/AMR platforms, smart logistics systems, and automated production equipment continue to evolve, motion control systems require motors capable of delivering higher torque, (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
: PST.57HB3220-001, PST.57HB3250-001, PST.57HB5212-001, and PST.57HB5220-001 Step angle: 1.8°; published holding torque: 1,500 or 2,100 mN·m, depending on model Rated current spans 1.2–4.8 A across the four models; listed lengths are 54.4 or 74.4 mm (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
) Wheel Drive Systems for Automated Guided Vehicles require efficient, durable, high torque (read more)
Browse Brushless Motors Datasheets for ElectroCraft
Conduct Research Top
-
DC Motor for Automotive Seat Back Angle Adjustment
Automotive seat back angle adjustment motor uses 12V DC gear box motor, high starting torque, long life, low noise, but also with position memory function. Shenzhen Power Motor has 20 years of experience in motor customization and technical advantages, and can quickly custom high-performance motor
-
DC Motors: Principle of Operation
to control rotation angle, speed, position and synchronism. Detent, Holding, Pull-In and Pull-Out torque capabilities, speed (RPM) and steps per revolution (step angle) characterize a stepper motor. Detent torque - defines the maximum torque that can be applied to a de-energized motor without causing
-
Gearbox Motor in Automotive Electric Seat Solution
the gearbox motor get the characteristics of low noise, without abnormal sound, stable operation, long life and high torque. Through our continuous effort, we successfully developed 43 models in total of seat adjustment motor which can meet most of the brands and models cars in the past 4 years
-
Application of Brushed DC Motors in Automotive Electric Seats
the gearbox motor get the characteristics of low noise, without abnormal sound, stable operation, long life and high torque. Through our continuous effort, we successfully developed 43 models in total of seat adjustment motor which can meet most of the brands and models cars in the past 4 years