Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: may use the LIMS system life cycle to maintain existing LIMS and prepare for the implementation of the next generation LIMS. 1.7 AudienceThis guide has been created with the needs of the following stakeholders in mind: (1) end users of LIMS, (2) implementers of
-
Supplier: ValueTronics International, Inc.
Description: The 2657A-LIM-3 is a module from Keithley. Features: Low Interconnect Module The Model 2657A-LIM-3 LO Interconnect Module establishes measurement commons (LO and sense LO) for a test system using multiple source-measure units (SMUs) that includes at least one Model 2657A High
-
Supplier: Accuris
Description: GASKET, SILICONE (VMQ), TWO COMPONENT, FORMED-IN-PLACE, LIQUID INJECTION SEALING/SYSTEM (FIP, LIM/LIS)
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-LTC4301LIMS8#TRPBF can be used for catalog matching and distributor lookup.
- TJ: -40 C
- Pin Count: 8 #
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: VERS.(04AU)COOL&DEHUM+C.C.LIM.HDCV5000G
-
Supplier: Newark, An Avnet Company
Description: VERS.(04AU)COOL&DEHUM+C.C.LIM.HDCV5000D
-
Supplier: Newark, An Avnet Company
Description: VERS.(04AU)COOL&DEHUM+C.C.LIM.HDCV4500L
-
Supplier: Newark, An Avnet Company
Description: VERS.(04AU)COOL&DEHUM+C.C.LIM.HDCV5000L
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1261LIMS8#TRPBF can be used for catalog matching and distributor lookup.
- Regulated Output Voltage (Volt): -1.23 volts
- Output Current (IOUT): 0.02 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5.25 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 12BIT SAR 10MSOP Product overview: LTC1861LIMS#PBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets,
- Pin Count: 10
- Resolution: 12 bits
- Power Dissipation: 1.22 milliwatts
- Input Voltage Range (Vpp): 2.7 to 3.6 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 10BIT SAR 8MSOP Product overview: LTC1197LIMS8#TRPBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets,
- Pin Count: 8
- Resolution: 10 bits
- Power Dissipation: 2.2 milliwatts
- Input Voltage Range (Vpp): 2.7 to 4 volts
-
Supplier: AMETEK Spectro Scientific
Description: maintenance program and practices. LubeTrak’s web-based, subscription data management system provides pre-configured reports and the option to custom-design reports. LubeTrak offers companies an on-line reporting solution to view, track, trend and share oil analysis results throughout your
- Use: Professional
- Licensing: Subscription
- Deployment: Web-Based
-
Supplier: United Testing Systems, Inc.
Description: United's Datum5i is a highly robust, yet easy to use Windows based software package for tension, compression, and materials testing applications. When considering a new Universal test machine, evaluating the software that drives your system and the associated ownership costs will be one of
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
- Operating System: Windows
-
Supplier: Formulatrix, Inc.
Description: Laboratory Information Management System (LIMS) software managing the entire protein crystallization experimentation process - design, dispense, imaging, viewing, and analysis in one platform.
-
Supplier: ASTM International
Description: 1.1 This guide describes an approach to the validation process for a Laboratory Information Management System (LIMS). 1.2 This guide is for validation of a commercial LIMS purchased from a vendor. The procedures may apply to other types of systems, but this guide makes no
-
Supplier: Advanced Technical Services GmbH
Description: for final analytical data to be graphically displayed, mathematically adjusted, and final report print-out. The additional module of the ATS AutoSampler Wizard™ permits the ATS MiniSoftWin™ software to extend its capability for full system integration of the ATS LabAssistant™ System.
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
-
Laboratory Information Management Systems (LIMS) - GGGenome - High-throughput Genome Search DatabaseSupplier: Central Scientific Commerce, Inc. (CSC)
Description: Description GGGenome is an accurate and comprehensive search system based on algorithms specialized for short nucleotide sequences. It includes the D3G database, which contains organized pre-mRNA nucleotide sequences. It has a proven track record in safety assessments for previously approved
- Use: Professional
- Operating System: Windows
-
Supplier: ASTM International
Description: 1.1 This guide describes an approach to the validation process for a Laboratory Information Management System (LIMS). 1.2 This guide is for validation of a commercial LIMS purchased from a vendor. The procedures may apply to other types of systems, but this guide makes no
-
Supplier: AMETEK Spectro Scientific
Description: 360™ platform manages process, information flow and an intelligence dashboard with two components: TruVu 360 Cloud Based Software TruVu 360 Device Console (TDC) with Minilab Test System
- Licensing: Perpetual, Subscription
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
-
Supplier: diaago
Description: information retrieval. diaago offers a FREE 30-day trial of LabCollector including an online demonstration. Let us know if you want to give it a try! https://www.diaago.com/about-u... LabCollector is a unique out-of-the-box Laboratory Sample Management System (LSMS) made for scientists,
- Use: Professional
-
Supplier: Waters Corporation
Description: Converting scientific data into useful information Waters Laboratory Informatics Software provides a powerful suite of solutions for instrument control, scientific data management, scientific search, network integration, and compliance management to streamline analytical laboratory operations. Our
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
-
Supplier: Visual Sound, Inc.
Description: Genelec Boasting performance comparable to much larger systems but in a compact package -- the bi-amplified 8040A is ideal for use in many situations where a wide frequency response is needed but space is lim... Boasting performance comparable to much larger systems but in a
-
Supplier: diaago
Description: The Lambda8 can be used to engrave any shape, logo, text or sample ID directly onto the surface of a tube. Consequently, the markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC. Overall the system ensures the absolute traceability of
- Technology: Laser Marking
-
Supplier: diaago
Description: ultimate sample traceability No need for changing labels or ink ribbons Walk-away automation Intuitive software CSV input/output (compatible with LIMS)
- Technology: Laser Marking
-
Description: new HVDC technologies, such as active powerfilters, PWM, VSC, and 800 KV systems Rounds out readers' understanding with chapters dedicated tothe key areas of simulation and main circuit design Introduces wind power system interconnection with HVDC Arms readers with an understanding of
-
Supplier: IHS BRE Press
Description: Low-temperature systems can improve energy efficiency and hence reduce fuel consumption and CO2 emissions. This guide provides information for those who wish to install low-temperature heating systems in dwellings, and concentrates on the calculations and other conditions necessary to
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIM ASSEMBLY, POWER DISTRIBUTION ASSEMBLY, 8 POSITION TERMINAL BLOCK, DCS CONTROL SYSTEM, I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: control results, and other related information. Typically, the computer system will be a Laboratory Information Management System (LIMS). 1.2 The terminology of the Organization for International Standards (ISO) Reference Model for Open Systems Interconnection (OSI) is
-
Supplier: QMI Services
Description: Label-IMS L-IMS is essential for all labeling functions found in integrated systems. Typical applications include carrier-shipping interface and label generation, automated print/apply, as well as compliance or custom applications. Labeling and Shipping Software Interface L-IMS provides the
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: MC Works64 is a powerful, 64-bit, Web-enabled, OPC HMI/SCADA suite. MC Works64 takes full advantage of the convergence of 64-bit-based computing machinery, the release of new Microsoft operating systems (Windows 7, 8, Windows Vista and Windows Server 2008) and the growing customer demand for
- Use: Professional
-
Supplier: Malvern Instruments, Inc.
Description: control make decisions using every bit of available information; the best expert control systems should do the same. Malvern Link II makes this possible, providing an essential tool for system integration engineers. Modbus OPC Surver, Remote Control, Exportable data, LIMS
-
Supplier: Malvern Instruments, Inc.
Description: control make decisions using every bit of available information; the best expert control systems should do the same. Malvern Link II makes this possible, providing an essential tool for system integration engineers.Modbus OPC Surver, Remote Control, Exportable data, LIMS
-
Description: of other devices on the VMEbus, allowing a broad range of design latitude so that the designer can optimize cost and/or performance without affecting system compatibility, and providing a system where performance is primarily device-limited rather than system-interface-limited.
-
Supplier: BEI Sensors
Description: The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. The L18 encoder contains field-proven ASIC electronics, sealed bearings and BEI’s accurate
- Resolution: 13 bits
- Maximum Mechanical Shaft Speed: 500 rpm
- Rotor Inertia: 0.5 oz-in-sec²
- Operating Temperature: 32 to 158 F
-
Supplier: Trelleborg Sealing Solutions Americas
Description: process automation, in particular for: Liquid Silicone Injection Molding (LIM) Two Component Injection Molding Our fully automated LSR and LIM processing provides all the advantages needed for success in the healthcare and medical industry: Purity – a closed loop system ensures
- Industry / Application: Automotive, Food / Beverage, Medical / Health Care
- Features: East Asia / Pacific Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, United States Only
- Capabilities: Molding
Find Suppliers by Category Top
Featured Products Top
-
Optimize the operation and maintenance of your Spectro Scientific and Grabner Instruments fluid analyzers and software. It’s easy with the new Fluid Management Academy,TM an online learning tool developed for all users, from the novice to the expert.
(read more)
Browse Laboratory Information Management Systems (LIMS) Datasheets for AMETEK Spectro Scientific -
export capability to laboratory LIMS systems as well as comma or tab delimited text file formats. The wear images can be exported as .jpeg or .bmp files. Spectro Scientific’s TruVu 360 Device Console (TDC) fully integrates the LaserNet 200 with the TruVu 360 Enterprise (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
CASE STUDY: State-of-the-Art Automated Laboratory
The QCX/RoboLab system uses leading-edge technology to deliver a peek sample preparation capacity up to 600 samples per day, improve working conditions, ergonomics and reduce environmental impact.â. The system integrates with an existing LIMS for automatic transfer of work orders and preparation
-
PAT in Perspective: One Size Fits All Software May Not Fit PAT
to me that that was what a LIMS, or laboratory information management system, hears as it receives data from all the newfangled monitors being employed for process analytical technology (PAT). The software must ingest spectra, pH data, (possibly) acoustic energy readings, and it must also make
-
Three Keys to Productivity Improvement
Scientific Facility Wins Industry Week s Best Plant Award The Business Case for PAT Thin LIMS IT Implementation Strategy for cGMP Quality Informatics Six Tips to Help Reduce Costs and Boost Productivity in a Challenging Economy From Underperformance to Overachieving: Culture Change at Bayer Berkeley
-
Ending the Paper Chase
, adoption of ELNs deeper into manufacturing requires that a few companies lead the way. AstraZeneca s Westborough, Mass. manufacturing site has assumed the role of test facility for the company s electronic data systems evaluations in analytical labs. Recently-installed products include a LIMS
-
Game Changers in Cleaning Validation and Verification
Traditional cleaning validation and verification. approaches tend to focus on complex limits equations,. inefficient recovery studies, costly product-specific. method development, "pass/fail" documentation, and. a reliance on Laboratory Information Management. Systems (LIMS) for reporting equipment
-
A Compliance and Traceability Toolkit
. The software integrates with MES, ERP and LIMS systems, and can be integrated with Pilgrim?s document management system. It is part of Pilgrim?s SmartSolve and Q &MIS solutions, which include the SmartComplaints enterprise-wide complaints management solution. TrackWise is a centralized Web-based
-
First Process Control Survey Separates Early Adopters, Skeptics
) and integrating time-series data with batch and LIMS databases (with 36%). Most of the control engineers at respondents ' plants have electrical engineering backgrounds, with one-third holding chemical engineering degrees. The ratio of control professionals to chemists varies widely at respondents
-
Advanced Process Control: Bridge the Gap
), electronic batch records (EBR), data historians, laboratory information management systems (LIMS), asset management systems, and enterprise wide resource planning (ERP) software. Others are limited to more primitive chart recorders, and operators must record data manually onto paper batch records
More Information Top
-
Guidelines for the specification, implementation and management of information technology systems in hospital transfusion laboratories
Where a new system will bring together information from multiple existing Patient Administration System (PAS) or LIMS systems particular care needs to be taken to ensure that differences in the way information has been structured and entered in these systems is taken…
-
The Forensic Laboratory Handbook Procedures and Practice
Electronic LIMS systems provide for the electronic input and storage of case data so that paper copies do not need to be maintained except for court purposes.
-
Final Report
This includes technical information that is formally stored within the LIMS system , and ancillary data that is stored within the Oracle RDBMS (for materials management).
-
Knowledge Management in Organizations
Using ten companies involved in refining hydrocarbons operating within the Petrochemical Industry we evaluate the implementation of a LIMS system , and examine the problems experienced.
-
Data interchange and related technologies in transfusion medicine
The system is interfaced with operative systems, such as invoicing and the LIMS system .
-
SCIENTIFIC/TECHNICAL REPORT submitted to EFSA
Primary data from samples and results are stored at the Danish Veterinary and Food Administration (DVFA) in a LIMS system (Oracle based).
-
Industry Insights: Examining the Risks, Benefits and Trade-offs of Today’s LIMS
Most commercial LIMS systems will have the features and capabilities to support these.
-
Laboratory Information Management Systems - An Approach as an Integration Platform within Flexible Laboratory Automation for Application in Life Sciences
Complex and flexible labora- tory automation requires adaptive laboratory information management systems (LIMS) and a suitable LIMS systems integration.
Indicates content that may require registration and/or purchase.