Products/Services for Linc Level Switch
-
Level Switches - (624 companies)Level switches are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action. Level switches can be used either as an alarm device or as control switches, turning...Media TypeSwitch TypeConfiguration (Normal State) -
Liquid Level Switches - (368 companies)Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids... -
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels... -
Level Sensors - (1154 companies)They are used generally as a high alarm or switch. These level sensors can also be integrated in a single device to add a low alarm, or to serve as a stepped version of a continuous level. Example of point level measurement. Video Credit: madisonsensors... -
Levels - (204 companies)How to Select Levels. Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level... -
Level Controllers - (391 companies)Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers receive input from a level-sensing device and respond...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Level Gauges - (286 companies)...in addition to a switch or alarm in a system. There is little maintenance required and all repairs can be done without disturbing the system. They can also be customized for extreme applications. Types of Level Gauges. There are several basic types...
-
Liquid Level Sensors - (732 companies)Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids...
-
Level Transmitters - (303 companies)Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level...
Product News
-
Parker Sporlan Division
Level Switches- HBS Series CO2 Switch. HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use... (read more) -
Sensata Technologies
Level Sensors & Switches Selection Guide Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level sensors & switches selection guide to find the perfect product for your needs! (read more) -
Sensata Technologies
Solutions for Hazardous Area Level Switches Some fluid chemical or petrochemical processing systems require level switching to control certain processes. Areas that are classified as "hazardous ", due to the explosive atmosphere that may be present, require equipment that has attained approvals, which ensure they are suitable for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)Browse Pressure Switches Datasheets for Sensata Technologies -
SST Sensing Ltd.
Optomax Basic Fluid Level Switches The Optomax Basic Range of Fluid Level Switches provides a simple and reliable solution for liquid level detection using optical sensing technology. Designed for ease of use and integration, these switches deliver consistent performance in a wide range of industrial and OEM applications. Their cost-effective design makes them suitable for applications where dependable level switching is required without unnecessary complexity. Typical uses include process equipment, fluid handling systems... (read more) -
SST Sensing Ltd.
Optomax Digital Liquid Level Switches The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process control systems. With digital switching outputs, the Optomax Digital range simplifies integration with modern control electronics and PLCs. They are well suited for industrial, process, and OEM applications requiring consistent... (read more) -
Parker Sporlan Division
HBS Level Switches for Industrial Refrigeration CO2 Switch. HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use... (read more) -
SST Sensing Ltd.
Optomax Industrial Glass Liquid Level Switch The Optomax Industrial Glass Liquid Level Switch is designed for reliable liquid detection in harsh and demanding environments. Featuring a robust glass sensing tip, it offers enhanced durability and resistance to challenging process conditions. This switch delivers consistent and repeatable level detection, supporting effective monitoring and control of fluid systems. It is well suited for industrial process equipment, chemical systems, and applications where environmental resilience (read more) -
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls -
SST Sensing Ltd.
Hazardous Area Approved Liquid Level Switch The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch supports dependable and compliant operation in safety-critical industrial applications. Featuring robust construction and precise sensing performance, it is suitable for use in process equipment, chemical handling systems, storage tanks... (read more) -
BinMaster, Inc.
Point-Level Detector for Bins, Chutes BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to check bin levels is stressful. Repeatedly checking to see if bins are full is tiresome. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels, or when chutes or conveyors are clogged. It is a simple and convenient way to stop overflowing products or prevent wasting... (read more)Browse Level Switches Datasheets for BinMaster, Inc.
-
A LINC-based polar transmitter with reduced envelope bandwidth for wideband communications
It is seen that the normalized LINC level switching point is moved from 0.2 to 0.62 by the 1-time moving average, which results in higher com- bining efficiency.
-
Design of signal component separator in mode-multiplexing LINC transmitter using stochastic analysis
In [8], an uneven multi- level LINC transmitter using switched dynamic power supply and non-isolated combiner was proposed.
-
A New Mode-Multiplexing LINC Architecture to Boost the Efficiency of WiMAX Up-Link Transmitters
As shown in Fig. 2, the main idea consists of using both class B PAs in a balanced mode for high input signal levels and switching to the LINC mode at lower levels.
-
Highly efficient and linear level shifting digital LINC transmitter with a phase offset cancellation
This paper proposes a novel level shifting digital LINC amplifier which has good efficiency by adopting a switched power supply.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68486/770382963-MIT.pdf?sequence=2
In multi- level LINC (ML- LINC), the supply voltage for the two PAs can switch among multiple discrete levels depending on the output amplitude.
-
Design tool generates substation interlock schemes
'I'hesc coIistraints work at the object level such as isolator, circuit brcaker, hushar, linc , load, and grounding switch .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82353/861744092-MIT.pdf?sequence=2
The power supply level of the LINC system is at 2.2V and the AMO system uses four power supplies switching among 1.1V, 1.4V, 1.8V and 2.2V.
-
Proceedings of the 26th Conference of Spacecraft TT&C Technology in China
This span from baseband signal processing techniques dealing with advanced modulation schemes and DPD linearization technologies to RF system technologies that extend from architecture ( LINC , EER and Polar transmitter) to developments at the circuit (Doherty, switching mode PA) and device (MMIC) levels .
-
DSpace@MIT: A 2.5-GHz asymmetric multilevel outphasing power amplifier in 65-nm CMOS
AMO transmitters improve their efficiency over LINC (linear amplification using nonlinear components) transmitters by switching the output envelopes of the power amplifiers among a discrete set of levels .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/86974
AMO transmit- ters improve their efficiency over LINC (linear amplification using nonlinear components) transmitters by switching the output envelopes of the power amplifiers among a discrete set of levels .
Indicates content that may require registration and/or purchase.