Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: ELB is a robust self-contained electronic pipeline monitoring system. It continuously monitors pipeline pressure dynamics to provide early detection of pipeline breaks and initiate automatic valve actuator movement to an emergency position. The versatile system can also collect
- DC Voltage: 28 volts
- Features: Hazardous, Hydraulic
-
Supplier: OPW Engineered Systems
Description: preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace any standard ball, plug or gate valve Additional metal-to-metal body joint prevents possible leakage from temperature changes or line stresses - damage to the
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: Triangle Fluid Controls Ltd.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT Vacuum Breakers are used to break
- Valve Type: Check Valves
-
-
Supplier: Armstrong International
Description: removal of the screen assembly. This facilitates cleaning and inspection without breaking the line connection. Strainers are usually close-coupled to solenoid valves, pressure regulators and other flanged valves. Features: Refrigerants: suitable for all common refrigerants
- Pressure Rating: 365 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
- Features: Other
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with automatic thermal
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: U.S. Plastic Corporation
Description: A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in the event of ball valve stem damage. Engineered for high strength, the stem
- Valve Type: Ball Valves
- Features: Threaded
-
Supplier: Malema Sensors
Description: The M-XF excess flow valves provide instant shut off in the event of a hose break or line failure, preventing the release of hazardous or inflammable products to the area, which can result in a disastrous fire or explosion and untold damage to personnel and equipment. Most
- Valve Size: 0.75 to 10 inch
- Number of Ports/Ways: 2
- Valve Type: Excess Flow Valves (EFV)
-
Supplier: U.S. Plastic Corporation
Description: connections. Just unscrew the three assembly nuts and lift the valve body out of the line. For rock-solid actuator mounting, the valve incorporates a unique design whereby the mounting bracket mounts directly to the valve body. This assures proper alignment of the
- Valve Size: 4 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: DeZURIK, Inc.
Description: Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: U.S. Plastic Corporation
Description: Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve body out of the line. Valves prevent reversal of flow in piping systems. They are ideal where
- Valve Size: 4 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Threaded, Union
-
Supplier: DeZURIK, Inc.
Description: the line. The ASV-401C Dual Body Combination Sewage Valve has an independent, side-connected Air Release Valve. The ASV-401C provides dual functions: venting large volumes of air through the large orifice and releasing small pockets of air through the small orifice air release
- Media: Air
-
Supplier: Assured Automation
Description: Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 119 to 5,712
- Number of Ports/Ways: 2
-
Supplier: Advanced Sensor Technologies, Inc.
Description: conditions. Thick-wall break resistant low-profile parabolic pH glass element for slurry and viscous type process media extends service life for tough installations This type of rugged parabolic thick-wall, low-profile, break-resistant pH glass is now standard for all X3XX series pH
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: U.S. Plastic Corporation
Description: A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in the event of ball valve stem damage. Engineered for high strength, the stem
- Valve Type: Ball Valves
- Features: Socket Weld / Solder
-
Description: detonation and extinguishes the flame. End-of-line flame arresters: These are used to protect the end of a pipeline or vent, preventing flames from escaping into the atmosphere. They are often used in storage tanks and vessels. In-line flame arresters: These are installed inside a
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: Pump Solutions Group
Description: The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Pump Solutions Group
Description: The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve
- Pump Type: Self-Priming Pump, Submersible Pumps
-
Supplier: Protect-Air-by Tri-matic AG
Description: consumption when using air tools. Should the air consumption exceed the set value, e.g. the air line is severed, then the internal piston instantly shuts off the main flow. An integral bleed hole allows some air to flow though. This enables the line pressure to automatically reset the
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: -4 to 176 F
- Port Size: 0.25 to 2 inch
-
Supplier: Bijur Delimon International
Description: a durable polycarbonate flow sight, which is a major improvement over the breakable glass sights currently used in other chain oilers. A cam-lock valve model is available. This feature provides a manual toggle on/off control for oil flows. The FB-5 and RB-5 models provide a low cost
- Capacity: 0.03125 to 0.0625 gallons
- Application: Chain
- Delivery: Full Flow
- Operation: Gravity
-
Supplier: Beswick Engineering Co., Inc.
Description: The VRD8 is a manifold mount configuration of the VRD single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless. Weight will vary slightly, depending on
- Pressure Rating: 500 psi
- Features: Other, Vacuum / Absolute Pressure Regulators
- Primary Material: Stainless Steel
-
Supplier: Montalvo Corporation
Description: solenoid valves. Contains an emergency stop valve that switches from regulated pressure to line pressure during emergency stops of power failures. Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing Load Cells or a Dancer Complete Pneumatic
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: KADANT
Description: also monitored and trended to show dryer section performance and operating efficiency. Valve Condition Monitoring Module The Valve Condition Monitoring Module monitors all steam system valves that are equipped with "smart" positioners. Control valve condition is a key to
-
Supplier: Labconco Corporation
Description: and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 3/4 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic
- Operating Temperature: -119.2 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector
- Volume/Capacity: 0.005999997728753339 cubic meters
- Temperature Range: -50 C
- Length: 28 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 3/4 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -83.99999999999999 C
- Length: 28 inch
- Width: 32.2 inch
-
Supplier: Dorner Manufacturing Corp.
Description: sizes must be 180 degrees Lift Capacity: up to 16 kg (35 lbs) 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided 21 mm diameter pneumatic rotary actuator Lift cylinder
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range. The wire
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range. The wire
-
Supplier: Visual Sound, Inc.
Description: Pelican Products, Inc. Fold-down handle Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature
- Height: 8.3 inch
- Width / Diameter: 6.5 inch
- Features: ATA Case
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range. The wire
-
Supplier: ASTM International
Description: which uses pumps and filters. Pools shall be resistant to horizontal and vertical forces in order to avoid break or collapse when tested. All air valves shall be accessible for each inflatable section. Once a section of the pool is inflated, the air valve shall be capable of
-
Supplier: Honeywell International, Inc.
Description: VAPOR FILLED DUAL DIAPHRAGM ELECTRICAL CONNECTIONS FLYLEAD INCLUDES VERTICAL SCALEPLATE WITH THERMOMETER AND HIGH ACCURACY DUAL DIAPHRAGM SENSOR APPLICATION CONTROL LINE VOLTAGE VALVES, MOTORS, CONTRACTORS, ELECTRIC HEAT, ELEMENTS, DUCT T451B MODEL
- Temperature Set Point Range: 50 to 86 F
- Voltage: 120 to 227 volts
-
Supplier: jbj Techniques Limited
Description: The LV series of visual level gauges provides various useful options. Available with integrated valves which interrupt the flow to the gauge and allow oil sampling to take place without opening the tank or breaking into any supply lines. Manufactured with glass fibre reinforced heads
- Material Temperature Range: -4 to 212 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge, Sensor-Only
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
. The metallic butterfly valves were seizing; their stems shearing; and handles and discs breaking. Rust particles were traveling in the pipelines, constantly causing contamination and blockages in the saltwater feed lines. Asahi/America’s (read more)
Browse Butterfly Valves Datasheets for Asahi/America, Inc. -
-off valve on the main water line. The water leak is stopped from continuously flowing through your property. Preventable water damage is now one of the most common cause of home insurance claims. Nearly 25% of all homeowners have experienced significant water damage from plumbing connection breaks (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break siphons, prevent pipe collapse during transient pressure drops, and provide the addition of air on the downstream side of check valves to dampen water hammer (read more)
Browse Steam Valves Datasheets for DFT Inc. -
line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product (read more)
Browse Wastewater Treatment Equipment Datasheets for Plast-O-Matic Valves, Inc. -
powdered bioactive ingredient until homogenous. As the product line grew, it became necessary to move the process to a large-scale blender. The company visited the Ross Test & Development Center to see if a Ribbon (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, so you must check with the factory before making a substitution. What happens if a hydraulic line breaks? The lift will not free fall. We only use double wire braid hose for our pressure lines so large ruptures are extremely unlikely (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Usually caused by corrosion, overpressure or external pipeline damage; gas line accidents and oil pipeline explosions are two frequent types of explosions that have devastating repercussions for nearby areas. An explosion can have devastating repercussions for both wildlife and ecosystems (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas
More Information Top
-
Multi-Applications Small Light Water Reactor - NERI Final Report
Sump makeup lines and a sump makeup line break valve (components 303, 305, and 307) are included in the model, but were not used in the latest version of the analysis.
-
Hanford spent nuclear fuel cold vacuum drying proof of performance test procedure
… refcrcnced arc to bc actuatcd in the order in which they are listed Any changes to this order, a test exccption or red liuc changc shall bc rcquircd and noted in the testing log Main Line Break Valves MLB-V-PO01to PO04 …
-
Seismic risk assessment of the 3rd Azerbaijan gas pipeline in Iran
The isolation and then ventilation tasks are applicable by using line break valve (LBV) among the pipeline in each 20 km.
-
Probabilistic seismic hazard analysis of interconnected infrastructure: a case of Iranian high-pressure gas supply system
In this study, refineries and gas compressor stations are defined as a node, and because the average distance of line break valves in Iranian high- pressure buried gas pipelines is near 30 km, these pipelines are divided to 30 km, and every …
-
Federal Register > Friday, October 17, 2008 > [73 FR 62148] Pipeline Safety: Standards for Increasing the Maximum Allowable Operating Pressure for Gas Transmis...
(iv) A line break valve control system using differential pressure, rate of pressure drop or other widely-accepted method is an acceptable alternative to remote valve control.
-
Federal Register > Wednesday, March 12, 2008 > [73 FR 13167] Pipeline Safety: Standards for Increasing the Maximum Allowable Operating Pressure for Gas Transmi...
(iv) A line break valve control system using differential pressure, rate of pressure drop or other widely-accepted method is an acceptable alternative to remote valve control.
-
States > Arkansas > State > Regulations > Public Service Commission > [ARREGS psc/gpcfdcoi] Gas Pipeline Code for Design‚ Construction‚ Operation I...
(iv) A line break valve control system using differential pressure, rate of pressure drop or other widely-accepted method is an acceptable alternative to remove valve control.
-
States > Louisiana > State > Regulations > Title 43 - Natural Resources > Part XIII - Office of Conservation -- Pipeline Safety > Subpart 3. Transportation of...
iv. a line break valve control system using differential pressure, rate of pressure drop or other widely-accepted method is an acceptable alternative to remote valve control; [49 CFR 192.620(d)(3)(iv)] .
-
States > Louisiana > State > Register > 2009 > [2009 LA Register 920] 09/20/2009
… 3)(ii)] iii. remote valve control must include the ability to close and monitor the valve position (open or closed), and monitor pressure upstream and downstream; [49 CFR 192.620(d)(3)(iii)] iv. a line break valve control system using differential …
Indicates content that may require registration and/or purchase.