-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
Supplier: CMOSIS nv
Description: The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for
- Pixel Size: 5.6 µm
- Maximum Frame Rate: 160,000 fps
- Dynamic Range: 62 dB
- Operating Temperature: 0 to 50 C
-
Supplier: CMOSIS nv
Description: Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
-
Supplier: Sentech America
Description: Sentech’s 4k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C, F, or M42 Mounts. Image Sensor 4k CMOS
- Resolution: 10 bits, 8 bits
- Features: CMOS, Other
- Format / Output: Camera Link®
- Specialty Camera Type: Line Scan
-
Supplier: Smartmore Corporation Limited
Description: area-scan cameras, the line scan camera provides the best solution. The line scan camera can match the high-speed line array acquisition rate of 67000 lines per second at the level of 500 to 8000 pixels per line. This allows the machine vision
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Support image lossless compression function; -
- Horizontal Resolution: 4,096 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.2598432 inch
-
Supplier: Teledyne DALSA
Description: The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection
- Resolution: 12 bits, 8 bits
- Monochrome / Color: Color
- Features: Other
- Camera Function: Still
-
Supplier: Teledyne DALSA
Description: industry Our unique CMOS line scan architectures include dual line scan monochrome to deliver a 2x increase in responsivity, as well as bilinear, trilinear, and quadlinear color designs to maximize color performance. Large full-well capacity maximizes signal
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA’s short-wave infrared (SWIR) GigE line scan camera features a cutting-edge InGaAs sensor in a compact package for a wide variety of machine vision applications. This high speed, high resolution camera is the first product in DALSA’s SWIR family. The uncooled
- Horizontal Resolution: 1,024 lines
- Resolution: 12 bits, 8 bits
- Features: CMOS, Other
- Application / Industry: Industrial
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM) - High
- Horizontal Resolution: 2,048 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.4803163 inch
- Length: 2.23622168 inch
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed readout (100 klines/s) The S13774 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout amplifier and an A/D converter for each pixel, allows high-speed readout. For the A/D
- Horizontal Pixels: 4,096
- Pixel Size: 7 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power consumption and is
- Horizontal Pixels: 512
- Pixel Size: 2,500 µm
-
Supplier: Teledyne DALSA
Description: Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
Supplier: Hamamatsu Photonics Europe
Description: integration time and a wide dynamic range at room temperature - Excellent output linearity and sensitivity spatial uniformity - Low voltage, single power supply operation - Start pulse, clock pulse and video line reset pulse are CMOS logic compatible
- Applications: Industrial
-
Supplier: Sentech America
Description: The STC-MBE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 60 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. Utilizing the powerful USB3 Vision standard, this camera is machine vision ready! Scanning System Progressive Shutter Type
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.0000159999999999936 to 0.9700000000000021 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Sentech America
Description: The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting 30 fps
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.1023628 inch
- Length: 1.029528115 inch
-
Supplier: Sentech America
Description: The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H)
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10630035 inch
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD image sensors.
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: technological objects as well as for measuring levels of liquid and bulk materials. The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors, RF605 -
- Measurement Range: 0.0787402 to 49.212625 inch
- Sampling Frequency: 9.4 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 14 to 140 F
-
Supplier: Basler Vision Technologies
Description: The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler sprint is the fastest line scan camera on the market! These extremely high line capture rates and
- Horizontal Resolution: 8,192 lines
- Maximum Frame Rate: 70 fps
- Width / Diameter: 2.4409462 inch
- Height: 3.4251987 inch
-
Supplier: ZGC, Inc.
Description: Instruction Manual Canon has brought the best of the EOS-1D Series of digital cameras into one phenomenal model: the new flagship of the EOS line, the EOS-1D X*. Its full-frame 18.1 Megapixel CMOS sensor and all-new Dual DIGIC 5+ Image Processors deliver high quality image
- Shutter Speed: 0.0001249999999999998 to 30 seconds
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
-
Supplier: ZGC, Inc.
Description: alloy body that is dust- and weather-resistant and shutter durability of up to 150,000 cycles. Compatible with over 60 EF and EF-S lenses as well as with EOS System accessories, the creative opportunities - not just with stills but also with video - are beyond amazement. 18.0 Megapixel CMOS
- Resolution: 14 bits
- Performance: Auto-Lens, High Definition, Progressive Scan
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
-
Supplier: Toshiba Imaging Systems Division
Description: compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Emergent Vision Technologies
Description: The HR-5000-S by Emergent Vision Technologies is a powerful machine vision camera with a range of benefits to support various applications. With the Sony Pregius IMX250 2/3” CMOS sensor, it offers high sensitivity, high frame rate, low noise, and high picture quality, enabling you to
- Applications: Alignment / Guidance, Assembly Quality, Flaw Detection
- Image Source: Area Scan Camera
-
Supplier: SICK
Description: Highly accurate with an unmatched measurement speed, the new generation Ruler 3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing,
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Materials Analysis, Non-contact Profilometry, Pattern Recognition
- Image Source: Line Scan Camera
- System Type: Modular / PC-Based
-
Supplier: Basler AG
Description: The Basler a2A1920-51gmPRO GigE camera is an excellent imaging solution that is equipped with a top-of-the-line Sony IMX392 CMOS sensor. This advanced camera can capture stunningly clear and detailed images at a resolution of 2.3 MP, delivering an impressive 51 frames per
- Image Source: Area Scan Camera
- Applications: Assembly Quality, Biotechnology or Medical, Production & Quality Control, Security & Biometrics
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Photonfocus AG
Description: The CMOS camera MV1-D1024E-3D02-160-G2 was developed for laser triangulation of highly reflective materials. The Photonfocus CMOS sensor A1024B with a full well capacity (FWC) of 200 ke- optimized for high dynamic range applications and a high signal to noise ratio (SNR) was
- Applications: Assembly Quality, Food & Beverage
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Security Camera Warehouse
Description: adjustable Micro-size camera for discreet observation and portability, perfect for covert surveillance 380 TV lines resolution, CMOS imaging sensor 6mm fixed lens, 3.0 Lux, F1.2 clear color video images Built-in microphone for audio monitoring Product Specification Transmission
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
MIS-2500 is amplified and compensated thanks to a CMOS IC interface. The IC interface allows the simple and precise calibration of the resistance bridge via EEPROM. Offset, amplification and both temperature coefficients are corrected. The sensors are calibrated and temperature compensated in the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-state LiDAR technology to increase the productivity of small autonomous and line-guided transport vehicles. Certified as a Type 2/SIL 1 safety sensor according to IEC 61496-3, the scanGrid2 can protect hazardous areas up to performance level c and works well for collision avoidance. An app and cloning (read more)
Browse LiDAR Sensors Datasheets for SICK -
, capable of capturing detailed bio-optical data from the skin non-invasively. The smartphone had an ultra-sensitive high-resolution CMOS camera. To use this device as a pulse oximetry sensor a custom LED holder was applied over the camera. With these two devices, the researchers performed (read more)
Browse Sensor Chips Datasheets for Hamamatsu Photonics Europe -
diodes Varied diode powers for indoor or outdoor applications Binocular sensors for laser scanning Laser (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
designed for high-resolution long-range detection and ranging applications. Key features include: High Resolution: A line scanner with 1024 resolution, delivering 1024 data points per scan, captures fine environmental details. FMCW Technology: Unlike traditional pulsed Li (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
More Information Top
-
The Benefits of Modern CMOS Sensors in Industrial Line Scan Cameras - Nasa Tech Briefs :: NASA Tech Briefs
In practical terms, the fill factor for line scan CMOS sensors totals almost 100%.
-
CMOS image sensor with NMOS-only global shutter and enhanced responsivity
In 1999, he joined the image sensing group of the Swiss Center for electronics and Microtechnique (CSEM), Zürich, where he was involved in several devel- opments of ultrahigh-speed CMOS image sensors and CMOS line scan sensors .
-
Global Manufacturing Market Tracker - Q4 2015
…20 November, AMS, a leading worldwide provider of high-performance sensor and analog solutions, has entered into an agreement to acquire 100% of the shares in CMOSIS, a leader in advanced area and line scan CMOS image sensors for high-end imaging…
-
Sensors - Suppliers Directory - Imaging & Machine Vision Europe
CMOSIS is a pure-play supplier of standard, off-the-shelf as well as custom area and line scan CMOS image sensors .
-
Panavision Imaging and Tower Semiconductor Announce Production of World's Fastest Single Port Re-Configurable Linear Image Sensors
…LLC, a pioneering innovator and developer of high performance CMOS image sensors, and Tower Semiconductor, Ltd. (Nasdaq: TSEM, TASE: TSEM), a leading global specialty foundry, today announced production of Panavision’s family of DLIS-2K re-configurable line scan CMOS image sensors .
-
Panavision Imaging And Tower Semiconductor Announce New Family Of Re-Configurable Linear Image Sensors
…Panavision Imaging LLC, a pioneering innovator and developer of high performance CMOS image sensors, and Tower Semiconductor, Ltd. (Nasdaq: TSEM, TASE: TSEM), an independent specialty foundry, today announced the DLIS-2K and the DLIS 4K re-configurable line scan CMOS image sensors .
-
Ultrafast 2K line-scan sensor for industrial inspection applications
Keywords: CMOS line - scan sensor , high-speed imaging, tri-linear, multi-spectral imaging, color filter, CMOS image sensor .
-
Comparative study of methods to calibrate the stiffness of a single-beam gradient-force optical tweezers over various laser trapping powers
This frame rate is sufficient to perform frequency analysis of the thermal fluctuations of large optically trapped particles.92 However, high-speed CMOS sensors and line scan cameras are still required to achieve a comparable temporal resolution offered by the nonvideo position…
-
Thin and fast - DEVELOPMENTS: LINE SCAN - Imaging and Machine Vision Europe
Joachim Linkemann, product manager at Basler Vision Technologies (Ahrensburg, Germany), compares the characteristics of a CMOS sensor for line scan with those of the conventional CCD sensor: ‘Usually CMOS is expected to have high noise and a high threshold for seeing the…
-
ptz ir ip dome - offers from ptz ir ip dome manufacturers, suppliers, exporters & wholesalers
Model BQ-NP501HD Image Sensor Scan 2.0 megapixel CMOS line by line,1080P HD IP LED-Array IR High Speed Dome ...
Indicates content that may require registration and/or purchase.