Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
Supplier: CMOSIS nv
Description: The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for
- Pixel Size: 5.6 µm
- Maximum Frame Rate: 160,000 fps
- Dynamic Range: 62 dB
- Operating Temperature: 0 to 50 C
-
Supplier: CMOSIS nv
Description: Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power
- Horizontal Pixels: 512
- Pixel Size: 2,500 µm
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD
- Horizontal Pixels: 4,096
- Vertical Pixels: 96
- Pixel Size: 13 µm
- Data Rate: 33 MHz
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: ODG (Origin Data Global)
Description: LINE SCAN SENSOR 4LS_2K5_RGB_LGA
- Sensor Technology: Optical Linear Encoder
-
Supplier: Sentech America
Description: Sentech’s 4k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C, F, or M42 Mounts. Image Sensor 4k CMOS
- Resolution: 10 bits, 8 bits
- Features: CMOS, Other
- Format / Output: Camera Link®
- Specialty Camera Type: Line Scan
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and
- Device Type: Magnetic Field Sensor
- Output: Serial Interface
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:he TMR6306 is a 216pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The TMR6306 module is designed for wide coverage paper bills, bank
- Device Type: Magnetic Field Sensor
- Output: Serial Interface
-
Supplier: Teledyne DALSA
Description: industry Our unique CMOS line scan architectures include dual line scan monochrome to deliver a 2x increase in responsivity, as well as bilinear, trilinear, and quadlinear color designs to maximize color performance. Large full-well capacity maximizes signal coverage for
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR6318C is a 72 pixels, 10DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security
- Device Type: Magnetic Field Sensor
- Output: Serial Interface
-
Supplier: Smartmore Corporation Limited
Description: area-scan cameras, the line scan camera provides the best solution. The line scan camera can match the high-speed line array acquisition rate of 67000 lines per second at the level of 500 to 8000 pixels per line. This allows the machine vision
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Support image lossless compression function;
- Horizontal Resolution: 4,096 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.2598432 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Teledyne DALSA
Description: The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection
- Resolution: 12 bits, 8 bits
- Monochrome / Color: Color
- Features: Other
- Camera Function: Still
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed operation, back-thinned FFT-CCD The S9037-1002 FFT-CCD image sensor was developed for high-speed line scan cameras. Since an on-chip amplifier having a wide bandwidth is used to an image sensor, a pixel rate of 10 MHz can be obtained. The
- Horizontal Pixels: 1,024
- Vertical Pixels: 4
- Pixel Size: 24 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: Hamamatsu Photonics Europe
Description: Pixel size: 8 × 8 μm, 4-port readout, front-illuminated CCD with high-speed response and high sensitivity The S12379 is a high-speed line rate, front-illuminated CCD linear image sensor designed for machine vision cameras. Features -Pixel size: 8 × 8 μm -2048 pixels -High-speed
- Horizontal Pixels: 2,048
- Vertical Pixels: 1
- Pixel Size: 8 µm
- Spectral Response: 200 to 1,000 nm
-
Supplier: KPM Analytics
Description: perform as a line scan camera. These unique products are also applied to laboratory and R&D applications covering an overall temperature span from -20°C to 1800°C. The Surveyor cameras are compact, radiometric and enable the operator to view and measure thousands of temperature points,
- Measurement Range: -20 to 1,500 C
- Spectral Range: 7.5 to 13 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 80 frames per second
-
Supplier: Smartmore Corporation Limited
Description: processing functions To reduce host-side processing requirements; Support multi-camera working at the same time, free operation and synchronous trigger; can be equipped with a variety of high pixel and high frame rate area scan, line scan image sensors to meet the
- Horizontal Resolution: 8,240 lines
- Width / Diameter: 2.9921276 inch
- Height: 2.9921276 inch
- Length: 2.4015761 inch
-
Supplier: Hamamatsu Photonics Europe
Description: NMOS linear image sensors with fiber optic windows NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, operates at low power
- Applications: Industrial
-
Supplier: Ircon, Inc.
Description: sensors that measure a single point, the linescanner measures multiple temperature points across a scan line. Its motorized mirror scans at rates up to 150 lines per second, allowing rapid detection of temperature non-uniformities and hot spots. Rotating optics
- Temperature Range: 68 to 2,192 F
- Operating Temperature: -40 to 356 F
- Technology: Optical Pyrometer
- Electrical Output: Other
-
Supplier: SPIE - Education
Description: include detection, recognition, and identification probability, target contrast, target size, line-of-sight motion, and atmospheric conditions. Generally, the customer provides the scenario and the analyst optimizes sensor parameters to achieve maximum acquisition range. A wide variety
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: WDI Wise Device Inc.
Description: Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models.
- Applications: Alignment / Guidance, Biotechnology or Medical, Electronics or Semiconductor Inspection, Flaw Detection, Gauging, Scanning & Dimensioning, Non-contact Profilometry, Production & Quality Control
- Image Source: Area Scan Camera, Confocal Laser, Line Scan Camera, Optical Microscope, Thermal or Infrared
- Stage Type: Camera Positioner, X-Y Stage
- Modules Included: Cameras or Imagers, Imaging Illuminators
-
Supplier: Advantech
Description: line and area of temperature measurement Temperature range: 30°C to 45°C; temperature accuracy: ± 0.5 C° Reliable temperature exception alarm function 3D DNR, image detail enhancement Storage light and audio alarm
- Measurement Range: 45 C
- Temperature Resolution: 0.5 C
- Detector Type: Line Scanning
-
Description: spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution in the same camera platform, activated by a simple command structure. The TEC stabilized camera has 31 non-uniformity correction (NUC) tables with 15 factory
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 37 to 48 fps
- Width / Diameter: 4.0157502 inch
- Height: 4.0157502 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it can
- Load Capacity: 55.125 lbs
-
Supplier: Abrisa Technologies
Description: Optical and image sensor use is on the rise with growing applications in industrial 3D metrology, machine vision, automotive obstacle avoidance, security and surveillance, document and 3D scanning, gesture recognition and other digital imaging applications. Abrisa Technologies’ rare
- Features: Other
-
Supplier: LMI Technologies
Description: The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection
- Features: Analog Current (4-20mA, etc.), External Micrometer, Gage Calibrator, Optical - LED, Optical - Video / Imaging, Other, Other Gage, Serial
- Gage / Instrument Type: Gage Block / Master, Micrometer, Special Function / Form Gages
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: SAE International
Description: scanner (LMS) to control the laser impinging point that scans the area of interest with high speed. Each ultrasonic wave generated by laser impinging was received by a piezoelectric sensor with coordinate information of the scanned area. After ultrasonic propagation image
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: Northrop Grumman Corporation
Description: Image-while-scan capability is used to interleave very short duration ISAR functions (ISAR snapshot and high- range resolution) during MSS scans. Two synthetic aperture radar (SAR) modes are used for ground searches; spot SAR for images of the ground and stationary
Find Suppliers by Category Top
Featured Products Top
-
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
Borne out of decades of experience in fluorescent imaging for research, whole slide scanning for pathology, and robust, high performing detectors for medical imaging, MoxiePlex is the bold new entry into world of spatial proteomics. Hamamatsu’s vision is to bring the power of multiplex (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
as AMETEK Land’s thermal imagers are essential to support safety, effective process efficiency and superior product quality in platinum and nickel ore extraction. (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
enable precision sample scanning and measurement across comparatively large areas. A 50 × 50 mm clear aperture supports transmitted-light microscopy and other optical imaging techniques. High-Stiffness Direct-Drive Version for Maximum Throughput For (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
across all industries Superior detection capabilities – Achieve higher detection rates with embedded AI and image-based analysis High ease of use – Go from unboxing to automating your line in minutes (read more)
Browse Vision Sensors Datasheets for Cognex Corporation -
challenges for energy-intensive industries. Temperature and emissions monitoring technology, including portable and fixed thermal imagers and gas analysers, can help improve process efficiency and enhance product quality in the power, metals, glass, HPI and cement applications. Accurate (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural dynamics without expensive instrumentation campaigns. This capability makes it an efficient tool for both indoor (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
AutomationDirect has proudly entered the industrial vision market with the addition of the Datalogic Smart Vision sensor. This sensor is an intelligent self-contained system that can capture an object’s image as it passes by and make decisions based on the details of that image (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com
Conduct Research Top
-
Medical Imaging Monitors Pharmaceutical Process Health
This quick, one-time registration gives you access to members-only site benefits. By Ken Primrose, Industrial Tomography Systems It s relatively easy to get on-line data from a point source in a process vessel. But the data are of little value unless your liquor is homogeneous, so that the sensor
-
Technology Roundup: Seeing (Electronically) Is Believing
Retro-Reflective and Thru-Beam sensors, with choice of cable or quick disconnect. Adept Technology s Smart Camera machine control systems recently earned patents covering their application with robotics or motion mechanisms where the image processing is done within the camera versus traditional PC-based
More Information Top
-
Photoelectric detection system in equipment for recognition and sorting of bills
A SSPA (Self Scanned Photodiode Array) line scan image sensor is used as the photodetector in the system.
-
Performance Analysis of Three Microscope Slide Scanning Techniques
Therefore, the data acquisition time is defined by the total number of lines required divided by the scan rate of the line scan image sensor measured in lines per second (lps).
-
Infrared Technology: Applications to Electro-Optics Photonic Devices and Sensors
Three ditTerent 21 inch diameter imaging systems were deployed, namely, a low-resolution forward-scanning source, a high-resolution sides canning sonar, and a high-resolution laser- line scan imaging sensor with a resolution of 0.25" x 0.25".
-
Photonic-based spectral reflectance sensor for ground-based plant detection and weed discrimination
The intensity of the reflected light from each spot is detected by a high-speed line scan image sensor .
-
Differential eddy current testing sensor composed of double gradient winding coils for crack detection
… order to image a crack in two dimensions, compared with the point scan imaging sensor the novel ECT sensor can perform line scan which can reduce measurement and advance test efficiency greatly, so it can be called line scan imaging sensor [22].
-
Shared Focal Plane
the case of the Fairchild second generation line scan image sensor (CCD 122 and CCD 142) where elements are .013 mm square, this limit is 38.5 1p /mm.
-
Vision sensing for arc welding robots-a new approach
A 256-element CCD line scan image sensor (for instance a Fairchild C C D l 1 1) seems to be .
-
https://www.duo.uio.no/bitstream/handle/10852/11135/SolConcepta.pdf?sequence=1
Panavision Imaging (2005), SLIS - 2048 High Speed 2048 x 1 Line Scan Image Sensor , Panavision Imaging, Homer, New York, USA.
-
Real-time image restoration with an artificial neural network
Experimental results are obtained from both a line scan image sensor and from a matrix camera and initial investigations are performed with data from 3-D laser scanning (Fig. 5).
-
An artificial neural network for real-time image restoration
IV.PRACTICAL EXAMPLES Experimental results are obtained from both a line scan image sensor and from a 2-D image sensor (Fig6).
Indicates content that may require registration and/or purchase.