-
Supplier: Cornell Pump Company
Description: Cornell has been building Hydro Turbines for more than 50 years. Our Hydro Turbines can be found in Industrial, Municipal, and Agricultural power generation projects around the world. With our wide range of turbines you can generate power with heads as low as 30 feet and flows
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Features: Centrifugal Pumps, Turbine Pumps, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: The three different pump models in the vertical turbine line have one thing in common – the hydraulic design of the pump bowl assembly. Using state-of-the-art techniques in turbine pump design, Goulds Water Technology vertical turbine line
- Features: Centrifugal Pumps, Turbine Pumps, Water Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Features: AC Powered, Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Turbine Pumps, Water Pumps
- Pump Housing Material: Brass / Bronze, Cast Iron
-
-
Supplier: Griswold Pump Company
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line
- Maximum Discharge Flow: 3,500 GPM
- Features: Fountain Pumps, Turbine Pumps
-
Supplier: Gusher Pumps
Description: Necessary Vertical Hollow Shaft and Vertical Solid Shaft High Thrust Designs Available Product Lubricated with Packed Box or Mechanical Seal, Enclosed Line Shaft Grease, Oil or Water Flush Lubricated Designs To Eliminate Packing and Mechanical Seals Ask About Our “Auto
- Features: Turbine Pumps
-
Supplier: Pump Solutions Group
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line
- Pump Type: Self-Priming Pump
-
Supplier: Pentair Engineered Solutions
Description: Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one.
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Description: operating as motors, pump-turbines and motor-generators, and hydraulic turbines, pumps and motor-generators (classic pump-storage machine sets), including auxiliary equipment (e.g. starting turbines or exciters lying in the shaft line). ISO
-
Supplier: Assured Automation
Description: Aluminum Housing • Nylon Turbine & Supports • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings Specifications • Max 130°F • Max 300 PSI • Accuracy 2.5% End Connections • 1" NPT Typical Applications • Fuel Transfer Pumps
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Assured Automation
Description: available) Typical Applications • Clean Fluids (free of particulate) • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Fertilizer Trucks • Plant Process Fluid • Chemical Feed Lines Models Flow Range* GPM (L/min.) Accuracy NPT Tri-Clamp 1 - 10 (3.8-37.9) 2%
- Pipe Diameter: 0.5 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 200 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Assured Automation
Description: [1 to 10 l/min] • 3 to 50 GPM [10 to 100 l/min] • 30 to 300 GPM [100 to 1000 l/min] Materials • Aluminum or Nylon Housing • Nylon Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Interactive Demo - see how it works Specifications • Max 130°F • Max
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Kingsbury, Inc.
Description: Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as turbines, pumps and gears. Power ranges typically at 1MW and operate at
- Bore: 1.968505 to 27.952771 inch
- Design Units: Inch, Metric
- Type: Thrust Washer
-
Supplier: Kingsbury, Inc.
Description: Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as turbines, pumps and gears. Power ranges typically at 1MW and operate at
-
Supplier: Waukesha Bearings
Description: Marine line shafts Motors Pumps Turbines
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: spindle, high-frequency motor, gas turbine, centrifugal separator, differential pinion shaft, oil pump, roots blower, air compressor, all kinds of transmission, fuel injection pump, printing machine.
- Bore Size: 7.086618 inch
- Rated Speed (Oil): 4,000 rpm
- Dynamic Axial / Thrust Load: 36,867.2 lbs
- Application: Spindle / Super Precision
-
Supplier: Miba Industrial Bearings
Description: These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to match your needs and requirements. Pad load location Load between pads orientation leads to the highest bearing
-
Supplier: Caterpillar Oil & Gas
Description: filter Oil fillers Lubricating oil Fumes disposal Fumes disposal mounting Mounting System Structural steel base Front and rear engine supports Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Pulley Starting System
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in) connection,
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
Featured Products Top
-
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Transmit mechanical power using these drive shafts strong enough to bear the stress, while avoiding too much additional weight which would increase inertia of the system. Vibration damping and misalignment correction built in. (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
blades on the turbine hub attached to the main shaft. When wind speeds are not enough to reach the optimum turbine rated power, the blade can be rotated by a few degrees to provide maximum output. When wind speeds are above the speed at which the turbine reaches rated power, the blades can be (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
-time deliveries. Pump shaft alignment is key to preventing unnecessary wear and damage to the pump shaft (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Irrigation and Drainage Engineering
Fig. 9.12 Line shaft turbine pump (Credit NRCS) .
-
States > Arkansas > State > Regulations > Water Well Construction Commission > [ARREGS wwcc/1] 001 - Rules and Regulations
Includes equipment consisting of, or used in conjunction with, line shaft turbine pumps .
-
States > Texas > State > Register > 2004 > [TexReg 2004-0604is] 06/04/2004
[(8)] Line Shaft Turbine Pumps exam fee is $50.
-
States > Texas > State > Proposed Regulations > 2004 Documents > June 4, 2004 > [2004 TX Proposed tx-p0016156] 16 TAC 76 - Water Well Drillers and Water Well P...
(9) [ (8) ] Line Shaft Turbine Pumps exam fee is $50.
-
Handbook of Clean Energy Systems, 6 Volume Set
Direct use geothermal energy supply well (with line shaft turbine pump ) .
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 46] 046 - Water Well Design Standards
7.5.a. steel column pipe for line shaft turbine pump wells shall be standard weight flanged or threaded steel pipe, or .
-
States > Texas > State > Proposed Regulations > 2003 Documents > June 6, 2003 > [2003 TX Proposed tx-p016b157] 16 TAC 76 - Water Well Drillers and Water Well P...
(8) Line Shaft Turbine Pumps exam fee is $50.
-
States > Mississippi > State > Regulations > Title 11 - Environmental Quality‚ Department of > Part 7 - Surface Water and Groundwater Use and Protection&...
(1) Steel column pipe for line shaft turbine pumps – Steel column pipe for turbine pump irrigation wells shall be standard weight flanged or threaded steel pipe.
-
States > Colorado > State > Regulations > 2 CCR > 400 - Department of Natural Resources > 402 - Division of Water Resources > [CoCR 402-14] 014 - Rules and Reg...
b. pumps producing more than 100 gallons per minute and line shaft turbine pumps (vertical turbine pumps).
-
States > Mississippi > State > Proposed Regulations > 2010 Documents > December 15‚ 2010 > [2010 MS Proposed ms-20101215-0041-0003689] LW-3 - Licensing o...
Steel column pipe for line shaft turbine pumps - Steel column pipe for turbine pump irrigation wells shall be standard weight flanged or threaded steel pipe.
Indicates content that may require registration and/or purchase.