Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Southworth Products Corp.
Description: Lift and lower loads up to 500 lbs. with the touch of a button. These are ideal for a wide variety of lifting, transporting and work positioning applications. Powered Dandy Lifts include the following features: Ergonomic comfort Shaped Handle Battery Status Indicator and Onboard
- Capacity: 500 lbs
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Ewellix
Description: surgical tables or chairs. CAMT actuator keeps the movement smooth through the whole process of operation or imaging, also when the direction changes. This gives a much improved patient experience. It can be ordered as a single actuator or be combined with a lifting column to
- Stroke or X-Axis Travel: 1.968505 to 9.842525 inch
- Rated Speed: 0.255905511811024 in/sec
- Motor Voltage: 24 volts
- Actuation Type: Electrical
-
-
Supplier: LINAK U.S. Inc.
Description: The LA20 inline actuator was designed to meet the needs of a variety of healthcare applications where space is limited. Providing a push of 2,500 N and pull of 1,000 N, the LA20 is perfect for applications like wheelchairs, dental chairs, treatment tables and patient lifts.
- Stroke or X-Axis Travel: 0.787402 to 11.81103 inch
- Rated Speed: 0.0984251968503937 to 0.236220472440945 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: ATLANTA Drive Systems, Inc.
Description: High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 16,900 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: TiMOTION Technology
Description: TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum
- Stroke or X-Axis Travel: 0.9842525 to 31.49608 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum
-
Supplier: IntelLiDrives, Inc.
Description: - Lift stroke 100 mm - XY travel 25 x 25 mm - Rotary stage optional - Integrated solution This system is a combination of linear actuator LSMA-200, vertical stroke 100 mm, and XY table LSMA-167, travel 25 x 25 mm. Different stages combination and travel strokes are
-
Supplier: IntelLiDrives, Inc.
Description: The RotoLinear Z(Lift) - θ (Theta) Positioning Module is a high performance dual-axis air bearing system that replaces bulkier conventional electro-mechanical actuators in pick-and-place applications. It combines the latest brushless servo motor, encoder and air bearing technologies to
-
Supplier: IntelLiDrives, Inc.
Description: The RotoLinear Z(Lift) - θ (Theta) Positioning Module is a high performance dual-axis air bearing system that replaces bulkier conventional electro-mechanical actuators in pick-and-place applications. It combines the latest brushless servo motor, encoder and air bearing technologies to
-
Supplier: IntelLiDrives, Inc.
Description: also applicable for use in manufacturing environments. Rotary stages incorporate precision worm-gear drive mechanism and bearing components for accurate positioning performance over the lifetime of the product. Linear actuators are fitted with ball screws and linear ball
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators
- Rated Speed: 5.9 in/sec
- Rated Force: 22,480 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: Warner Linear
Description: B-Track Power Lift models are modified K2 or K2x actuators. Power Lift units utilize all the standard components and retain all the performance features of the K2 family, without the external cover tube. This allows the Power Lift actuator features to be integrated
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: treated gears Rugged extension rod bearing support Optional 90 vdc motor for use with SBC-AC control Custom mounting options available Typical Applications: Residential Mower Decks Gate & Valve Operation Snow Blowers Spouts & Chutes Engine Lifts Tables Wagon Lifts Combine
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: bearing motors and heat treated gears Rugged extension rod bearing support Custom mounting options available Limit switches offered only in the adjustable version (EP1.x) Typical Applications: Ergonomic lift tables Conveyor diverters Bin/tank cover lifts Roof vents
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: support Custom mounting options available Limit switches offered only in the adjustable version (EP1.x) Typical Applications: Engine Lifts Tables Indoor Applications Machine Tools Egg Rotation
- Device Type: Rod Type
Find Suppliers by Category Top
Featured Products Top
-
actuator products are specially designed for a variety of industrial and commercial applications. Our actuators are used for opening and closing, tilting and pivoting, lifting and lowering and positioning. Download the (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
engine. This raises and holds the motor cover, generating a spacious area for the boat owner to safely maintain the boat motor systems. Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
electric actuator which is suitable for light wash down applications. Other sizes and travels are optional. Inquire about our electric personnel lifts for sale today! SPECIAL FEATURES (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Increasing Dependence on Precision Actuation Modern medical and dental devices rely heavily on controlled linear motion to perform critical functions. Applications include: Hospital beds and patient lifts (height adjustment, articulation (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
pack. Perfect for hospital beds. EasyE ® actuators EasyE ® actuators are high efficiency, in-line electric linear actuators, with a slim profile and a lifting capacity of up to 2200N. EasyE ® is ideal where your application is limited by (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
E-line, you get an in-line actuator with a particularly slim design. The linear arrangement of motor, gearbox and spindle enables a particularly slim design that allows for efficient installation. With external diameters of 25mm and 35mm and forces of up to 2200N, the models are suitable for a wide (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
https://www.orientalmotor.com/linear-actuators/rack-and-pinion-linear-head-lj-series-az-motors.html KIIS Series compatible: (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA
Conduct Research Top
-
What are Linear Actuators and How are they Sized?
Linear actuators provide important functions to a range of medical devices such as medical beds, operating tables, and dental chairs. A linear actuator is a mechanical device that converts energy to create straight-line motion to either lift, tilt, or move mechanical legs in and out, depending
-
Linear Motion in Medical Applications: Linear Actuators in Patient Lifts, Beds, and Tables
some degree of mobility, assistance is often required when making these otherwise "simple " movements, due to the patient 's limited strength or the risk of falling or being injured. And in many cases, weight-bearing medical equipment -- such as patient beds, chairs, and examination tables -- include
More Information Top
-
Return-roll stacker
The scissor lift tables , the linear actuators , and the overhead diverters will be coordinated with a program run by a control box with only two inputs.
-
Linear Actuator Exporters, Linear Actuator Selling Leads
Electrical Lifting Column Actuator for Desk & Tables # ELECTRONIC LINEAR ACTUATOR # DESK LIFTING COLUMN # ELECTRICAL...
-
Recent Advances in Automation, Robotics and Measuring Techniques
Construction scheme of GYMNA TILTING ADVANCED table: 1 – frame of the base, 2 – level of the table lifting/lowering mechanism, 3 – connector, 4 – frame, 5 – linear - movement electrical actuator for lifting /lowering the table , 6 – linear-movement…
-
Permanent magnet assembly tooling for the 8 GeV transfer line and recycler ring at Fermilab
Linear actuators at either end of the table connect to the lifting fixture once it is in position over the table and allow it to be lowered toward the table surface.
-
Lift Tables
Articulated lift tables have jointed arms that are extended by the use of linear actuators .
-
Linear Motion Products Report - 3 Vols - 2015
Commercial-grade rod-style actuators were the largest product sector in the medical and scientific linear motion market in 2014. .... They accounted for 59% of the market because of their use in inpatient beds, operating tables , chiropractic equipment and motorized lifts for passenger vehicles, access ramps, and motorized wheelchairs.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
These motors are capable of performing such tasks as positioning antenna reflectors, opening and closing security gates, handling materials, and raising and lowering scissors-type lift tables , machine hoods, and light-duty jib crane arms. .... Other linear actuators are designed for use in fixed locations where either 120- or 220-VAC line power is available.
-
Journal of Aircraft > Flight Control Using Wing-Tip Plasma Actuation
Table 1 summarizes the results from the preliminary computa- tional study with UNSTREST using the approximated geometry of Fig. 6 with actuators on the pressure and suction sides only. .... They indicate an approximately linear increase in lift (same as variation in .
-
ARkits : architectural robotics kits
…for furniture and architectural elements Inventors: Hasier Larrea, Luis Alonso, Kent Larson (2014) In exemplary implementations of this invention, a compact electric actuator system translates furniture or … such as beds, closets, tables , dividing walls, etc.) horizontally … or along any other linear axis. .... furniture & architectural elements in one axis linear motion: * without counterbalance required for lifting or holding weight…
-
Linear electric actuators and generators
Linear electric actuators and oscilloactuators have already found some applications and are fabricated in moderate numbers for machine-tool sliding tables , pen recorders, textile sewing machine, free piston pumps and compressors. .... built in very large numbers as solenoids for a wide range of applicationsfrom lifting iron to door…
Indicates content that may require registration and/or purchase.