Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools ATR spectroscopy evaluation kit; Consists of Pyreos linear array sensor with LVF 5.5-11um
- Category: Development Suite / Kit
-
Supplier: Intellisense Microelectronics Ltd.
Description: This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and
- Measurement Range: 3.93701 inch
- Sensor Technology: Optical Triangulation Position Sensor
- Body Shape: Rectangular
-
Supplier: Broadcom Inc.
Description: The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due
- Operating Temperature: -40 to 212 F
- Output: Current, Voltage
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
-
-
Supplier: ams
Description: The TSL3301−CL is a high-sensitivity 300-dpi, linear optical sensor array with integrated 8-bit analog-to-digital converters. The array consists of 102 pixels, each measuring 85 μm (H) by 77 μm (W) and spaced on 85 μm centers. Associated with each pixel is a charge
- Operating Temperature: -25 to 85 C
- Array: Array
-
Supplier: Renishaw
Description: solid debris contaminants. The enclosed linear encoder features an extruded enclosure with longitudinally attached interlocking lip seals and sealed end caps. The readhead body is joined to a sealed optical unit by a blade, which travels through the lip seals along the length of the
- Sensor Technology: Linear Encoder
- Features: Optical
-
Supplier: ODG (Origin Data Global)
Description: DIMENSION(MM):10MM*8MM, THICKNES
- Sensor Technology: Optical Linear Encoder
-
Supplier: Broadcom Inc.
Description: The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: DigiKey
Description: Linear Optical Array Sensor Analog Output
-
Supplier: Banner Engineering Corp.
Description: Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets
- Measurement Range: 3.93701 to 39.3701 inch
- Operating Temperature: -4 to 131 F
- Output: Current, Switched / Alarm, Voltage
- Features: Time of Flight Optical Position Sensor
-
Supplier: US Digital
Description: the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: US Digital
Description: the bar code image onto an optical linear array, then decodes the position every 2 mSec. Magnetic damping provides fast response and settling time while virtually eliminating overshoot and oscillations. An internal EEPROM stores field programmable parameters such as resolution,
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.18 to 0.25 degrees
- Supply Voltage: 5.5 to 16 volts
-
Supplier: US Digital
Description: the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the
- Diameter or Width: 2.5 inch
- Rotor Inertia: 0.0001 oz-in-sec²
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Baumer Ltd.
Description: features pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm
- Measurement Range: 1.0236226 inch
- Operating Temperature: 32 to 122 F
- Features: Class 2/2M, Diode Array, Laser, Point / 1-Dimentional
- Output: Current
-
Supplier: WDI Wise Device Inc.
Description: Specifically to facilitate cell/module repair, the ATF5CM forces microscope to automatically focus on the surface of the glass where the TFT array is deposited (usually the bottom). This process will not be distracted by reflections from other surfaces within the light path such as the
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 0.5 kHz
- Features: Class II/IIa, Laser
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340669-TSL208R Category: Sensors, Transducers - Specialized Sensors Package: Tray Standard Package: 40 Output Type: Analog Voltage Sensor Type: Linear Optical Array ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor for DWDM wavelength monitor The G9204-512DA is an InGaAs linear image sensor designed for WDM monitor detectors in optical communications. This linear image sensor contains a CMOS charge amplifier array, a CDS circuit, an offset
- Horizontal Pixels: 512
- Pixel Size: 500 µm
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PHOTODIODE 950NM ARRAY
- Sensor Technology: Optical Linear Encoder
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 396297-TSL201R Output Type: Analog Voltage Sensor Type: Linear Optical Array Categories: Sensors, Transducers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status:
-
Supplier: Hamamatsu Photonics Europe
Description: NMOS linear image sensors with fiber optic windows NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, operates at low power
- Applications: Industrial
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Sensors / Encoders Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic sensors
- Industrial Magnets: Magnetic Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 901303-TSL1402R Features: Linear Optical Array Sensor Analog Voltage Output Package: Tube Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand
-
Supplier: Hamamatsu Photonics Europe
Description: Photo IC for photointerrupters with encoder functions The S4506 incorporates a 4-element photodiode array that provides 2-phase digital output in response to the input light status. Photointerrupters with encoder functions can be easily configured by using S4506.
- Operating Temperature: -22 to 176 F
- Sensor Technology: Optical Linear Encoder
-
Supplier: Banner Engineering Corp.
Description: Overview Four high-intensity, visible wavelengths, plus IR High-power, solid-state LED array; continuous or strobed operation is selectable via sensor software (P4 models) or via hookup Optically isolated strobe signal Maintenance-free, rugged construction Built-in constant current
- Active Area Diameter or Length: 2.7952771 to 3.3464585 inch
- Active Area Width: 2.7952771 to 8.661422 inch
- Lifetime: 10,000 to 20,000 hours
- Wavelength: 660 to 940 nm
-
Supplier: Optex FA
Description: No Description Provided
- Measurement Range: 78.7402 inch
- Sampling Frequency: 1 kHz
- Operating Temperature: 14 to 131 F
- Features: Class 1/1M, Diode Array, Laser
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and
-
Supplier: e-con Systems™ Inc
Description: Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3848(H) x 2168(V) Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB FOV: 120°(D),
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Newport MKS
Description: the variable contact between the actuator tip and the mating surface.The top rail of the VP-25AA can also be used as a single-rail linear stage to position optical fibers, micro-optics, sensors, or other small and lightweight parts. For added versatility, a mounting interface
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
-
Supplier: Edmund Optics Inc.
Description: linear sensor arrays, or to create a line from a laser source. For custom coating requirements, please contact our Sales Department.
- Focal Length: 50 mm
- Diameter / Length: 25 mm
- Center Thickness: 5.000000000000001 mm
- Edge Thickness: 1.29 mm
-
Supplier: Edmund Optics Inc.
Description: linear sensor arrays, or to create a line from a laser source. For custom coating requirements, please contact our Sales Department.
- Focal Length: 50 mm
- Diameter / Length: 12.5 mm
- Center Thickness: 2 mm
- Edge Thickness: 1.1300000000000001 mm
-
Supplier: Edmund Optics Inc.
Description: linear sensor arrays, or to create a line from a laser source. For custom coating requirements, please contact our Sales Department.
- Focal Length: 75.00000000000001 mm
- Diameter / Length: 25 mm
- Center Thickness: 3.5000000000000004 mm
- Edge Thickness: 1.15 mm
-
Supplier: Edmund Optics Inc.
Description: linear sensor arrays, or to create a line from a laser source. For custom coating requirements, please contact our Sales Department.
- Focal Length: 75.00000000000001 mm
- Diameter / Length: 25 mm
- Center Thickness: 3.5000000000000004 mm
- Edge Thickness: 1.15 mm
-
Supplier: StellarNet, Inc.
Description: Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand
- Measured Wavelength: 900 to 1,700 nm
- Features: Battery Powered, Programmable, Radiometer
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Renesas Electronics Corporation
Description: optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000003 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The ISL29101 is a low power ambient Light-to-Voltage optical sensor combining a photodiode array, a current amplifier and a micropower operational amplifier on a single monolithic IC. Similar to the human eye, the photodiode array has a peak response at 550nm and spans
Find Suppliers by Category Top
Featured Products Top
-
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
ABB acquires innovative optical sensor company to expand smart water management offering Group press release | Zürich, Switzerland | 2024 (read more)
Browse Liquid Level Sensors Datasheets for ABB Measurement & Analytics -
Outstanding linearity This and other great electrochemical gas sensors are available from Electro Optical Components. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components. Electro Optical Components offfers a broad array of Gas and Particle Detection Systems including NDIR, (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Micro Pumps for NDIR Gas Sensor Modules - Highest quality and performance available. For your gas detection requirements Electro Optical Components has a solution. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
SICK’S NEW COMPACT OD200 SHORT-RANGE DISTANCE SENSOR DELIVERS HIGH PERFORMANCE EVEN ON COMPLEX SURFACES COMBINING EFFORTLESS USABILITY WITH UNBEATABLE PERFORMANCE, THE SICK OD200 µM OPTICAL DISPLACEMENT SENSOR (read more)
Browse Level Sensors Datasheets for SICK -
Omron optical sensors, also known as Photomicrosensors, detect the presence or absence of an object, along with the speed or direction of a rotating object. These sensors offer high frequency response, high reliability and long life. Choose among reflective or transmissive types with (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
often lead to greater system complexity. Conventional IR sensors use a prism or diffraction grating to break broadband infrared light into its constituent wavelengths—and these added optical elements generally increase the sensor’s size and cost. Non-dispersive infrared (NDIR) gas (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations! With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
More Information Top
-
Device for visualization of information from linear optical sensor
synthesized memory using Web Pack from XILINX number of pixels of used linear array optical sensor .
-
Smart sensors for 3D digitization
The sensor architecture is typical for linear array optical sensors E231 and is shown in Figure 4.
-
Sensors optimized for 3-D digitization
The sensor architecture is typical for linear array optical sensors [23] and is shown in Fig. 4.
-
Cost-efficient speckle interferometry with plastic optical fiber for unobtrusive monitoring of human vital signs
A laser diode is butt-coupled to the POF whose exit face projects speckle patterns onto a linear optical sensor array .
-
Datasheet for TSL3301, 102 x 1 linear opical sensor array with analog-to-digital converter.. TSL3301 .pdf : 1.000.000 datasheets for Electronic Components and ...
102 1 LINEAR OPTICAL SENSOR ARRAY WITH ANALOGTODIGITAL CONVERTER .
-
Development and optimization of novel sensors for inline measurement of sand filling and compaction stages in lost foam casting
Keywords: Lost Foam Casting, Expendable Pattern Casting, sand compaction, tactile pressure sensor, wireless sensing, capacitance transducer, linear optical sensor array .
-
Neural network based sensor array signal processing
A single hidden layer neural network was trained and tested as a torque estimator using data from a linear optical sensor array which consisted of 32 sensors.
-
The Winch-Bot : a cable-suspended, under-actuated robot utilizing parametric self-excitation
We decided that by casting the shadow of the string onto a linear optical sensor array , we could deduce the location of the string without interfering with the string itself or requiring a high computational load.
-
Datasheet for TSL235R, Light-to-frequency converter.. TSL235R .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
102 X 1 LINEAR OPTICAL SENSOR ARRAY WITH ANALOGTODIGITAL CONVERTER .
-
TSL3301 Datasheet - 102 x 1 linear opical sensor array with analog-to-digital converter. from
The TSL3301 is a high-sensitivity 300-dpi, linear optical sensor array with integrated 8-bit analog-to-digital converters.
Indicates content that may require registration and/or purchase.