Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro-Epsilon Group
Description: The capaNCDT 6100 is an analog, single-channel capacitive system that stands out for its robust design and high performance. Its compact design and ease of integration make it particularly well suited for integration into machinery and systems. The controller offers excellent
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement
- Linearity: 0.025 to 0.05 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Current, Voltage
-
Supplier: Micro-Epsilon Group
Description: This allows the measurement to be performed with maximum precision without compressing the target object or applying point loads to it. The TFG6220 consists of a measuring bracket including capacitive sensors and an external controller unit. Pre-assembled and ready for use, this
- Measurement Range: 0.0393701 inch
- Operating Temperature: 64.4 to 77 F
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
-
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: PI (Physik Instrumente) L.P.
Description: Design for Better Sensor Linearity ILS Linearization System in the Signal Conditioner Electronics Improves Output Signal Linearity All Systems Factory Calibrated for Highest Possible Linearity / Accuracy PISeca™ capacitive displacement sensors perform non-contact measurements of
- Measurement Range: 0.000787402 to 0.00393701 inch
- Linearity: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -4 to 212 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Lion Precision
Description: The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: MicroSense, LLC
Description: The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level resolution over
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Lion Precision
Description: The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: MicroSense, LLC
Description: Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a non-contact displacement measurement
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure
- Measuring Range: 0 to 0.041010520833333335 ft
- Measuring Technology: Capacitance, Non-contact
- Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to
- Measurement Range: 0 to 0.49212625 inch
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
- Output: Voltage
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure
- Measurement Range: 0 to 0.49212625 inch
- Operating Temperature: 32 to 104 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: PI (Physik Instrumente) L.P.
Description: Application fields Super-resolution microscopy Light disk microscopy Confocal microscopy 2-photon microscopy 3D imaging Screening Interferometry Measuring technology Autofocus systems Biotechnology Semiconductor inspection PIFOC scanner system of the entry-level class
- Stage Type: Z-Axis Stage
-
Supplier: PI (Physik Instrumente) L.P.
Description: Cost-Effective System Solution for PISeca™ Capacitive Position Sensors Integrated Linearization System (ILS) for Maximum Linearity Selectable Bandwidth from 10 Hz up to 10 kHz Selectable Measurement Range LED-Bar Measuring-Range Display for Easy Integration External
- Analog Input Channels: 1 #
- Operating Temperature: 41 to 104 F
- Application: General Lab and Industrial
- Form Factor: Stand Alone
-
Supplier: Rieker, Inc.
Description: The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the
- Tilt Angle: -80 to 80 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Aerotech, Inc.
Description: Design Features Travel ranges from 100 µm to 600 µm available Long device lifetime High-precision, frictionless flexure guidance system Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options Mounting compatibility with other QNP-series
- Stroke or X-Axis Travel: 0.00393701 to 0.02362206 inch
- Carriage Load: 0.1323 to 0.3087 lbs
- Features: Closed Loop Control, Electrical, Other
- Orientation: Horizontal
-
Supplier: PI (Physik Instrumente) L.P.
Description: Scans / Positions Objectives with Sub-nm Resolution in Optical Microscope Axis Direct-Measuring Capacitive Sensors for Highest Linearity & Stability Travel to 460µm, Fast Response & Settling Time Frictionless Precision Flexure Guiding System Enhanced Guiding Precision for Better
- Minimum Step Size (Resolution): 0.00030000000000000003 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Aerotech, Inc.
Description: Design Features Travel ranges from 100 μm to 600 μm available Long device lifetime High-precision, frictionless flexure guidance system Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options Mounting compatibility with other QNP-series
- Stroke or X-Axis Travel: 0.00393701 to 0.01968505 inch
- Y-Axis Travel: 0.00393701 to 0.01968505 inch
- Carriage Load: 2.205 lbs
- Features: Closed Loop Control, Electrical, Other
-
Supplier: Taylor Dynamometer, Inc.
Description: DynPro data acquisition and control system and the Weather Station option you will be able to apply atmospheric correction to data automatically. Relative Humidity Sensor Measuring range: 0 to 98 % Accuracy: ± 2 % Output signal: 0V to 5V Supply voltage: 8VDC to 33VDC Interchangeable
-
Supplier: Aerotech, Inc.
Description: Design Features Travel ranges from 100 μm to 600 μm available Long device lifetime High-precision, frictionless flexure guidance system Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options Mounting compatibility with other QNP-series
- Z-Axis Travel: 0.00393701 to 0.02362206 inch
- Carriage Load: 2.205 lbs
- Features: Closed Loop Control, Electrical
- Orientation: Horizontal
-
Supplier: Piezosystem Jena, Inc.
Description: The PXY 201 CAP and PXY 201 CAP digital are equipped with an integrated direct measuring high resolution capacitive feedback sensor. When these systems are used in combination with the amplifier/controller from piezosystem jena, creep and hysteresis are compensated for, and
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.35 to 5 N/µm
- Mass: 300 g
- Electrical Connector: LEMO™ Connector
-
Supplier: Aerotech, Inc.
Description: maintaining an Abbe-compliant metrology system. This design results in unmatched positioning performance over the entire XY travel space. Sub-Nanometer Performance All QNP2 piezo stages are available with closed-loop feedback (-C) or open-loop (no feedback). The unique capacitive
- Maximum X-Distance: 0.12000000000000001 mm
- Maximum Y-Distance: 0.12000000000000001 mm
- Minimum Step Size (Resolution): 0.15 µm
- Features: Other
-
Supplier: Broadcom Inc.
Description: minimum distance through insulation (DTI), the ACPL C797 provides reliable reinforced insulation and high working insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive- or magnetic-coupling
- Operating Current: 0.0003 mA
- Isolation: 5,000 volts
- TJ: -40 to 105 C
- Supply Voltage: 5 V
-
Supplier: Newport MKS
Description: open and closed loop stages. Dynamic Closed-loop Performance The dynamic properties of a closed-loop piezo system depends on many factors, most important, the payload and the spring constant of any material the piezo system is pushing against. A servo loop maintains accurate position
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
Find Suppliers by Category Top
Featured Products Top
-
capacitive displacement sensor and particularly stands out due to its excellent price/performance ratio. The measurement system consists of one controller and the respective demodulator for the sensor. The controller can be extended to 4 channels. All capacitive displacement sensors from Micro-Epsilon can (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
Capacitive sensors are always used if very high accuracy levels are required. The capacitive measuring principle is one of the most precise measurement methods for non-contact displacement measurement. Application examples occur again and again where the standard versions of the sensors (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The capaNCDT series from Micro-Epsilon offers the world's most advanced product portfolio of capacitive sensors. These sensors measure displacement, distance and position in industrial environments with measuring ranges from 50 µm to 10 mm. In addition to the high precision with (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
. The housing contains both an eddy current sensor and a capacitive displacement sensor. These enable non-contact, one-sided, and high-precision thickness measurement of electrode coatings on metal substrates. The sensor system detects the layer thickness on chrome-coated steel rollers that (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
environment. Thus, by monitoring the change in capacitance, relative humidity can be derived. IST thin film capacitive relative humidity sensors are capable of measuring 0 to 100% relative humidity and operating at temperature ranges of -80°C to +190°C. The humidity sensor (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
for sophisticated mass applications, industrial handheld devices and precise humidity transmitters. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive polymer humidity sensor with the high integration density and functionality of an ASIC. The signal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The capacitive displacement sensors in the capaNCDT series stand for maximum precision, stability and versatility. With resolutions down to 0.03 nm, compact design, multi-channel capability and OEM-ready solutions, the portfolio is suitable for a wide range of applications in industry, research (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
different working principle for pressure sensors? Here are three good reasons why capacitive ceramic pressure sensors can help you to increase your measuring point. Durability - In aggressive process environments, metal diaphragm measuring cells can fail (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Linear Position and Displacement Measurement With Capacitive and Eddy-Current Sensors
Virtually all capacitive and eddy-current sensor applications are fundamentally a measure of displacement (position change) of an object. This Application Note details the specifics of making such a measurement and what is required to make reliable measurements in micro and nano displacement
More Information Top
-
Manual of the Mess- and automation technique in the production
An incremental capacitive path measuring system arises through the linear drawing of similar capacitor plates that forms the scale.
-
State primary standard for the unit of length, the meter, GET 2-2010
It provides calibra- tion and (or) verification of instruments for measurement of linear displacements, precision positioning systems , capacitive and inductive measurement transducers, strain sensors, and laser devices for measurement of nanodisplacements.
-
Design and Manufacturing of Active Microsystems
Such a positioner could be designed and fabricated by combining four linear positioners, four magnetic levitation systems and an appropriate capacitive measurement system to adjust the air gap between stators and travelers.
-
Nanoprecision MEMS Capacitive Sensor for Linear and Rotational Positioning
This paper describes an integrated capacitive position sen- sor and electronics system for measuring high-precision lin- ear and rotational displacement of a miniature three-axis (X–Y linear and rotation) electromagnetic scanner [so- called a non-microelectromechanical systems (MEMS) mover] schematically described …
-
http://absimage.aps.org/image/TSF13/MWS_TSF13-2013-000125.pdf
Such system is based on capacitive sensors, which are used to measure any displacement either linear or rotational.
-
In-Mold Cure Monitoring of Phenolic Molding Materials
Although the system is capable of measuring the part thickness using capacitive non-contact displacement probes or linear voltage displacement transducers (LVDT), the part thickness in these experiments was manually entered into the software prior to the experiment.
-
CIRP Encyclopedia of Production Engineering
… machines with inte- grated electrode diameter measurements laser device (see Fig. 1) • Injection molding machines with an optical (e.g., CCD camera, focus variation) measuring device and automated product … … bearings manufactured with a linear capacitive sensor system in the auto- motive …
-
Time-Domain Modeling and Characterization of Capacitive MEMS Switches
following we introduce a measurement system that allows to measure both the incident and the reflected waveforms of ca- pacitive MEMS switches, introducing only linear variations of amplitude and phase on the measurands.
-
Development of an inductive encoder for simultaneous measurement of two-dimensional displacement
Rotary and linear encoders are among the most commonly used measurement systems and could be classified into three types: optical, capacitive , and magnetic encoders.
-
Capacitive Non-Contact Displacement Sensors for Measurements in Micro- and Nano-Displacement Applications
• Vibration: Linear displacement measurements are done in real time with the help of capacitive displacement sensors with an oscilloscope or data acquisition system to indicate the displacements of the object and their frequencies.
Indicates content that may require registration and/or purchase.