-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: minimum idler pulley clearance Up to 8 pounds continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: The classic tensioner. Linear motion, cost effective when space permits, and a wide range of component choices. Universal tensioner Over 3/4 inch of adjustment Choice of bearings and pulleys Easy installation Standard catalog item Features Include: The SS-4 gives you .80 inch
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
-
Supplier: York Industries, Inc.
Description: pulley clearance Tensioner stroke of .25 inches Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: Force Control Industries, Inc.
Description: and wire. The brake can be coupled, flange mounted, or connected through gear, belt, or chain drive. A major advantage for Positorq brakes is Oil Shear Technology. Oil Shear Technology provides smooth engagement, higher heat dissipation, negligible wear on friction discs, bearings, and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Pexco
Description: quality standards – from the raw materials used in manufacturing to the finished product in your fence. Pexco is the manufacturer of the plastic slats only, we do not weave the chain link wire fabric or pre-insert these slats in the chain link fabric. For pre-woven products, please
- Overall Width / O.D.: 2.8125 inch
- Overall Length: 48 to 144 inch
- Tensile Strength (Break): 4,000 psi
- Use Temperature: -70 to 180 F
-
Supplier: McClean Anderson
Description: calculate the patterns and a stable path. The user can also choose to wind a bottle as a planar pattern. Non-Linear Wind: Non-Linear winds can be of helical pattern or hoop pattern. They are used to wind any axis-symmetrical structures. The user can import the mandrel geometry into
- Source Code: Proprietary
-
Supplier: Laurel Electronics LLC
Description: with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02%
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: RS Chain Tensioner, DIN Code 16B-1, 420N
- Application: Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Maximum Tension Rating: 16.1856 to 526.032 lbs
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing These idle sprockets use a contact sealed type of bearing that can work in dusty environments.
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical positions. Allows easy tensioning.
- Maximum Tension Rating: 7.868 to 48.332 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Fenner Drives
Description: Ideal for use with roller chain idler sprockets
- Maximum Tension Rating: 100 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 67.44 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 1,011.6 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
More Information Top
-
Drive Tensioners - Grainger Industrial Supply
• Linear Chain Tensioner , 40 ANSI Chain Size, Force Range (Lbs.) 15-40, Includes Small Arch UHMW Head .
-
Chain and Belt Tensioners - Tensioners and Tighteners - Grainger Industrial Supply
• Linear Chain Tensioner , 40 ANSI Chain Size, Force Range (Lbs.) 15-40, Includes Small Arch UHMW Head .
-
Submerged Wellhead Platform System
actual vessel selection would primarily be contingent upon availability, drilling requirements and ease of conversion for installation of linear winches or chain tensioners , and related equipment.
-
Virtual product formation for vehicle and drive in the vehicle
The representable modeling depth extends of simple linear spring-mass-models without tensioners and without chain circulation until there for a 3 D image of the total motor dynamics including all interactions like e.g. that between .
-
New Zetasassi Belt & Chain Tensioners From QTC Maintain Constant Tension To Increase The Life Of Belts & Chains
With spring-loaded Econobelt tensioners , which are stocked in rotational and linear movement types, you can adjust the tension on the chain or belt.
-
Maintaining and Troubleshooting Your 3D Printer
LeD light• Filament filter/cleaner• nozzle fan• Y-belt tensioner • relocated raMpS (electronics)• Onboard power supply (most are external like a ball and chain )• LCD panel with SD card reader• Spool holder• Many of these modifications improve print quality, but … … Z axis, as well as far more freely moving axes due to the use of linear bearings.
-
Fan Assessment Numeration System (FANS) Design and Calibration Specifications
This drive screw turns a sprocket and chain at the inside of the top frame section; the chain turns the opposite drive screw to assure simultaneous vertical movement of both linear bearings. The sprockets, chain, and chain tensioner are mounted to the top frame section of the FANS.
-
All to know on | Techniques of the Ingénieur
The synchronous belt transmissions combine the advantages of the simple belt transmissions (flat, trapezoidal or ridged) because of their low weight, a minimal maintenance, large ranges of linear speeds and of large … … with the advantages of chains : absence of slip, transmission … synchronous, tensioner for belts, roller, noise, synchronous belts, voltage .
-
Co-Simulation Analysis of Transient Response and Control for Engines with Variable Valvetrains
The cam phaser is modeled using a linear hydraulic cylinder analogy. The effects of cam torque pulsation are modeled, and camshaft drive compliance is modeled as a simple 2nd-order mass/spring/damper system under the assumption that good camshaft chain tensioner performance is maintained.
-
All to know on | Techniques of the Ingénieur
The synchronous belt transmissions combine the advantages of the simple belt transmissions (flat, trapezoidal or ridged) because of their low weight, a minimal maintenance, large ranges of linear speeds and of large … … with the advantages of chains : absence of slip, transmission … synchronous, tensioner for belts, roller, noise, synchronous belts, voltage .
Indicates content that may require registration and/or purchase.