Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belimo Americas
Description: Linear Damper Actuator,101 lbf,Electronic Fail-Safe,24V,MFT
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 101 lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Micromega Dynamics
Description: Active dampers are based on the principle that accelerating a suspended mass results in a reaction force on the supporting structure. An embedded sensor monitors the supporting structure vibration. The sensor readings are sent to an external feedback controller that drives the internal
- Shock Absorber / Damper Type: Linear Damper
- Dampening Method: Mechanical
-
Supplier: Radwell International
Description: DAMPER ACTUATOR, M61 SERIES, FLOATING CONTROL SIGNAL, 24 VAC SUPPLY, 50/60HZ, 90-160 DEGREE ROTATIONAL STROKE, 3/8 INCH SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy
- Supply Voltage: 24 to 230 volts
- Features: Other, Shaft, Single Shaft
-
Supplier: KYNTEC Corporation
Description: KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can
- Absorber Stroke: 2 to 12 inch
- Maximum Force (P1): 45,000 lbs
- Cylinder Diameter or Maximum Width: 6.25 inch
- Rod Diameter: 1.5 inch
-
Supplier: Portescap
Description: 26DAM-K Linear Actuator Stepper Motor 26DAM-K The 26DAM-K is a captive linear actuator that provides up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a
- Stroke or X-Axis Travel: 0.51968532 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force output for size Digitally
- Stroke or X-Axis Travel: 2.50000135 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Portescap
Description: 35DBM-K Linear Actuator Stepper Motor 35DBM-K The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. - Product Highlights High continuous linear force output for size Digitally
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: Portescap
Description: 20DAM-L Linear Actuator Stepper Motor 20DAM-L The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size. Product
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Force: 4.69832 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC ACTUATOR, 2 POSITION (ON/OFF), PROPORTIONAL, CONTROL SPRING RANGE 8-13 PSIG, LOSS OF POWER TYPE; SPRING RETURN, 1/8 IN AIR NPT, LINEAR MECHANICAL MOVEMENT, NEMA 1, FOR DAMPERS
-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Description: gaseous supply medium of up to 174 psig (12 barg). The elements required to affix the linear pneumatic actuator to the valve. Actuators for linear pneumatic piston actuators of the single- and double-acting types used for on-off applications only. This standard
-
Supplier: Radwell International
Description: ROTARY ACTUATOR, DOUBLE ACTING, DOUBLE PISTON, AIR, 180° SWING ANGLE, SHOCK ABSORBERS. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy
- Actuator Torque: 1,770 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: Harold Beck and Sons, Inc.
Description: A versatile, compact design, advanced electronics, and Beck reliability all highlight the new Group 42 linear actuator. Beck’s all-new Group 42 actuators are designed to meet the actuation needs of long stroke linear applications. Typical applications include burner
- Stroke or X-Axis Travel: 5 to 18 inch
- Motor Voltage: 120 to 240 volts
- Motor Type: AC
- Features: Adjustable Stroke, Integral Sensor, Self-locking
-
Supplier: PMC Engineering LLC
Description: and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include: Damper Position - Throttle - Pedal - Aero Surface - Actuators
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include; Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range
- Measurement Range: 1 to 8 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Linear Position Sensors - Standard Heavy Duty Linear Position Sensor for Motorsports -- KP19S SeriesSupplier: PMC Engineering LLC
Description: even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Exlar
Description: performance linear and rotary actuators can also replace fluid power and low performance electric actuators, eliminating problems associated with actuator failures.
- Milliampere Input Signal Range: 4 to 20 milliamps
- Electric Actuation Type: DC Voltage Application, Single Phase AC Application, Three Phase AC Application
- Positioner Type: Digital, Electronic
- Output Action: Direct Action
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR DAMPER ACTUATOR VOLTAGE: 24 VOLT AC, 50/60HZ 30 VOLT A, IP54. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Festo Corporation
Description: For linear actuators DGC Gently increasing cushioning force curve Size 12, 18, 25, 32, 40, 50, 63
- Operating Temperature: 14 to 176 F
-
Supplier: Radwell International
Description: SHOCK ABSORBER, 6MM STROKE; FOR PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.57 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 1 inch
- Compressed Length: 6.02 inch
- Energy per Cycle: 712 In-lbs
- Maximum Cycles per Minute: 15
-
Supplier: ACE Controls Inc.
Description: performance and reliability in a compact footprint. Applications include: Packaging equipment, slides, rotary actuators, small and medium robotics, machine tools, pick and place operations and more.
- Absorber Stroke: 0.59 inch
- Energy per Cycle: 1,200 In-lbs
- Operating Temperature: 32 to 150 F
- Dampening Method: Hydraulic
-
Supplier: OMEGA Engineering, Inc.
Description: A “current to pressure” converter (I/P) converts an analog signal (4 to 20 mA) to a proportional linear pneumatic output (3 to 15 psig). Its purpose is to translate the analog output from a control system into a precise, repeatable pressure value to control pneumatic
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 10 SCFM
- Operating Temperature: -5 to 160 F
- Connector: 1/4" NPT
-
Supplier: TSI Incorporated
Description: Utilizing sash sensors Combining side-wall and sash sensors Flow Control Using pressure-based or thermal flow stations Utilizing linear Venturi valves Controls dampers or valves with fast-acting actuator, depending on application Features & Benefits Controls fume hood face
- Controller Type: Laboratory Controller
Find Suppliers by Category Top
Featured Products Top
-
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
E-line, you get an in-line actuator with a particularly slim design. The linear arrangement of motor, gearbox and spindle enables a particularly slim design that allows for efficient installation. With external diameters of 25mm and 35mm and forces of up to 2200N, the models are suitable for a wide (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
with Internal Battery Back-up Actuators in the ventilation system For this application, electric actuators usually control the ventilation dampers in the nacelle. Dampers are used to regulate the temperature inside the nerve system of the wind turbine. Opening or (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 145 in-lb. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal overload protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
How Does an Electric Actuator Work?
An electric actuator is a mechanical device used to convert electricity into kinetic energy in either a single linear or rotary motion. It automates damper or valve in order to increase process efficiency and complexity. Designs for electric actuators are based on the specific tasks they accomplish
More Information Top
-
ISA CNTRL BOILR - The Control of Boilers
A method of using a linear damper actuator while effectively altering the basic damper flow characteristic is called linkage angUlarity.
-
Kanematsu Aerospace Corp
Supply aircraft parts and components including landing gear, electrical equipment, linear dampers , actuators , power supplies, air motion control applications and HF/UHF/VHF/FM antennas.
-
Vehicle motor power of active control suspension
Idea, the road surface input is insulated due to pressure constant control of ⑷ non linear damper control actuator and attenuates the resonance larger than spring lower resonance from spring and gives the moderate damping force in both,..
-
Improving the vibration suppression capabilities of a magneto-rheological damper using hybrid active and semi-active control
The other DOF that includes the mass m1, the active actuator , linear damper C1 and nonlinear spring is the non-physical part of the HIL test.
-
A novel magnetorheological damper based parallel planar manipulator design
The design and control of an MR damper based parallel manipulator (SFU-MR-PAROB1) with two MR dampers and one linear actuator is discussed in this paper.
-
Performance of hybrid mass damper system applied to a 36‐storey high‐rise building
Development and application of hybrid mass damper system utilizing linear actuator and gear-type pendulum—control system design and its control performance.
-
Haptics: Perception, Devices, Control, and Applications
In order to meet requirements of miniaturization and general for mobile terminals, we have designed a miniature multi-mode haptic pen based on magneto-rheological (MR) fluids damper , linear resonant actuator (LRAs) and piezo-ceramic actuator [6].
-
Hardware-in-the-Loop Simulation Evaluation of a Novel Hybrid-Type Linear Actuator for Self-Powered Active Suspension Systems (Research Paper)
…researches revealed the possibility of actively suppressing tlie suspension vibration by utilizing the energy that is regenerated from the suspension itself Hie basic idea bernnd these systems is to replace the passive viscous damper with a linear actuator that is capable of…
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
A concept for a device that serves as both a controllable damper and a linear actuator is described.
-
SEP10 Automatic Flight Control System (AFCS)
The system can be supplied with either a parallel acting yaw damper, which uses a rotary servomotor to drive the rudder and rudder pedals, or a duplicated series yaw damper which drives linear actuators in series with the rudder control run.
Indicates content that may require registration and/or purchase.