Products/Services for Linear Damper Catalog
-
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...Shock Absorber / Damper TypeDampening MethodAbsorption / Damping Action -
Damper Actuators - (51 companies)DC). Types for damper actuators include linear and digital. Certifications and Approvals. Damper actuators differ in terms of certifications and approvals. Choices include the CSA Mark and the UL Mark. Damper actuators that bear a CSA Mark have been... -
Dampers and Louvers - (302 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. Dampers and louvers control... -
Rotary Dampers - (52 companies)A rotary shock absorber is built to outlast and outperform linear type shock absorbers. A rotary speed damper is designed to slow down the rotary motion within the machine. A rotary motion damper is used to provide a smooth, controlled retraction... -
Air Diffusers and Grilles - (303 companies)...systems. Industrial diffusers (HVAC diffusers, diffuser dampers) are also used in industrial air-dispersion applications. Types of Air Diffusers and Grilles. Product categories include: two-way diffusers. four-way diffusers. radial vane diffusers... -
Motion Controllers - (498 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple...
-
Pneumatic Valve Actuators - (475 companies)...actuators include: Pneumatic actuator for valves and dampers. Video Credit: Industrial Controls / CC BY-SA 4.0. Actuation time is the time it takes to fully close the linear motion valve. Acting type is an additional specification. With single-acting...
-
Valve Positioners - (193 companies)Valve positioners compare a control signal to a valve actuator 's position and move the actuator accordingly. They are used with both linear valves and rotary valves. Valve positioners compare a control signal to a valve actuator's position and move...
-
Gunn and IMPATT Diodes - (19 companies)...stability over wide temperature ranges, the diode manufacturer can supply heatsink stands and temperature controllers. An IMPATT diode can be stable (linear) or injection-locked. A pulsed IMPATT diode operates with short bias current pulses and low...
-
Diode Arrays - (172 companies)...been used for many years in both digital and linear circuits. Diode arrays are commonly used in such applications as computer and peripheral I/O ports, core driver switching, high frequency data lines, interface networks, LAN and WAN networks...
Product News
-
Enidine Inc.
Viscous Dampers & Seismic Dampers Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events. Our seismic dampers are well-suited for large displacement and/or large load applications such a bridges, buildings, and other large structures... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Short Stroke Dampers Critical Solutions Provider for Infrastructure Applications. At ITT Enidine protecting your valuable assets from seismic activity is our highest priority. Our extensive product offerings in seismic and infrastructure protection are engineered to give you the most complete solution on the market today. High-Rise Buildings, Stadiums, City Centers and National Assets. Viscous Dampers (Short Stroke) for Buildings. Forces up to 600 kip. Strokes to 8 inches. Diagonal or Chevron Brace mounts. Alpha .2... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON information in our Catalog. Visit Our E-Store !. Watch > > >Image Movie Bansbach easylift Bansbach easylift (R) - The World Of Motion. Bansbach easylift (R) has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs). easyE (R) (Electric Linear Actuators). Easymotion (Linear Hydraulic Actuation Systems). Dampers. Rotary Dampers... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Bansbach Easylift®
Custom Rotary Dampers traction, stainless steel, and customized gas springs). easyE (R) (Electric Linear Actuators). Easymotion (Linear Hydraulic Actuation Systems). Dampers. Rotary Dampers. Industrial Shock Absorbers. Micro-Hydraulics. Special pneumatics. We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to: Aerospace. Medical. Military & Defense. Marine. Industrial... (read more)Browse Rotary Dampers Datasheets for Bansbach Easylift® -
Bansbach Easylift®
Electric Linear Actuators for Precision Motion springs). easyE (R) (Electric Linear Actuators). Easymotion (Linear Hydraulic Actuation Systems). Dampers. Rotary Dampers. Industrial Shock Absorbers. Micro-Hydraulics. Special pneumatics. We pride ourselves on having the highest quality motion control products in the industry. Consequently, our products fulfill even the highest requirements of many industries including, but not limited to: Aerospace. Medical. Marine. Industrial. Furniture. Automotive. Agricultural. Free Engineering Available... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Bansbach Easylift®
Underwater easyE® Electric Linear Actuators portfolio has been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs). easyE (Electric Linear Actuators). easymotion (Linear Hydraulic Actuation Systems). Dampers. Micro-Hydraulics. Free Engineering Available. Contact us: 1-888-225-4498 or sales@easylift.com... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Bansbach Easylift®
EasyE Electric Linear Actuators, High Power Slim been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs). easyE (Electric Linear Actuators). easymotion (Linear Hydraulic Actuation Systems). Dampers. Micro-Hydraulics... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
CRS Series Stainless Steel Shock Absorbers Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and piston cap. They are an eco-friendly solution for harsh-environment industrial and wash down applications and incorporate highly engineered energy absorption technologies. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Shock Absorbers and Rate Controls by Enidine Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
Conduct Research
An electric actuator is a mechanical device used to convert electricity into kinetic energy in either a single linear or rotary motion. It automates damper or valve in order to increase process efficiency and complexity. Designs for electric actuators are based on the specific tasks they accomplish...
-
A standard simulation testbed for the evaluation of control algorithms & strategies related to variable air volume HVAC systems
The values recorded in the table correspond to a wide open damper or attenuator with a single .... Since the exact flow rates in the design fell somewhere in between the values presented in the Titus catalog , a linear interpolation was used to estimate the value within the smallest possible interval.
-
Design, Construction and Testing of a Shock Absorber Prototype for a Formula SAE Vehicle
Note that two of these curves are taken from a catalog and one is measured on the .... Dampers are considered to have a linear characteristic curve in order to simplify dynamic modeling of cars [1].
-
Principles of rapid machine design
New Daper Design for Machine Tool Structures: the Replicated Internal Viscous Damper , Precision Engineering Journal of the .... [Star Linear ] Star Linear Systems, Ball Rail and Roller Rail Systems, Product Catalog , 1998.
-
Piezoelectric-Based Vibration Control
…mechanisms or flexures in different forms and configurations are used (see Physik Instrumente catalog for an extensive .... One common practice is a spring- damper compliant adaptor whose schematic is shown in Fig. 8.2. .... shown in Fig. 8.2, the stacked actuator of Fig. 8.1 with linear mass density , Young’s…
-
Selecting and Controlling Economizer Dampers for VAV Systems with Return Fans (.pdf)
Determining the set point of pressure sensor (P-2) can be calculated by summing the drops through the relief louver and damper (D-1) from the manufacturer’s cataloged data plus an allowance for the relief plenum and fittings. .... relief and return dampers (D-1 and D-2) will insure a more linear control of flow…
Indicates content that may require registration and/or purchase.