Products/Services for Linear Polarization Ku Band Satellites
-
Satellites - (40 companies)A satellite is any object that orbits another celestial body. For example, the Moon is the Earth’s only natural satellite. The term satellite is derived from the French word that means a follower of a lord or leader. Man-made satellites...
-
Antennas - (1286 companies)...in between. Circular polarization occurs where the horizontal and vertical components are equal but differ in phase by 90 degrees. Circular polarization is most often used on satellite communications. Elliptical polarization is a type of circular... -
Polarization Rotators - (19 companies)Polarization rotators maneuver incident-linearly-polarized light about an optical axis. A polarization rotator is used to quickly and accurately modulate the polarization state of an incoming light beam. Linear polarization is a confinement... -
Satellite Communications Equipment - (170 companies)As their name suggests, they convert a band or a block of frequencies from lower to higher frequencies. Low-noise block converters (LNB) are downconverters that are used to receive (downlink) satellite signals. Equalizers are satellite communications... -
Linear Polarizers - (37 companies)Linear polarizers transmit light waves along one axis and absorb them along the other. The transmitting and absorbing axes of linear polarization are oriented at 90 degrees to each other. Linear polarizers transmit light waves along one axis... -
Linear Actuators - (789 companies)Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
-
Banding and Strapping - (252 companies)Strapping and banding are used to secure items for shipping or storage or as a clamp to secure an assembly together. Image Credit: Global Industrial. Banding and strapping are used to secure items for shipping or storage. Types of Banding...
-
Band Heaters - (150 companies)Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via...
-
Terrestrial Radio and Satellite Radio Services - (31 companies)...personnel use a digital cell phone system called terrestrial trunked radio (TETRA). There are two major bands for commercial transmission: AM radio and FM radio. Specifications. Specifications for terrestrial and satellite radio service providers include...
-
Linear Brakes - (15 companies)...forms the surfaces against which the friction linings of the module act upon. The force with which the friction linings press against the band to generate the frictional connection between band and brake module is spring applied and released. In linear...
Product News
-
5o.com
X Ku Band 8.0-18.0GHz RF Coaxial Isolator 5o.com 8.0-18.0GHz X Ku Band Broadband Coaxial RF Microwave Isolator -- high-performance broadband isolation, stable reliability for radar, satellite and base station microwave systems. Model number:5o0016211818SK. Frequency Range:8.0~18.0GHz. Insertion Loss:0.8dB Isolation:16dB VSWR:1.45 Forward Power:60W Reverse Power:10W Connector Type:SMA Female Operating Temperature:-30~+70degree Dimension:16*21.5*14mm As a high-performance passive RF component for stable microwave signal transmission, our... (read more) -
5o.com
X Ku Band WR75 BJ120 Waveguide to Coaxial Adapter High-quality WR75 (BJ120) Waveguide to Coaxial Adapter, specifically designed to operate in the 9.84-15.0GHz frequency range, covering both X Band and Ku Band applications. This precision-engineered adapter features a robust construction with a square flange design, ensuring secure and stable connections between waveguide systems and coaxial cables. Designed for radar systems, satellite communications, microwave test equipment, and aerospace applications, ensuring stable signal transmission... (read more)Browse RF Waveguide Components Datasheets for 5o.com -
5o.com
Ku Band WR62 BJ140 Waveguide to Coaxial Adapter Professional 11.9-18GHz Ku Band WR62 BJ140 Waveguide to Coaxial Adapter, a high-reliability transition component designed to facilitate seamless signal transfer between WR62 waveguide systems and coaxial cables/devices. Whether for lab testing, industrial systems, or aerospace/defense applications, this WR62 BJ140 waveguide to coaxial adapter delivers consistent, high-quality performance, serving as an essential interface for Ku Band RF systems. Model Number: 5o60WR62011918SK Frequency Range... (read more)Browse RF Waveguide Components Datasheets for 5o.com -
5o.com
Ku Band RF Microwave Waveguide Isolator Wireless telecom, operating in the 12.4-18.0GHz range. Enables unidirectional wave transmission, blocks reverse signal reflections, and mitigates EMI to protect sensitive telecom equipment. Professional Ku Band (12.4 -18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high-quality ferrite materials and precision waveguide structures, it effectively isolates... (read more)Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
Richardson RFPD
CTS Clearplex Waveguide Filters for Ku to Ka Bands ClearPlex (R) is a type of RF filter based on CTS ' proprietary ceramic waveguide technology that supports even better performance than traditional ceramic dielectric filters: Nearly twice the Q-Factor. Even higher power handling. Excellent passive intermodulation (PIM) performance. These durable and dependable filters are recommended for 5G FR2 mmWave and Ku/Ka-band Satcom applications. *Modifications and custom versions for other 12-40 GHz applications are available upon request. (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
CASTECH, Inc.
50kHz Photoelastic Modulators for Polarization . Designed for demanding scientific and photonics applications, these modulators support UV, visible, and infrared wavelength bands while maintaining high stability and repeatability. Key Features. High modulation frequency up to 50 kHz enabling fast polarization control. Wide spectral coverage from UV to IR for diverse optical experiments. Large acceptance angles supporting flexible optical system integration. High polarization modulation accuracy for precise optical measurements. Stable... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
PI (Physik Instrumente) L.P.
Using Spherical Air Bearings in Satellite Testing A spherical air bearing provides frictionless motion in three degrees of freedom: unrestrained rotation about the vertical Z axis, and +/-45 tilt motion about the horizontal X and Y axes. Using Spherical Air Bearings in Satellite Testing. As new satellite programs become more popular, such as NASA 's CubeSat program, the need for satellite test systems is becoming more urgent. NASA has launched more than 30 CubeSats over the last several years, and as of 2015, it has a backlog of more than 50... (read more)Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
CASTECH, Inc.
Photoelastic Modulators for Polarization Control Accurate polarization modulation is critical in advanced optical systems used for scientific research, precision measurement, and photonic instrumentation. CASTECH Photoelastic Modulators (PEMs) function as dynamic optical waveguides, utilizing the photoelastic effect to periodically alter the refractive index of an optical material and generate precise phase retardation of transmitted light. Designed for high-performance optical applications, the modulators combine high transmission efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
KOA Speer Electronics, Inc.
LTCC Substrate for Space/Satellite LTCC Low Temperature Co-fired Ceramics are multilayer ceramic substrates for satellite, space station, rocket and space transfer vehicles. KOA LTCC uses Silver based paste(Ag) with low conductor resistance as multilayer conductor patterns in ceramics substrate by co-firing process. This makes it possible to achieve low loss electrical performance multilayer substrates. The substrate is outstanding in heat and humidity resistance, good airtightness and no outgassing from the ceramics. KOA LTCC... (read more)Browse Electroceramics Datasheets for KOA Speer Electronics, Inc. -
CeNing Optics Co., Ltd.
Custom Polarization Beamsplitter Cube Mfg Optical systems often require precise polarization management and efficient separation of polarized light beams to achieve stable optical performance. Polarization beamsplitter cubes from Cening Optics are designed to separate unpolarized incident light into two polarized beams, transmitting the p-polarized component while reflecting the s-polarized component at 90 . Constructed from high-quality N-BK7 or N-SF5 optical glass, these cubes feature polarization dielectric coatings... (read more)Browse Polarizing Cube Beamsplitters Datasheets for CeNing Optics Co., Ltd.
-
lnb for receiver - offers from lnb for receiver manufacturers, suppliers, exporters & wholesalers
LNB can receive signal from all linear polarized Ku Band Satellites .
-
Information dissemination via Global Broadcast Service (GBS)
The JWID-95 exercise utilized the Telstar 401 Ku - band satellite with linear polarization located at 89 degrees West in conjunction with an uplink comprised of a Compression Labs Incorporated (CLI) Magmtude Encoding System, which performed the CODEC function, a 250- Watt…
-
Control systems for mobile Satcom antennas
Further, as the majority of FSS satellites available for VSAT opera- tion are Ku - band satellites that use linear polarization , the polarization axes of the typ- ical VSAT antenna must be rota- tionally aligned about the line of sight to the satellite…
-
Assessment of the reliability of loss of mains protection incorporating satellite communications
The reason behind choosing Ku-band and linear polarization is that the Ku - band satellites are designed to have very high Effective Isotropic Radiated Power (EIRP) in order to have smaller receiving antennas and to overcome the increasing rain effect of attenuation…
-
Sparse Array Antenna for Ku-Band Mobile Terminals Using 1 Bit Phase Controls
For Ku - band satellites in Europe using linear polarization , the polarization angle depends on the orientation of the mobile platform and must also be tracked.
-
Design Considerations for Compact Mobile Ku-Band Satellite Terminals
In Europe, most satellite services in Ku - band use linear polarisation in contrast to the USA where also circular polarisation is applied in some cases.
-
Satellite frequency coordination
…however with lesser decoupling values of the order of magnitude ≤ 20 dBs) systeminternen losses can be neglected by circular polarization they must only by to become taken into account for satellite broadcast services in the Ku band , linear polarizations , e.g..
-
Satellite Communications Systems: Systems Techniques and Technology 5th Edition Complete Document
…NSS-7, NSS-703, NSS-806, NSS-10, NSS-11, IS-603, ASTRA 2B) operate with both LHCP and RHCP uplinks and downlinks at C band and with linear orthogonal polarisations at Ku and Ka band (some satellites also operate at C…
-
Realization of linear polarization reconfiguration for mobile satcom in Ku-band
In this paper, we have outlined a realization of linear polarization reconfiguration for mobile satellite communication in Ku - band .
-
A 12-GHz silicon bipolar dual-conversion receiver for digital satellite applications
The satellite transmits orthogonal- linear polarized sig- nals in the Ku - band (10.7–12.75 GHz).
Indicates content that may require registration and/or purchase.