Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ams
Description: The TSL3301−CL is a high-sensitivity 300-dpi, linear optical sensor array with integrated 8-bit analog-to-digital converters. The array consists of 102 pixels, each measuring 85 μm (H) by 77 μm (W) and spaced on 85 μm centers. Associated with each pixel is a charge
- Operating Temperature: -25 to 85 C
- Array: Array
-
Supplier: ams
Description: The TSL1401CL linear sensor array consists of a 128 × 1 array of photodiodes, associated charge amplifier circuitry, and an internal pixel data-hold function that provides simultaneous-integration start and stop times for all pixels. The array is made up of 128
- Operating Temperature: -25 to 85 C
- Array: Array
-
Supplier: ODG (Origin Data Global)
Description: DIMENSION(MM):10MM*8MM, THICKNES
- Sensor Technology: Optical Linear Encoder
-
-
Supplier: CMOSIS nv
Description: The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved
- Pixel Size: 5.6 µm
- Maximum Frame Rate: 160,000 fps
- Dynamic Range: 62 dB
- Operating Temperature: 0 to 50 C
-
Supplier: SAE International
Description: SAE J211 provides no definitive specification as to the appropriate procedures for filtering angular rate sensor data prior to differentiation into angular acceleration data, especially for impact data. Accordingly, a 3-2-2-2 array (nine-accelerometer-package or NAP) of linear
-
Supplier: Teledyne DALSA
Description: is able to combine advanced filter technology with the highest resolution sensors available; >12,000 pixel linear arrays are easily achieved. In addition each imaging area on the device can be designed to have its own pixel size and clocking to enable optimal imaging performance
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors 128 Element Linear Array Sensor; Filter: AR coated Silicon
-
Supplier: Teledyne DALSA
Description: imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Banner Engineering Corp.
Description: Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets
- Measurement Range: 3.93701 to 39.3701 inch
- Operating Temperature: -4 to 131 F
- Output: Current, Switched / Alarm, Voltage
- Sensor Technology: Time of Flight Optical Position Sensor
-
Description: IEC 60747-18-1:2019 (E) specifies the test methods and data analysis for the calibration of lens-free CMOS photonic array sensors. This document includes the test conditions of each process, configuration of lens-free CMOS photonic array sensors, statistical analysis of
-
Supplier: Teledyne DALSA
Description: hazard assessment, flood risk management, transportation engineering, urban planning, civil engineering, oil and gas exploration and geology. Capabilities Highest resolutions available--"push-broom" linear and TDI sensors with X resolution to 16000+ pixels and unlimited Y resolution
- Horizontal Pixels: 16,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Sensata Technologies
Description: The MCG-TT Linear Encoder provides an ultra-low encoder profile for restricted spaces without the need to sacrifice performance or environmental robustness. Having a cylindrical shape, the MCG-TT reader-head can be fitted into a bore of only 16mm in diameter offering a wide array of
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: ODG (Origin Data Global)
Description: IC LINEAR SENSOR ARRAY CL
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low
- Spectral Response Range: 850 to 1,070 nm
- Active Area Diameter or Length: 4 mm
- Rise Time: 5 ns
- Dark Current: 7 to 75 nA
-
Supplier: DigiKey
Description: Linear Optical Array Sensor Analog Output
-
Supplier: VAST STOCK CO., LIMITED
Description: Distance Sensor Development Tool Linear Array Evaluation Board; for use with 1x128, 1x255 & 1x510 Pyreos Linear Array Sensors
- Category: Development Board
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared sensors (0.9 to 2.15 μm) G11475 to G11478 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs photodiode array and charge amplifiers, offset
- Horizontal Pixels: 256
- Pixel Size: 250 µm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340669-TSL208R Category: Sensors, Transducers - Specialized Sensors Package: Tray Standard Package: 40 Output Type: Analog Voltage Sensor Type: Linear Optical Array ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power
- Horizontal Pixels: 512
- Pixel Size: 2,500 µm
-
Supplier: Intellisense Microelectronics Ltd.
Description: This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and
- Measurement Range: 3.93701 inch
- Sensor Technology: Optical Triangulation Position Sensor
- Body Shape: Rectangular
-
Supplier: Honeywell Sensing & IoT
Description: to a moving object so that the object's position can be determined or controlled. The MR array measures the output of the MR sensors mounted along the magnet's direction of travel. The output and the MR sensor sequence determine the nearest pair of MR sensors to the
- Linearity: 1 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Baumer Ltd.
Description: features pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm
- Measurement Range: 1.0236226 inch
- Operating Temperature: 32 to 122 F
- Features: Class 2/2M, Diode Array, Laser, Point / 1-Dimentional
- Output: Current
-
Supplier: Honeywell Sensing & IoT
Description: to a moving object so that the object's position can be determined or controlled. The MR array measures the output of the MR sensors mounted along the magnet's direction of travel. The output and the MR sensor sequence determine the nearest pair of MR sensors to the
- Linearity: 0.4 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools Transmission spectroscopy evaluation kit; consists of Pyreos linear array sensor with LVF 5.5-11um (Flow cell not included)
- Category: Development Suite / Kit
-
Supplier: Honeywell Sensing & IoT
Description: to a moving object so that the object's position can be determined or controlled. The MR array measures the output of the MR sensors mounted along the magnet's direction of travel. The output and the MR sensor sequence determine the nearest pair of MR sensors to the
- Linearity: 0.4 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Allied Electronics, Inc.
Description: Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.
-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster series of digital line scan
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
Supplier: WDI Wise Device Inc.
Description: Specifically to facilitate cell/module repair, the ATF5CM forces microscope to automatically focus on the surface of the glass where the TFT array is deposited (usually the bottom). This process will not be distracted by reflections from other surfaces within the light path such as the
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 0.5 kHz
- Features: Class II/IIa, Laser
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Hamamatsu Photonics Europe
Description: NMOS linear image sensors with high IR sensitivity The S8380-256Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image sensors. The peak sensitivity wavelength is in the near IR region (λp=750 nm). The
- Applications: Industrial
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: be a partner and magnet supplier for a wide range of Austria microsystem sensor products. With the rapid development of GMR in the past decade, a new family of magnetic sensors has emerged - magneto resistive sensors. Similar to Hall Effect sensors, the major difference
- Industrial Magnets: Magnetic Assembly
-
Supplier: Allied Electronics, Inc.
Description: Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.
-
Supplier: Honeywell Sensing & IoT
Description: Sensor family of proven linear and arc configurations. The SMART Position Sensor, Rotary Configuration, is a non-contacting sensing solution for absolute position sensing with enhanced accuracy. It senses the position of a magnet relative to the sensor in a range of 0º to
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Broadcom Inc.
Description: The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a
- Operating Temperature: -40 to 212 F
- Output: Current, Voltage
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
Find Suppliers by Category Top
Featured Products Top
-
The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Hamamatsu Photonics unveils the G1682x series, an advanced, non-cooled InGaAs linear image sensor specifically engineered for near-infrared applications. With its compact design and high-performance capabilities, the G1682x series is poised to transform the field of multichannel (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
, together with the ElectroCraft CompleteArchitect configuration software, provides customers with a technologically advanced and powerful motor drive that can be used with numerous motors. Combined with an extensive product line of motors, gear boxes, linear actuators and sensors, ElectroCraft can (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
: Theta X / Y: 15°; Theta Z: 30° • Max Speed: 500mm/s (linear), 100°/s (rotational) • Minimum Incremental Motion (MIM): 10nm / 2 µrad • Repeatability: ±50nm (XY), ±75nm (Z), ±2 µrad (rotational) • Sensor Resolution: 1nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
This RF rotary joint is widely used in: Military radar systems – Ground, naval, and airborne phased array and scanning radars. (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Corporation helps many water/wastewater treatment facilities by delivering a wide array of optimized, power quality solutions. These facilities require carefully controlled flow rates and chemical dosing to ensure safe processing of fresh and grey water, respectively. Water/wastewater facilities and (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
TR1 is an easy to use, linear measurement solution that is readily integrated with vision sensors for conveyor speed feedback. Typically, the pixel dimension for each image line dictates encoder resolution. For example, if an inspection process requires a minimum of 5 (read more)
Browse Linear Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for this chapter include chloriding silver. electrodes, high-impedance electrode buffer array, pasteless bioelectrode, single-ended. electrocardiographic (ECG) amplifier array, body potential driver, differential biopotential. amplifier, instrumentation-amplifier biopotential amplifier
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
Scienion's leading product is the sciFLEXARRAYER, a state-of-the-art noncontact dispensing system for ultra-low volume liquid handling. Scienion has continuously expanded the sciFLEXARRAYER product line and recently introduced a novel high throughput instrument for array and biosensor production
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/67581/763256056-MIT.pdf?sequence=2
B: Top-down diagram of the linear sensor array setup.
-
Mobile Fingerprint Sensing Technology Key Patent Report - 2014
Abstract In a linear image sensing device with image matching function, a linear sensors array senses a finger, which is moving over it, to obtain fragment image analog signals, which are amplified, by a programmable gain amplifier, into amplified signals.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46260/42997127-MIT.pdf?sequence=2
14 Figure 2.3 (a) Top and (b) cross-section view of a single fine linear array sensor ....................................
-
http://eprints.biblio.unitn.it/760/1/jan12ICT.pdf
Proposing the vi- sion sensor as an ensemble of linear sensor arrays , all working in parallel and processing the entire im- age in slices, the complexity of the image-processing task shifts from O (N2 ) to O (N).
-
https://digitalcollections.anu.edu.au/bitstream/1885/46049/6/02whole.pdf
The above theorem provides a foundation to design a linear sensor array for broadband beamforming, which will be considered in the next section.
-
Optimal sensor placement in range based localization for linear arrays
Linear sensor arrays play a crucial role in some real world applications such as radar [25]–[30] but most of the existing literature in concerned with on the placement of range sensors around the target for optimal localization [17], [20].
-
A general superdirectivity model for arbitrary sensor arrays
We regard a nine- sensor linear array as an example.
-
Handbook on Array Processing and Sensor Networks
A stereo system and a linear sensor array limit the separation ability on a two-dimensional half-plane, for example, they cannot separate sources placed in a mirror image arrangement.
-
Handbook of Machine Olfaction Complete Document
Some of the concepts become clearer through a trivialized example of a 2- linear sensor array responding to 2-odor compounds.
-
Distributed fiber optic white light interferometric strain sensors array with a 3×3 star coupler
The architecture of the fiber optic sensors can be easy realized as a linear sensor array , twin sensor arrays or a loop sensor array.
Indicates content that may require registration and/or purchase.