Products/Services for Liners For Grain Bins
-
Chutes - (37 companies)Chutes are assemblies that are used for the quick evacuation of materials from an elevated work location. They use gravity to guide the flow of materials into a bin. Specifications. Most chutes consist of: an intake section with an integral door...
-
Bin Activators and Discharge Aids - (68 companies)...of Mechanical Engineers (ASME). Related Information. CR4 Community --Northern Wisconsin Grain Bin. Image credit: Carrier Vibrating Equipment, Inc. -
Agricultural and Farming Products and Equipment - (814 companies)...pole: for various lifting and hauling tasks. Brushcutter: cuts down overgrowth. Bucket: basic aggregate collection bucket. Chaser bin: a large cart equipped with a grain hopper to collect crops during harvest. Cultipacker: builds seedbeds. Cultivator... -
Pipe Liners - (117 companies)...features are also available. Primary containment systems are high-integrity pipe liners that are designed to contain chemicals or wastes within process pipes for tanks, reactors, bins, and hoppers. Secondary containment products do not have as high... -
Totes and Bins - (327 companies)Description. Totes and bins are containers used for the storage and handling of parts and materials. Totes are portable, box-type industrial storage products that may collapse to conserve space when not in use. Bins have a semi-opened end so... -
Release Liners - (115 companies)Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications. Release liners are materials with specialized non-stick coatings for adhesive tape...
-
Protective Liners and Lining Systems - (650 companies)...or non-wetting surface. Non-slip products increase friction to prevent containers from moving or personnel from slipping. Primary containment liners are used to line tanks, reactors, bins, hoppers and storage vessels for chemicals or wastes. Secondary...
-
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container...
-
Diamond Powders and Superabrasive Grains - (67 companies)Diamond powders and superabrasive grains include extreme-hardness abrasives such as synthetic diamond, natural diamonds, and cubic boron nitride (CBN). They are used in the polishing, finishing, grinding, and cutting of ultra-hard materials. Diamond...
-
Abrasive Grain and Finishing Media - (432 companies)Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications. When...
Product News
-
BinMaster, Inc.
Point-Level Detector for Bins, Chutes BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to check bin levels is stressful. Repeatedly checking to see if bins are full is tiresome. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels, or when chutes or conveyors are clogged. It is a simple and convenient way to stop overflowing products or prevent wasting... (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Norton Abrasives
New Grain Structure for Metal Fabricators Norton RazorStar Abrasive Discs Designed to Improve Grinding Performance. New Grain Structure Aims to Boost Productivity and Quality for Metal Fabricators. Like anything being sold commercially, upgrades are necessary to keep the customer engaged. That holds true in the metal fabricating space as well, especially if you are talking about a consumable like coated abrasives. Anyone who has been involved in removing excess weld material for the last 25 years, for example, can walk you through... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Zeus
Sub-Lite-Wall® Liners Minimize Profile, Maximize Performance. With industry-leading sizing, tight tolerances, and high performance properties, PTFE Sub-LiteWall (R) liners are an ideal choice for a wide variety of advanced vascular catheter designs. Learn More (read more) -
Fuji Electric Corp. of America
Explosion Proof Blower for Grain Storage Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924... (read more)Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
Caplugs
Conductive Edge Liners Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x1012 ohms/square. All conductive parts meet the static decay requirements of MIL-PRF-81705D... (read more) -
KINTEP NEW POWER
Brewer’s Spent Grain Dewatering Introduction. Brewer 's spent grain (BSG) is the largest byproduct of beer production, accounting for approximately 85% of total brewing residues. With global annual output reaching 39 million metric tons, this fibrous material --composed of husks, seed coats, and undissolved starch particles --holds significant potential for animal feed, organic fertilizer, and biogas generation. However, its inherent high moisture content (typically 75 -80%) poses critical challenges for downstream... (read more)Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
BinMaster, Inc.
Bin Scale System Fits Almost Any Bin Leg Style BinTrac (R) bin scale systems feature a patented A-frame bracket design that fits almost any bin leg style, making them easy to install on both new and existing bins. The bracket assembly lifts the bin, eliminating the need for field calibration. Each bin weighing module includes the BinTrac Indicator, Smart Summing Box, Power Supply, and a durable load cell bracket assembly. The proprietary design provides protection from electrical surges, including those from lightning, and includes... (read more)Browse Weigh Modules Datasheets for BinMaster, Inc. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Femoral Head and Liner Why Orthopedic Surgeons Prefer Ceramic Hip Joint Components?. Choosing the right implant is key to long-term success in hip replacement surgery. That 's why ceramic hip components are increasingly becoming the preferred option among orthopedic surgeons. Excellent Biocompatibility. Advanced ceramics like alumina and zirconia are chemically inert and do not release metal ions --reducing inflammation, allergic reactions, and post-operative complications. Superior Wear Resistance. With ultra-low... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Advance Lifts, Inc.
Ergonomic Bin Tilters for Safer Handling Bin Tilters (BT). These bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines today. Special Features. All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. Hydraulic bin lifters are all battery operated and equipped with built in battery... (read more)Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Budnick Converting, Inc.
Custom Liner Solutions for Production Efficiency Manufacturers are always looking to enhance their productivity and to shave seconds off the assembly process. Certainly no one wants to add to their production time or frustration levels by picking at adhesive tape or foam liners. Custom release liner features can make a big difference. Learn more and discover how Budnick can help you with custom liner solutions. (read more)Browse Industrial Tapes Datasheets for Budnick Converting, Inc.
-
Duty for implementation of an environmental impact assessment
… building of a grain bearing / machine halle (BE 3); use change of a biogas installation to the grain bearing (BE 21); cultivation … … BE 23a); location change of a feeding container (BE 24); new building of two feed middle silos with ever …
-
data.noun (finlayson-gwc2014.zip)
… 02470537 06 n 02 binder 3 reaper_binder 0 001 @ 03047103 n 0000 | a machine that cuts grain and binds it in … … or along an edge for reinforcement or decoration 02471069 06 n 01 bin _ liner 0 001 @ 03448759 …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… reaper_binder 0 003 @ 03496892 n 0000 + 01285440 v 0102 + 01303242 v 0101 | a machine that cuts grain and binds it in … … or along an edge for reinforcement or decoration 02841063 06 n 01 bin _ liner 0 002 @ 03958227 …
-
noun.artifact (finlayson-gwc2014.zip)
… binder, protective_covering,@ (holds loose papers or magazines) } { [ binder3, verb.contact:bind1,+ verb.contact:bind,+ ] reaper_binder, harvester,@ (a machine that cuts grain and binds it in … … or along an edge for reinforcement or decoration) } { bin _ liner , plastic_bag,@ noun.location …
-
Reactor safety for power nuclear power stations
… in dickwandigen components through hydration heat, also residual stresses that already lead before load with the prefix pressure to cracks, können.124 prestressed concrete-pressure vessel , a gas-tight inner steel lining needs that of so-called liners therefore, that is positively … … is about 20-30 mms thick and consists of an aging and stainless fine grain structural steel.
-
Culture plants
It comes into airtight containers to a lactic acid fermentation similarly like that serves ganzjährig as feed in the manufacture of sauerkraut through which maize transforms itself into a durable silage. A good silage maize variety had to carry also an as large piston as possible by a high total mass as the nutrients of the immature grains because of its good digestibility and its high nutrient content substantially contribute to the feed …
-
data.noun (finlayson-gwc2014.zip)
… 00 n 01 billet 4 003 @ 04824850 n 0000 ;c 10138578 n 0000 + 02627731 v 0102 | lodging for military personnel (especially in … … 03853922 76 n 01 bin 7 009 @ 04175931 … … a machine that cuts grain and binds it in … … or along an edge for reinforcement or decoration 03855075 73 n 01 bin_ liner 4 002 @ …
-
data.noun (finlayson-gwc2014.zip)
… 79 n 01 billet c 003 @ 03772264 n 0000 ;c 08696076 n 0000 + 02627731 v 0102 | lodging for military personnel (especially in … … 02991524 80 n 01 bin 7 009 @ 03274239 … … a machine that cuts grain and binds it in … … or along an edge for reinforcement or decoration 02992677 80 n 01 bin_ liner e 002 @ …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 96516,'partner relation'),(96517,'partnership'),(96518,'partnership certificate'),(96519,'partridge'),(96520,'partridge pea'),(96521,'partridgeberry'),(96522,'parts'),(96523,'parts bin '),(96524,'parts catalog' … … 'party line'),(96540,'party liner '),(96541,'party man' … … 'pay envelope'),(97037,'pay for '),(97038,'pay heed' … … 97231,'peavey'),(97232,'peavy'),(97233,'peba'),(97234,'pebble'),(97235,'pebble plant'),(97236,'pebble- grained '),(97237,'pebbly' …
-
Grain Quality and Straw Properties in Whole Crop Harvesting of Rice
… 2001Elapsed Time (h)Straw Moisture (% wb)Rate of Straw Moisture Change (%h-1)Grain Moisture (% wb)Rate of Grain Moisture Change (%h-1 … … Total Milled Rice (%) Bin 1 0.0064.5624 … … loss over time than for the uncovered bins. … the plastic cover and drained into the space between the bin and the liner , continuously removing moisture …
Indicates content that may require registration and/or purchase.