-
Supplier: Radwell International
Description: LIQUID DISPENSING VALVE, 2-WAY, DIRECT ACTING SOLENOID VALVE, 24 VAC, 60 HZ, 12W, DSVP12N SERIES, NPT THREAD TYPE, 24 V VOLTAGE RATING, DSVP12N-2LSX-24A. FREE 2 YEAR RADWELL WARRANTY
- Features: Sampling / Dispensing Valves, Solenoid Valves
-
Supplier: Nordson EFD
Description: wetted path minimizes fluid waste Adjustable fluid flow Positive shutoff Compatible Fluids Water-soluble liquid flux Solvent-based liquid flux The complete system includes the 745NC valve, ValveMate™ 8000 controller (only works with 4 W solenoid valve), and fluid
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: First Sensor AG
Description: The R6 miniature diaphragm isolation valve delivers liquid dispense performance in a very small package. At just 6.4 mm width it can be easily mounted over microplates improving performance and saving space. When mounted on a manifold, the ultra small footprint of the R6 Valve
- Valve Size: 0.25 inch
- Pressure Rating: 7.25 to 14.5 psi
- Number of Ports/Ways: 2
- Features: Electric, Other, PEEK, Solenoid Valves
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The
- Valve Size: 0.5511814 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Description: The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil
- Material Inlet Pressure Range: 0 to 0.650286 psi
- Dispense Rate: 6.397727272727273 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Valcor Engineering Corporation
Description: The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. Valve
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: Valcor Engineering Corporation
Description: The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic
- Valve Size: 0.5 inch
- Pressure Rating: 40 psi
- Number of Ports/Ways: 2
- Flow (Cv): 3.1
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of
- Maximum Discharge Flow: 0.00079251615 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: automatic operation, this Deluxe Air Operated Spray Dispenser is also available in an alternate model with built-in Solenoid Shutoff Valves . Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: automatic operation, this Deluxe Air Operated Spray Dispenser is also available in an alternate model with built-in Solenoid Shutoff Valves . Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: operation, this Deluxe Air Operated Spray Dispenser is also available in an alternate model with built-in Solenoid Shutoff Valves . Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be wired
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: automatic operation, this Deluxe Air Operated Spray Dispenser is also available in an alternate model with built-in Solenoid Shutoff Valves . Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Lee Co. (The)
Description: This miniature (16 mm), solenoid-driven fixed volume dispense pump is available in 25 µL and 50 µL standard models, with other dispense volumes available upon request. Featuring a compact, chemically inert, self-priming design, this pump aspirates an accurate volume of fluid when the
- Features: Other
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.00737121211696551 HP
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.005896969693572408 HP
- Power Source: DC Powered
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of
- Maximum Discharge Flow: 0.0237754845 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Other
-
Supplier: Clippard
Description: Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas (general), Water
-
Supplier: Arcmed Bio-Chem
Description: back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Assured Automation
Description: Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path,
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: Western Analytical Products
Description: "High accuracy dispense settings from 4 µL to 250 µL/stroke. Low Power consumption/minimal heat generation. Low internal volume. Positive shut off, self priming High cycle life, up to 20 million dispense cycles. The solenoid operated pumps are factory set for discrete outputs ranging from 4
- Pump Type: Micro Pumps, Self-Priming Pump
-
Supplier: IMI Life Science
Description: reduces maintenance. Self-contained pipetting module – No external pressure source required Fully solid-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to mL, handles any tip size Closed loop pressure control (tunable PID) enables
- Pipette Volume: 1,000.0000000000001 µl
- Configuration: Pipettor
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE 2/2
- Valve Size: 0.75 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Gas (general), Water
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Foot Valves, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
- Valve Type: Diaphragm Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Festo Corporation
Description: Extensive pressure range Directly actuated poppet valve No pressure difference required Can also be used in vacuum technology
- Pressure Rating: 0 to 217.55655 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air, Gas (general), Water
- Features: Brass / Bronze, Electric, Solenoid Valves
-
Supplier: DynaQuip Controls
Description: Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Foot Valves, Manual / Hand, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Diaphragm Valves, Needle Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key Valve
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Media Temperature: 30 to 250 F
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 1.25 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 77 F
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston valves;
- Valve Size: 0.75 inch
- Flow (Cv): 5
- Media Temperature: 210 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
/Diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and more. (read more)
Browse Solenoid Valves Datasheets for Clippard -
3-Way Selector/Diverter. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Pinch valves are used to facilitate the flow of liquid through a tube by opening and closing the flow, without any contact between the liquid and the valve itself. The tube is pinched between a fixed and a moving bar (pinch elements); as these are closed together the tube is pinched closed and (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
deceleration. • This valve is typically applied as a combination hot gas valve and soft gas valve or as a liquid solenoid. • Hazardous Environment (S4X) (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Versatile Valve & Eductor Deliver Precise Sodium Hypochlorite Water Treatment Solenoid operation provides instant on/off for precise control; Teflon (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Large‐gel two‐dimensional electrophoresis‐matrix assisted laser desorption/ionization‐time of flight‐mass spectrometry: An analytical challenge for studying co...
For addition of reagent solutions or buffers to the gel sam- ples, a solenoid valve liquid dispensing station was devel- oped and integrated in the gel processing workstation.
-
Responses of tonically discharging neurons in the monkey striatum to primary rewards delivered during different behavioral states
… be fairly intense and of short du- ration, it is likely that the manual delivery of liquid using an injection syringe connected to the drinking tube might have less alerting properties than a pulse of liquid dis- pensed by a solenoid valve .
-
Design and performance evaluation of a new jetting dispenser system using two piezostack actuators
… of jet dispenser based on giant magnetostrictive material Int. Conf. on Electronic Packaging Technology & High Density Packaging (Beijing, China) pp 974–9 [14] Niles W D and Coassin P J 2005 Piezo-and solenoid valve - based liquid dispensing for miniaturized assays Assay …
-
Drops transformed from a continuous flow on a superhydrophobic incline
[14] Niles W D and Coassin P J 2005 Piezo- and solenoid valve -based liquid dispensing for miniaturized assays Assay Drug Dev.
-
Handbook of Manufacturing Engineering and Technology
2005) Piezo- and solenoid valve -based liquid dispensing for miniaturized assays.
-
Bio and Nano Packaging Techniques for Electron Devices
Niles, W.D., Coassin, P.J.: Piezo- and solenoid valve -based liquid dispensing for miniaturized assays.
-
Fabrication of bio-inspired composite coatings for titanium implants using the micro-dispensing technique
2005) Piezo- and solenoid valve -based liquid dispensing for miniaturized assays.
-
Advances in Materials Processing X
[32] Walter D, Niles P, Coassin J, Piezo- and solenoid valve -based liquid dispensing for miniaturized assays, ASSAY and Drug Development Technologies.
-
Performance characterization of drop-on-demand micro-dispensing system with multi-printheads
2005) Piezo- and solenoid valve -based liquid dispensing for miniaturized assays.
-
Comparison of micro-dispensing performance between micro-valve and piezoelectric printhead
2005) Piezo- and solenoid valve -based liquid dispensing for miniaturized assays.
Indicates content that may require registration and/or purchase.