Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Maximum Discharge Pressure: 1,250 to 25,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Description: adjusting the cut-in pressures for both booster stages, the system can be tuned for maximum efficiency and energy savings with a wide range of process stream gases. Principle of Operation: Booster-Booster-Liquid Ring Vacuum Systems take the concept of supercharging a
- Ultimate Operating Vacuum: 2 torr
- Pumping Speed: 6,000 to 8,000 CFM
- Configuration: Combination / Multi-Technology Pump
- Application: General Purpose / Industrial
-
Supplier: SC Hydraulic Engineering Corporation
Description: two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational
- Maximum Discharge Pressure: 9,000 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Maximum Discharge Pressure: 300 to 25,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Edwards Vacuum
Description: Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can
- Pumping Speed: 2,998.8 to 3,898.44 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
- Configuration: Individual Vacuum Pump
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is
- Maximum Discharge Pressure: 3,200 to 13,050 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Maximum Discharge Pressure: 39,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Description: Booster-Liquid Ring Vacuum Systems extend the capabilities of the liquid ring vacuum pump by adding a vacuum booster at the inlet of the liquid ring vacuum pump. The booster supercharges the vacuum pump and reduces the pressure on the
- Ultimate Operating Vacuum: 1 to 10 torr
- Pumping Speed: 2,000 CFM
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are
- Maximum Discharge Flow: 7.3309090909091 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Sulzer Ltd.
Description: Sulzer helicoaxial multiphase pumps enable boosting of the oil/gas/water mixture from producing wells, without separating the gas from the liquids. They are successfully deployed in remote or subsea location, thus making wells and fields economically viable. Benefits
- Maximum Discharge Flow: 19,812.9 GPM
- Maximum Discharge Pressure: 16,000 psi
- Discharge Size: 4 to 16 inch
- Media Temperature: 34 to 480 F
-
Supplier: Vooner FloGard LLC
Description: Vacuum blowers HV Series have been designed for conveying air and neutral gases and are especially used in industrial high vacuum technology.
- Horsepower: 7 HP
- Features: Booster Pumps
-
Supplier: Xylem Applied Water Systems
Description: G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer)
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5118113 inch
- Media Temperature: 120 F
-
Supplier: Rogers Machinery Company, Inc.
Description: applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump oils and
- Mechanical: Rotary Screw
-
Supplier: Johnson Pump, An SPX Brand
Description: allowing handling of fluids with dissolved air (gas) or exclusively air during the suction/ starting period. The integrated vacuum pump operates on the liquid ring principle. Applications The MCHZ pump family is suitable for handling clean or slightly contaminated
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: Sulzer Ltd.
Description: pressure unit charge Atmospheric or Vacuum Bottoms High temperature Oil Sands processing with abrasive resistant coatings Boiler Feed booster Seawater booster for critical services High-temperature vacuum bottoms Low pressure unit charge Light Vacuum Gas Oil (LVGO) and Heavy
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: Gusher Pumps
Description: Equipment Graphic Machines Printing Machines Dental Equipment Air Conditioning Systems Liquefied Gas Systems Booster Pump Systems Recycling Systems Overhead Spraying Systems Laser Installations Boiler Feed Water Systems Cooling Emulsions Water Emulsions Oils Hot/Cold Water With
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: GENERON
Description: outdoor, offshore, marine or hazardous location design requirements. With a complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 2000 CFM, Compact with or
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Infinity Fluids Corp.
Description: Atmospheric and Ultra-High operating pressures No booster pumps required Optional finishes, polished, passivated for clean duty applications Custom sizing and designs for all processes All standard sensors available, type K standard Applications All water & liquid heating
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
Find Suppliers by Category Top
Featured Products Top
-
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Shaw Moisture Meters manufacture sample systems for the extraction and analysis of representative samples of gas or general compressed air, which is then either vented off to atmosphere or returned to the process. The (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
Take Control of Foam in Oil & Gas Operations Arjay's foam control switches and monitors deliver real-time detection for reliable foam suppression in process applications. Trusted since 1983 (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
The unique and patented PETRO 3003 TIGER system works without any gas separator device or specific fine filter. It allows you to use up to three pumped wet hoses and an empty hose with only one integrated metering system, “TIGER EX”. (read more)
Browse Liquid Flow Meters Datasheets for BARTEC -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
storage, level transmitters and alarms monitor many applications Area Leak Alarms Sensor pucks around tanks and pumps, in electrical vaults….anywhere a normally dry condition may incur and need a (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
Vacuum boosters are positive-displacement dry pumps that use two two-lobe rotors rotating at high RPMs in opposite directions to remove gas. When they are used separately to discharge atmosphere they are typically limited to inlet pressures of ½ an atmosphere. The vacuum booster's advantage is when
More Information Top
-
Studies on the Optimizations with Regard to Relationships between Performance and Emission Characteristics in Dimethyl Ether(DME) Fueled Engines Using Common R...
… lock in the DME, we designed and set up the test engine as shown in Fig.1, Fig.2 by using the liquefaction maintenance system, pressure-increasing system, and special pump (HASKEL Co., Gas Booster & Liquid pump ) 2.1.2 Test …
-
The Experimental System of Gas Hydrates Integrative Simulation and its control module
… pressure visualized cell made of titanium alloy(with transparent window, the working pressure is 350bar; without, the maximal pressure is 500bar ), programmable high-low temperature chamber HLT705P(the working temperature is -203K~373K), Telide gas / liquid booster pump (the maximal working pressure …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4665/1/Tsz_Hang_Emily_Ting_Ho_Thesis_1993.pdf
A gas booster and a liquid pump are used to build up system pressure.
-
An Efficient Wellstream Booster Solution for Deep and Ultra Deep Water Oil Fields
Special challenges for the liquid booster pump installed downstream a gas -liquid separator are: • .
-
Novel Examples Of The Use Of Surface Jet Pumps (SJPs) To Enhance Production & Processing. Case Studies and Lessons Learned
The SJP can increase the pressure of LP gas ; and the liquid booster pump can boost the pressure of the LP liquid phase.
-
A Cost Effective Way to Boost Production from Tight Oil And Gas Fields Using Surface Jet Pump Systems
The SJP can increase the pressure of LP gas ; and the liquid booster pump can boost the pressure of the LP liquid phase.
-
Carbocationic polymerizations in supercritical carbon dioxide
Light source, GB = gas booster , LP = liquid pump , 7.
-
Superconducting lines for the transmission of large amounts of electrical power over great distances
Power capacity Voltage (dc) Current (dc) Line temperature Radiation shield Length of line Refrigerator spacing Gas - liquid separator spacing Booster pump spacing Vacuum pump spacing Thermal expansion bellows 1.5 m long(su- perconductors wound helically) spacing Fraction of power dissipated in …
-
Qualification of a Subsea Separator with On-line Desanding Capability for Shallow-water Applications
The main flow loop components included a plate-pack separator, water booster pump, oil booster pump , gas booster , process liquid heater, process liquid cooler, gas cooler, oil storage vessel, and shear valve.
-
Liquid Rocket Thrust Chambers > Tripropellant Engine Technology for Reusable Launch Vehicles
This engine contains three groups of turbopumps: 1) booster and main liquid oxygen pumps with gas turbines, 2) booster and main liquid hydrogen pumps with gas turbines, and 3) liquid hydrogen kick pump and main kerosene pump with gas turbine, which are …
Indicates content that may require registration and/or purchase.