Products/Services for Lithium Battery MSDS Electrolyte
-
Electrolytes - (33 companies)...non-aqueous electrochemical cells, primary and secondary cells that use organic liquid electrolytes, polymer batteries, and lithium ion cells. Some secondary lithium ion salts are used in high-voltage applications. Others feature an electrical conductivity...
-
Batteries - (1829 companies)...corresponding electrodes. The electrodes must not touch each other. They are separated by the electrolyte, which facilitates the flow of electric charge between the electrodes. Finally, a collector conducts the charge to the battery's exterior and through... -
Battery Packs and Assemblies - (426 companies)...electrodes. The electrodes must not touch each other, and are separated by the electrolyte, which facilitates the flow of electric charge between the electrodes. A collector conducts the charge to the battery's exterior and through the load. When... -
Fuel Cell Stacks - (25 companies)They are also larger and heavier than other fuel cells. Molten carbonate fuel cells (MCFC) have an electrolyte that consists of a molten carbonate salt mixture suspended in a porous, chemically-inert ceramic lithium-oxide matrix. They operate at high...
-
Lithium Batteries - (564 companies)...cathode. They feature a relatively flat discharge and high energy density. Lithium ion (Li-ion) batteries use a carbon anode, metal oxide cathode, and a lithium salt electrolyte solution. They have excellent energy density and capacity. Lithium ion... -
MSDS Software - (14 companies)MSDS software is used to create, manage and distribute material safety data sheets (MSDS) for chemical products. MSDS software is used to create, manage, and distribute material safety data sheets (MSDS) for chemical products. Enterprise-wide...
-
Reserve Batteries - (30 companies)Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge. This allows the electrolyte to remain inert and makes reserve batteries well-suited...
-
Rechargeable (Secondary) Batteries - (596 companies)...energy density and relatively flat discharge. Lithium polymer batteries are very similar to lithium ion types. Lithium polymer batteries feature a polymer electrolyte solvent instead of the lithium ion battery's organic solvent. The polymer solvent...
-
Battery Chargers - (994 companies)...that accounts for almost 60% of all batteries sold worldwide. Battery chargers for lithium batteries are designed to support backup power sources for electronic equipment. When the battery is charged, lithium ions are driven from the cathode into the anode...
-
Disposable (Primary) Batteries - (373 companies)...the battery. The anode undergoes an oxidation reaction with the electrolyte and releases electrons, while the cathode undergoes a reduction reaction and absorbs the free electrons. The product of these two reactions is electricity, which is channeled out...
Product News
-
Mid-Mountain Materials, Inc.
Why Insulating Lithium Batteries Matters fabric insulation resists vibration, compression, and exposure to humidity or electrolytes throughout the lithium battery 's service life. Coated fabric insulation performance varies with both the base fabric and the type of coating applied. Silicone-coated fiberglass offers a good balance of flexibility and temperature stability, and ceramic- or vermiculite-coated fabrics provide enhanced flame and radiant-heat resistance. Aramid-based fabrics, often selected for their low weight and excellent... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Keystone Electronics Corp.
New Battery Holder for 10450 Lithium-Ion Batteries Keystone 's popular plastic battery holders ' selection now includes a new Thru-Hole mountable (THM) holder to support the high energy Lithium-Ion 10450 cells as well as non-standard length AAA cells. This durable battery holder is molded from Polypropylene and specifically designed without polarity tabs which typically restrict proper connectivity of 10450 lithium cells. Spring contacts are made from Steel with Nickel Plating assuring low contact resistance and superior solder joints where... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
KINTEP NEW POWER
Lithium Battery Recovery System Our all-in-one black mass revovery skid is engineered for maximum recovery and minimum hassle. Our skid integrates: - Automated Feeding. - Mixing & Reaction. - Separation. - Gas Scrubbing. - Evaporation & Crystallization. Designed specifically for recycling NMC Li-ion batteries, our system efficiently recovers critical materials: - Lithium Recovery Rate: >= 80%. - NMC Metal Recovery Rate: >= 95% (read more) -
Green Cubes Technology
Lithium Batteries for Hospital Equipment Ensuring reliable power for medical equipment with lithium forklift batteries. Continuous voltage protects patient care. Diagnostic stations, ventilators, and imaging carts cannot afford voltage dips that risk data loss or therapy interruption. Lithium forklift batteries hold output almost constant throughout each discharge cycle, so mobile clinical devices and supply-chain lifts operate at full specification until the battery is nearly empty. Stable power lets biomedical staff focus on care... (read more) -
Protomatic, Inc.
Protomatic Stays Updated on Lithium-Ion Batteries Protomatic manufactures tools, fixtures and prototype parts for the development, testing and production of lithium-ion batteries. By being so involved in the challenges and opportunities presented by those batteries, Protomatic is committed to staying abreast of the latest developments in the field. Along with doing our own research, we learn from preeminent experts in the industry. That led us to attending a presentation on February 12 by Dr. Xingcheng Xiao, staff researcher at General Motors... (read more) -
Anderson Power Products
Highly Efficient Connectors- Lithium-ion batteries Lithionics picked our highly efficient A-Series DIN Style Connectors as a reliable choice for their premium lithium-ion batteries. This high-quality combination will power a wide variety of high tech electric and hybrid applications. For more information on our collaboration, click here: https://ow.ly/AEmW50ULrtR: (read more)Browse DIN Connectors Datasheets for Anderson Power Products -
Keystone Electronics Corp.
18650 Lithium-Ion Battery Holders / Sleds A new series of low profile, SMT and THM Lithium-Ion holders for 18650 batteries have been released by Keystone Electronics Corp to meet increased demands for higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built and durable, these compact holders feature low profile, heat resistant Nylon housings and Gold-plated Phosphor Bronze contacts. They are ideally suited for use with many consumer and industrial electronic products. Versatile... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Mid-Mountain Materials, Inc.
Delivering Safer, More Reliable Lithium Batteries fabric insulation resists vibration, compression, and exposure to humidity or electrolytes throughout the lithium battery 's service life. Coated fabric insulation performance varies with both the base fabric and the type of coating applied. Silicone-coated fiberglass offers a good balance of flexibility and temperature stability, and ceramic- or vermiculite-coated fabrics provide enhanced flame and radiant-heat resistance. Aramid-based fabrics, often selected for their low weight and excellent... (read more) -
Shenzhen Milvent Technology Co., Limited
Safety Vent for Lithium Battery Packs Lithium battery packs often face risks from overheating, short circuits, or overpressure, which can lead to explosions or operational failure. The Safety Vent for Lithium Battery Packs addresses these challenges with a compact, low-profile design. Key Features. Explosion-Proof Venting: Quickly releases high-pressure gas during abnormal operation to prevent battery pack explosions. Waterproof & Breatherable: Separates internal and external atmospheres to prevent water ingress while allowing... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Green Cubes Technology
Switching to lithium pallet jack batteries Reducing Total Cost of Ownership in Warehousing with Lithium Pallet Jack Batteries. In warehouse operations, cost efficiency extends well beyond the purchase price. The real cost is measured in daily operations, equipment performance, energy consumption, maintenance, and labor --all of which contribute to the total cost of ownership (TCO). As warehouses strive to become leaner and smarter, more operators are turning to battery technology. Among the most promising developments? The switch from... (read more)Browse Lithium Batteries Datasheets for Green Cubes Technology
-
Lithium-ion Battery Materials and Engineering
Xu K (2004) Nonaqueous liquid electrolytes for lithium -based rechargeable batteries . Material Safety Data Sheet ( MSDS ) for EMC (CAS Number 623-53-0, 99 %), Sigma-Aldrich 46.
-
Long-life nickel iron battery functionality / cost comparison for peak demand SWER network voltage support application
[7] Coates D, “SED-WR Program Lithium -ion Battery / EPS Safety plan Document Number SED07-075 prepared for the U.S. Air Force, Air Force Research Laboratory DET1 AFRL/PRKC”, Bowing SEC-WR GNC, Release Date 22 August 2007. … Safety Data Sheet for Industrial Nickel-Iron TN and NF-S rechargeable Battery”, MSDS No. CHANGHONG 2011. [9] ZBB Energy Corporation, “Material Safety Data Sheet for ZBB electrolyte ”, Revision 3 Issue Date 2nd …
-
Atmospheric Pressure Plasma for Surface Modification
MSDS : National Power Corp Lithium Ion Batteries (PDF). tek.com; Tektronix Inc., 7 May, 2004. … P. Wang, H. Huang, S.L. Wunder, "Novel microporous poly(vinylidene fluoride) blend electrolytes for lithium-ion …
-
Lithium Tetrachlorogallate LiGaCl4 | AMERICAN ELEMENTS ®
Lithium Tetrachlorogallate is an electrolyte material for lithium -ion batteries . Typical and custom packaging is available, as is additional research, technical and safety ( MSDS ) data.
-
Lithium Niobium Tert-butoxide C24H54LiNbO6 | AMERICAN ELEMENTS ®
Lithium Niobium Tert-butoxide is an organometallic compound thant can be used as a precursor for chemical vapor deposition of thin films for lithium ion battery electrolyte materials American Elements can produce most materials in high purity and ultra high purity (up … Typical and custom packaging is available, as is additional research, technical and safety ( MSDS ) data.
-
Bis(trifluoromethane)sulfonimide lithium salt | AMERICAN ELEMENTS ®
Bis(trifluoromethane)sulfonimide lithium salt (also known as bis(trifluoromethylsulfonyl)amine lithium salt, or LiTFSI) is an organometallic electrolyte material for lithium ion batteries . Typical and custom packaging is available, as is additional research, technical and safety ( MSDS ) data.
-
Lithium Difluoro(oxalato)borate C2BF2LiO4 | AMERICAN ELEMENTS ®
Lithium Difluoro(oxalato)borate (LiDFOB) is a high performance lithium ion battery electrolyte material with similar properties to lithium tetrafluoroborate (LiBF4) and lithium bis(oxalato)borate (LiBOB). Typical and custom packaging is available, as is additional research, technical and safety ( MSDS ) data.
-
Lithium Niobium Ethoxide C12H30LiNbO6 | AMERICAN ELEMENTS ®
Lithium Niobium Ethoxide is an organometallic compound used as a precursor for chemical vapor deposition of thin films for lithium ion battery electrolyte materials. Typical and custom packaging is available, as is additional research, technical and safety ( MSDS ) data.
-
Lithium Niobium Isopropoxide C18H42LiNbO6 | AMERICAN ELEMENTS ®
Lithium Niobium Isopropoxide is an organometallic compound thant can be used as a precursor for chemical vapor deposition of thin films for lithium ion battery electrolyte materials. Typical and custom packaging is available, as is additional research, technical and safety ( MSDS ) data.
-
Lithium Tin Phosphorous Sulfide Li10SnP2S12 | AMERICAN ELEMENTS ®
Lithium Tin Phosphorous Sulfide (LSPS) is a superionic conductor material for use as a solid electrolyte in lithium ion batteries . Typical and custom packaging is available, as is additional research, technical and safety ( MSDS ) data.
Indicates content that may require registration and/or purchase.