-
Description: LM3578A SWITCHING REGULATOR
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 20 kHz
- Features: Other, Switching Regulator
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1070166-LM53600LQDSXRQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Vendor Undefined REACH
- Features: Other, Switching Regulator
-
Description: IC REG LIN POS ADJ 100MA TO92-3
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 0.1 amps
- Quiescent Current (IQ): 0.005 amps
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1320774-LM34919CQSDX/NOPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 REACH
- Features: Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 851764-LM60430DRPKR Features: Switching Regulator IC Output Package: Reel - TR Family Name: LM60430 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 852133-LM5163DDAR Features: Switching Regulator IC Output Package: Reel - TR Family Name: LM5163 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand
- Features: Other, Switching Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
- Features: Switching Regulator
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCHING VOLTAGE REGULATOR
-
Supplier: Quarktwin Technology Ltd.
Description: Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 10-WFDFN Exposed Pad
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Switching Regulator IC Output
-
Description: PWR MGMT SWITCHING REGULATOR
- TJ: -40 to 125 C
- Device Type: CardBus Controller
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SPECIALTY ANALOG CIRCUIT, PDSO8, MSOP-8, Analog IC:Other Product overview: LM7705MMX from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
- Operating Temperature: -40 C
-
Supplier: Texas Instruments
Description: Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
- Regulated Output Voltage (Volt): 0.7 to 3.3 volts
- Output Current (IOUT): 0.35 amps
- Quiescent Current (IQ): 0.000015 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: The LM2574 family is a series of easy to use fixed and adjustable switching voltage regulators. The LM2574 contains all of the active circuitry necessary to construct a stepdown (buck) switching regulator and requires a minimum of external components. The LM2574 is
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: XP Power
Description: Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
- DC Input Voltage: 6.5 to 34 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0.5 amps
- AC Input Voltage: 4.75 to 34 volts
-
Supplier: Microchip Technology, Inc.
Description: The LM2576 series of monolithic integrated circuits provide all the active functions for a step-down (buck) switching regulator. Fixed versions are available with a 3.3V, 5V, or 12V fixed output. Adjustable versions have an output voltage range from 1.23V to 37V. Both versions
- Operating Temperature: -40 to 125 C
- Package Type: DPAK (TO-252), TO-220
- Features: Other
-
Supplier: DigiKey
Description: LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 20mA 14-DSBGA
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 3.8 volts
- Output Current: 20 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: ODG (Origin Data Global)
Description: POWER SUPPLY SUPPORT CIRCUIT, AD
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 3 to 5.5 volts
- Features: Linear Regulator, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPECIALTY ANALOG CIRCUIT, PDSO8, PLASTIC, SOIC-8 Product overview: LM334MX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Output Current (IOUT): 0.01 amps
- Quiescent Current (IQ): 0.000001 amps
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANALOG CIRCUIT, 1 FUNC, PQFP44 Product overview: LM79CCVF from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCHED CAPACITOR REGULATOR, 675 kHz SWITCHING FREQ-MAX, PBGA14, CSP-14, Switching Regulator or Controller Product overview: LM2794BL from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and
- Output Voltage: 3.8 volts
- Number of Channels: 4 #
-
Supplier: Microchip Technology, Inc.
Description: EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at six locations. Six linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each
- Output Current: 115 milliamps
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
performance. The LM317 adjustable voltage regulator addresses these challenges by combining feedback control with internal compensation. When load conditions change, its transient response determines how quickly the output voltage returns to a stable level. A faster (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
Circuit Integration Reliable Voltage Regulation Performance Key Specifications Product Type: Linear Voltage Regulator IC Model: LM7805 Output Voltage: 5V DC Configuration: Three-Terminal Design Input (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
switching element, combined with DSP control chip, compensation transformer and detection circuit to achieve voltage regulation function. Its working principle is that the DSP control unit collects the output voltage signal in real time, adjusts the output voltage of the compensation transformer by (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
-T UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
N FETs. This high-performance step-up DC/DC switching regulator controller simplifies the application design while requiring no protection diodes and no other additional external components compared to a silicon metal-oxide-semiconductor field-effect transistor (MOSFET) solution. The internal (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
-by-cycle switch current limit, and thermal shutdown to protect the system and the device itself. The device is available in a 10-lead FC2QFN package (2.0 mm x 2.0 mm x 0.55 mm). The MAX77505 evaluation kit (EV kit) is a fully assembled and tested printed circuit board (PCB) that demonstrates the MAX77505 (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Management: Switch power supplies on and off, useful for conserving battery power or protecting circuits. Switching: Control various loads like lights, LEDs, or solenoid valves. Other Applications: Can be used to build simple voltage regulators or (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics
More Information Top
-
Power electronics
The semiconductor industry this in its modules has mitaufgenommen; known examples are the Festspannung regulators of 78 XX series (inner circuit see Abb. 14.95 and 14.96) [14.35] or also regulator for variable voltage like the LM317 .
-
Electronics for engineers and natural scientists
…joints of capacitors the Einflu6 the to remove Induktivitat from supplies or the circuit to the supply .... For example, behave the output impedance of the voltage regulator LM317 inductively.
-
CR4 - Thread: How to Build an AVR for a Three Phase Generator?
- and I forgot that an input capacitor and preferably an output capacitor are needed as shown in fig. 1 and its notes A and B [the circuit of your voltage regulator included those, they avoid the LM317 going an on/off oscillation behaviour]. .... the field) is a problem - what probably happened was that the LM317 was switching ON/OFF at such…
-
Voltage Regulator electronic Circuits, Page 3
Ceramic output capacitors enhance internally compensated switchers - 07/20/06 EDN-Design Ideas: Restore switching regulator stability when you change output-capacitor compositions.....(design idea added 10/06). .... Change Improves Regulators Reliability - 05/12/94 EDN-Design Ideas: The standard circuit for adjustable, 3-terminal regulators ( LM317 , LM350, etc)in Fig 1a suffers from a designed-in fault: If potentiometer R2s wiper loses contact, regulators output goes high.
-
Simulation of electronic circuits with micro-CAP
LM117 shows the windows opening it the circuit diagram of known adjustable voltage regulator with the commercial component-name ( LM317 ). .... Shows the windows opening it the circuit diagram of an equivalent circuit for a triode.
-
A simple low-cost electrical switching analyzer for I-V characterization of switching samples and devices
…on port p1.0 through the open collector buffer (74LS07), and the user operates the manual switch . .... 4) Low-Voltage Power Supply Circuit : A low-voltage power supply has been developed for the operation .... Here, standard voltage regulators have been used to generate +12 V, −12 V (LM7812 and 7912), +5 V (LM7805), and +32 V ( LM317 ) required for the mi- crocontroller, DACs, operational amplifiers, and serial interface to PC [7].
-
Single barium ion spectroscopy: light shifts, hyperfine structure, and
progress on an optical frequency standard and atomic parity violation
TTL computer pulse or 5V from panel switch 0.1, 1% 1W, current sense L = 19.9 .... The adjustable voltage regulator LM317 is power boosted with several power transistors LM195, a circuit copied from .
-
CR4 - Thread: Stepping Down DC Voltage
For home built a LM317 adjustable voltage regulator can be reconfigured into a basic switching type buck converter that has good regulation and fair efficiency. .... The manufactures data sheets have the application specs and suggested circuit schematics on them.
-
Sub-Kelvin refrigeration with dry-coolers on a rotating system
The current limiter consists of a 3-terminal regulator ( LM317 , Texas Instruments Inc., Dallas, Texas, USA). .... Each current into the switch is mon- itored using an analog-to-digital converter (ADC-16, Pico .... Figure 2 shows a pho- tograph of the circuit for the boost converters and the current limiters.
-
Design of an Electrochemical Tubulated Bipolar Membrane Breadboard System for the Treatment of Spacecraft Waste Water
The cell stack power is supplied through a current regulator circuit fabricated using a LM317 voltage regulator chip and 20 ohm variable resistor. .... The WV and concentrate pumps have toggle switches to allow the operator to stop flow to change…
Indicates content that may require registration and/or purchase.