-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense,
- Slew Rate (SR): 0.5 V/µs
- Bandwidth: 1.1 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125
- Features: Operational Amplifiers, Other
-
Supplier: Texas Instruments
Description: Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125
- Supply Voltage (VS): 5 to 24 volts
- Input Offset Voltage (VOS): 2.7 millivolts
- Quiescent Current (IQ): 1,050 microamps
- CMRR: 83 dB
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC,
- Supply Voltage (VS): 2.7 to 5 volts
- Slew Rate (SR): 1 V/µs
- Bandwidth: 1 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, 160mA, Operational
- Supply Voltage (VS): 2.7 to 5 volts
- Slew Rate (SR): 1 V/µs
- Bandwidth: 1 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5V, MSOP, Operational Amplifier IC,
- Supply Voltage (VS): 2.7 to 5 volts
- Slew Rate (SR): 1 V/µs
- Bandwidth: 1 MHz
- Operating Temperature: -40 C
-
Supplier: Rochester Electronics
Description: LMV358 - Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Description: IC CMOS 2 CIRCUIT 8MSOP
- Supply Voltage (VS): 2.5 volts
- Slew Rate (SR): 0.0000005 V/µs
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC CMOS 2 CIRCUIT 8SOIC
- Supply Current (IS): 0.06 milliamps
- Features: Instrumentation Amplifiers, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 1316707-RS358AXK Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 4,000 Mounting: Surface Mount Output Type: Rail-to-Rail
- Supply Current (IS): 0.06 milliamps
- Input Offset Voltage (VOS): 1.5 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 1.1 MHz
-
Supplier: Utmel Electronic Limited
Description: CMOS TYPE OP AMP ESV
- Supply Current (IS): 0.063 milliamps
- Input Offset Voltage (VOS): 1.2 millivolts
- Slew Rate (SR): 0.00000015 V/µs
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 923130-LM324N/PB Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C (TJ) Features: General Purpose Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family
- Operating Temperature: 0 to 70 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
- Package Type: DIP, PDIP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 877270-LM2902N/NOPB Series: LinCMOS™ Operating Temperature Range: -40°C ~ 85°C (TJ) Features: General Purpose Amplifier 4 Circuit - 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: LM2902
- Operating Temperature: -40 to 85 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
- Package Type: DIP, PDIP
-
Supplier: Quarktwin Technology Ltd.
Description: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
- Supply Current (IS): 0.06 milliamps
- Input Offset Voltage (VOS): 1.5 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 1.1 MHz
-
Supplier: DigiKey
Description: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
- Supply Current (IS): 0.06 milliamps
- Slew Rate (SR): 0.5 V/µs
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other, Rail-to-Rail Output
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 877326-LM3302D Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LM3302
- Operating Temperature: -40 to 85 C
- Logic Output: CMOS, TTL
- Features: Comparators, Other
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP
- Input Offset Voltage (VOS): 7 millivolts
- Operating Temperature: -40 to 105 C
- Features: Comparators, Other
- Package Type: DIP
-
Supplier: Utmel Electronic Limited
Description: IC QUAD DIFF COMPARATOR 14-SOIC
- Operating Temperature: -25 to 85 C
- Supply Voltage (VS): 5 volts
- Pin Count: 14
- Supply Current (IS): 2 milliamps
-
Supplier: Utmel Electronic Limited
Description: IC DUAL DIFF COMPARATOR 8-SOIC
- Operating Temperature: -55 to 125 C
- Supply Voltage (VS): 5 volts
- Pin Count: 8
- Supply Current (IS): 1 milliamps
-
Supplier: RS Components, Ltd.
Description: Comparator,LM2903M TTL/CMOS o/p SO8
- Pin Count: 8
- Features: Comparators, Other
- Logic Output: Differential
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
, Inc. Advanced Linear Devices, Inc. (ALD) is a design innovation leader in analog semiconductors specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
A circuit design of natural logarithmic resistance/period conversion in semiconductor resistance sensors
Because the output impedance of CA3140 is relatively high, it can drive CMOS digital circuits directly. .... The single supply operational amplifier LM358 , LM324, and the like also can be used in the cases that do not require high demand.
-
Design of two-phase hybrid stepping motor driver with current closed-loop control based on PIC18F2331
The circuit uses CMOS current switches and control logic to achieve low power consumption and low output … the stepping motor control application, the DAC0832 is used in the voltage switching mode, where its digital input pins DI0-DI7 receive the current signal of two phase winding from the PIC18F2331 and the Dual Operational Amplifier LM358 will adjust the output…
-
Dual loop digital control design and implementation of a DSP based high power boost converter in fuel cell electric vehicle
Both signals are buffered based on LM358 single supplied operational amplifier . .... The TMS320F2808 is 3.3 V CMOS compatible while the gate driver ICs are +5 V logic…
-
Elements of the applied electronics
To TL321: This OP and its more known multiple executions LM358 and LM324 have a PNP-input .... The latter can that thereby with its CMOS inverter-output fully between 0 V and + UB follow-through, an external frequency response correction needs for linear amplifier operation however. .... Specific operational amplifiers .
-
Advances in Science and Engineering II
A0 and A1 are two address lines that compatible with TTL or CMOS . .... Secondary amplification is completed by LM358 . .... It can be used in Sensing amplifier , DC gain module and all other operational single-supply amplifier.
-
How to Demonstrate the Voltage on a charged object in Physics Laboratory
LM358 . .... Figure 2: Suggested CMOS voltmeter can estimate voltage across charged capacitors as small as 100pF without seriously .... It should be noted that pin 2 of the operational amplifier is more or less always at ground potential and so a constant voltage appears across each of the resistors and hence a constant current.
-
LM358: Operational Amplifier, Single Supply, Dual
Custom CMOS Image Sensors .
-
How to Diagnose and Fix Everything Electronic, Second Edition > What Little Gizmos Are Made of: Components
For instance, older CMOS logic gate chips are called "4000 Series" and have part numbers like 4011B .... The op amp, or operational amplifier , is a common type of chip. .... The chips are marked with part numbers, and there are some, like LM358 , you'll see often.
-
Hybrid Power Systems
3.1.1.3 LM358: The LM358 series consists of two independent, high gain, internally frequency compensated operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. .... Lower power consumption: special CMOS oscillator configuration Monostable (one-shot) or astable (free- running) operation .
-
A linearly displayed ionization-gauge controller implemented with automatic range switching
…relay; 01, Q5, . 2N2222; Q2, Q4, 2N4355; Q3, 2N3054; IC1, LM324 IC2, LF351: IC3, LM358 : SW,, CD4066. .... C-H Chen et a/ . of CMOS bilateral switches and standard monolithic operational amplifiers makes the system stable, compact and of extremely low cost. . Acknowledgments .
Indicates content that may require registration and/or purchase.