Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Montalvo Corporation
Description: Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency. Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ValueTronics International, Inc.
Description: multi-channel modular programmable electronic load system. Six different modules of programmable DC loads ranging in power from 200 W to 600 W provide users the flexibility to test a wide range of power sources from multi-output AC/DC power supplies to batteries, fuel cells, and
- Load Bank Type: DC, Programmable
-
-
Supplier: Sensor Developments, Inc.
Description: verify compliance to the specifications. The sensor was designed to help automakers and OEM’s comply with FMVSS 118 and International standards for interior fittings. SENSOR KIT INCLUDES THE FOLLOWING: • 5 spring packs (2, 5, 10, 20, 65 N/mm) • 200 mm extension bracket • Sensor attachment
- Accuracy: 0.1 ±% Full Scale
- Output: Analog Voltage
- Features: Sensor / Transducer
-
Weight Indicators - Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areasSupplier: Mettler-Toledo Technologies GmbH
Description: areas, and in Division 2, Zone 2 hazardous areas. The enclosure is ATEX/IECEx certified for Zone 22 (dust) hazardous areas. Cable entry points can be either conduit hubs for use in the U.S., or ATEX-approved glands for European applications. Load cells in hazardous areas In
- Features: Hostile Environment
-
Supplier: Technic, Inc.
Description: Configuration Tools are configured with Electroless Nickel metialization tools after 6-8 hours of operation the cell will have to be emptied and stripped to remove trace metallization deposited on processes cell and components. Tools can be supplied with various configurations of
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Mile-X Equipment, Inc.
Description: AGM, FLA, Gel Cell, and Spiral Wound batteries. Extremely accurate testing combination of heavy-load and accuracy test technology. Precise output charging - computerized control of charging voltage and current. Compact Flash Card port - update software and add memory as needed.
-
Supplier: Mile-X Equipment, Inc.
Description: Compatible with AGM, FLA, Gel Cell, and Spiral Wound batteries. Extremely accurate testing combination of heavy-load and accuracy test technology. Precise output charging - computerized control of charging voltage and current. Compact Flash Card port - update software and add memory as
-
Supplier: Froude, Inc.
Description: various components common to all 2000 systems. The underside, however, is constructed to mimic a Series 6000 cradle, allowing a single test cell equipped with Series 6000 Stand (see Specification 6000 Stand) to be quickly and easily re-fitted for testing smaller engine types. 2000
- Features: Specialty / Other
- Test Fixture Type: Test Stand
-
Supplier: MonoDAQ
Description: V/us Voltage excitation specification Free programmable level: Unipolar 0 … 24 V, Bipolar 0 … 12 V Accuracy: ±0.05% ± 2mV Drift: ±50 ppm/K ±100 μV/K Stability 10% to 90% load: <0.01% Current Limit: 42 mA (max power: 400 mW) Protection: Continuous short to ground Current excitation
- Input Impedance: 20 Mohms
- Operating Temperature: -4 to 140 F
- Form Factor: DIN Rail, Panel / Chassis Mount
- Network Options: Ethernet
-
Supplier: Robotphoenix LLC
Description: The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding, and material transfer
- Load Capacity: 6 kg
- Reach: 830 mm
- Robot Type: Articulated Robot
-
Supplier: ValueTronics International, Inc.
Description: Regulation (CV) Load Regulation (From No-load to Full-load, constant input voltage. Measured at the sensing point in Remote Sense): 10mV Line Regulation (At 85 ~ 132Vac or 170 ~ 265Vac, constant load): 3mV Regulation (CC) Load Regulation (For load voltage
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Renesas Electronics Corporation
Description: pins). Targeted applications are cell phones, Palmtops, and data cables where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to
- Data Rate: 500 kbps
- Supply Voltage: 3 V
- Features: ESD Protected, Other
- Technology: RS232
-
Supplier: PowerFilm, Inc.
Description: and start charging without worrying about additional components or cables Rugged Encapsulation - protection from hot, humid environments, icing, water immersion, and saltwater spray. Lightweight - weighs less than 6lbs High Efficiency - made with top of the line Sunpower crystalline solar
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 3.6 amps
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: start charging without worrying about additional components or cables. Rugged Encapsulation - protection from hot, humid environments, icing, water immersion, and saltwater spray. Lightweight - weighs less than 6lbs. High Efficiency - made with top of the line Sunpower crystalline solar
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 2.8 to 3.8 amps
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new). Specifications Electrical: 47V Configuration Rated Voltage at Pmax: 47.1V Rated Current at Pmax: 5.7A
- Open Circuit Voltage: 58 volts
- Short Circuit Current: 6 amps
- Peak Voltage: 24 to 47 volts
- Peak Current: 5.7 amps
-
Supplier: APX Enclosures, Inc.
Description: when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. (3R Only) End chambers house electrical components, air conditioning, fiber and cable entry. Custom entry holes and boots can be provided. Air conditioning systems are thermostatically controlled.
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: when the door is opened. Each side has a removable center post between the doors. 4. All exterior seams are sealed weathertight with silicone sealant. 5. (3R Only) End chambers house electrical components, air conditioning, fiber and cable entry. Custom entry holes and boots are available.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: ValueTronics International, Inc.
Description: megaohms preserves the validity of factory calibration, prevents conversion of common mode to normal-mode signals, and eliminates remaining errors attributable to cable resistance. Allowable cable length has virtually no practical limits Elimination of both short-term and long-term
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: ValueTronics International, Inc.
Description: they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
. The load cell is connected to the Tension Dynamometer via an approx. 3 m long sensor cable and, thanks to the compact cell dimensions, it can be used for a wide range of applications. The internal memory of 32 GB can hold 30 million measuring points. This allows measurement protocols to be (read more)
Browse Dynamometers Datasheets for PCE Instruments / PCE Americas Inc. -
These HV networks connect batteries, inverters, DC/DC converters, temperature management systems, and auxiliary loads. This creates complex electrical environments in which the accurate measurement of voltage, current, temperature, acceleration, force, and pressure is critical. Robust sensor (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
hold a machine guard in its closed position until the control system determines that access is safe. This function is especially valuable on machinery with hazardous motion that does not stop immediately after power is removed, such as rotating equipment, robotic cells, conveyors, machine tools, mixers (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
environments so we will almost certainly have the answer. RDP RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
liquid lead at 400? as well as LVDTs for cryogenic environments so we will almost certainly have the answer. About us RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
sensors for use in liquid lead at 400? as well as LVDTs for cryogenic environments so we will almost certainly have the answer. RDP RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense
Conduct Research Top
-
Load Cell Application - Suspension Bridge
FUTEK load cell and instruments can be used in suspension bridges. Our load cells can be installed on the cables to measure the tension and stress applied to the cables under various traffic conditions. They can also be installed under the post of the bridge to measure the compression the bridge
-
Force Feedback in Linear Actuators
When specifying the initial system, designers may benefit from selecting electric actuators with internal load cells. This option is a practical solution that provides optimum alignment, protection of load cell sensors, and streamlines the path of cables from actuator to controls.
-
Fake Products, Real Dangers
. Fake pharmaceuticals can have deadly consequences to the unsuspecting consumer. Knock-off cell phone batteries manufactured without over-charging protection have been known to explode. And just imagine critical electrical components in your home that don't perform as advertised. Schneider Electric
More Information Top
-
Federal Register > Thursday, December 13, 2001 > [66 FR 64368] Anthropomorphic Test Devices; 3-Year-Old Child Crash Test Dummy
Denton stated that this weight was too low, and that existing load cells will be obsoleted by this specification since the existing load cells have a nominal weight of 0.53 lb with the specified hardware and cable .
-
Federal Register > Friday, March 31, 2000 > [65 FR 17180] Anthropomorphic Test Devices; 12-Month-Old Child Dummy
Denton also suggests that the load cell weight specifications should clarify that the specified weight does not include any cable or mounting hardware, except as noted.
-
Federal Register > Wednesday, March 22, 2000 > [65 FR 15254] Anthropomorphic Test Devices; 3-Year-Old Child Crash Test Dummy
Denton also suggests that the load cell weight specifications should clarify that the specified weight does not include any cable or mounting hardware, except as noted.
-
Federal Register > Thursday, August 30, 2001 > [66 FR 45777] Anthropomorphic Test Devices; 12-Month-Old Child Dummy; Final Rule; Response to Petitions for Reco...
However, Denton noted that it also stated in its NPRM comments that two notes were needed, one reading "weight includes portion of cable exiting load cell which is covered with shrink wrap," and another reading " specified weight does not include …
-
New Literature
4 new 40-page bulletin describes the manufacturer s weighing and force-mea- surernent product line. including load - cell specifications . mounting hardware, instru- mentation. junction boxes, intrinsic safety barriers and cable A load-cell selection guide. which identifies load-cell type, appli …
-
Integrating design into freshman engineering: a Lehigh experience
Load cells were positioned in the cable and above the top plate so that forces could be measured and comparedto the theoretical values specified in the design phase.
Indicates content that may require registration and/or purchase.