-
Supplier: Accuris
Description: VALVE, FUEL DRAIN, SELF-LOCKING
-
Supplier: Accuris
Description: VALVE-FUEL DRAIN, SELF LOCKING, POPPET
-
Supplier: Accuris
Description: VALVE - FUEL DRAIN, SELF-LOCKING, LINE MOUNTED
-
-
Supplier: Accuris
Description: VALVE, DRAIN, OIL, SELF-LOCKING
-
Supplier: Radwell International
Description: BALL VALVE, PAD LOCKING, 75 SERIES, 1/2 SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN, BRONZE. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Drain Valves, Threaded
-
Supplier: Radwell International
Description: BALL VALVE, BRONZE, 2 POSITION, PAD LOCKING, 75 SERIES, 3/4” SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Drain Valves, Threaded
-
Supplier: HydraCheck Inc.
Description: A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Features: Drain Valves, Needle Valves, Threaded
- Actuation: Manual / Hand
-
Supplier: RS Components, Ltd.
Description: BS Valve Female 1/4in.Drain Open Lock
- Valve Size: 0.25 inch
- Pressure Rating: 580 psi
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Zurn Industries LLC
Description: Sanitary dumping drain Thoroflush drain with flushing device to remove waste Foot pedal operated flush valve
- Drain Type: Sanitary Floor Sink
-
Supplier: Mile-X Equipment, Inc.
Description: Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator. Preset safety pressure valve. Translucent sight tube on side for easy viewing of fluid level. Quick-release “lift-lock” drain tube for easy use. Description A portable waste oil drain and fluid
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: U.S. Plastic Corporation
Description: internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.
- Valve Size: 1.5 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 13.79308527 to 239.99388219 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 6.90379452 to 104.99279103 psi
- Media: Air, Compressed Air
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KSL-SD Slurry Knife Gate Valves are designed for on-off (isolation) service for applications consisting of abrasive, high solids content, wet or dry media. KSL-SD Slurry Knife Gate Valves are ideally suited for applications in the mining, power, and aggregate industries. The
- Valve Type: Gate / Knife Valves
-
Supplier: Invotec Solutions Ltd.
Description: vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking mechanism on the valve selector assembly is available for moulders who require additional protection from accidental
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Burger & Brown Engineering, Inc.
Description: Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check valve
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Description: The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications • Ice maker equipment • Tank or boiler draining • Potable water applications Features •
- Material Inlet Pressure Range: 0 to 1.625715 psi
- Material Temperature Range: 210.2 F
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Buckaroos, Inc.
Description: valve covers and self locking nylon straps to secure the Soft-Guard cover into place. A lavatory Offset Drain accessory piece is also available.
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Radwell International
Description: PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, METAL MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Features: Air, Drain Valves, Regulator (general)
-
Supplier: Zurn Industries LLC
Description: or any area with heavy flow Drain meets US FDA standards for corrosion resistance Butterfly Locking Valve Option protects pipes and trunk lines against debris EZLock option provides a unique locking mechanism to secure drain covers
- Drain Type: Floor Drain
-
Supplier: Mile-X Equipment, Inc.
Description: drain tube keeps funnel securely in place. Height adjusts from 40" to 69". 10" rear wheels and 4" front casters. Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Molded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Precision Stainless Steel Valve Manifold Panel for Inert Gas Distribution in Cleanroom Manufacturing Environments The Precision Stainless Steel Valve Manifold Panel (VMP) is a specialized solution designed for the efficient and clean distribution of inert gases within high-tech
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Because these valves handle aggressive etchants and abrasive slurries, their maintenance is the single most important factor in preventing contamination and unscheduled shutdowns. Optimizing these valves begins with choosing the right design. Jewellok’s UHP valves utilize a
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Valve Manifold Box with Leak Detection for Toxic and Flammable Semiconductor Process Gases The Automated Valve Manifold Box (VMB) is an essential safety and distribution hub designed specifically for the high-stakes environment of semiconductor fabrication. When handling
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-200-VMB, JW-100-VMB Specification 4S/6S/8S Special gas cabinet size W870*D340*H1680 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge PN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ
- Application: Gas
-
Supplier: Mueller Company
Description: MUELLER CO. offers a full range of service line dual check valves. These valves are available in angle or in line styles and can be used on copper meter yokes, cast iron meter yokes, cast iron meter boxes or in custom meter installations. Dual check valves are used to prevent
- Pressure Rating: 175 psi
- Features: AWWA
- Valve Type: Check Valves
- Media: Potable Water, Water
-
Supplier: Mile-X Equipment, Inc.
Description: construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environmental cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil drain. Manual-operated air inlet
-
Supplier: Mile-X Equipment, Inc.
Description: construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environmental cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil drain. Manual-operated air inlet
-
Supplier: CCR Containers
Description: • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple with pressure compensation valve 0,65 bar * 1" BSP vent • Bottom draining system with 3" Ebro butterfly valve 2" or 3 " outlet
- Application: Shipping
-
Supplier: Watts
Description: Watts Drainage HY-800 non-freeze yard hydrant with epoxy coated cast iron head with lift handle and lock option, galvanized casing, bronze internal working parts and valve housing, and 1/8in. NPT drain port.
-
Supplier: Watts
Description: Watts Drainage HY-900 non-freeze roof hydrant with epoxy coated cast iron head with lift handle and lock option, galvanized casing, bronze internal working parts and valve housing, integral epoxy coated cast iron roof mounting plate with clamping collar, and 1/8in. NPT drain port.
-
Supplier: Buckaroos, Inc.
Description: valve covers and self locking nylon straps to secure the Soft-Guard cover into place. A lavatory Offset Drain accessory piece is also available.
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Zurn Industries LLC
Description: Zurn's non-freeze technology provides compression closure valve functionality with long-lasting durability, offering low-maintenance and proven performance. Lead-Free hydrants offer a safe water option for building owners and engineers seeking specification grade hydrants with exceptional
-
Supplier: ASCO
Description: for drip legs on the market today. Standard features on the ADL Series include 1/4 turn ball valves on the inlet and drain ports which provide customers with a simple solution when system shutdowns are necessary on any "point of use" application. Inlet ball valve is a robust
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 50 to 200 F
- Connection: 1/4" NPT, 2" NPT
- Filter Type: Coalescing
Find Suppliers by Category Top
Featured Products Top
-
, distribution valves, grease traps, sewer system, storm drains, electrical lines, steam lines, water lines or virtually any other type of cable, pipe, wire or underground infrastructure accessed through a manhole. Lightweight - easy to transport Easily handled with one hand, the (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
,pressure indicator,pressure relief valve,thermometer,HV/LV bushings,grounding lug and oil drain valve—making it ideal for industrial equipment,commercial buildings,petroleum/mining sites,ship/vessel power systems and new energy applications. Key Features (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
2852-HCF sensor monitors the surface dielectric and locks in on the capacitance of the water. Oil that separates to the surface changes the capacitance field and activates the relay alarms. This unit is typically used in sumps or containments where oil is not typically present. Normal sheens will not (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
shutdown of pneumatic valves if a leak or pressure spike is detected. This tailored approach to fluid management ensures that even the most dangerous chemicals are delivered with 99.9% uptime, protecting both the high-value manufacturing yield and the cleanroom environment (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Project W-521 Waste Feed Delivery System Advanced Conceptual Design Report [VOL 1 SEC 1 and 2 and VOL 2 SEC 1 and 2]
The DST Diluent and Flush Subsystem shall be designed for positive removal (such as a locked drainage valve ) of contaminated liquids and uncontaminated precipitation.
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Chemical Storage, Handling, and Feeding
Use of lockable drain valves is recommended.
-
Federal Register > Wednesday, July 17, 2002 > [67 FR 47042] Oil Pollution Prevention and Response; Non-Transportation-Related Onshore and Offshore Facilities
Today's revised rule allows security measures other than locking drain valves or other valves permitting outflow to the surface.
-
States > Washington > State > Regulations > Title 173 - Department of Ecology > [WAC 173-303] 303 - Dangerous Waste Regulations
(ii) Be designed for positive drainage control (such as a locked drainage valve ) to prevent release of contaminated liquids and so that uncontaminated precipitation can be drained promptly for convenience of operation.
-
States > Washington > State > Proposed Regulations > 2004 Documents > July 21, 2004 > [2004 WA Proposed wa-p173a203] WAC 173-303 - Proposed Rules - WAC 173-303
(ii) Be designed for positive drainage control (such as a locked drainage valve ) to prevent release of contaminated liquids and so that uncontaminated precipitation can be drained promptly for convenience of operation.
Indicates content that may require registration and/or purchase.