-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available on MUELLER Copper
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Hannay Reels
Description: arm with roller and operator handle. Rotating ball bearing swivel base. Heavy-duty pin lock in base for locking in multiple locations. 1" swivel joint with adjustable packing. Available up to 6000 psi (414 bar) – must specify.
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 350 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
-
Supplier: Hannay Reels
Description: model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 125 to 275 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 125 to 275 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads, 1/2" available upon request. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 40 to 250 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
Find Suppliers by Category Top
Featured Products Top
-
bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, ball (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Unlock Faster Setups with Ball Lock® See the power of the Jergens Ball Lock® Mounting System in action! Watch our ROI video to learn how Ball Lock® can reduce setup time, improve repeatability, and help maximize productivity on your machines (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Pin Accessories Quick release ball lock pin accessories include components such as wire rope lanyard assemblies, flanged receptacles, and end caps (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
DOME HANDLE Large ergonomic dome actuator button facilitates easy installation and removal. QUICK RELEASE BALL LOCK (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
with spring-actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser Direct crank rewind and cam-lock drag brake. Removable steel handlebar Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads; Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
MS Stage and Holders
Locking ball and socket swivel joint with all tool holders .
-
Federal Register > Tuesday, July 22, 1997 > [62 FR 39101] Airworthiness Directives; Louis L'Hotellier, S.A., Ball and Swivel Joint Quick Connectors
(1) For ball and swivel joint connectors with lock plates, accomplish the following: .
-
Power Tools - Grainger Industrial Supply
…5 Amps,Cutting Width (In.) 3-1/4,Cutting Thickness (In.) 1/16,Depth of Cut (In.) 1/16,Cuts per Minute 16,500,No Load RPM 16,500,Ambidextrous Lock -Off Release Button, Spring Loaded Stand, Ball - Joint Cord Swivel , Electronically Counterbalanced Single Blade…
-
Supplying to Mercedes-Benz
…rear calipers ACUs Other Fasteners - Adapter Housing Trim Fasteners - Special Nut Pressure sensors Crush sensors Side impact sensors Ball joints Mechanical Steering Lock Brake Light sensor Instrument … leather and switches Lower ball joint Actuation components Pipe Fastener - Swivel & Space Fasteners VERITAS .
-
Supplying the Volkswagen Group - 2015 Edition Coming Soon
Ball joints Mechanical Steering Lock Brake Light sensor Instrument Panel Switch Headlamp Switch Module Trim Fasteners - Panel Fasteners … pump Long range radar Stabilizer link Steering wheel base, leather and switches Lower ball joint Actuation components Pipe Fastener - Swivel & Space Fasteners VERITAS .
-
Support equipment technical description handbook
The binocular mounting-bracket slides on the horizontal bar for horizontal positioning and provides a ball swivel - joint for positioning the binoculars. .... All movements can be locked at any position.
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
…hammers; gathering chain tool assemblies; wrenches; latches; locks; catches; handles; lock assemblies; locks; lock keys; ignition keys .... ; door panels; tank ducts; fuel tanks; air intake tubes; header frames; cutterbars; conversion kits; accumulators; rotary brush attachments; wipers; straps; wiper blades and assemblies; hydraulic valves; center joints ; swivel joints; joysticks; copper, iron … non-hand operated valves; ball bearings; bearings and bearing…
-
Suppliers to the Ford Focus
…Front Brake Calipers Martinrea Cradle/Subframe NTN Bearings/Bushes TI Automotive Brake Bundles, Brake Lines Tower Automotive Assembly Rear Floor Pan TRW Ball Socket, Brake Parts, Drum Brake, Suspension Ball Joints Vibracoustic Rear Suspension Bushings … and Tank Fuel System, Lock Systems, Sensors Huf Holsbeck … Parts TRW Fasteners/Fixings, Seals, Panel Fasteners, Pipe Fasteners, Rivet, Screw Fixing, Special Nuts, Swivel and Space Fasteners…
-
Gear technique
heitsgrad F D 1 must have, joints come generally only that blocks five freedoms of movement ( swivel joint and thrust joint) in question (IAbb. 2.9). .... A ball joint (f D 3) is used, so, are accordingly two rod handlebars necessary (Abb. 10…
-
The Side Exhaust Liner Running Tool: A Tool for Liner Running and Cementing Using E-Line Coiled Tubing
Use 4 joints (typical). .... X-O (2-7/8” PAC by 2-3/8” PH6) 2-7/8” PAC Locking Swivel . .... Has full ID for E-line and balls to pass .
Indicates content that may require registration and/or purchase.