-
Supplier: THK America, Inc.
Description: A double-slide type that combines two units of model FBL 35S front-to-front. Releasing the automatic free disconnection spring attached on the inner rail allows the inner rail to be pulled out. When folded, the locked state with the disconnect spring can automatically be
- Stroke or X-Axis Travel: 16.8897729 inch
-
Supplier: Imao-Fixtureworks
Description: These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide
-
Supplier: Beckhoff Automation LLC
Description: The guide rails of the XTS Hygienic are entirely made of stainless steel. The interface between individuals rails has been revised for simple sealing. A lock allows fast exchange of the movers for cleaning and maintenance purposes. The curved rail is optimally matched to the XTS
-
-
Supplier: Beckhoff Automation LLC
Description: The straight guide rails with the product designation AT9100 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic rollers
-
Supplier: Beckhoff Automation LLC
Description: The guide rails of the XTS Hygienic are entirely made of stainless steel. The interface between individuals rails has been revised for simple sealing. A lock allows fast exchange of the movers for cleaning and maintenance purposes. The curved rail is optimally matched to the XTS
-
Supplier: Beckhoff Automation LLC
Description: straight guide rails is available in lengths of up to 2.5 m. In addition, the guide rails can be ideally combined with other straight or curved guide rails, so that individual travel paths can be executed as they would in a modular system. The AT9000-0250-0006 guide rail
-
Supplier: Accuride International, Inc.
Description: cabinet rails, decreasing side space requirements to .39" [9.6 mm]
- Stroke or X-Axis Travel: 12.88 to 28.88 inch
- Carriage Load: 80 to 140 lbs
- Base Length: 12 to 28 inch
- Base Height: 1.38 inch
-
Supplier: Accuride International, Inc.
Description: interlock slide, see Model 3641.) Supports loads up to 180 lbs. For drawers up to 42” wide Requires .89" of side-space The 3641X is a complete system that includes: one 3641 Interlock slide, one 3642 non-locking companion slide, one connecting rod, two adapter
- Stroke or X-Axis Travel: 14 to 28 inch
- Carriage Load: 180 lbs
- Base Length: 14 to 28 inch
- Base Width: 0.89 inch
-
Supplier: Accuride International, Inc.
Description: square, round, or tapped holes on cabinet rails Brackets adjust to fit a full range of cabinet depths and chassis setback positions Slide-to-chassis hole patterns fit multiple chassis mounting configurations
- Stroke or X-Axis Travel: 24 to 28 inch
- Carriage Load: 120 lbs
- Base Length: 22 to 26 inch
- Base Height: 1.75 inch
-
Supplier: LISTA AG
Description: cylinder lock Cannot be prised out thanks to a bar bent to right angles. Smooth and quiet operation The ball bearing mounted door castorsrun quietly on the guide rails. Sliding-doors with viewing windows The UV-resistant acrylic glass is break-proof and enables clear workstation organisation.
- Height: 39.3701 to 76.771695 inch
- Width: 39.3701 to 78.7402 inch
- Depth: 15.74804 to 22.834658 inch
- Use: Industrial
-
Supplier: LISTA AG
Description: individual components of the shelf unit roll smoothly on rails. The sliding shelf unit is easy to operate even when it is fully loaded. If the sliding shelf unit is located in a freely accessible room, it can be secured by a robust central locking system with a cylinder lock. Benefits
- Capacity: 176.4 to 330.75 lbs
- Depth: 13.779535 inch
- Length: 74.6063395 inch
- Width: 33.464585 to 39.3701 inch
-
Supplier: Optimal Handling Solutions
Description: rear. The bottom and top rails are joined together and slilde out as one piece. Rails slide forward 90 degrees. When closed, the bottom rail is seated on a steel plate which ensures that both rails remain straight and uniform with the remainder of the guardrail.
-
Supplier: Optimal Handling Solutions
Description: rear. The bottom and top rails are joined together and slilde out as one piece. Rails slide forward 90 degrees. When closed, the bottom rail is seated on a steel plate which ensures that both rails remain straight and uniform with the remainder of the guardrail.
-
Supplier: Optimal Handling Solutions
Description: rear. The bottom and top rails are joined together and slilde out as one piece. Rails slide forward 90 degrees. When closed, the bottom rail is seated on a steel plate which ensures that both rails remain straight and uniform with the remainder of the guardrail.
-
Supplier: L-com, Inc.
Description: Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. The heavy-duty sliding rack shelf features ball bearing slides that extend a full 14 inches, giving maximum access to shelf space. This compact shelf takes up a
-
Supplier: DEWALT Industrial Tool Co.
Description: handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity Precise miter
- Blade Size: 12 inch
- Weight: 56 lbs
- Saw Type: Miter Saw
-
Supplier: Ameripack Corporation
Description: Rotationally molded with slide-in cap design for compact shipping and storage. Patented computer design provides rotomolded indestructibility in a rolling stand and hardware case. Accepts a padlock for security. Unloading is assisted by perfectly located footwell. Innovative Slide-in
- Height: 14.625 inch
- Length: 33.1875 inch
- Width / Diameter: 14.63 inch
- Inside Height: 11.5 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: perpendicularity with blade for cutting accuracy Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Exclusive cross cut stop positions cutting head for maximum vertical cut capacity Best in class cross cut
- Blade Size: 10 inch
- Weight: 51 lbs
- Saw Type: Miter Saw
-
Supplier: DEWALT Industrial Tool Co.
Description: horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Cam lock miter handle with detent override deliver quick and accurate miter angles Compact, lightweight design (53 lbs.) allows for easy transport and storage
- Blade Size: 12 inch
- Weight: 53 lbs
- Saw Type: Miter Saw
-
Supplier: Harloff Company, Inc. (The)
Description: Key lock with two keys Narrower cabinet for limited space Full wrap-around bumper on separate stabilizing frame 5″ (12.7 cm) ball-bearing premium casters, all full swivel-one tracking-one braking Aluminum push handle / side rail Ball-bearing, full extension drawer slides Cart is
- Length: 22.25 inch
- Width: 28.5 inch
- Features: Other
- Material: Steel
-
Supplier: Ameripack Corporation
Description: Rotationally molded with slide-in cap design for compact shipping and storage. Patented computer design provides rotomolded indestructibility in a rolling stand and hardware case. Accepts a padlock for security. Unloading is assisted by perfectly located footwell. Innovative Slide-in
- Height: 21.5 inch
- Length: 51 inch
- Width / Diameter: 14.75 inch
- Inside Height: 19.5 inch
-
Supplier: Harloff Company, Inc. (The)
Description: Stainless steel break-away lock bar Pack of 50 break-away seals 30″ of vertical drawer space Cabinet and drawer design allows for customized drawer configurations 5″ ball-bearing premium casters, all full swivel, one tracking, one braking Removable plastic top Aluminum side rail / push handle
- Length: 19.75 inch
- Width: 29.5 inch
- Features: Other
- Material: Steel
-
Supplier: Harloff Company, Inc. (The)
Description: Key lock with two keys 30″ of vertical drawer space Cabinet and drawer design allows for customized drawer configurations 5″ ball-bearing premium casters, all full swivel, one tracking, one braking Removable plastic top Aluminum side rail / push handle Ball-bearing full extension drawer
- Length: 19.75 inch
- Width: 29.5 inch
- Features: Other
- Material: Steel
-
Supplier: Newport MKS
Description: compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures
- Stroke or X-Axis Travel: 0.1968505 inch
- Device Type: Dovetail Slide
-
Supplier: Newport MKS
Description: compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures
- Stroke or X-Axis Travel: 0.5511814 inch
- Device Type: Dovetail Slide
-
Supplier: Newport MKS
Description: further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape
- Stroke or X-Axis Travel: 0.1968505 inch
- Device Type: Dovetail Slide
-
Supplier: Newport MKS
Description: further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape
- Stroke or X-Axis Travel: 0.1181103 inch
- Device Type: Dovetail Slide
-
Supplier: igus® inc.
Description: Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6 Plastic may creep over time
- Bearing Width: 0.5905515 to 1.181103 inch
- Bearing Length: 157.4804 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: TPA Motion
Description: The DS Series is a high capacity telescopic rail assembly where the stroke is approximately equal to the overall length of the rail. This series is constructed with cold drawn steel rails that are hardened to provide long life even in equipment with highly repetitive motion. The
-
Supplier: TPA Motion
Description: The DS Series is a high capacity telescopic rail assembly where the stroke is approximately equal to the overall length of the rail. This series is constructed with cold drawn steel rails that are hardened to provide long life even in equipment with highly repetitive motion. The
-
Supplier: Larson Electronics LLC
Description: series and are ideal for use in marine environments as well as industrial and commercial settings. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Standard 19" rack mount Supplied as shown complete with two slides and mounting hardware Mounts to front & rear panel rails of racks Accommodates front rail to rear rail spacing from 19.8" to a maximum of 34.8" deep Unique design allows the use of a full-size
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an
- Stroke or X-Axis Travel: 0.9842525 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.9212625 inch
- Carriage Width: 4.9212625 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.92 inch
- Carriage Width: 4.92 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.92 inch
- Carriage Width: 4.92 inch
Find Suppliers by Category Top
Featured Products Top
-
QCPSS Sliding Locks Push lock clamp, heavy duty These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Easy, Tool-less Locking for Slide & Angle Adjustment IMAO Fixtureworks offers quick locking Push Lock Clamps that provide easy locking for slide and angle adjustment. (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
applications utilize a combination of both adjustable and non-adjustable bushings. Modern Linear adjustable bushings incorporate a unique feature designed to improve performance. The face of the mounting surface is knurled to resist slipping once locked into place. This feature improves the holding (read more)
Browse Datasheets for Modern Linear Incorporated -
square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system. Installed track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Federal Register > Thursday, February 28, 2013 > [78 FR 13747] Safety Advisory 2013-01; Passing Stop Signals Protecting Movable Bridges
Through the use of a programmable logic controller, an automated sequence would commence closing and seating the bridge and then moving the slide lock rails into the locked position.
-
Movable Bridge Engineering Complete Document
…Scissors extension “lazy tongs” Drop leaf noncounterweighted Hydraulic lifting system Automatic gate Gate — farm Automatic gate Automatic gate Automatic gate Lock and signal Automatic gate Operating device w signal Barrier gate Truss suitable for Sliding rail lock Gate Automatic gate Boat…
Indicates content that may require registration and/or purchase.