-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of graphite, mineral oil, nickel. Can be used under the following temperature
- Features: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite 396133 anti-seize lubricant is easy to use.
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Zinc Anti-Seize is a smooth, homogenous mixture of zinc dust and petrolatum that prevents seizing during assembly or disassembly of threaded or unthreaded metal joints. It also provides corrosion protection for both aluminum and ferrous metals while acting as a
- Flash Point: 320 F
- Features: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite paste anti-seize lubricant is compatible with metal. Main ingredient is comprised of molybdenum disulfide. Can be used under the following temperature ranges: -20 F minimum
- Features: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature. Formerly known as Loctite White Hi-Temp Anti-Seize. This anti-seize lubricant is packaged 12 per case.
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 12 oz Aerosol.
- Flash Point: 1.4 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8150 Silver Grade is a heavy-duty, high temperature anti-seize thread compound that has heavy pressure resistance and can be used in high temperature areas up to 870 °C. 1 lb Jar.
- Flash Point: 199.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.25 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 oz Tube.
- Flash Point: 0.4 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Heavy Duty Anti-Seize has excellent lubricity. Metal-free formulation provides outstanding lubrication to all metals including stainless steel, aluminum, and soft metals up to 2400°F (1315°C).
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Anti-Seize Lubricant
-
Supplier: Phelps Industrial Products
Description: Loctite® C5-A® Copper Based Anti-Seize, exclusive formula suspends copper and graphite in a high quality grease. Protects metal parts from rust, corrosion, galling, and seizing at temperatures to 1800°F (982°C). This product is not recommended for use in pure oxygen and/or
- Operating / Use Temperature: 1,800 F
-
Supplier: Techsil Limited
Description: LOCTITE® 8150 is a grey, anti-seize, non-curing lubricant which protects threaded connections exposed to high temperatures up to 900°C by preventing seizing and corrosion.
-
Supplier: Techsil Limited
Description: LOCTITE® 8150 is a grey, anti-seize, non-curing lubricant which protects threaded connections exposed to high temperatures up to 900°C by preventing seizing and corrosion.
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Based Anti-Seize Lubricant, 42 lb. Net Wt. Pail RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Based Anti-Seize Lubricant, 4 oz. Net Wt. Tube RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: C5-A(R) Copper Based Anti-Seize Lubricant, 1 lb. Net Wt. Can RoHS Compliant: Yes
-
Supplier: TFC Ltd.
Description: Loctite® 8150 can Loctite® 8151 aerosol Loctite® 8060 stick Aluminium based Anti-Seize for screws, nuts, pipes, heat exchangers etc. Typical applications: wheel to hub connection.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: TFC Ltd.
Description: Loctite® 8014 can Food grade metal free Anti-Seize. Recommended for stainless steel components, and can be used in wet environments.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: TFC Ltd.
Description: Loctite® 8154 aerosol Loctite® 8155 can MoS2 assembly paste which is ideal for slow moving or static assemblies. Prevents press fits from galling or seizing and can reduce the risk of wear during start up.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: TFC Ltd.
Description: Loctite® 8023 brush top Anti-Seize with ultimate wash out resistance. Suitable for use on stainless steel.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Tune-Up Kit. Easy-to-use, two-part kit contains both Loctite Dielectric Tune-Up Grease and Loctite Anti-Seize Lubricant. Dielectric Tune-Up Grease protects spark plug boots and electrical connections from corrosion, while extending the life of the
-
Supplier: Henkel Corporation - Industrial
Description: Heavy-duty, high temperature, anti-seize naphthenic oil thread lubricant for protecting fine threads, snug slip fits or other closely mated parts. LOCTITE® LB 8060 is a silver colored, heavy-duty, high temperature, anti-seize naphthenic oil thread
Find Suppliers by Category Top
Featured Products Top
-
provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good chemical resistance properties and performs best over a wide range of loads. Specifications for Esnalube 382 is approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good chemical resistance properties and performs best over a wide range of loads. Specifications for Esnalube 382 is approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
"Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Esnalube 382 Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
entering the engine due to leaks or ingression will cause severe wear leading to engine seizing.. Water contamination should not exceed 0.25 % for most engines. Total Acid Number Total Acid Number (TAN) is a measurement designed to indicate the relative acidity in a lubricant. This (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Performance of MOV Stem Lubricants at Elevated Temperatures
The Loctite N-5000 Anti - Seize lubricant produced wide variations in friction values among the test strokes at all temperature values when tested with Stem 2.
-
Quantifying Polymer Swelling Employing a Linear Variable Differential Transformer: CO 2 Effects on SBS Triblock Copolymer
A loctite silver grade anti - seize joint lubricant obtained from McMaster- Carr was applied on all sample chamber fittings to extend the life of couplings.
-
Effect of Tightening Speed on Thread and Under-Head Coefficient of Friction
The first study used a LocTite N-5000 anti - seize lubricant ͑Table 3͒.
-
CR4 - Thread: Lubricant for Brass on Stainless Steel Thread
Loctite makes a whole range of anti - seize lubricants that work for your application.
-
CR4 - Thread: Anti-Seize for Stainless Steel Hardware
http://www.amazon.com/ Loctite -77164-Nickel- Anti - Seize - Lubricant /dp/B0017TPGB6 .
-
Workability of commercial-purity titanium and 4340 steel during equal channel angular extrusion at cold-working temperatures
Prior to extrusion, the preform and the extrusion container were coated with a graphite-base lubricant ( Anti - Seize , manufac- tured by Permatex Division of Loctite , Rocky Hill, CT).
-
New Items Lubricants - Lubrication - Grainger Industrial Supply
• LOCTITE • Anti - Seize Compound, LubricantAnti-Seize Compound, Lubricant .
-
Online Catalog Lubrication - Grainger Industrial Supply
• LOCTITE • Anti - Seize Lubricant , Food Grade, 8 ozAnti-Seize Lubricant,Food Grade,8 oz .
-
http://www.restek.com/pdfs/BUL4200-B4.PDF
NOTE: Sizes 20, 24 and 32 moly-coated nuts do not need additional lubricant to facilitate installation … All other size 20-24-32 nuts should have a system compatible lube ( Loctite silver grade anti - seize or equivalent) applied to the fitting body, threads, and the inside back of nut.
-
Finite-element modeling of nonisothermal equal-channel angular extrusion
… treated, and coated with a glassTwo-dimensional simulations were used in a parametric lubricant (Deltaglaze 153, manufactured … Before each extru-or 985 ЊC), flow-stress properties of the workpiece, interfa- sion, the die was lubricated with Anti - Seize (manufacturedcial heat transfer between the workpiece and die,[7] and by Permatex Division of Loctite Corporation (Rocky Hill,dwell time of the hot workpiece in the …
Indicates content that may require registration and/or purchase.