-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Tool combinations with carbide boring bars provide optimum rigidity when machining extremely long bores. The carbide bars can be moved axially and clamped to the required length in compact tool holders. Collet chucks or milling chucks can also be used. Carbide bars
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Tool combinations with heavy metal boring bars give higher rigidity and dampening of vibration over conventional steel shank tools when machining long bores over 5:1. Their dense structure and machinability gives higher toughness over carbide. Heavy metal bars available
-
Supplier: Acme Industrial Company
Description: Acme Boring Bar Sleeves are ideal for adapting boring bars and other shank type tools to machine turret bores or tool holders. The long lengths and sturdy construction provide extra support to extend the range of the tool. These sleeves are hardened and ground.
-
-
Supplier: Sandvik Coromant Co.
Description: Boring small-diameter holes even at long overhangs has never been easier. Sandvik Coromant is now expanding the fine boring offer with new boring concepts. CoroTurn XS boring bars and the exchangeable-head (EH) system make boring down to 1 mm (0.039
-
Supplier: Sandvik Coromant Co.
Description: possibility to choose from three different tool set-ups Long reach length up to 6 x D Application Boring operations: roughing and finishing Cutting data can be increased substantially thanks to eliminated vibrations Productivity increase from 4 x bar diameter
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: Greenleaf Corporation
Description: Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar"
-
Supplier: Greenleaf Corporation
Description: Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar"
-
Supplier: Greenleaf Corporation
Description: Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar"
-
Supplier: Greenleaf Corporation
Description: Industry-Standard Boring Bars for Carbide Inserts Greenleaf industry-standard boring tools feature industry-common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate "through-the-bar"
-
Supplier: ASCO
Description: The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and
- Stroke: 0 to 10 inch
- Rated Load/Force: 149 lbs
- Operating Pressure: 150 psi
- Bore Size: 0.75 to 1.125 inch
-
Supplier: Sandvik Coromant Co.
Description: it possible to maintain good productivity and close tolerances also for long tool overhangs beyond 3 x bar diameter. Silent Tools dampened steel bars make it possible to machine up to 10 x bar diameter, and our dampened carbide reinforced bars go even higher; up to
- Type: Boring Tool, Milling Chuck
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: Silent Tools dampened boring bars and adapters make it possible to maintain good productivity and close tolerances also for long tool overhangs beyond 3 x bar diameter. Silent Tools dampened steel bars make it possible to machine up to 10 x bar diameter, and
-
Supplier: LAPP
Description: • Extremely durable fiber-reinforced nylon chain band • Open or tubed design • Patented nylon bolt-together link design • Replaceable long life glide shoes • Twist-in, bolted, or bored aluminum cavity access bars • Wide range of available frame-stay, partitioning, and bend radii
- Inside Width: 1.00000054 to 40.0000216 inch
- Inside Height: 0.7480319 to 4.2519708 inch
- Carrier Type: Enclosed Style, Open Style
- Cover / Bars: Hinged Bars
-
Supplier: Mueller Company
Description: metal-to-metal contact with upper barrel maintains boring bar alignment; O-ring seals. O-RING SEALS - seal off special cavity inside feed sleeve to provide oil reservoir for lubricating boring bar and Orings; boring bar wiper ring protects bottom O-ring.
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with LoadSure tubing element pumpheads 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the
- Maximum Discharge Flow: 8.365448313333333 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.50000027 to 0.7480319 inch
- Horsepower: 0.4958815424140434 to 1.474242423393102 HP
-
Supplier: Forbo Siegling, LLC.
Description: Straight running belts, Pitch 12.7 mm (0.50 in)Belt for light-duty food applications utilizing 12.7 mm (0.5 in) nose bars Design characteristics Mini-pitch belt with large open area for optimum airflow Scalloped underside facilitates smooth product transfer over a 12.7 mm (0.5 in) diameter
-
Supplier: Watson-Marlow Fluid Technology Group
Description: STA-PURE PFL PTFE-reinforced fluoroelastomer tubing handles nearly all aggressive chemicals, including organic solvents such as methyl ethyl ketone, toluene and acetone. With 50 times longer life than other fluoroelastomers and pressures up to 4 bar Colour/transparency off-white/opaque
- Wall Thickness: 0.06299216 to 0.12598432 inch
- Pressure Rating: 58.01508 psi
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral, Viton
-
Supplier: Mi-Tech Metals
Description: Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content
- Overall Width / OD: 1.375 inch
- Overall Thickness: 1.375 inch
- Overall Length: 12 inch
- Tensile Strength (UTS, Break): 130,000 psi
-
Supplier: XYZ Machine Tools
Description: ShopTurn 810D. This is the XYZ Compact Turn 52 but with Live Tooling and a Y axis with a longer Z axis travel. 20HP SPINDLE 155 mm CHUCK 61 mm SPINDLE BORE 52 mm BAR CAPACITY 5000 rpm SPINDLE SMALL FOOTPRINT 1970 x 1490 mm
-
Supplier: High Performance Alloys, Inc.
Description: in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for up to 2000 Lb quantities. Centerless
- Equipment Capability: Furnace
- Services: Grinding / Machining, Straightening
- Features: Midwest US Only, North America, United States Only
-
Supplier: RWM Casters Company
Description: In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered bearing Temperature Range -50° to
- Load Capacity: 700 to 15,000 lbs
- Wheel Diameter: 4 to 12 inch
- Wheel Tread Width: 1.5 to 4 inch
- Hub Length: 1.875 to 4.5 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: products showed soot and water contamination, characteristics of seal failure. Nexus Face Seal continued to protect the system and deliver long-life performance. Peripheral speed Up to 1.5 m/sec Temperature Up to +200 °C based on O-Ring material (as previous page) Differential pressure Up to
- Features: Other
-
Supplier: Master Metal Engineering (MME)
Description: lengths up to 14" long. CNC lathe work from1/16" diameter to 2 9/16" diameter bar feed work. Chuck work to 11.81" diameter X 9 1/16" long. Shaft and between centers work up to 7.87" diameter X 18.5" long. CNC Machining center work such as multiple hole drilling and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Lift Products, Inc.
Description: piston surface, sealed with teflon for extra long life. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: can be manufactured with reinforced material to resist extrusion and to avoid distortion while under heavy side loads. Advantages Long service life Performance remains for a limited time with degraded components Insensitive to contamination Exceptional wear resistance Easy replacement
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Howden
Description: Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits Specially designed
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
Find Suppliers by Category Top
Featured Products Top
-
factor, ideal for multi?signal applications (sensors, control signals, low?power devices). Pneumatic capability – Supports compressed air up to 1MPa (10 bar) with a Ø16 mm fitting outer (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Step Gages / Gauge Bars / Surveillance Masters Master Button Bar Calibration (laser interferometer) Ring Gage Calibration Service (A2LA accredited / ISO 17025) Long Gauge Block Calibration (A2LA accredited / ISO 17025) Ball Bars (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears/Splines Lead Gage Setting Standards Ring Gages Dial Bore Gages / Swing Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: bridge, hump, "C", donut, adjustable) Dial Bore Gages / Swing Gages / Shallow Diameter Gages ID/OD Adjustable Frames Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Ring Gages Threaded Rings & Plugs (NPT) Tapered (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
& Calibration Bench Micrometer Service Training Seminar/Courses Styli & Probe Repair Master Ring Gage Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Long (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Cutting Tool Technology
Any vibrations present during bor- ing, are relative to the amount of bar overhang, there- fore on longer boring bar lengths, they are normally fitted with some means of adjustment, so that they can be ‘tuned’ to the frequency occurring within its …
-
ZASMHBA0002130
Using a right-angle head helps to minimize bearing and vibration problems often encountered with long boring bars .
-
Down-hole, High-tech
We have maybe 1½ " or 2 " from the end when we put that long boring bar in there,” Whitsitt said.
-
Vibration Engineering and Technology of Machinery
Some of the other applications reported [45] are to, propeller shafts in small ships, an aircraft power take of (PTO) shaft, high speed machine tool spindles, transmission/quill shafts, and long boring bars .
-
Machine Tools Handbook: Design and Operation > INTRODUCTION
Long boring bars can be guided by fitting a bush in the spindle bore [Fig. 1.15c].
-
Adaptronics and Smart Structures
Inside turning with a long boring bar fixed on one side is used for process- ing large housings for turbines and cement ovens, for instance.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45268/310424036-MIT.pdf?sequence=2
The only way to create this recess is to use a long boring bar with a long cutting tip.
-
Analytical Expressions for Chip Area in Three-insert Rotary Boring Operation
The hole diameter is either enlarged with a single insert attached to a long boring bar , or with a boring head which has a diameter equal to the diameter of the hole to be enlarged.
-
Machine tools 3
The shaving evacuation through the long boring bar requires the kurzbrechende chips that are achieved through constructive embodiment of the cutting edge (cutting edge division, chip breaker) and through suitable Zerspan parameters (cutting speed, feed).
-
An IconMap-based exploratory analytical approach for multivariate geospatial data
… exactly match the dark patches at the same locations in the dynamic icon image map, while the red patches in the IFI map (showing high IFI values) also match the brighter colored (indicating icon elements bearing longer bars ) patches in the dynamic …
Indicates content that may require registration and/or purchase.