-
Supplier: Weiler Abrasives
Description: Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
- Outer Diameter (OD): 0.01 inch
- Shank / Bore Diameter: 1.2 inch
- Width: 1.15 inch
- Length: 2.65 inch
-
Supplier: Weiler Abrasives
Description: Orange elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
- Outer Diameter (OD): 0.01 inch
- Shank / Bore Diameter: 0.9 inch
- Width: 0.9 inch
- Length: 2.5 inch
-
Supplier: Weiler Abrasives
Description: Heat stabilized black elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
- Outer Diameter (OD): 0.01 inch
- Shank / Bore Diameter: 2.1 inch
- Width: 1.95 inch
- Length: 1.9 inch
-
-
Supplier: Weiler Abrasives
Description: Orange elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action For use with die grinder, drill, drill press and right angle air die grinder
- Outer Diameter (OD): 0.01 inch
- Shank / Bore Diameter: 0.65 inch
- Width: 2.5 inch
- Length: 0.65 inch
-
Supplier: Tanis Incorporated
Description: Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece
- Outer Diameter (OD): 0.25 inch
- Shank / Bore Diameter: 0.125 inch
- Trim Length: 0.4375 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Tanis Incorporated
Description: Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer
- Outer Diameter (OD): 0.625 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 0.25 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Norton Abrasives
Description: irregular surfaces, and bevel buffing Safer wire to use; cable crimped wire breaks down in smaller pieces than standard crimped brushes
- Outer Diameter (OD): 3 to 5 inch
- Rotary Speed: 6,500 to 13,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Brush Type / Shape: Cup Brush, Power / Rotary Brush (Wheel, Roller)
-
Supplier: Braun Brush Co.
Description: These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to go around gentle curves. The brush is made with durable nylon fiber. The end of the brush is
- Outer Diameter (OD): 1 to 3 inch
- Length: 3 to 144 inch
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: Disc Brush, Flow-through, Strip Brush, Vacuum
-
Supplier: Technetics Group
Description: the radial deflections between the shaft and rotor during transient operation. The seal then follows the rotor back to the steady state operating position to maintain minimum leakage. The brush pack is composed of thousands of finely packed 70 to 150 micron diameter wire bristles. The bristle
-
Supplier: Waukesha Bearings
Description: Flexible brush seals, made from backward-angled alloy bristles, are immune to rubbing and maintain their original clearance longer than labyrinth seals alone, ensuring minimum compressor stage leakage and improved turbine efficiency. Waukesha Bearings manufactures brush seals using the latest
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire
- Outer Diameter (OD): 2 inch
- Width: 18 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire
- Outer Diameter (OD): 4 inch
- Width: 19 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire
- Outer Diameter (OD): 3 inch
- Width: 19 inch
- Trim Length: 1.1875 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire
- Outer Diameter (OD): 4 inch
- Width: 11 inch
- Trim Length: 1.5 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Gulfstream Aerospace
Description: The G600 has a long-range cruise speed of Mach 0.85, the ability to fly an unrivaled 4,800 nautical miles/8,890 kilometers at a high-speed cruise of Mach 0.90. Along with the Gulfstream G650ER, Gulfstream G650 and the all-new Gulfstream G500, the G600 shares a maximum operating speed of Mach
-
Supplier: Walter Surface Technologies
Description: Open web-like construction assures cool operation that resists loading. Will strip paint with ease, remove rust and scale. Firm coarse non-woven flaps for tough cleaning applications. Best option on flat, even surfaces. Features Flexible coarse non-woven flaps for tough applications May
-
Supplier: Weil-McLain
Description: seals for added reliability Quick open top and swing-away burner door with full chamber access increase visibility for inspection and servicing Recessed target wall design protects unit from flue brushes 84% AFUE
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 6 inch
- Outside Diameter: 6.81 inch
- Working Pressure: 30 to 15 psi
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 2.5 inch
- Outside Diameter: 2.96 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.87 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab testing.
- Inside Diameter: 3 inch
- Outside Diameter: 3.6 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Bodine Electric Company
Description: adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Back EMF feedback maintains better than 2% speed regulation. 10k ohm remote speed pot and 24" connecting wire supplied with each control. Connections for optional user-supplied inhibit
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw) Hydraulic 3 HP (2.2 Kw)
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Slip rings are widely applied in industrial automation equipment, Medical equipment, Wind power equipment, Test equipment,
- Number of Circuits: 58
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Visual Sound, Inc.
Description: Auto Cleaning Filter Reduces Maintenance Hassles Panasonic's proprietary Auto Cleaning Filter (ACF) automatically exposes a clean filter surface when it senses that the filter is clogged. The ACF also brushes away dust that adheres to the filter, which helps prevent clogging that can impair
Find Suppliers by Category Top
Featured Products Top
-
affect or influence flex? What are the best material options to make a cable solution more flexible or maintain a longer flex life? Understanding the flex requirements of an application is crucial before selecting the wire and cable material and components. Knowing how many cable systems are (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Cooner Wire’s flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges and minimizes installation space. With multiple keyed options to prevent mismating (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
maintain minimum leakage. The brush pack is composed of thousands of finely packed 2.8 to 5.6 mil diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and side plates are typically (read more)
Browse Brush Seals Datasheets for Technetics Group -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
applications, Cooner Wire's original series' of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required. Applications: EKG (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
design, installation and long-term use Ultra Flexibility = Custom Solutions The difference between adequate and ideal We'll connect you with a wire expert who can help (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
for extreme flexibility and long-term flex life View product Styles For Power Leads We manufacture a wide (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
becomes tack?free in seconds Improved protection and yield in glob top and electronic encapsulation of bare die, wire bonds, and integrated circuits Reduced stress on sensitive components for designs on rigid and flexible PCB platforms, including flex and glass More complete (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax
More Information Top
-
The use of brush cytology and directed biopsies for the detection of nasopharyngeal carcinoma and precursor lesions
Brush samples were obtained with the Utero- brush, which consists of a 9.5-inch (24-cm) long flexible wire shaft with a soft nylon brush at- tached to one end (Figs. 4 and 5).
-
The usefulness of cytodiagnosis and DNA cytometry on nasopharyngeal brush smears for the diagnosis of nasopharyngeal carcinoma
All samples were ob- tained with the Uterobrush (Medscand, Malmo, Sweden), a flexible single-use sampler consisting of a soft nylon brush attached to a flexible wire shaft measuring 9.5 inches (24 cm) long .
-
Influence of various cell‐detachment solutions on endothelial cells after catheter abrasion for prosthesis colonization prior to implantation
… catheter abrasion as previously described.10 In brief, a 6 French Cragg thrombolytic brush catheter system (MTI Therapeu- tics, Irvine, CA) (a flexible 65 cm guide wire fitted with an expandable … … wide and 10 mm long nylon brush ) was inserted, unfolded, and …
-
Friction nanostructuring treatment of metallic surfaces and deposition of functional coatings using a flexible tool
It is proposed to perform surface modification using a flexible tool—rotating wire brushes (RWBs), which have been used for surface hardening treatment for a long time in various branches of technology [7⎯9], including the deposition of coatings [10].
-
Industrial Vacuum Cleaner for Glass Factory
… abrasive materials); a 3-inch-diameter 25-foot-long ABR-Flex hose with a built-in grounding wire to eliminate static shocks … … inch-diameter 25-foot- long ABR- Flex hoses; and various hose … … a crevice tool, floor brush , squeegee, and 48-inch …
-
Endometrial collection and interpretation using the Tao brush and the CytoRich fixative system: A feasibility study
The Tao brush is character- ized by a long brush that allows sampling of a substantial portion of the endometrium without excessive manipulation … … contamination, a smooth and rounded end that minimizes uterine wall injury, and a flexible wire core that allows the …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… long narrow boat designed for quick turning and use in rough seas | long _J narrow_boat_N design_V … … pulling |crossbar_N be_V attach_V trace_N draft_horse_N vehicle_N implement_V horse_N be_V pull_V 04577769_N| an instrument with a handle and a flexible lash that is used … … handled broom used to brush clothes |small_J short-handled_J … … incorporating a coil of wires ; used for whipping eggs …
-
wn_g.pl (finlayson-gwc2014.zip)
… g(104574234,'something especially big or impressive of its kind'). g(104574348,'a long narrow boat designed … … to the vehicle or implement that the horse is pulling'). g(104577769,'an instrument with a handle and a flexible lash that is used … … handled broom used to brush clothes'). g(104578934,'a … … incorporating a coil of wires ; used for whipping eggs …
-
Fabrication of Magnetic Microactuators for Cytology Brush Built into Capsule Endoscope
Because the brush is held in the capsule for a long time, a material that undergoes plastic deformation with difficulty in addition to being suitably robust is required for the force-transmitting material. In our experiments we performed a comparison between NiTi ultra- flexible wire (length 23 mm) with different diameters (∅0.05, 0.1, and 0.15 mm) and a PET ribbon (length 23 mm, thickness 0.1 mm) with different widths (width 0 …
-
Endometrial Cytology with Tissue Correlations
When cell blocks are added into the diagnostic algorithm, the Tao brush becomes an endometrial cytology and histology collec- tion device whose distinguishing features include a long brush that allows a substantial length (3 cm) and thickness (2 mm) of the endometrium … … Tao brush has an outer sheath of similar outer diameter to the Pipelle that reduces endocervical and vaginal cell contamination, a smooth, rounded end that minimizes uterine wall injury or inad- vertent myometrial perforation, and a flexible wire core that acts as …
Indicates content that may require registration and/or purchase.