-
Supplier: Cole-Parmer
Description: • ABS plastic case is waterproof and chemical resistant • Extra-long probe, 20 inches (0.5 meter) created for deep vessels • Thermometer is ideal for placing in large beakers/flasks, vats, pails, and drums • Applications include foods, pharmaceuticals, industrial plants •
- Fahrenheit Scale: 14 to 230 F
- Celsius Scale: -10 to 110 C
-
Supplier: Cole-Parmer
Description: 3/4-inch long The jumbo digit thermometer is designed for monitoring freezers, water baths, heating blocks, incubators, refrigerators and other gerneral-purpose applications. Triple display simultaneously shows maximum, minimum, and current probe temperatures plus room
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description:
Thermometer has an 8 or 11.5 inch long SS stem,F/ C switchable ranges, one-second display update in Celsius scale, and ten-second display update in Fahrenheit scale. Use ON/OFF button to conserve battery life. Perfect-sized unit fits into flasks, cuvets, test tubes, and - Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
-
-
Supplier: Cole-Parmer
Description: • Used to replace any precision glass stem or compact digital thermometers • Easy-to-read indicator • Highly accurate RTD probe Whether you’re taking a simple temperature measurement, verifying the accuracy of a temperature sensor or performing a complex procedure, these
- Fahrenheit Scale: -40 to 400 F
- Celsius Scale: -40 to 204 C
- Thermometer Technology: RTD Technology
-
Supplier: ASTM International
Description: 1.1 This Guide describes general-purpose, digital contact thermometers (hereafter simply called “digital thermometers”) that provide temperature readings in units of degrees Celsius or degrees Fahrenheit, or both. The different types of temperature sensors for these
-
Supplier: ASTM International
Description: 1.1 This Guide describes general-purpose, digital contact thermometers (hereafter simply called “digital thermometers”) that provide temperature readings in units of degrees Celsius or degrees Fahrenheit, or both. The different types of temperature sensors for these
-
Supplier: Traceable® Products
Description: second. Stainless-steel probe is resistant to most laboratory chemicals. Long stem allows the user to make measurements while stirring solutions. It is ideal for use in deep vessels. Replaces mercury thermometers Plastic and stainless-steel construction (no glass or mercury)
- Fahrenheit Scale: -58 to 536 F
- Celsius Scale: -50 to 280 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: ThermoProbe, Inc.
Description: The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-A has accuracy,
- Sensed Temperature: 14 to 320 F
- Diameter or Width Range: 0.187401676 to 0.250000135 inch
- Sensitive Length: 7.87402 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Traceable® Products
Description: two set points. Jumbo digits (1-1/8 inches high) may be read from 25 feet. Cases are high-impact, chemical-resistant ABS plastic. Thermometer fulfils all CDC thermometer and vaccine thermometer requirements. Read up to three modules Total of three modules may be used with the
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Traceable® Products
Description: Type K Workhorse™ Thermometer provides a sharp readout in dim and very bright light, long battery life (150 to 200 continuous hours), high accuracy, wide temperature range, and a new chip design for an ultra low cost. Type K range is -58.0 to 2372°F and -50.0 to 1300°C. Resolution is
- Fahrenheit Scale: -58 to 2,372 F
- Celsius Scale: -50 to 1,300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: ValueTronics International, Inc.
Description: The 1523-P4-156 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle
-
Supplier: Traceable® Products
Description: continuous use. Size is 7-1/8 x 2-3/4 x 1-1/4 inches. Probe is 8-1/2 inches long with 2/3-inch diameter and a 3-foot cable. Replacement battery Cat. No. 1112. Control Company Cat. No. 4185 Traceable® Memory Hygrometer/Thermometer Control Company Cat. No. 4385 Traceable® Memory
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: 32 to 122 F
- Dew Point Accuracy: 3.6 F
-
Supplier: Transcat, Inc.
Description: probes. The optional H5 holster lets you clip the T5 onto your belt. Product Highlights Fluke 62 Max+ Infrared Thermometer with Dual-point Laser Sighting Wide temperature range from -30° to 650°C (–20° to 1202F) 12:1 distance-to-spot ratio ±1% Accuracy of the reading. Dual, rotating
-
Supplier: Allied Electronics, Inc.
Description: counts) Measure up to 1000 V ac and dc Measure up to 10 A, 20 A for up to 30 seconds Built in thermometer lets you carry one less tool (TC probe included) Frequency to 200 kHz and % duty cycle Resistance, continuity and diode test 10,000 µF capacitance range for components and motor
-
Supplier: RS Components, Ltd.
Description: Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe indication. Long battery life and auto power off after 3
- Sensed Temperature: 230 F
- Sensor Termination Type: Other
- Features: Thermistor
-
Supplier: Allied Electronics, Inc.
Description: 3-3/4 digits 4-1/2 digit mode for precise measurements (20,000 counts) Measure up to 1000 V ac and dc Measure up to 10 A, 20 A for up to 30 seconds Built in thermometer lets you carry one less tool (TC probe included) Frequency to 200 kHz and % duty cycle Resistance, continuity and
-
Supplier: InspectorTools
Description: combination with the Professional Digital readout pin-type resistance meter for Wood and special Probes with 7" long insulated pins. This kit offers the best solution for Roofing and EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case. Roof and Wall
-
Supplier: InspectorTools
Description: **Shown with optional digital hygrometer.** Tramex EIFS Inspection Kit contains: Wet Wall Detector: The Non-Destructive Moisture scanner that will read over 3 inches of Exterior EPS Insulation System. Professional Wood Meter: A resistance type Wood Moisture Meter with special EIFS
-
Supplier: Isotech North America
Description: temperature indication over a 5 minute period was ±0.2°C. Similar variations were detected by a radiation thermometer looking into the cavity. Using a portable radiation thermometer having a target diameter of 13mm, the 48mm target was surveyed. Maximum temperature differences of ±1°C
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration
- Calibrator Style: Portable
-
Supplier: Transcat, Inc.
Description: silicone test leads Removable test probes with 4 mm of exposed metal for use on industrial circuits Retractable long reach alligator clips Magnetic hanger to position and hold meter to steel surfaces Temperature probe
-
Supplier: Isotech North America
Description: also suitable to accept large diameter probes with the block volume of a nominal 65 x 160mm. Whilst the large block takes longer to heat and cool than the Jupiter 650 and Fast-Cal models it can calibrate thermocouples, resistance thermometers, thermostats and sensors that are too large
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Other Computer Interface
-
Supplier: Transcat, Inc.
Description: Case FREE 32 Pack of Green Calibration Labels See the 87-5 VIP Kit now! Fluke Model # 87-5 Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently
-
Supplier: Embedded Data Systems
Description: Key Features • Digital thermometer measures temperature 1/8°C increments with ±1°C accuracy • Built-in real-time clock (RTC) and timer has accuracy of ±2 minutes per month from 0° to 45°C • Automatically wakes up and measures temperature at user-programmable intervals from 1 to 255
- Operating Temperature: 15 to 46 C
-
Supplier: Embedded Data Systems
Description: Key Features • Digital thermometer measures temperature 1/8°C increments with ±1°C accuracy • Built-in real-time clock (RTC) and timer has accuracy of ±2 minutes per month from 0° to 45°C • Automatically wakes up and measures temperature at user-programmable intervals from 1 to 255
- Operating Temperature: -5 to 25.999999999999996 C
-
Supplier: Embedded Data Systems
Description: Key Features • Digital Thermometer Measures Temperature in 0.5°C Increments. • Built-In Real-Time Clock (RTC) and Timer has Accuracy of ±2 Minutes per Month from 0°C to 45°C. • Automatically Wakes Up and Measures Temperature at User-Programmable Intervals From 1 to 255 Minutes. • Logs
Find Suppliers by Category Top
Featured Products Top
-
constantly purged, avoiding the build up of dust. DT/30 Feather Touch 30mm mechanical travel, with measuring range at end of travel 5 and 10mm measuring ranges As low as 0.18 N Tip Force Click Here to see the Long Stroke Pneumatic Feather Touch Probe - DT/30 on the Solartron Metrology website. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
technological objects as well as for measuring levels of liquid and bulk materials. The series includes seven lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF609 (RF609Rt) - laser probes, RF600 - large-base and long range sensors (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
tracker moves and faster setup. Built for Long-Range Industrial Measurement Designed for aerospace, energy, rail, heavy machinery, and other large (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
TrackScan Sharp Series – Long-Distance Wireless High-Precision 3D Measurement System (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
has now changed. Up to 25 % reduction in diameter over conventional gauge probes has been achieved yet performance and life expectancy has been maintained, due to a completely new approach to the construction of gauge probes. Long life precision bearings ensure that probes (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
, reliability, and performance. With its sturdy build and smaller footprint, smaller than the probe itself, the DP-I sets a new standard for digital measurement modules. Key Features Inline nature. Enhanced hotswap capabilities, reducing (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
outputs and flexible power requirements yield a turnkey solution for consumer, commercial, industrial and medical applications. • Factory calibrated IR thermometer with linear digital output. • Small size TO-5 can, easy to integrate. • Low cost, competitive pricing (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
averaging and a peak picker algorithm. Derek Stuart, Global Product Manager, from LAND said: “The VDT+ builds on our long-established VDT thermometer to deliver a (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Gold Cup Probe, we knew there was a challenge worth tackling. This wasn’t just about making a new product, it was about rethinking how tube metal temperatures (TMTs) are measured in some of the harshest environments in the world, like ethylene crackers and steam methane reformers (read more)
Browse Infrared Thermometers Datasheets for LAND
More Information Top
-
Microbial Populations and Activities in the Rhizoplane of Rock‐Weathering Desert Plants. I. Root Colonization and Weathering of Igneous Rocks
Temperature of crevices in rocks of similar extrusive igneous rock at 5 sites spaced about 2 km apart was measured three times using a long probe portable digital thermometer (Cole Palmer, type E, model 8110-00, Chicago, IL).
-
Presence of a temperature gradient among genital tract portions and the thermal changes within these portions over the estrous cycle in beef cows.
Four nonpregnant Japanese Black cows were investigated daily over two successive estrous cycles using a digital thermometer with a long probe and rounded-end sensor to record the temperature of the rectum (RT), vagina (VT), cervix (CT), uterine body (UBT) and uterine…
-
A Universe of Atoms, An Atom in the Universe
We inserted the digital thermometer probe down the long axis of the block and set the block (fastened vertically to a chemical stand) into a pot of water.
-
Optimum rib size to enhance forced convection in a horizontal triangular duct with ribbed internal surfaces
The steady-state temperatures of the airflow at the entrance and exit of the test duct were measured by a K-type long - probe thermocouple connected to the digital thermometer .
-
Experimental study of optimum spacing problem in the cooling of simulated electronic package
The steady-state temperatures of the air¯ow at the entrance and exit of the test section are measured by a K-type long - probe thermocouple connected with the digital ther- mometer .
-
Forced convection and friction in triangular duct with uniformly spaced square ribs on inner surfaces
The steady-state temperatures of the air¯ow at the en- trance and exit of the triangular duct were measured by a K-type long - probe thermocouple connected to the digital thermometer .
-
An optimum spacing problem for four chips on a horizontal substrate – mixed convection
The steady-state temperatures of the air¯ow at the entrance and exit of the test section are measured by a K-type long - probe thermocouple connected with the digital ther- mometer .
-
Absence of DNA damage after 60-Hz electromagnetic field exposure combined with ionizing radiation, hydrogen peroxide, or c-Myc overexpression
A digital thermometer with a long -teth- ered temperature probe was installed in the exposure chamber.
-
A cross‐ecosystem assessment of the effects of land cover and land use on soil emission of selected greenhouse gases and related soil properties in Zimbabwe
Soil temperature was measured in situ at three randomly selected positions within each plot using digital thermometers with 10 cm long stainless steel probes .
-
Archaeal communities in High Arctic wetlands at Spitsbergen, Norway (78°N) as characterized by 16S rRNA gene fingerprinting
Air and peat temperatures were measured using a hand-held digital thermometer equipped with a 50 cm long probe .
Indicates content that may require registration and/or purchase.