-
Supplier: Laserglow Technologies
Description: this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447 nm
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: and more suitable for presentations on bright projection screens or long-range pointing applications. This is really the brightest and "yellowest" yellow pointer on the market! Key Features: Output Power: 0.6 mW - 39 mW, varies based upon model Expected Life: 3000-5000 hours
- Wavelength Range: 589 nm
- Laser Power: 2 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.1 lbs
-
-
Supplier: Laserglow Technologies
Description: Laserglow's original portable green laser, the Aries Series is built from the ground up for continuous high-power operation. When a laser pointer does not provide sufficient output power the Aries gives the same portability at power levels of up to 250 mW at 532 nm. The machined
- Wavelength Range: 532 nm
- Laser Power: 20 to 225 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: ABB Measurement & Analytics
Description: Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long
- Measuring Range: 6,000 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: HydraCheck Inc.
Description: The LeakTracker™ Plus is a high-quality, durable, cordless, 365 nm UV LED Leak Detection flashlight with advanced features like an adjustable focus, a longer runtime, and laser pointer for extreme accuracy in pinpointing leaks. The unit comes in a carry case with UV absorbing safety
- Computer Interface Options: Other
-
Supplier: Optoma Technology, Inc.
Description: remote mouse with laser pointer for presentations
-
Supplier: Visual Sound, Inc.
Description: (NTSC). Wired network monitoring and control. Digital zoom: 50% ~ 400%. VGA and DVI-I computer inputs, and VGA computer monitor output. Variable Power Management option. Optional local or remote keylock. Wireless remote control with mouse control and laser pointer. Quiet operation: fan
-
Supplier: Vibration Specialty Corporation
Description: manufactured with absolute precision by the JENOPTIK team of experts facilitates measurement in the 0 –120° C range with 25% more accuracy. The high dynamic range of 16 bits enables precise digitization and accurate reproduction of the measurements. Features of the VarioCAM® HiRes
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Supplier: Fischer Technology, Inc.
Description: tubes and sensitive silicon drift detectors (SDD) Extremely robust construction for long-lasting serial testing, with outstanding long-term stability Advanced polycapillary X-ray optics to focus the X-rays on an extremely small measurement surface Automated serial testing with
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 250 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
-
Supplier: Optoma Technology, Inc.
Description: 2500:1 contrast ratio (full on/full off) Designed with presenters in mind—Presentation-friendly IR remote with USB mouse function and laser pointer Integrates easily with the network—Crestron RoomView® for projector management and control via RJ45 connection Built for environmental
-
Supplier: ValueTronics International, Inc.
Description: built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that
-
Supplier: Optoma Technology, Inc.
Description: with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for ease of use and time savings. The projector’s lamp can be
-
Supplier: Optoma Technology, Inc.
Description: presentation in a light form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for
Find Suppliers by Category Top
Featured Products Top
-
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
tracker moves and faster setup. Built for Long-Range Industrial Measurement Designed for aerospace, energy, rail, heavy machinery, and other large (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
With the optoNCDT ILR1041-150-IO, Micro-Epsilon is expanding its portfolio of high-performance laser distance sensors with a particularly compact model for measuring ranges of up to 150 m. The sensor works according to the time-of-flight measuring principle and (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
TrackScan Sharp Series – Long-Distance Wireless High-Precision 3D Measurement System (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well Laser lenses are integral (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
755 nm Enables wavelength-tunable laser systems for flexible applications Suitable for long pulse, Q-switched, and (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
delivering turnkey solutions when demand exceeds your capacity, Isotech offers a comprehensive range of laser marking, cutting, and welding systems, from entry-level models to fully automated systems. Industrial Laser Systems for Every NeedLaser Welding (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
adapts to your needs. It simplifies tasks like 3D laser scanning in construction and vibration testing for heavy machinery, helping you work faster and smarter. Unmatched Metrology-Grade Accuracy up to 50 MetersExtended Range for A Broad Range of Applications The Q1 Laser Radar (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
accurate systems available on the market today. CO2 Cutting Laser Systems Sturdy design, precision motion systems, high-quality long (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc.
More Information Top
-
Star SAFIRE HD family
…image intensified (II) cameras, both with 1,280 × 1,024 resolution and auto-focus; an eye-safe laser rangefinder; a Night-Vision Goggle (NVG) compatible wide-area covert laser illuminator; an NVG-compatible long - range laser pointer and a digital Inertial…
-
FOD technology inches towards wider acceptance
Also, SENTINEL has a slightly different physical configuration to INTERCEPTOR and a more expensive payload, as it includes an integrated long - range laser pointer .
-
Star SAFIRE HD set for Colombian 'Huey IIs'
…both with 1,280x1,024 resolution and autofocus; a 25 km eye-safe 1.54 µm laser rangefinder; a night-vision goggle (NVG)-compatible wide-area covert laser illuminator; an NVG-compatible Class IIIB long - range laser pointer ; and a digital inertial…
-
LPL-30/Z
The LPL-30/Z long - range laser pointers are light, pocket-size, ruggedised, Infra-Red (IR) laser long-range pointers for night missions and activities.
-
Paris Air Show: FLIR Systems launches Star SAFIRE HD with US Army order
…280 x 1,024 resolution and auto-focus; a 25 km eye-safe 1.54 µm laser rangefinder; a night-vision goggle (NVG) compatible wide-area covert laser illuminator; an NVG-compatible Class IIIB long - range laser pointer ; and a digital inertial…
-
MX-RSTA multi-sensor system
…km (range gate) Sensor 6: Laser pointer, eye-safe Type: Diode Wavelength: 852 nm Modes: Continuous, pulsed Class: I (eye-safe) Range: 400 m (viewed with NVG, as per MIL-STD-3009) Sensor 7: Laser pointer , long - range Type: Diode Wavelength: 852…
-
Executive Overview
Optional payloads include a long - range optical spotter, laser illuminator/ pointer , a cooled/uncooled long-wave infrared (LWIR) imager, a laser designator, and a short-wave infrared (SWIR) imager.
-
Rising above: The future of armoured vehicle sensors
Optional payloads include a long - range optical spotter, laser illuminator/ pointer , a cooled/uncooled long-wave infrared (LWIR) imager, a laser designator, and a short-wave infrared (SWIR) imager.
-
IDEX 2015: MX-GCS breaks cover
Optional payloads include a long - range optical spotter, laser illuminator/ pointer , and cooled/uncooled long wave infrared imager.
-
AN/PAS-24 Recon III
'ObservIR' version, with both thermal sensors (with picture-over-picture capability) and the option of a laser pointer can be used for both long - range viewing and situational awareness, and 'LocatIR' version, adds a digital magnetic compass, GPS link and a detachable…
Indicates content that may require registration and/or purchase.