-
Supplier: Sturtevant Richmont
Description: Preset Torque Screwdrivers - PM Series Applications The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision assembly
- Drive Size: 0.25 inch
- Overall Length: 5.5 inch
- Torque Range: 1.25 to 6.25 In-lbs
- Features: Interchangeable Head
-
Supplier: Sturtevant Richmont
Description: Preset Torque Screwdrivers - PM Series Applications The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision assembly
- Drive Size: 0.25 inch
- Overall Length: 7.8 inch
- Torque Range: 7.2 to 3 In-lbs
- Features: Interchangeable Head
-
Supplier: Sturtevant Richmont
Description: Preset Torque Screwdrivers - PM Series Applications The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision assembly
- Drive Size: 0.25 inch
- Overall Length: 6.3 inch
- Torque Range: 3 to 15 In-lbs
- Features: Interchangeable Head
-
-
Supplier: Allied Electronics, Inc.
Description: The 33 Piece Precision Screwdriver Set features high quality, hardened, chrome vanadium tips for long life. The screwdriver handle is molded from TPR for a comfortable, non-slip grip. The handle is also adjustable from 5" to 9.5", perfect for those hard to reach places. Smooth
-
Supplier: TelephoneStuff.com
Description: identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit -
-
Supplier: TelephoneStuff.com
Description: Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined
-
Supplier: TelephoneStuff.com
Description: socket set screw - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid,
-
Supplier: Allied Electronics, Inc.
Description: bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance
-
Supplier: Allied Electronics, Inc.
Description: bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance
-
Supplier: Allied Electronics, Inc.
Description: bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance
-
Supplier: Links-Japan, LLC
Description: A Magring is a magnetizer for screwdriver bits. It uses a powerful permanent magnet inside, and simply attaching it to a screwdriver bit provides the bit with strong magnetic force, allowing it to attract screws. In manufacturing plant assembly lines, efficiently tightening screws is
-
Supplier: Clippard
Description: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: in test leads from any angle and to get straight to work for diagnostic testing. Other insulation-piercing connectors: (XJ, XJL) original short and long macro hook style and also (XEP, XEPA) straight and angled micro hook style. Applications: Accurate, consistent diagnostic work on hard to
- Voltage Rating: 300 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Pin and Socket, Spring Loaded
-
Supplier: General Pipe Cleaners
Description: the feed. The screwdriver stays in the tool box. The heavy-duty reinforced frame and drum support shaft takes rough handling in the field. The 1/3 hp capacitor motor has plenty of power to drive more than 100 ft. of cable. And the unique self-aligning Flexitube™ distributor tube
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 100 ft
- Cable Feed Rate: 0.3333333333333333 ft/sec
- Drain Cleaning Machinery Type: Electric
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: and electrical applications. Although already a soldered assembly, these test clips can also connect to another test lead wire or cable. By soldering wire where the banana sockets are located, users can create a continuous jumper to expand electronic test functionality. Chisel-tip
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Other available materials include phosphor bronze, beryllium copper, Inconel, Elgiloy, Hastelloy, and others. The most important detail to know when choosing a retaining ring for your application is knowing whether the groove of the retaining ring is on the shaft (outside) or in the hole
- Ring Style: Circlip
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: continuous jumper to expand electronic test functionality. Chisel-tip (screwdriver) design easily separates a single wire in dense wire groups for easy connection. Additionally, the contact point is a single piece of stainless steel inside an insulated shaft with no sliding contacts in
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
Find Suppliers by Category Top
Featured Products Top
-
integration into space-constrained equipment. In-Line Shaft Configuration:Simplifies installation and adapts to a wide range of drive system designs. Customizable Performance:Motor specifications, shaft configurations, and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Product Overview This DC micro motor is engineered to deliver reliable, efficient performance in household appliances and cordless power tools. Its compact cylindrical body and in-line shaft orientation make it well suited to applications where space, efficiency, and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
Trauma - An Engineering Analysis
When the Drill Sleeve is removed, the correct Locking Screw is inserted through the Tissue Protection Sleeve using the Long Screwdriver Shaft (1806–0227) with Teardrop Handle (702429) (Fig. 45).
-
The antistatic performance of cleanroom clothing - Do tests on the fabric relate to the performance of the garment within the cleanroom?
For charging with PTFE a short piece of PTFE tube is mounted on a long screwdriver shaft .
-
CR4 - Thread: What Are the Current "Best" Things in Your Toolbox?
A long shaft phillips screwdriver (About 2 years .
-
Honeywell - 392JA25K - Variable Resistors - Potentiometers - Allied Electronics
Series 392JA: 7⁄8" long shaft FMS, screwdriver slotted metal shaft and metal bushing, PC terminals.
-
Honeywell - 392JA100K - Variable Resistors - Potentiometers - Allied Electronics
Series 392JA: 7⁄8" long shaft FMS, screwdriver slotted metal shaft and metal bushing, PC terminals.
-
Honeywell - 392JA500K - Variable Resistors - Potentiometers - Allied Electronics
Series 392JA: 7⁄8" long shaft FMS, screwdriver slotted metal shaft and metal bushing, PC terminals.
-
Honeywell - RA30NASD502A - Variable Resistors - Potentiometers - Allied Electronics
The RA30LASB Series has 1⁄4" dia., 5⁄8" long FMS screwdriver slotted shaft with 1⁄2" long split locking bushing with 3⁄8-32 NEF-2A threads.
-
Through-life Engineering Services
Consequently the cap can be quite challenging to remove—usually requiring the shaft of a long screwdriver to lever it out.
-
CR4 - Thread: Mysterious Noise
Take a long screwdriver , arrow shaft or similar, hold one end against your ear, press the other end against the various pipes etc...this may help you determine the source of the noise.
-
Honeywell - 43C11000 - Variable Resistors - Potentiometers - Allied Electronics
The 43C2 has a 1⁄4" diameter, 5⁄8" long FMS screwdriver slotted shaft in a 1⁄2" long split locking bushing with 3⁄8-32-NEF-2A threads.
Indicates content that may require registration and/or purchase.