Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6102 is a highly miniaturized duplexer designed for use in the Band 2 (1850-1909MHz UL, 1930-1989 MHz DL) handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel
- RX (Low): 1,850 to 1,909 MHz
- TX (High): 1,930 to 1,389 MHz
- Insertion Loss: 2.5 to 3 dB
- Device Type: Duplexer
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6125 is a highly miniaturized duplexer designed for use in the LTE Band 25 (1850.25 - 1914.75 MHz UL, 1930.25 - 1994.75 MHz DL) targeting handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power amplifier
- RX (Low): 1,930.25 to 1,994.75 MHz
- TX (High): 1,850.25 to 19,142.75 MHz
- Insertion Loss: 3.8 to 4 dB
- Device Type: Duplexer
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power ampliflier, while low Rx channel
- RX (Low): 2,500 to 2,570 MHz
- TX (High): 2,620 to 2,690 MHz
- RX Rejection (Over TX): 48 dB
- TX Rejection (Over RX): 54 dB
-
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx
- RX (Low): 1,805 to 1,880 MHz
- TX (High): 1,710 to 1,785 MHz
- Insertion Loss: 3.5 to 4 dB
- Device Type: Duplexer
-
Supplier: Qorvo
Description: The QPQ1270 is a high performance Band 7 BAW duplexer that has an exceptional combination of low insertion loss and high isolation and rejection. It achieves this performance over a wide temperature range in a very small package.
- RX (Low): 2,500 to 2,690 MHz
- Insertion Loss: 2.4 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The QPQ1289 is a high performance Bulk Acoustic Wave (BAW) duplexer, designed for basestation uplink / downlink applications. The device's low insertion loss and high attenuation make it ideal for small cells. The duplexer is designed using BAW filters that provide very steep
- RX (Low): 1,745 to 2,145 MHz
- Insertion Loss: 2 to 2.3 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The QPQ1297 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed for Band 3 uplink / downlink applications. The QPQ1297 provides low insertion loss and high rejection, making it an ideal choice for Small Cells. It is housed in a compact, RoHs compliant 2.00 mm x 2.50
- RX (Low): 1,710 to 1,880 MHz
- Insertion Loss: 3 to 3.1 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The QPQ6108 is a high-performance temperature-compensated Surface Acoustic Wave (TC-SAW) duplexer designed for Band 8 uplink / downlink applications. The QPQ6108 provides low insertion loss and high rejection, making it an ideal choice for Small Cells. This duplexer is
- RX (Low): 880 to 960 MHz
- Insertion Loss: 3.2 to 3.5 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: L-com, Inc.
Description: The antenna kit features a VHF/UHF duplexer and a pair of field tunable antennas. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna. Features Duplexer
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band
-
Supplier: L-com, Inc.
Description: desired. The antenna kit features a Tri-band duplexer and a pair of mobile antennas. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna Features
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band
-
Supplier: L-com, Inc.
Description: and wide coverage is desired. The antenna kit features a VHF/UHF duplexer, a pair of field tunable antennas, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band, GPS
-
Supplier: L-com, Inc.
Description: mobility and wide coverage is desired. The antenna kit features a Tri-band duplexer, a pair of mobile antenna, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band, GPS
-
Supplier: Anatech Electronics, Inc.
Description: 663-915 MHz / 1326-2745 MHz Low Band Diplexer
- Insertion Loss: 1 dB
- Device Type: Diplexer
-
Supplier: Richardson RFPD
Description: Applications Enhanced Duplexer for LTE small cell systems (Band 8) High isolation > 60 dB min Usable pass band 35 MHz Low VSWR Rx = uplink = 880 MHz – 915 MHz Tx = downlink = 925 MHz – 960 MHz Features Package size 8.1 mm × 8.1 mm Max. package height 1.1 mm Approximate
- RX (Low): 880 to 915 MHz
- TX (High): 925 to 960 MHz
- Insertion Loss: 2 dB
- Device Type: Duplexer
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 2300.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 5.750 (in) Width: 0.850 (in) Height: 1.100 (in) NIC's Duplexer-LNA assembly is designed for a variety of applications and integrates a high power cavity transmitter filter, receiver filter and low noise
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 70-115 MHz / 115-182 MHz / 182-298 MHz / 298-500 MHz Low Band Quadplexer
- Package Type: Connectorized
- Features: Other
- Device Type: Quadplexer
- Connectors: SMA
-
Supplier: Marki Microwave LLC
Description: The MDPX-00001CH is a broadband passive MMIC duplexer, a combination of two bandpass filters, capable of multiplexing low band 13.2 to 15.4 GHz and high band 17.4 to 20.3 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that
- RX (Low): 14,300 to 18,800 MHz
- Device Type: Diplexer
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 Ω to minimize the number of external components. Extremely low leakage current maximizes handset
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anokiwave
Description: receive channel gain, with 3 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
- Frequency Range: 10,500 to 16,000 MHz
- Package Type: Surface Mount
-
Supplier: Anokiwave
Description: receive gain, with 5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
- Input Frequency: 26,000 to 30,000 MHz
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
-
Supplier: Ubiquiti Networks, Inc.
Description: Performance Surpassing conventional wired backhauls, the airFiber®5 delivers real throughput of up to 1.2+ Gbps. Long-Range Links: 100+ km Designed to be a high-performance backhaul, the airFiber®5 performs at a range of up to 100+ km. Low-Latency Carrier Backhaul The airFiber®5 supports FDD
-
Supplier: Ubiquiti Networks, Inc.
Description: unlicensed-band spectral efficiency at 15.9 bps/Hz, the airFiber®24 HD supports the dense modulation rates, up to 256QAM, that are required for high data rates, up to 2 Gbps. Proven Links: 20+ km The airFiber®24 HD features the most powerful automatic compensation for path loss degradation
-
Supplier: Acme Chip Technology Co., Limited
Description: DIPLEXER LOW/MID BAND
- Device Type: Multiplexer
- Features: Other
-
Supplier: Richardson RFPD
Description: GPS/GLONASS Extractor Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands) Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands
- Insertion Loss: 1.8 dB
- VSWR: 1.5 :1
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Surface Mount Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz Low Band Attenuation (min / max dB): 20.00dB / High Band Attenuation (min / max dB): 25.00dB / Return Loss (Low Band / High Band): 10.0dB / 10.0dB
- Device Type: Multiplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: The SKY68000-31 is a hybrid, dual-band multi-chip RF front-end (RFFE) module supporting cellular LTE-M/NB-IoT (half-duplex system) transceiver platforms. The module integrates the entire RF front end necessary for an LTE dual-band radio operating in Band 13 and Band 4
- Supply Voltage: 3 V
- Device Type: Front End
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Category: RF and Wireless-RF Multiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Diplexer Frequency Bands (Low / High): 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz Return Loss (Low Band / High Band): 16.0dB / 14.0dB
- Device Type: Multiplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1135289-ACMD-7612-TR1 Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 809960-D6RB2G140E1AL-Z Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1GHz ~ 5GHz / Low Band Attenuation (min / max dB): - / 57.00dB High Band Attenuation (min / max dB): - /
-
Supplier: AVX Corporation
Description: BT. These diplexers are less than 0.5mm in height and are ideally suited for band switching for dual band systems. All diplexers are expansion matched to printed circuit boards thereby resulting in improved reliability vs. ceramic and Si components.
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MDPX-00012CSP3 is a MMIC surface mount low pass band pass diplexer featuring a 10.1 GHz crossover frequency. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances
- RX (Low): 0 to 35,000 MHz
- Device Type: Diplexer
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Spectrum Microwave
Description: Sage Laboratories, Inc. has introduced a broadband diplexer to operate in the military communications frequency bands to satisfy emerging needs for bridged protocols in support of deployed field equipment and personnel. This broadband device features low loss, robust power handling,
- RX (Low): 20 to 88 MHz
- TX (High): 100 to 3,000 MHz
- RX Rejection (Over TX): 40 dB
- TX Rejection (Over RX): 70 dB
Find Suppliers by Category Top
Featured Products Top
-
High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Low insertion loss of 0.8 dB in both standard models (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are duplexed, meaning one common input, and (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
output (reverse is also correct , two inputs and one output). Usually the Duplexer will duplex a receiving and transmitting signal using two band pass filters, one common input (or output), and two outputs (or inputs), and is a three port device. A diplexer will refer to a duplexed High pass and low (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
band pass, low pass, high pass, and (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
band pass, low pass, high pass, and (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
How to Choose Diplexer or Circulator?
, low-pass or band-pass filters, the same antenna or transmission line can use two signal paths, so that the same antenna can receive and transmit signals of two different frequencies.
More Information Top
-
A split band duplexer for PCS CDMA mobile phones
Measured lower TX and RX band characteristics of the split band duplexer ( lower TX band: 1850...1880 MHz).
-
High‐temperature superconductor/III‐V hybrid microwave circuits (invited paper)
This hybrid circuit consists of the following subcircuits: a broadband low-noise HEMT preamplifier; a five-pole duplexer with lower band centered at 9.29, an upper band centered at 9.66 GHz, and a 3-dB crossover at 9.47 GHz.
-
Ultra-Wideband Short-Pulse Electromagnetics 4
Ultra-Wide Band Duplexers for Low and High Peak Power Applications . . . . . .
-
Ultra- Wideband Short-Pulse Electromagnetics 4 (IEEE Cat. No.98EX112)
Ultra-Wide Band Duplexers for Low and High Peak Power Applications ...... M. Piette .
-
Compact duplexer for the UWB system using novel CRLH bandpass filters
V. DESIGN OF UWB LOWER -HALF BAND DUPLEXER .
-
5.21.09 -- NASA Successfully Launches Nanosatellite
Ku- Band Integrated Duplexer And Low -Noise Amplifier .
-
8.19.08 -- Feature Article: Antenna Performance Basics
Ku- Band Integrated Duplexer And Low -Noise Amplifier .
-
12.20.05 -- Feature Article: Polar Modulation And Bipolar RF Power Devices
Ku- Band Integrated Duplexer And Low Noise Amplifier .
-
4.10.07 -- Feature Article: How To Specify Crystal Filters
Ku- Band Integrated Duplexer And Low -Noise Amplifier .
-
8.8.06 -- Feature Article: Lossless Feedback Amplifier Design
Ku- Band Integrated Duplexer And Low -Noise Amplifier .
Indicates content that may require registration and/or purchase.