-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 9.6 to 14.4 volts
- PD: 100 milliwatts
- Pin Count: 3
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 9.6 to 14.4 volts
- PD: 150 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 9.6 to 14.4 volts
- PD: 150 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 9.6 to 14.4 volts
- PD: 100 milliwatts
- Pin Count: 3
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener Diode Low Capacitance
- Features: Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: The SP4060-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum
- VR: 2.5 volts
- CT: 4.4 pF
- Features: Array, Bidirectional, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SP3010-04UTG integrates 4 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb
- VR: 6 volts
- CT: 0.45 pF
- Features: Array, Bidirectional, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: 2pF, 20kV, Low Capacitance Diode Array for ESD and Surge Protection The SRV05 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely
- VR: 6 volts
- CT: 2.4 pF
- Features: Array, Bidirectional, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SP3002 has ultra low capacitance rail-to rail diodes with an additional zener diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive
- VR: 6 volts
- CT: 0.85 pF
- Features: Array, Avalanche Diodes, Bidirectional, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- RoHS Compliant: RoHS Compliant
-
Description: LOW CAPACITANCE ZENER DIODE : RO
- VR: 3.5 volts
- Tj: 150 C
- VBR: 6 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors LOW CAPACITANCE,300W 12V TVS
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive 3 V extra low capacitance TVS in 0402 Product overview: ESDAXLC6-1BT2Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and
- Tj: -55 C
- RoHS Compliant: RoHS Compliant
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 737505-BZG04-150TR Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 1.2A Power - Peak Pulse: 300W Power Line
- VR: 150 volts
- Peak Pulse Power: 300 watts
- Clamping Voltage (VC): 249 volts
- VBR: 168 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 812994-MSMCJLCE10AE3 Packaging: Bulk Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Current - Peak Pulse (10/1000μs):
- VR: 10 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 17 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 757047-SZP6SMB24AT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit
- VR: 20.5 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 33.2 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 720635-SZP6SMB39AT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit
- VR: 33.3 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 53.9 volts
-
Supplier: Microchip Technology, Inc.
Description: resistor Integrated gate-to-source Zener diode Low threshold, Low on-resistance Low input & output capacitance Fast switching speeds Electrically isolated N- and P-MOSFET pairs
- VGS(off): 2 volts
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: The RailClamp family is a series of ultra low capacitance Transient Voltage Suppressors (TVS) designed to protect high speed data interfaces.
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Microchip Technology, Inc.
Description: high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Integrated GATE-to-SOURCE resistor Integrated GATE-to-SOURCE Zener diode Low threshold Low on-resistance Low input
- VGS(off): 2 volts
- Features: MOSFET, Other
- Polarity: P-Channel
-
Supplier: Nexperia B.V.
Description: The IP4220CZ6 is designed to protect I/O lines sensitive to capacitive load, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and so on, from damage due to ElectroStatic Discharge (ESD). It incorporates four pairs of ultra low capacitance rail-to-rail ESD protection
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: high breakdown voltage, high input impedance, low input and output capacitance, and fast switching speeds are desired. Additional Features High voltage, vertical DMOS technology Integrated gate-to-source resistor Integrated gate-to-source Zener diode Typical peak output
- VGS(off): 3 volts
- Features: Complementary, MOSFET, Other
-
Supplier: Linear Systems
Description: The SD210DE/214 and SST210/214 are enhancement-mode MOSFETs designed for high speed low-glitch switching in audio, video and high-frequency applications. The SD214DE and SST214 are normally used for ±10-V analog switching. These MOSFETs utilize lateral construction to achieve low
-
Supplier: Nexperia B.V.
Description: kV contact discharge Significant reduction in peak clamping and peak residual current Four low input capacitance (2.0 pF typical) rail-to-rail ESD protection diodes Low voltage clamping due to an integrated Zener diode Small 6-lead SO6 (SOT457) package IEC
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: L-com, Inc.
Description: ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design
- Device Type: Lightning Arrestor
-
Supplier: Infineon Technologies AG
Description: ESD128-B1-W0201 | Low capacitance diodes for ESD protection BSC12DN20NS3 G | N-Channel Power MOSFET BSC900N20NS3 G | N-Channel Power MOSFET ESD128-B1-W0201 | Low capacitance diodes for ESD protection BSC12DN20NS3 G | N-Channel Power MOSFET
- rDS(on): 0.6 ohms
- QG: 10.499999999999998 nC
- TJ: -40 to 150 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: L-com, Inc.
Description: lightning protector provides superior protection of DSL and Telephone lines from these transients or surges. The low capacitance diode array minimizes degradation of the DSL signal. This is in comparison to protectors based on high capacitance TVS diodes or
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: lightning protector provides superior protection of DSL and Telephone lines from these transients or surges. The low capacitance diode array minimizes degradation of the DSL signal. This is in comparison to protectors based on high capacitance TVS diodes or
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: Ethernet line. Three stages of Protection The first stage is comprised of a differential gas discharge tube. Stage two is a PTC resettable fuse and the third stage is a low capacitance diode array. The second stage series resistance limits the power dissipation of the third
- Device Type: Lightning Arrestor
-
Supplier: Daburn Electronics & Cable
Description: protection Zener diode clamp, 3.3 Vout: 3.9% Zener diode clamp, 5 Vout: 6.2% Zener diode clamp, 12 Vout: 15% Zener diode clamp, 15 Vout: 20% Zener diode clamp, 25 Vout: 30% Over load protection: 150% Short circuit protection:
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.015 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.666 to 10 amps
-
Supplier: Daburn Electronics & Cable
Description: time 25% load step: 300μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 109 Ohms, min./1000 MOhms Isolation Capacitance: 1000 pF, max. Switching Frequency: 500 KHz, typ. Over Voltage Protection (Zener diode clamp) 1.5V output: 3.9V
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Daburn Electronics & Cable
Description: response recovery time 25% load step change: 250µS 1.5 Vout: 3.9 Vdc Overvoltage protection: 1.8 Vout: 3.9 Vdc Zener diode clamp: 2.5 Vout: 3.9 Vdc 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 18 Vdc Over load protection Percentage of FL at nominal input: 150% max *Short
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.015 to 0.744 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -3 to 3 amps
-
Supplier: Daburn Electronics & Cable
Description: mVp-p With a 4.7μF/50V X7R MLCC 24 Vout: 200 mVp-p Temperature Coefficient: ±0.2%/°C, max. Transient Response recovery time 25% load step change: 250μS Over voltage protection, Zener Diode clamp. 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 20 Vdc 24 Vout: 30 Vdc Overload
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.01 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -2.5 to 12 amps
Find Suppliers by Category Top
Featured Products Top
-
because of their ultra-low device capacitance (as low as 0.3 pF). For maximum design flexibility these diodes are offered in both dual line DFN1006-3 and single line DFN1006BD-2. With the latter packages having side wettable flanks to enable automated optical inspection (AOI). These AEC-Q101 (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
Features: - Low Series Resistance - Low Capacitance - High Cutoff Frequency - Silicon Nitride Passivation - Polyimide Scratch Protection - Designed for Easy Circuit Insertion Applications: - Radar (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI manufactures the X200UFG 20kV (yes, 20,000V) high voltage diode. The diodes are hermetically sealed making them suitable for industrial environments (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
EPAD technology was developed for low-voltage, low-power, high- precision linear applications. Stacking various SABMBOVP channels in series can realize different combinations of clamp voltages. Both the SABMBOVP and the Zener diode options monitor the input voltage and control the external (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Richardson RFPD
More Information Top
-
Serial communication circuit with optimized skew characteristics
The use of lower power zener diodes ( lower capacitance ) in conjunction with a current limit resistor .
-
Page 1. Semiconductor parts with 363 in root number
TRIPLE LOW CAPACITANCE MOUNT ZENER DIODE ARRAY .
-
TLC363C5.5 datasheet - 5.5V; 200mW triple low capacitance surface mount zener diode array : Datasheets for Electronic Components and Semiconductors
5.5V; 200mW triple low capacitance surface mount zener diode array .
Indicates content that may require registration and/or purchase.