-
Supplier: Pump Solutions Group
Description: reliability – stronger, more vibration-resistant pump Heavy-duty, solid, low deflection shaft prevents common vibration damage and greater stability at the seal area to improve seal life Heavy-duty bearings offer greater load capacity and extend bearing life Patented System One®
- Features: Centrifugal Pumps
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Plastic
-
Supplier: ARGAL s.r.l.
Description: motors aarted with three different power steps : "N" standard, "P" enhanced or "S" super enhanced, allow to pump, even at full capacity, liquids of incresing specific weight, PUMP CASING ORIENTABLE IN DIFFERENT RADIAL POSITIONS The pump casing can be aassembled in several
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 74.84873333333333 to 220.14333333333335 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
-
Supplier: Pentair Engineered Solutions
Description: Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 23.8439306358 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm). Sturdy
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Trash Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and industrial pumping
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" – 3", NPT
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Features: Aluminum, Centrifugal Pumps, Utility Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options
- Maximum Discharge Flow: 80 GPM
- Features: Cast Iron, Centrifugal Pumps
- Pump Type: Sump Pumps
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Features: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Features: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 100,000 GPM Heads to 100 feet Temperatures to 200° F Bowl Sizes from 6" to 60" diameter
- Maximum Discharge Flow: 100,000 GPM
- Maximum Discharge Pressure: 43.352601156 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Fluid Equipment Development Company
Description: Loaded with unique features such as the patented Water Bearing™ product lubricated bearings, Super Duplex stainless steel construction, and maintenance-free design ensure years of trouble-free operation. No need for several pumps in parallel, the MSD line has a pump feed flow
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 464 F
- Horsepower: 44.22727270179306 HP
- Pump Type: Magnetic Drive Pumps
-
Supplier: Griswold Pump Company
Description: Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in premature failure of
- Discharge Size: 1 inch
- Horsepower: 30 HP
- Maximum Discharge Flow: 72 GPM
- Features: Centrifugal Pumps
-
Description: IP 54 protection and insulation class F. Vacuum pumps F-RRE, F-RLE Volume flow 4.9 to 57 m³/min 172.9 to 2,011.8 cfm Radial blowers for vacuum operation with capacities from 4.9 to 57 m³/min (172.9 to 2,011.8 cfm) and vacuum up to 95.5 mbar. Solid lightweight construction. Low
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 6 inch
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
- Media Temperature: 160 F
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump capacity.
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps applied
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 482 F
-
Supplier: Gardner Denver, Inc.
Description: and low maintenance vacuum pump The S-VSI screw vacuum pump (sizes 100 and 300) represents modern, state-of-the-art dry running technology that excels when it comes to small carbon footprint and low life cycle costs. WOB-L The WOB-L principle has a unitary piston rod that
-
Supplier: Goulds Water Technology, a xylem brand
Description: as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM Head: to
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Raymond Machinery Co., Ltd.
Description: Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Description: Vacuum pumps G-BH 8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential pressure −550 mbar Small design volume Low weight Energy-saving operation Variable electronic speed control Intrinsic safety built in
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Schutte & Koerting
Description: centrifugal pumps, to pump air and gases, to handle mixtures of condensable and non-condensable gases, or to mix liquids and gases in continuous processing. Multi-Nozzle Water Jet Exhausters operate at ground level. Applications Evacuating a closed vessel. Water vapor removal to
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Filtertech, Inc.
Description: Manual Centrifuge. The Model MCF Centrifuge utilizes centrifugal force, one of the most basic methods to separate solids from liquids based on their difference in specific gravity. The Model MCF magnifies this force up to 1,600 times through centrifugal action. Mode of Operation 1) An
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Leybold USA Inc.
Description: High water vapor capacity for cryo-pump regeneration Low noise for a quiet working environment Electronic-free 3-phase pump for areas with radiation Long maintenance intervals and simple end-user serviceable Industry Robust pump with high vapor capacity for
-
Supplier: Leybold USA Inc.
Description: High water vapor capacity for cryo-pump regeneration Low noise for a quiet working environment Electronic-free 3-phase pump for areas with radiation Long maintenance intervals and simple end-user serviceable Industry Robust pump with high vapor capacity for
-
Supplier: Leybold USA Inc.
Description: High water vapor capacity for cryo-pump regeneration Low noise for a quiet working environment Electronic-free 3-phase pump for areas with radiation Long maintenance intervals and simple end-user serviceable Industry Robust pump with high vapor capacity for
-
Supplier: Leybold USA Inc.
Description: High water vapor capacity for cryo-pump regeneration Low noise for a quiet working environment Electronic-free 3-phase pump for areas with radiation Long maintenance intervals and simple end-user serviceable Industry Robust pump with high vapor capacity for
-
Supplier: Flottweg SE
Description: sludge concentration, its low polymer consumption of one or two grams per kilogram of dry solids relieves the burden of ongoing operating costs. Since the desired sludge concentration is very low in comparison with complete dewatering, operators can get by with a very low main
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: self-supported frame. Product and service water piping with all valves and gauges are mounted on the opposite side of the same frame. Feed pumps and pumps for solids discharges are available as options for all Clara models. The larger Clara models also have capacity control as
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Food and Beverage
Find Suppliers by Category Top
Featured Products Top
-
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Handbook of Petroleum Processing
Low capacity centrifugal pump applica- tions may require special recirculation provisions in the process design to maintain a minimum flow through the pump.
-
Handbook of Petroleum Processing
Low - capacity centrifugal pump applications may require special recirculation provisions in the process design to maintain a minimum flow through the pump.
-
HAZARDS SUMMARY REPORT FOR THE GCRE CRITICAL-ASSEMBLY EXPERIMENTS
A centrifugal pump of low capacity (30 gpm maximum) will be .
-
CR4 - Thread: Can a centrifugal pump be considered a low-shear pump?
We need low shear centrifugal pump capacity 20 m3/hr , head 75m , Sp gr = 0.9 .
-
Membrane Bioreactors: WEF Manual of Practice No. 36 > Membrane Bioreactor Facility Design
Rotary lobe pumps are, however, more expensive and have a lower flow capacity than centrifugal pumps .
-
Optimize Parallel Pumping Systems
Some efficient, high-head/ low - capacity , centrifugal pumps used in process industries have “drooping” pump performance curves.
-
Evaluation of a Pumping System to Aid Machine Performance Testing
Test point one required the operation of one high capacity centrifugal pumps plus three low capacity pumps.
-
Flow instability of a centrifugal pump determined using the energy gradient method
To analyze the flow characteristics of a centrifugal pump operating at low capacity , methods of numerical simulation and experimental research were adopted in this paper.
-
Feed-pump hydraulic performance and design improvement, Phase I: research program design. Final report
Cavitation in Centrifugal Pumps Operating at Low Capacities ." .
-
Pump Handbook, Fourth Edition > MARINE PUMPS
Although a separate stripping pump may then be used to remove the liquid remaining in the cargo tank, stripping pumps typically deliver much lower capacities than large centrifugal cargo pumps .
Indicates content that may require registration and/or purchase.