Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are
- Operating Temperature: -32 to 131 F
-
Supplier: Bronkhorst USA
Description: exact desired amount of fluid. In contrast to the gravimetric method (weighing scales), multiple fluids can be dosed simultaneously. Furthermore the scales need to be re-zeroed when switching from one fluid to another, whereas instruments with CORI-FILL™ technology just require
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: OMEGA Engineering, Inc.
Description: DPF701-A panel flow meter for reading flow rate or total flow, with 4 to 20 mA output.
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 365 to 392 F
- Liquid Volumetric Flow Rate: 0.1 to 25 GPM
- Operating Pressure: 175 to 500 psi
-
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small,
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Badger Meter
Description: output dynamic data in engineering units. These flow processors provide significant improvements in flow meter accuracy under extreme temperature conditions. Provides Total Compensation. Enhances Flow Meter Accuracy. Features a configurable interface software that allows
- Operating Temperature: -40 to 185 F
- Outputs: Analog Voltage, Frequency / Pulse
- Media Type: Liquid
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Malema Sensors
Description: horizontally or vertically Low Pressure Drop Straight pipe requirement of only 3 x DN before & after Provides a good measurement for fluids containing suspended solids Local or remote volume totalizer
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Supplier: Aalborg Instruments
Description: flow turndown ratio up to 10:1 Dual sensor signal processing technology improves accuracy at low flows Accuracy of +/-1% of rate Noise cancellation technology Extensive Diganostics Password protected data entry Volumetric and mass flow information simultaneously displayed
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: OMEGA Engineering, Inc.
Description: integer or floating point values). Up to 126 units products can be run on a single daisy-chain network and be individually queried for flow rate, positive flow accumulator, negative flow accumulator and signal strength. Flow accumulators can be cleared at discrete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Badger Meter
Description: The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations. Minimal Maintenance. Long-Term Solution. The Blancett 900 Series flow meter is designed with rotary vane and multi-jet
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 90 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00441 to 0.19845 lbs/min
-
Supplier: Badger Meter
Description: The Badger Meter Series 735 flow sensors feature a four bladed, rugged, non-fouling impeller. This non-magnetic sensing technology reduces drag and allows for quick changes to flow and a wide measurement range. As fluid turns the impeller, a low impedance square wave
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 2 to 20 ft/sec
- Operating Temperature: 0 to 110 F
-
Supplier: Malema Sensors
Description: The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0 to 21.12 GPM
- Operating Pressure: 70 psi
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than ± 0.5%
- Liquid Volumetric Flow Rate: 1.32 to 4,843.1542929 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: ERDCO Engineering Corporation
Description: Here is the precision of a turbine meter with insertion meter ease of use. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also
- Pipe Diameter: 1.5 to 72 inch
- Media Temperature Range: 225 F
- Liquid Volumetric Flow Rate: 4 to 195,000 GPM
- Operating Pressure: 145 psi
-
Supplier: ERDCO Engineering Corporation
Description: Here is the precision of a turbine meter with insertion meter ease of use. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also
- Pipe Diameter: 1.5 to 72 inch
- Media Temperature Range: 225 F
- Liquid Volumetric Flow Rate: 4 to 195,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Sensirion
Description: several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. Capable of fast and precise measurements for flow rates of up to 40 ml/min, the SLS 1500 enables close process monitoring. With a typical response time of 20
- Liquid Volumetric Flow Rate: 0 to 0.01056 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Mounting: In-line
-
Supplier: Titan Enterprises, Ltd.
Description: Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic wetted
-
Supplier: Titan Enterprises, Ltd.
Description: Hazardous Area Flowmeters Oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic wetted
-
Supplier: ERDCO Engineering Corporation
Description: Here is an easy to install insertion meter with turbine meter accuracy. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also
- Pipe Diameter: 1.5 to 72 inch
- Media Temperature Range: 225 F
- Liquid Volumetric Flow Rate: 4 to 195,000 GPM
- Operating Pressure: 400 psi
-
Supplier: OMEGA Engineering, Inc.
Description: fluid compatibility issue, and a large, bi-directional measuring range that ensures reliable readings even at very low and high flow rates. FDT-40 Series is available in a variety of configurations that permit the user to select a meter with features suitable to meet particular
- Pipe Diameter: 0.5 to 24 inch
- Velocity Flow Rate: 0 to 40 ft/sec
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Bronkhorst USA
Description: µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.00000018375 to 0.0000735 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial
- Operating Pressure: 5,000 psi
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial
- Operating Pressure: 5,000 psi
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial
- Operating Pressure: 5,000 psi
- Electrical Output: Analog Current
-
Supplier: FLSmidth
Description: Gravity withdrawal Center or side discharge Maximum bottom aeration coverage Small inverted central cone Benefits Reduced maintenance Clean, dry, oil free Low power usage Space on ground floor No segregation Flexible plant layout Maximum cleanout Low installation cost Maximum storage
- Mixer / Homogenizer Location: Bottom Entry
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Supplier: Cole-Parmer
Description: head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bidirectional measuring range that ensures reliable readings even at very low and high flow rates. Flowmeters are available in a variety of configurations—select a meter with features
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: SAE International
Description: compression, while the damping effect attributed to fluid flows between different chambers was higher during strut rebound. The results further suggested that 20% decrease in fluid density and effective bulk modulus will result in about 18% decrease in the equivalent damping
-
Supplier: KOBOLD Instruments, Inc.
Description: viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic signals.
- Media Temperature Range: -4 to 248 F
- Liquid Volumetric Flow Rate: 0.02 to 160 GPM
- Operating Pressure: 230 psi
- Operating Temperature: -4 to 158 F
-
Supplier: Malema Sensors
Description: Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids. Features Linear scales High
- Operating Temperature: -58 to 176 F
- Media Temperature: -58 to 572 F
- Media Temperature Range: -58 to 572 F
- Liquid Volumetric Flow Rate: 0.011 to 792.51615702 GPM
-
Supplier: Magnatex Pumps, Inc.
Description: Magnatex®/ Texel® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and
- Discharge Size: 0.75 to 1.5 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 70 psi
-
Supplier: Techcon
Description: Economy Spray Valve - TS5520. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid
- Media Viscosity: 1 to 1,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray Valve
-
Supplier: Titan Enterprises, Ltd.
Description: Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic wetted
-
Supplier: Techcon
Description: Precision Spray Valve - TS5540-014R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable
- Media Viscosity: 1 to 5,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Round Spray
- Valve Dispensing Technology: Spray Valve
Find Suppliers by Category Top
Featured Products Top
-
inside a tube. The cone interacts with the fluid flow and reshapes the velocity profile to create a lower pressure region immediately downstream. The pressure difference, which is exhibited between the static line pressure and the low pressure created downstream of the cone, can be measured (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
difference, which is exhibited between the static line pressure and the low pressure created downstream of the cone, can be measured via two pressure sensing taps. One tap is placed slightly upstream of the cone and the other is located in the downstream face of the cone itself. The pressure difference can then be incorporated into a derivation of the Bernoulli equation to determine the volumetric fluid flow rate. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
difference, which is exhibited between the static line pressure and the low pressure created downstream of the cone, can be measured via two pressure sensing taps. One tap is placed slightly upstream of the cone and the other is located in the downstream face of the cone itself. The pressure difference can then be incorporated into a derivation of the Bernoulli equation to determine the volumetric fluid flow rate. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
7500 gallon per minute liquid flow rate, depending on the line size. This flow meter operates over a wide flow range of 10:1 with low head loss and supports line sizes from 4 to greater than 18 inches. Industrial plant water and wastewater engineers can rely on the V2 for consistent performance and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
gallon per minute liquid flow rate, depending on the line size. This flow meter operates over a wide flow range of 10:1 with low head loss and supports line sizes from 4 to greater than 18 inches. Industrial plant water and wastewater engineers can rely on the V2 for consistent performance and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-Cone Flow Meter is easy to install and requires virtually no maintenance. The Wafer-Cone's low maintenance combined with its long life results in lower total installation and life-cycle costs than many other flow meters. Its ability to self-condition flow is a real space-saver compared to other DP (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
significant cost savings. Low-to-No Operating Costs Long-term performance assurance with no moving parts to replace and maintain. Works with a Wide Variety of Fluids • Potable Water • Wastewater • Cooling Water • Liquid Natural Gas • Steam (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
basic flow sensor design. The V-Cone conditions fluid flow to provide a stable flow profile that increases accuracy. The flow meter's design features a centrally-located cone inside a tube. The cone interacts with the fluid flow and reshapes the velocity profile to create a lower pressure region (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
entering their process. Types of Direct Mass Flow Meters & Applications. Figure 1: Classifications of Mass Flow Meters. There are two kinds of flow meters that directly measure the mass flow rate of fluids-Coriolis mass flow meters and thermal mass flow meters. Coriolis mass flow meters directly
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
In Situ Chemical Oxidation for Groundwater Remediation
In general, each of the above delivery methods should include the following monitoring devices: Pressure gauge (unless injection is under very low pressure) Flow rate meter and flow volume totalizer Fluid sampling port to measure injected oxidant (and activator if used) concentrations …
-
AWWA M33 - Flowmeters in Water Supply
• Accuracy decreases significantly at low flows . SYMPTOM: Fluid Delivery Less Than Indicated on Totalizer .
-
Proper Nozzle Location, Bit Profile, and Cutter Arrangement Affect PDC-Bit Performance Significantly
Fig. 1—Schematic of experimental apparatus and low -pressure cell. meter and a flow totalizer , which received the signal from the tur- bine flowmeter and displayed the total fluid volume pumped and the volumetric flow rate.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
For low viscosities, the flow range is appreciably less than that for higher viscosities [4]. Figure 20-2 Oval gear meter for industrial fluids , design with totalizer .
-
Chlorinated Solvent Source Zone Remediation
Each injection line will contain a pressure gauge and flow totalizer , to allow accurate measurements of the fluid injections into each well. … 3.5 years of active remediation prior to transition to MNA for the low , base case and …
-
Hot lines
Perhaps a low -accuracy flow rate sensor adding minimal cost to the administration set could be developed. However, technol- ogy is not a substitute for regular patient and fluid delivery observation. … applicable) and recording the volume remaining in the fluid counter and the pump’s volume infused totalizer [2].
-
The epidural potato!
Perhaps a low -accuracy flow rate sensor adding minimal cost to the administration set could be developed. However, technol- ogy is not a substitute for regular patient and fluid delivery observation. … applicable) and recording the volume remaining in the fluid counter and the pump’s volume infused totalizer [2].
-
Double-shell tank emergency pumping guide
The components of a jet pump system located within a pump pit are a centrifugal pump, flexible or rigid jumpers, a flush line, and a flow totalizer . The centrifugal pump supplies motive fluid to the submerged jet pump system. Jet pumps are used to move liquid at very low rates.
-
Double Shell Tank (DST) Emergency Pumping Guide
The components of a jet pump system located within a pump pit are a centrifugal pump, flexible or rigid jumpers, a flush line, and a flow totalizer . The centrifugal pump supplies motive fluid to the submerged jet pump system. Jet pumps are used to move liquid at very low rates.
-
Double Shell Tank (DST) emergency pumping guide
The components of ajet pump system located within a pump pit are a centrifugal pump, flexible or rigid jumpers, a flush line, and a flow totalizer . The centrifugal pump supplies motive fluid to the submergedjet pump system. Jet pumps are used to move liquid at very low rates.
Indicates content that may require registration and/or purchase.