Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: Piston Metering Pumps
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 20 psi
- Power Source: AC Powered
- Features: Metering Pumps
-
Supplier: Cole-Parmer
Description: Piston Metering Pumps
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 20 psi
- Power Source: AC Powered
- Features: Metering Pumps
-
Supplier: Cole-Parmer
Description: Piston Metering Pumps
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 20 psi
- Power Source: AC Powered
- Features: Metering Pumps
-
-
Supplier: Cole-Parmer
Description: Piston Metering Pumps
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 20 psi
- Power Source: AC Powered
- Features: Metering Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or pump,
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Witte Pumps & Technology GmbH
Description: Metering pumps are used in different sectors. For example, in fiber production. Synthetic chemical fibers are gaining importance. They are required for many different applications such as textiles, linens, brushes, etc. WITTE dosing pumps ensure that the polymer melt in the
- Maximum Discharge Pressure: 3,625.9425 psi
- Media Temperature: 662 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Features: Metering Pumps
-
Supplier: Milton Roy
Description: Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi
- Maximum Discharge Flow: 5.166666666666667 GPM
- Maximum Discharge Pressure: 175 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: The JR Series, or J Series pumps, also known as Junior pumps were taken out of production in 2003 and replaced with the JN Series pumps. The JN Series pumps use the same wetted end construction and parts. All common repair parts for the JR and J Series pumps are
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: Milton Roy
Description: Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial
- Maximum Discharge Flow: 0.0008333333333333334 to 68.93333333333334 GPM
- Maximum Discharge Pressure: 20,000 psi
- Features: Metering Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: complement other Hydra-Cell Seal-less Pumps and Hydra-Cell Metering Solutions pumps in many different types of installations. They are ideal for low-flow, low-pressure requirements and will complement other Hydra-Cell Seal-less Pumps and Hydra-Cell
- Maximum Discharge Flow: 0.0073968174 to 0.026417205 GPM
- Maximum Discharge Pressure: 58 to 217 psi
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: NETZSCH Pumps North America, LLC
Description: Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete
- Maximum Discharge Flow: 2.6666666666666665 GPM
- Maximum Discharge Pressure: 180 psi
- Power Source: AC Powered
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Watson Marlow Pumps Group
Description: 102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min 102FS/R pumps comprise a pumphead, synchronous motor and mounting plate. Flow rates up to 32.6 ml/min can be obtained
- Maximum Discharge Flow: 0.00861200883 GPM
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Self-Priming Pump
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 102FS/R comprises a 102R pumphead, synchronous motor and mounting plate. It will accept 1.6mm wall thickness silicone tubing from 0.5 to 4.8mm internal diameter and provides a choice of speed giving flow rates up to 32.6 ml/min. No tube connectors are required and a continuous length of
- Maximum Discharge Flow: 0.0000036984087000000002 to 0.009800783055000001 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: AC Powered
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Extremely compact design Flow rates up to 200 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/M1 pump has premium features at an economical price. The pump shaft is supported by ball bearings which insures a long gear motor life. The
- Maximum Discharge Flow: 0.05283441 GPM
- Power Source: AC Powered, DC Powered
- Features: Injection Pumps, Metering Pumps, Self-Priming Pump
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Mahr Inc.
Description: The Marcheck test stand allows a gravimetric or volumetric check of Flow. Under defined conditions the gear pumps meter an oil against a preset counterpressure. The metered quantity of each pump outlet will be measured one to another and in relation to the differential pressure.
- Test Fixture Type: Test Stand
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small,
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket available
- Features: Centrifugal Pumps, Magnetic Drive, Metering Pumps, Water Pumps
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Assured Automation
Description: This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Badger Meter
Description: The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the unrestricted flow
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow face-to-face, creating the lowest installed cost compared to other end connections. This type of wedge
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG80 Series magmeter is designed for low-flow chemical injection or difficult-to-meter applications with pulsating metering pumps in ¾ to ¼" pipe/tube. The housing is made of sturdy splashproof HDPE plastic. With no moving parts, the FMG80 Series can handle fluids
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 32 to 199.4 F
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: Clark Solutions
Description: separate switching amplifier. The DV04 gearwheel flow meter features very low resistance to flow and particularly low sound pressure levels. Their outstanding measuring accuracy and high resolution make these devices particularly suitable for use in test stands when
- Pipe Diameter: 0.125 to 1.5 inch
- Media Temperature Range: -22 to 302 F
- Liquid Volumetric Flow Rate: 0.002112 to 184.8 GPM
- Operating Pressure: 4,568.68755 to 5,801.508 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are
- Operating Temperature: -32 to 131 F
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications High-strength steel construction
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Low Pressure Models
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 500 to 1,500 psi
- Discharge Size: 2 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Brooks Instrument
Description: measurement 100% of fluid flows through low-mass sensor tube (no bypass) Proprietary optical sensing technique enables accuracy at extreme low flows Measures both liquids and gases over a wide flow range Coplanar valve delivers super-fast response times Smallest,
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad.
- Maximum Discharge Flow: 0.9416666666666667 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: ebm-papst Inc.
Description: ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result,
- Pump Type: Condensate Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need to invest in a new pump. This low cost scale-up provides ultimate future-proofing against
- Maximum Discharge Flow: 0.03830494754 to 5.28344104 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Media Temperature: 14 to 176 F
- Discharge Size: 0.787402 inch
-
Supplier: Sames North American Corporation
Description: 1% mixing accuracy due to the innovative pump changeover technology The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC Productivity Easy and quick learning thanks to the intuitive use Production stop prevented thanks to the design without
- Maximum Discharge Flow: 0.5283333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. Key Benefits of McCrometer Flow Meters for Data Centers Accurate flow measurement for cooling and utility systems Low pressure loss to maintain cooling performance Rugged, industrial construction for continuous operation Minimal (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Fast and Accurate Calibration of Infusion Pumps
Products Products We offer the widest product range of low-flow (mass) flow meters and controllers on the market. Numerous styles of both standard and bespoke instruments can be offered for applications in laboratory, machinery, industry and hazardous areas. Expertise Expertise Customer
-
Flowmeters Benefit From Silicon Advances
and provides an end-to-end width that is identical to an ASME BPE 180 elbow. Sensor Detects Low Gas, Liquid Flows Well-suited to pulsing or periodic flows, these in-line flow sensors provide rapid response and can monitor changes as low as 5 ml/min (0.001 GPM). Solid state device has no moving
-
Microlubrication
. (Microlubrication is also known as MQL, minimum quantity lubrication or near-dry machining.) Typical flow rates are measured in ounces per hour. Microlubrication metering pumps operate at very low process pressure, relying on shop compressed air (commonly between 80-100 psi) to disperse the fluid.
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
-
Rheology of Crude Oil at High Pressure
. and stick to pipe walls or form sludge at the. bottom of a storage tank, even in warm climates. This wax deposition can block flow lines, reduce. throughput, clog pumps, and inhibit the performance. of metering devices that measure transferred. crude oil. The pressure required to start the flow
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Hanford Laboratories monthly activities report, March 1963
Design, fabrication and testing of two low flow metering pumps have been completed, and the pumps have been sent to the plutonium processing plant for installation.
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > Mining Safety & Health Research ...
treatment pH of 6 at the lowest metering pump flow rate arranged in series with a 20-cm (8-in) static mixer that was 1.22 .
-
Flow control of small metering pumps by continuous and pulsating flow
uberblick and investigations show daB is a series of method for the metering current control of small metering pumps sealable.
-
Sensitive and simplified analysis of natural and synthetic steroids in water and solids using on-line solid-phase extraction and microwave-assisted solvent ext...
Initial experiments were performed with the instrument sy- ringe pump, though the method later incorporated a low flow rate metering pump (Optos Model 1, Eldex Laborato- ries, Napa, CA) to minimize variations due to pulsing.
-
Displacement Visualization of Gravity Drainage by Micromodel
A low rate flow meter pump was used for injecting fluids into the micromodel.
-
A novel high efficiency fine particulate and mercury control device. Final report for the Department of Energy Contract Number DE-FG02-95ER81968
The chemical was injected into the spray humidification nozzle liquid line using a low flow chemical metering pump .
-
Hanford Laboratories Operation monthly activities report, March 1959
Although originally designed for use as a reliable low - flow metering pump , it will be used in 224-U as a proportional liquid sampler, lt will be ad_pted for taking a carefully measured li%ujd sample continuously from the building condensates for subsequent …
-
U1/U2 crib groundwater biological treatment demonstration project
A concentrated acetic acid solution is also fed to the bioreactor via a low - flow metering pump from a 5-L polypropylene container.
-
http://docsdrive.com/pdfs/ansinet/jas/2011/1815-1820.pdf
Titrant Pump ( Low Flow Rate Metering Pump .
-
Analysis and Research of Emulsion Pump Dynamic Characteristic Based on AMESIM--《Coal Mine Machinery》2013年09期
Li Zhilai (Changchun Institute of Optics and Fine Mechanics,Chinese Academy of Sciences);A New Type Metering Pump with Low Flow Volume Design on Topping up Pump in Aerodynamic Frequency Modulation[J];JOURNAL OF CHANGCHUN INSTITUTE OF OPTICS AND FINE MECHANICS;1997 …
Indicates content that may require registration and/or purchase.