Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are
- Frequency Range: 18,000 to 110,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.3 to 1 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion
- Frequency Range: 18,000 to 40,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion
- Operating Frequency Range: 18 to 40 GHz
- Component Type: Circulators, Isolators
- Profile: Rectangular
-
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.3 :1
-
RF Isolators and RF Circulators - 400 Watts Coaxial Circulator from 300MHz to 1100MHz -- RC4550XN-XXSupplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators
- Frequency Range: 300 to 1,100 MHz
- Isolation: 18 to 30 dB
- Insertion Loss: 0.2 to 0.6 dB
- VSWR: 1.15 to 1.3 :1
-
RF Isolators and RF Circulators - 300 Watts Coaxial Circulator from 300MHz to 1850MHz -- RC3538XN-XXSupplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators
- Frequency Range: 300 to 1,850 MHz
- Isolation: 18 to 25 dB
- Insertion Loss: 0.25 to 0.7 dB
- VSWR: 1.15 to 1.35 :1
-
RF Isolators and RF Circulators - 100 Watts Coaxial Circulator from 950MHz to 2000MHz -- RC6466KS-XXSupplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators
- Frequency Range: 950 to 2,000 MHz
- Isolation: 16 to 17 dB
- Insertion Loss: 0.6 to 0.65 dB
- VSWR: 1.4 :1
-
Supplier: KSB AG
Description: Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~ Impeller material (EN standard) EN- GJL-250 GN;ZINNBRONZE MN Type of installation In-
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: KSB AG
Description: Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Impeller material (EN standard) ZINNBRONZE; JL1040;BRONZE Type of installation In- line Type of coupling Direct Type of
- Horsepower: 73.7121211696551 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,821.139 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
-
Supplier: Visual Sound, Inc.
Description: emulations for analog compatibility Servo bias input preamp DSP based pilot-tone signal Circulator/Isolator output stage Adjustable low frequency roll-off
- Features: Wireless Microphone
-
Supplier: QuinStar Technology, Inc.
Description: three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are
- Frequency Range: 18,000 to 110,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.3 to 1 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: Richardson RFPD
Description: The A16A50X4 is high performance Alumina (Al2O3) chip termination intended as a low cost alternative to Beryllium Oxide (BeO) and Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The medium power handling
- Power Rating: 16 watts
- VSWR: 1.12 :1
- Frequency Range: 4,000 MHz
- Features: Other, RF Terminator
-
Supplier: Honeywell International, Inc.
Description: 4-1/4 INCH WIDTH X 2-5/8 INCH DEPTH X 7-1/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING LED DISPLAY TYPE UL APPROVAL CIRCULATOR, OIL BURNER, BOILER APPLICATION 120 VOLT AC VOLTAGE RATING WALL, HORIZONTAL/VERTICAL POSITION/FLUSH MOUNTING 110 TO 220 DEG F (LOW LIMIT), 130 TO 240
- Standards and Compliance: Other
-
Supplier: KLASTECH GmbH
Description: The revolutionary new Verve® laser from KLASTECH is the world’s most compact 266nm CW DPSS laser. Powered by KLASTECH’s patented impedance matching technology this laser delivers up to 100mW Pitch Perfect locked single frequency output in a rock solid thermally stable design. The Verve
- Wavelength Range: 266 nm
- Laser Power: 25 to 100 milliwatts
- Beam Area: 1 mm²
- Operating Voltage: 90 to 250 volts
-
Supplier: ValueTronics International, Inc.
Description: provide usable measurements of voltages as low as 5 µV, even in high noise environments. Selectable bandwidth limiting reduces normal mode noise from digital logic, switch mode power supplies and line frequency sources. Adjustable differential offset allows the user to null out
-
Supplier: KSB AG
Description: Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230V; 400V; 500V; 690 V; 3~ Explosion protection ATEX II 2G T4; ATEX II 2G T3 Type of coupling Gear Type of lubrication Pressurized oil lubrication Max.
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: Quail Electronics
Description: one way through your equipment. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity.
- Cord Length: 179.921357 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: ValueTronics International, Inc.
Description: trigger Automatically predict conventionally unmeasurable low BER using Q-factor measurement and eye-contour analysis Generate real-life test patterns to stress your system-under-test Create a cost effective 12.5 Gb/s frequency agile jitter measuring system Convert
-
Supplier: Union Process, Inc.
Description: to 20 microns – 10 microns. Reproducible results from batch to batch. Allows continuous monitoring of slurry and addition of ingredients to the premix tank at any time during the grinding. Low power consumption. Low maintenance with minimum down time. Has a jacketed grinding tank
-
Supplier: ValueTronics International, Inc.
Description: accurate, vector corrected 2-port magnitude, phase, and standard Distance-To-Fault measurements (requires firmware version 1.16 or higher). The Anritsu MS2028C covers a frequency band from 5 kHz to 20 GHz, which contains a wide variety of radio frequency communications systems as well
- Frequency Range: 20,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier vibrating fluid beds have been used for decades. Our aggregate and sand dryers/coolers offer proven reliability and low operating costs. Rising fuel costs have made fluid bed technology far less costly to operate than rotary dryers. To meet the demanding requirements of aggregate
- Secondary Capability: Cooling / Freezing
- Equipment Type: Fluidized Bed Dryer
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
This 5o.com RF isolator is purpose-designed for 10 to 12MHz low-frequency communication and broadcasting systems, with 50Ω standard impedance. It is primarily used for RF power amplifier protection, and widely deployed in digital satellite & mobile communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
revolutionary tool for low-frequency and high-power scenarios. The specific parameters are as follows: Model Number: UIYCC8080C175T210DMTDFTNF Frequency Range: 175-210MHZ Insertion Loss: 0.25dB Max. Isolation: 20.0dB Min. VSWR: 1.25 Max. Average Power: 800W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
High frequency X-band 8.0 to 12.0 GHz coaxial circulator with excellent power handling, low VSWR and compact design, ideal for microwave communication, SATCOM and RF transceiver equipment. Model Number:5o1013180812SK Frequency Range:8.0~12.0GHz Insertion Loss:0.5d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
industry. It can strongly suppress crosstalk and interference between high-frequency signals, ensuring stable operation of the system in complex electromagnetic environments. Low-loss & high-quality matching: With insertion loss of only 0.8dB, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Compact, High-Performance RF Isolator for 4.0–8.0GHz Frequency Range The UIYDI1220A Drop-in RF Isolator is engineered to provide superior isolation and low insertion loss for a wide frequency range of 4.0 to 8.0GHz. With excellent (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
18.0–26.5GHz frequency band, this WR42 (BJ220) waveguide circulator features superior RF performance, compact mechanical design and wide temperature adaptability, making it an ideal core component for a wide range of high-frequency systems. I.Core Application Scenarios (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The UIYCI3538A coaxial isolator is a high-performance RF component meticulously developed by UIY Inc. It has won the favor of numerous users for its exceptional isolation performance, extremely low insertion loss, and broad operating frequency range. Whether in communication systems, radar (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
RF Ferrite Circulator Isolator
RF Circulators and Isolators are defined as RF Ferrite component, transfer RF signals by control of the ferrites. An RF signal experiences a low loss in the direction of arrow and high loss in reverse due to its non-reciprocal. RF Circulators and Isolators non-reciprocal work on the magnetic fields
-
How to Choose Diplexer or Circulator?
, low-pass or band-pass filters, the same antenna or transmission line can use two signal paths, so that the same antenna can receive and transmit signals of two different frequencies.
-
Glass vs. Metal CO2 Laser Tubes
is a relatively inexpensive process. Glass tubes also produce good-quality beams that work well for laser cutting. However, glass laser tubes come with a number of drawbacks. Nearly all glass tubes need to be water-cooled. Glass is a poor thermal conductor, which means circulating water is needed to assist
More Information Top
-
Design of Active Circulators Using High-Speed Operational Amplifiers
[5] C. Wenzel, “ Low frequency circulator /isolator uses no ferrite or magnet,” RF Design, pp. 39–43, Jul. 1991.
-
Notes on Recent Approaches Concerning the
Kirchhoff-Law-Johnson-Noise-based Secure Key Exchange
… Roy Britt, "Universe Measured: We're 156 Billion Light-years Wide!", Space (2004, May 24), http://www.space.com/scienceastronomy/mystery_monday_040524.html [17] http://www.nasa.gov/worldbook/jupiter_worldbook.html [18] http://www.swivel.com/data_columns/show/2202452 [19] C. Wenzel, " Low frequency circulator /isolator uses no ferrite …
-
Measuring glottal activity during voiced speech using a tuned electromagnetic resonating collar sensor
Res. 23 495–510 Wenzel C 2003 Low frequency circulator /isolator uses no ferrite or magnet.
-
Network Properties of Circulators Based on the Scattering Concept
Recent low frequency circulators use the Hall effect on semiconductors.
-
Scattering Equivalent Circuits for Common Symmetrical Junctions
Recent low frequency circulators use the Hall effect on semiconductors.
-
An operational amplifier circulator based on the weighted summer
This inexpensivetype of op-amp [12] was chosenfor the specific purpose of a low frequency circulator .
-
A new family of low capacity radio transceiver for multi-QAM
Independently from the payload (from 2xE1 to 16xE1), the Cable Interface section sends/receives to/from IDU a data rate at 51.84Mb/s: the two data streams, travelling on the cable, are separated by an electronic network working as low frequency circulator .
-
A new family of low capacity radio transceiver for multi-QAM
Independently from the payload (from 2xE1 to 16xE1), the Cable Interface section senddreceives to/from IDU a data rate at 5 1.84Mb/s: the two data streams. travelling on the cable. are separated by an electronic network working as low frequency circulator .
-
Temperature Stability in Yttrium‐Gadolinium‐Aluminum‐Iron Garnets
These materials are useful in many temperature‐stable microwave components including low ‐ frequency circulators .
-
Ferrites at Microwave Frequencies
One further problem in these high-power low - frequency circulators is the very small thick- ness-to-diameter ratio of the ferrite disks.
Indicates content that may require registration and/or purchase.