Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Coilcraft, Inc.
Description: range. They also offer high Self Resonant Frequency, and their low DCR makes them an excellent choice for high current applications. Superior performance to traditional thick-film chip ferrite beads in the market Optimized high impedance over a wide frequency range
- Inductance Range: 0.75 microH
- DCR: 0.295 ohms
- SRF: 530 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Impedance at Frequency: 56 Ohms at 100MHz
-
Supplier: Coilcraft, Inc.
Description: Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low
- Inductance Range: 0.2 microH
- DCR: 1.25 ohms
- SRF: 1,700 MHz
- Operating Temperature: -40 to 85 C
-
-
Supplier: Coilcraft, Inc.
Description: eliminating high-frequency noise in power supplies. Higher performance than other surface mount ferrite beads in the market High impedance across a wide bandwidth Ferrite construction and heavy gauge wire for high current handling Maximum height reduced to 0.55 mm – 10%
- Inductance Range: 0.39000000000000007 microH
- DCR: 0.56 ohms
- SRF: 820 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: mount ferrite beads in the market High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF
- Inductance Range: 0.47000000000000003 microH
- Inductance Tolerance: 5 to 2 (+/- %)
- DCR: 0.73 ohms
- SRF: 650 MHz
-
Supplier: Win Source Electronics
Description: Height: 12 mm Circuit Type: Filter Number of Pins: 7 Width: 11 mm Categories: Ferrite Beads and Chips Max Frequency: 55 GHz Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): BNP002-02BNP-002-02; Popularity: Low Fake Threat In the Open Market: 32 pct.
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963403-MMZ0603A471ET000 Mounting: SMD (SMT) Tolerance: 25 % Test Frequency: 100 MHz Core Material: Ferrite Height: 330 µm Categories: Ferrite Beads
-
Supplier: Win Source Electronics
Description: (DCR) (Maximum): 100mOhm Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Impedance at Frequency: 600 Ohms at 100MHz
-
Supplier: Samsung Electro-Mechanics
Description: of the small-size product, high-impedance characteristics in high frequency is made possible. Low RDC is appropriate in creating small-size products. To realize low RDC, high-resolution printing technologies are applied. ※ RDC : Resolver to Digital Converter Sectional View The
- Impedance Range: 30 to 2,500 ohms
- Testing Frequency: 100,000 kHz
- Bead Form Factor: Chip
- Standards and Certifications: RoHS Compliant
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: High Impedance noise filter for low frequency, KHz to MHz range By looping the cable around, effectiveness is increased to the 2nd power of 10 Ferrite core is epoxy coated with rounded corner to prevent damage to cable Material: Mn-Zn soft ferrite with epoxy coating
- Testing Frequency: 100,000 kHz
- Standards and Certifications: RoHS Compliant
- Technology: Toroidal
- Bead Form Factor: Tube
-
Supplier: Quail Electronics
Description: low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Our 0280 series power cords carry North
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low
- Cord Length: 78.7402 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: L-com, Inc.
Description: L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00085 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with
- Cable Length: 0.9842525000000001 ft
- Product Type: USB
- Features: USB 3.0
-
Supplier: L-com, Inc.
Description: L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00085 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with
- Cable Length: 1.6404208333333334 ft
- Product Type: USB
- Features: USB 3.0
-
Supplier: L-com, Inc.
Description: L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00086 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with
- Cable Length: 0.9842525000000001 ft
- Product Type: USB
- Features: USB 3.0
-
Supplier: L-com, Inc.
Description: L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00090 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with
- Cable Length: 6.561683333333334 ft
- Product Type: USB
- Features: USB 3.0
-
Supplier: Quail Electronics
Description: Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Shielded wire
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low
- Cord Length: 98.42525 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Trigon Components, Inc.
Description: SERIES ELF DESCRIPTION Leaded IMPEDANCE RANGE CURRENT RATING FREQUENCY PACKAGE Radial, Axial FEATURE •Reducing radio frequency interference, noise. •Low cost, High reliability.
- Bead Form Factor: Bead on Leads
- Packing Method: Bulk Pack, Tape Reel
- Technology: Solenoidal (Standard) Core
-
Supplier: Allied Electronics, Inc.
Description: Halogen Free 125°C Maximum Total Temperature Operation 7.4 × 7.0 × 3.0 mm Maximum Surface Mount Package Powder Iron Core Material Magnetically Shielded, Low EMI High Current Carrying Capacity, Low Core Losses Inductance Range from 0.15 μH to 10.0 μH Current Range from 3.2 to 52 Amps
-
Supplier: Richardson RFPD
Description: technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring
- Inductance Range: 0.032 microH
- DCR: 2.2 ohms
- Rated DC Current: 85 milliamps
- SRF: 2,000 MHz
-
Supplier: Visual Sound, Inc.
Description: phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Knowles
Description: is not recommended due to the potential for tin whiskers. Non-standard finishes may incur additional charges or minimum order quantities. Where applicable, sealing is by high purity glob top encapsulant, heat cured. Inductors Inductors are ferrite beads. These may suffer from
-
Supplier: Knowles
Description: is not recommended due to the potential for tin whiskers. Non-standard finishes may incur additional charges or minimum order quantities. Where applicable, sealing is by high purity glob top encapsulant, heat cured. Inductors Inductors are ferrite beads. These may suffer from
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications - as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
to perform and maximize signal and power efficiency while saving space. The Multilayer Power Inductors preserve performance over broad frequencies. They are robust, small-sized structures that allow for higher mounting density. These inductors are made of a low-loss magnetic material which (read more)
Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator; high isolation, low VSWR, ideal for microwave communication & radar system protection. Model number:5o002536056NK Frequency Range:5.0~6.0GHz Insertion Loss:0.4dB (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
5o.com full bandwidth 3.0-6.0GHz RF Ferrite Coaxial Circulator, low insertion loss & high isolation, stable (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
worldwide. * The product portfolio includes ceramic, aluminum electrolytic and film capacitors, ferrites, inductors, high-frequency components such as surface acoustic wave (SAW) filter products and modules, piezo and protection components, and sensors. About TDK (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
EMI Mitigation: Keep switching regulators and high-frequency traces away; shield analog inputs and use ferrite beads if needed (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
significantly reduce EMI and help meet the growing demands of modern electronic products. These oscillators help system designers save costs by reducing the need for additional components like circuit board layers, ferrite beads, and shields that are typically required to manage EMI. The product (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
— Side Effects of Adding Inductors — Adding inductors or ferrite beads is a common approach to suppressing power supply noise. However, in practice, the following issues are often encountered: Noise persists even after filters are added New (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
I.Product Overview This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
composed of a ferrite rod with a coil around the ferrite and a matching unit (EHA-50B). The benefit of this type of antenna is its compact size and convenience for portable applications. The ferrite material "concentrates" the magnetic (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Power Integrity Measurements with CMT VNAs and Picotest Accessories
impedance can be a challenge, including very low impedance magnitudes large dynamic range and a wide frequency range. For example, the impedance of a 10 nF capacitor at 20 kHz is approximately 800 Ohm while at its series resonant frequency it is on the order of 10 mOhm. Similarly, a ferrite bead might
More Information Top
-
Fleet Management Module Electromagnetic
Interference Investigation
Artificial network (Fig. 3) was designed close to CISPR 25 requirements, with exception that inductance was formed by special low frequency ferrite bead LFB095051 from Laird, mounted on incoming wires.
-
Wideband power line isolation using open stub structures
Owing to the filtering of low fre- quency by the ferrite beads and high frequency noise suppression by open stub structures, the induced power noise can be reduced to 12 mV which is about 86% reduction under the MHL data transmission environment…
-
High-Speed DSP and Analog System Design
Both Pi and T circuits are good for filtering high frequency noise but they are not as effective for low frequency filtering since ferrite beads have al- most zero AC impedance at low frequency.
-
Development of three-dimensional monolithic microwave integrated circuit components
In actual quasi-optical MESFET oscillator arrays, dc sources are applied to MESFETs through horizontal grid lines with ferrite beads to suppress lower frequency oscillations.
-
A straightforward method for the FDTD analysis of quasi-optical arrays of active devices
In actual MESFET oscillator array, the dc sources are applied to the MESFET’s through horizontal grid lines with ferrite beads to suppress lower frequency .
-
Transient-Induced Latchup in CMOS Integrated Circuits
Due to the lesser energy-absorbing ability of the ferrite bead at a frequency lower than 10 MHz [10], the TLU level will not be efficiently improved by the ferrite bead alone (the magnitudes of both positive and negative TLU levels are…
-
Characterization of a novel passive RF filter for frequencies of 4-225 MHz
In order to minimize the possibility of unwanted resonance effects and pro- vide greater low - frequency attenuation, ferrite beads were added [4].
-
Reducing radiated emissions on high speed signal lines using common mode choke coils
When connected in series with a signal line, ferrite beads will generally allow low frequency signals to pass virtually unaffected.
-
Prediction of noise reduction effect of ferrite beads on electromagnetic emission from a digital PCB
Because per- meability of a ferrite bead is large in low frequency region, the inductance of the ferrite bead is large, and becausethat is small in high frequency region, the inductance is small.
-
System Level ESD Protection
Depending on the ferrite bead model, either the lower frequency or the higher frequency components of the ESD current are filtered.
Indicates content that may require registration and/or purchase.