Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Corning Optical Communications
Description: New ultra-low-loss, large effective area terrestrial fiber Another in Corning’s long line of innovative optical fiber products, Corning’s TXF™ optical fiber combines both ultra-low-loss and a larger effective area to allow error-free,
- Maximum Attenuation: 0.17 to 0.19 dB/km
- Operating Temperature: -60 to 85 C
- Fiber Type: Bare Fiber
-
Supplier: Corning Optical Communications
Description: and resistance to hydrogen-induced optical attenuation degradation. These erbium-doped fibers have a proven track record in state-of-the-art optical amplifiers and exhibit consistently low splice loss when coupled with fibers such as Corning® HI 1060 FLEX,
- Numerical Aperture: 0.23
- Maximum Attenuation: 15 dB/km
- Operating Temperature: -60 to 85 C
- Fiber Type: Erbium Doped
-
Supplier: CASTECH, Inc.
Description: fiber, transmitting with excellent beam quality. Compared with the commonly used space optical transmission, the system greatly simplifies the structure, which not only meets the flexible operation requirements of users, but also has the characteristics of high power endurance,
- Laser Output Power: 500.00000000000006 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: loss, and the optical fiber slip ring has strong environmental adaptability and can operate in the arctic temperature environment (see insertion loss and return loss, temperature in the chart). All models are suitable for use in harsh environments such as dust and
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: IngiantDHS015-1F Fiber Optical Slip Ring For Optical Fiber Reels, slipring,slip ring,Slip Ring Rotating Connector,Slip Ring Rotary Joint,High Temperature Slip Ring, Specification Application Filed Optical fiber reels, unmanned vehicles, medical coherence
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Newport MKS
Description: The F-SM1500-7.8/125 Single-Mode Fiber is an all-glass "Bridging Fiber" for reducing splice loss between sensor fibers and telecoms fibers and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation,
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.23 to 0.25
- Maximum Attenuation: 0.4 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SMF-28 Single-Mode Fiber from Corning (SMF-28e+) is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. Optimized for access and metro networks, this fiber is compliant with Recommendation ITU-T G.652.D. This low attenuation,
- Wavelength: 1,310 to 1,550 nm
- Numerical Aperture: 0.14
- Maximum Attenuation: 0.32 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: efficiency, the optical characteristics of these fibers have been matched for high splice compatibility. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous
- Wavelength: 980 to 1,550 nm
- Numerical Aperture: 0.18 to 0.2
- Maximum Attenuation: 4 dB/km
- Bending Radius: 16 mm
-
Supplier: Amphenol Fiber Systems International
Description: LowPro Low Profile Fiber Optic Connectors Amphenol Fiber Systems International (AFSI) offers the LowPro series of low-profile, fiber optic connectors. The FS115 LowPro has a height of 0.25" making it ideal for edge-card connections and other applications that
- Insertion Loss: 0.35 to 0.75 dB
- Connector / Adapter: Connector
- Features: Other
-
Supplier: Newport MKS
Description: continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend losses in comparison with
- Wavelength: 980 to 1,550 nm
- Numerical Aperture: 0.17 to 0.19
- Maximum Attenuation: 2 dB/km
- Fiber Mode: Single Mode
-
Supplier: JINPAT Electronics
Description: Features Transmit signal by way of optical fiber, without leakage or electromagnetic interference Be able to achievetransmission of networking application in long distance Ultra-low voltage stationary Wave Ratio and insertion loss Light and small integrated figure Long
- Number of Channels: 1
- Maximum Speed: 2,000 rpm
- Wavelength: 650 to 1,650 nm
- Insertion Loss: 3 dB
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Photoelectric Slip Ring Photoelectric Rotary Joint DHS055-20-2F Photoelectric slip ring, with 2 channels of optical fiber, 20 channels of circuit, outer diameter 55mm, supports single mode and multi-mode, uses optical fiber as data
- Number of Circuits: 20
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Fiber optic slip ring parameters: Standard product outline drawing: Optoelectronic Slip Ring / Optoelectronic Rotary Joint OD 66mm 1 channel single-mode optical fiber,accept customization DHS066-39-1F Optoelectronic slip ring: Optoelectronic rotary joint, single-channel
- Number of Circuits: 39
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Corning Optical Communications
Description: Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Multiplexer Features: Rack Mountable
-
Supplier: Corning Optical Communications
Description: Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Multiplexer Features: Rack Mountable
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Super low insertion loss, for jacketed, coated or ribbon fibers
- Wavelength Range: 1,310 to 1,550 nm
- Features: 1000 Hz, 2000 Hz, 270 Hz, Adapter Heads, Carrying Case, Indicator
- Test Equipment Type: Hand Held
- Test Equipment: Optical Fiber Identifiers
-
Supplier: OFS
Description: LSL standard and reduced cladding, erbium-doped fibers provide high efficiency, low noise figure, and spectral flatness in L-Band DWDM amplifiers. These fibers have been deployed in the largest volumes in L-Band transport systems. We use patented processes to protect against
- Wavelength: 1,100 to 1,400 nm
- Numerical Aperture: 0.25
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Erbium Doped
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PLASTIC OPTICAL FIBER CABLE, LOW LOSS POF LATCHING, 6M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CASTECH, Inc.
Description: isolation, low polarization dependent loss and excellent temperature stability. Operating wavelength range is 450~2000nm, and connection of fiber tail can be bare fiber or FC/APC.Applications:-Fiber optical sensor system-Bidirectional signal transmission
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: OFS
Description: These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability
- Fiber Core Size: 3.6 µm
- Wavelength: 980 to 1,550 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 3.5 dB/km
-
Supplier: OFS
Description: These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability
- Fiber Core Size: 3.6 µm
- Wavelength: 980 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 3 dB/km
-
Supplier: Electro Optical Components, Inc.
Description: fibers (4-18µm) in the range of 1.5 – 6µm Our single- and multimode CIR fibers are drawn in core/clad structure with double polymer coating and characterized by a low optical loss. Features: High transmittance from 1.5µm to 6µm Optical losses 0.2 dB/m at 2 -
- Cable Diameter: 300.00000000000006 to 700 mm
- Wavelength: 1,500 to 6,000 nm
- Numerical Aperture: 0.25 to 0.28
- Bending Radius: 100 mm
-
Supplier: ValueTronics International, Inc.
Description: The 81624B is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Low PDL
-
Supplier: Conax Technologies
Description: a 3.0 mm outer polyethylene jacket. Models FSA2 and FSA4 are available with a low-outgassing furcation tube. Please specify FSA2B or FSA4B for this feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 4x4 Industrial Bypass Optical Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Supplier: Axetris AG
Description: Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features Applications Small size Low insertion loss Fused Silica or Silicon material Low surface roughness 100 %
- Insertion Loss: 1 dB
- Wavelength: 1300 nm, 1550 nm
- Features: Other
- Cable Type: Single Mode
-
Supplier: Visual Sound, Inc.
Description: Monster Cable Products, Inc. Meets minimum THX® certification standards for proper system performance, reliability and ease of installation. Specially optimized low-loss optical fiber for higher fidelity.
-
Supplier: Amphenol Fiber Systems International
Description: M29504/4 & /5 Fiber Optic Termini Amphenol Fiber Systems International's (AFSI) M29504/4 & /5 style fiber optic termini, the M29K1000 and M29L1000 provide superior optical and mechanical performance. Designed to fit into MIL-DTL-38999 Series III, pin size 16 connectors,
- Insertion Loss: 0.45 dB
- Operating Temperature: -65 to 150 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: ValueTronics International, Inc.
Description: The 81570A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: High Input Power
- Features: Other
-
Supplier: Hubbell Incorporated
Description: BLUE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT
- Insertion Loss: 0.5 to 0.75 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Douglas Electrical Components
Description: feedthroughs can be configured to accommodate any combination of optical fibers you need. Our team carefully hermetically seals directly to the optical fiber to ensure a true hermetic seal within the bulkhead of the assembly. Our certified IPC-620 technicians can handle
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 4x8 optical switch (OSW) features low insertion loss, low driving power, small size, and high switching speed. The switch is designed for use in optical fiber communication networks and PCI-E Cards. The switch consists of eight ports that
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 4
- Number of Output Ports: 8
- Switching Time: 3.5 ms
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 2x4 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 2
- Number of Output Ports: 4
- Switching Time: 3.5 ms
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 1x1 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 1
- Number of Output Ports: 1
- Switching Time: 3.5 ms
-
Supplier: ValueTronics International, Inc.
Description: The Q8383 is a optical analyzer from Advantest. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified
Find Suppliers by Category Top
Featured Products Top
-
diode-pumping efficiency for stable and low-loss operation Broad emission bandwidth supporting picosecond to femtosecond pulses (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
Air-Spaced Prism Design: Reduces optical loss and improves stability Low Reflection Loss: Maintains high transmission (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
performance, especially in demanding environments like aerospace and quantum instruments. CASTECH Super Mirrors overcome these challenges with >99.999% reflectivity, ultra-low optical loss, and high laser damage thresholds. (read more)
Browse Optical Mirrors Datasheets for CASTECH, Inc. -
What are the advantages of BK7 (K9) equilateral prisms? 1. Cost-effective Low cost: BK7 is a common optical glass, the raw material and processing cost is much lower than fused silica, suitable for projects with limited budget. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
: requires high light transmittance and low scattering properties. Optical treatment: some light pipes feature anti-reflective or reflective coatings to minimize losses, while others employ diffusive treatments to achieve uniform light output. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
windows with DLC and BBAR coating options that offset the material’s high refractive index (4.0 across 2–14 μm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems The (read more)
Browse Optical Windows Datasheets for Avantier Inc. -
they perform uniformly and reliably, which makes them a good fit for many optical systems. Square configuration is the standard, while a hexagonal configuration has the potential to provide 35% less light loss than a comparable square pipe. Avantier (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Advanced Plasma Deposition Improves Ultra Narrowband Optical Filters A novel computer-controlled deposition system for multicavity filters (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
High Numerical Aperture Silica Core Fibers
Many medical applications have need of 'broad' irradiation patterns, but benefit from small diameter fibers to provide minimal invasive surgery. These applications also benefit from using the low intrinsic loss character of silica based core material as well as the power capability of a silica
-
Fiber Optic Antenna Link OFW-5800 GPS
cable and Mil Spec fiber optic connectors. The OFW - 5800/GPS enables the naval combat systems engineer to take advantage of the unique properties offered by optical fiber technology. These properties include extremely low signal loss, ultra-wide bandwidth, immunity to electromagnetic interference
-
Preface
coincided with the fabrication of low-loss optical fibers and the operation of room-temperature semiconductor lasers in 1970. Since then, scientific and technological growth in this field has been phenomenal. Although the major applications of optical fibers have been in the area
-
Preface
in the fields of lasers, optical fibers, and nonlinear optics. The two important milestones were realized in 1970, the year that saw the advent of low-loss optical fibers as well as the room-temperature operation of semiconductor lasers. By 1980, the era of commercial lightwave transmission systems
-
Ruggedized RF Photonic Systems Achieve Battlefield SWaP Objectives
. The fiber-optic interfacility link (IFL) has been designed to seamlessly replace copper coaxial interconnects and takes advantage of the extremely low loss-of-transmission characteristics of fiber-optic cable. Signals are transported using lightweight, Kevlar-reinforced, multi-strand, single-mode
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
fell into a well in 2001. Microchip launches appliance products group Bell Labs claims fiber optics transmission record at 2,500 miles ANAHEIM, Calif.--At the Optical Fiber
More Information Top
-
All-optical fiber-based remote sensing system for near infrared absorption of low-level CH4gas
[9] H. Inaba, “Remote sensing of environmental pollution and gas dis- persal using low loss optical fiber network system,” in Luser/Opto- electronics in Engineering-Laser ‘85 Optoelektronik,W.
-
Raman Amplifiers for Telecommunications 1
[10] R.G. Smith, Optical power handling capacity of low loss optical fibers as determined by stimulated Raman and Brillouin scattering, Appl. Opt., 11:2489–2494, 1972.
-
112 Gb/s PM-QPSK transmission systems with reach lengths enabled by optical fibers with ultra-low loss and very large effective area
The total capacity-distance product demonstrated in these experiments was 1460 Tb/s-km, a result enabled by the effective area-managed span configuration using 3 ultra- low loss optical fibers .
-
Fiber Optic Sensors: An Introduction for Engineers and Scientists
Optical power handling capacity of low loss optical fibers as determined by Raman and Brillouin scattering, Appl. Opt. 11, 2489 (1972).
-
Fiber Based Dispersion Compensation
R.G. Smith, “Optical Power Handling Capacity of Low Loss Optical Fibers as Determined by Stimulated Raman and Brillouin Scattering,”Appl.
-
Ultrahigh-Speed Optical Transmission Technology
Recent research has, however, indicated that photonic band-gap fibers may become a breakthrough in ultra- low loss optical fibers .
-
Design And Fabrication Of Low Loss Single-Mode Optical Fiber Connector
Namely, for such low loss optical fiber as 0.5 dB /Km, a closely matched connector is required; otherwise 1 dB increase in connector loss will make it necessary for a cable span to be shortened 2 Km.
-
Optical fibers for improved low-loss coupling of optical components
Lastly, in many applications, especially remote spectroscopy, where the power transmitted is low, it is critical to have very low loss optical fibers in order to capture and transmit the incoming signal with sufficient power to accurate measurement and analysis.
-
10 km-long fibre-optic remote sensing of CH4 gas by near infrared absorption
Consequently, it appears to be more suitable for the remote measurement of CH4 gas incorporating ultra- low loss optical fibre networks over a wide area.
-
Optical fibers and fiber dispersion compensators for high-speed optical communication
Recent research has, however, indicated that photonic band-gap fibers may become a breakthrough in ultra- low loss optical fibers .
Indicates content that may require registration and/or purchase.