Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR LOW MELTING POINT ALLOYS
-
Standards and Technical Documents - Standard Specification for Low Melting Point Alloys -- B774 (RL)Supplier: Accuris
Description: Standard Specification for Low Melting Point Alloys
-
Supplier: ASTM International
Description: metals at temperatures below their melting points; blocking for support and removable borders; radiation shielding; fusible plugs; fuses; tube bending; and punch setting. 1.1.1 This specification shall include those alloys having a liquidus temperature not exceeding 361oF
-
-
Supplier: Accuris
Description: FLUX, LOW MELTING POINT SILVER ALLOY BRAZING
-
Supplier: Accuris
Description: Standard Specification for Low Melting Point Alloys and Solders
-
Supplier: ASTM International
Description: temperatures below their melting points; blocking for support and removable borders; radiation shielding; fusible plugs; fuses; tube bending; and punch setting. This specification shall include those alloys having liquidus temperature not exceeding the melting
-
Supplier: Belmont Metals, Inc.
Description: Low Melting (Fusible) Alloys Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes
- Tensile Strength (UTS, Break): 6,300 psi
- Shape / Form: Bar Stock, Ingot, Semi-finished Shape / Mill Stock, Strip, Wire / Shaped Wire
- Nonferrous: Bismuth / Bismuth Alloys
- Specialty / Other Types: Fusible Alloy
-
Supplier: Belmont Metals, Inc.
Description: electronics industry it has been widely used to manufacture flat screen televisions. It is used as a component of transistors and in computer equipment; in low melting point alloys and in solders. Some of these low melting point alloys are used
- Applications: Bearings (BQ), Electronics / RF-Microwave
- Nonferrous: Bismuth / Bismuth Alloys, Indium / Indium Alloys, Lead / Lead Alloy
- Features: Non-ferrous - Any Type, Other, White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: electronics industry it has been widely used to manufacture flat screen televisions. It is used as a component of transistors and in computer equipment; in low melting point alloys and in solders. Some of these low melting point alloys are used
- Applications: Bearings (BQ), Electronics / RF-Microwave
- Nonferrous: Bismuth / Bismuth Alloys, Indium / Indium Alloys, Lead / Lead Alloy
- Features: Non-ferrous - Any Type, Other, White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: low-carbon steel or aluminum to improve machinability, and as a dense material for fishing sinkers. Bismuth as an alloying element can be used in the production of fusible alloys ( low melting point alloys ) and Bismuth based low temperature solders.
- Nonferrous: Bismuth / Bismuth Alloys
- Features: Non-ferrous - Any Type, Other, White / Low Melting (UNS L)
-
Supplier: Indium Corporation
Description: Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these
- Tensile Strength (UTS, Break): 5,990 psi
- Nonferrous: Bismuth / Bismuth Alloys
- Specialty / Other Types: Fusible Alloy
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
-
Supplier: Indium Corporation
Description: Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these
- Nonferrous: Bismuth / Bismuth Alloys
- Specialty / Other Types: Fusible Alloy
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
-
Supplier: Indium Corporation
Description: Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these
- Tensile Strength (UTS, Break): 13,000 psi
- Nonferrous: Bismuth / Bismuth Alloys
- Specialty / Other Types: Fusible Alloy
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
-
Supplier: Indium Corporation
Description: Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these
- Features: Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M), Specialty / Other, Specialty Nonferrous Alloy
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: critical. Alloy multi turn wave springs are a material with metal specificity, which is formed by the fusion of a metal element with other metal or non-metal elements. Generally, the melting point of the alloy is lower than that of the metals that make it up, and the
- Outer Diameter (OD): 1.181103 inch
- Solid Height: 0.300000162 inch
- Spring Rate: 64.29625705277894 lbs/in
- Material: Alloy Steel (Music Wire), High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: critical. Alloy multi turn wave springs are a material with metal specificity, which is formed by the fusion of a metal element with other metal or non-metal elements. Generally, the melting point of the alloy is lower than that of the metals that make it up, and the
- Outer Diameter (OD): 1.181103 inch
- Solid Height: 0.300000162 inch
- Spring Rate: 216.4145774689451 lbs/in
- Material: Alloy Steel (Music Wire), High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar in °C 920 10⁻¹ mbar in °C 1050 Boiling point in °C 2072 Melting Good Mo Good W Good at 550 nm: n 0.70-0.85 at
- Overall Width / OD: 0.3149608 inch
- Overall Length: 0.5905515 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock
- Nonferrous: Indium / Indium Alloys
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Designed for welding heat-treatable base alloys and more specifically the 6XXX series alloys Lower melting point and more fluidity than the 5XXX series filler alloys Low sensitivity to weld cracking with the 6XXX series base alloys
- Diameter / Thickness: 0.03 to 0.0625 inch
- Approvals / Conformance: AWS
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 0.02 to 0.69 inch
- Overall Length: 0.5 to 24 inch
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Shape / Form: Bar Stock, Fabricated Parts / Shapes, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 1.5 inch
- Overall Length: 12 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Resistance Alloy / Heating
- Shape / Form: Bar Stock, Fabricated Parts / Shapes, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: MarsMetal
Description: Its high surface density (59 lb./sq. ft. per inch of thickness) will provide more of a sound barrier than a thicker layer of plaster, glass or concrete. There is a point at which these other materials will gain stiffness that negates the effectiveness of their density. Because of its inherent
- Applications: Construction & Building / Architectural
- Nonferrous: Lead / Lead Alloy
- Features: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: MacDermid Alpha Electronics Solutions
Description: the lowest melting point and the narrowest pasty range during melting and re-solidification, maximizing resistance to thermal-cycle-based fatigue in traditional low-temperature alloy applications. The alloy also yields very low voiding in Ball Grid
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten’s high density
- Overall Width / OD: 10 inch
- Overall Thickness: 0.001 to 0.005 inch
- Specifications: ASTM / ASME
- Features: Coiled Stock, Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Rolled / Drawn
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten’s high density
- Overall Width / OD: 10 inch
- Overall Thickness: 0.001 to 0.005 inch
- Specifications: ASTM / ASME
- Features: Coiled Stock, Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Rolled / Drawn
-
Supplier: Ed Fagan, Inc.
Description: Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Elongation: 2 %
- Type: Alloy, Refractory / Reactive (UNS R)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten’s high density
- Overall Width / OD: 12 inch
- Overall Thickness: 0.007 to 1 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
-
Supplier: Techsil Limited
Description: MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Joining Process / Product Form: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² mbar in °C ~ 1020 10⁻¹ mbar in °C ~ 1150 Boiling point in °C ~ 2162 Melting Good Directly from Cu
- Overall Width / OD: 0.0787402 to 0.1968505 inch
- Type: Copper, Brass or Bronze Alloy (UNS C), Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type, Other, Silver / Silver Alloy
- Shape / Form: Powder
-
Supplier: Techsil Limited
Description: MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Joining Process / Product Form: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Aluminium Purity 99.9995% Form Starter slug Dimensions Ø 56.8/46 x 20 mm40 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar in °C 1210 10⁻¹ mbar in °C 1360 Boiling point in °C 2467 Melting Good Directly from Cu
- Overall Width / OD: 2.23622168 inch
- Overall Length: 0.787402 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C 2080 10⁻¹ mbar in °C 2300 Boiling point in °C 3825 Melting Good Sublimation Good Directly from Cu crucible
- Overall Width / OD: 0.0393701 inch
- Overall Length: 0.0393701 inch
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type, Other, Platinum / Platinum Alloys
-
Supplier: Lake Shore Cryotronics, Inc.
Description: This is a low melting point solder, nearly identical to what is commonly called Wood’s Metal. An alloy of bismuth, tin, lead, and cadmium, it is an eutectic alloy with a sharply defined melting point of 343.16 K (70 °C). Ostalloy® 158 has proven
-
Supplier: Umicore Materials
Description: Specifications Coating material Platinum Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 37 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 Temperature at vapor pressure 10⁻² mbar in °C 2080 10⁻¹ mbar in °C 2300 Boiling point in °C 3825
Find Suppliers by Category Top
Featured Products Top
-
• High abrasion resistance → long service life • Excellent chemical resistance to acids, alkalis, solvents • Good electrical insulation • Reasonable thermal stability despite low melting point (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Spectrum of sapphire glass windows Sapphire has an extremely wide transmission spectrum (150 nm to 6.0 μm).Its high melting point?2045??, good thermal conductivity and low thermal expansion provide excellent performance in high temperature environments. (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Key Properties of Niobium High Melting Point: With a melting point of 2477°C, niobium is ideal for high-temperature environments. Corrosion Resistance: Niobium offers superior resistance to (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
Tantalum is characterized by its high density, extremely high melting point (3,017°C), and excellent corrosion resistance. Being extraordinarily resistant to heat, it is classified as a refractory metal. In contrast to other refractory metals such as tungsten and (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
solid during the melting of most metals. Boron Nitride components are a cost-efficient solution, offering various grades based on the chemical composition of each alloy. Boron Nitride Material Advantages: -Non-wetting -High electrical resistivity -High thermal (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
point of 225° C, a high flash point of 120° C and a low melting point of 8.2° C. This chemical solvent is also known as 1,3 Dimethyl-2-Imidazolidinone or by CAS number 80-73-9. DMI derives its versatility from its chemical properties including (read more)
Browse Organic Solvents Datasheets for Mitsui Chemicals America, Inc. -
using a solder containing lead. 2. MAKE SURE YOU HAVE THE RIGHT FLUX At Ambrell, we recommend using flux cored aluminum braze rings. However, the rule of thumb is to make sure that the recommended temperature for the flux you select is similar to the melting point of (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
dielectric constant, ideal for electronic substrates and high-heat applications. Alumina Ceramics: High melting point and hardness, suitable for refractory (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
MPa 1.78-1.87 Melting point °C 220 to 260 (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
propensity for whiskering while providing a lower melting point for reflow and a higher resistance to mechanical stress. The process is suited for high-speed electrodeposition producing smooth surface morphology, and solderable reflowed bumps with tight control alloy compositions. “To (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions
Conduct Research Top
-
Low-Melting Metallic Sputtering Targets Bonded at Room Temperature (Ambient)
This paper discusses: The casting of these low-melting alloy sputtering targets, and the subsequent bonding of the alloys to a backing plate for use in existing equipment. In addition, the presentation will demonstrate the bonding of low-melting point metallic sputtering targets, as well as how
-
Brazing of CMSX-4 with a Boron- and Silicon-free Ni-Co-Zr-Hf-Cr-Ti-Al Brazing Alloy
of Hf and Zr as a primary melting point depressant, the amount of each element could be effectively reduced while still achieving a relatively low liquidus for the brazing alloy. The new brazing alloy is able to successfully join CMSX-4 with complete metallic bonding. Although two types of interfacial
-
What Can a Soldering Iron be Used For?
Every craftsman is familiar with a soldering iron. It melts solder (a metal alloy with a low melting point), allowing the two materials to be heated and melted through a central point. It is especially convenient for merchants such as electronics technicians, jewelers, and metal workers. It's also
More Information Top
-
Biomimetics in Materials Science
91 5.1.5 Low Melting Point Alloy in Hollow Reinforcement ........
-
Liquid metal as energy transportation medium or coolant under harsh environment with temperature below zero centigrade
In fact, it is expected that a perfect coolant should always stay in liquid state with a wide temperature range, and the low melting point alloy should remain unfrozen at room temperature.
-
A new rapid manufacturing process for multi-face high-speed machining
The HisRP manufacturing process has the following three unique features: First, the strength of the low melting point alloy ’s holding force is excellent since the temperature near the contact point of the work piece to be cut by the tool edge …
-
Handbook of Manufacturing Engineering and Technology
… is strong motivation to abandon or significantly modify the high-temperature solution treatment, and one of the most effective ways to reduce these excessive treatment times is using 10 C rise rule especially in lower melting point alloys (Dossett and Boyer 2006).
-
Statistical and Computational Techniques in Manufacturing
An alternative environmental friendly solution that was recently developed by the authors consists of employing mandrels made from low melting point alloys comprising bismuth, lead, tin and cadmium, among other materials [11].
-
Nano-Bio- Electronic, Photonic and MEMS Packaging
… cure shrinkage of the matrix resin, replacing a lubricant of Ag flake with a shorter chain length carboxylic acid, adding an in-situ reducing agent for preventing the Ag flake-surface oxidation and adding low melting point alloys (LMA) for enhancing conductivity …
-
A Guide to Lead-free Solders
This class of low melting point alloys must provide a unique set of properties to insure cost-effective production of reliable electronic assemblies, allowing joints to serve both mechanical and electrical functions.
-
Handbook of Radiotherapy Physics: Theory and Practice
This can be used to add a shielding tray where lead or low melting point alloy blocks or a tissue compensating filter can be placed.
-
Joining Processes: An Introduction
The heat-source requirements are generally less stringent for these lower melting point alloys .
-
Direct writing of electronics based on alloy and metal (DREAM) ink: A newly emerging area and its impact on energy, environment and health sciences
The above-described room- temperature-liquid-metals or low melting point alloys mainly contain gallium, sodium, potassium, mercury (toxic), gallium indium alloys, gallium tin alloys, indium tin alloys, gallium indium tin alloys, gallium indium tin zinc alloys, gallium indium tin zinc bismuth …
Indicates content that may require registration and/or purchase.