-
Supplier: Renesas Electronics Corporation
Description: The ISL22424 integrates two digitally controlled potentiometers (DCP), control logic and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of
- Operating Temperature: 125 C
- No. of Tap Positions: 256 #
- Current Rating: 0.0000005 amps
- Features: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The ISL22326 integrates two digitally controlled potentiometers (XDCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are
- Operating Temperature: 125 C
- No. of Tap Positions: 128 #
- Current Rating: 0.000005 amps
- Features: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9015 is a 32 tap potentiometer that is volatile. The device consists of a string of 31 resistors that can be programmed to connect the RsubW/sub/VsubW/sub wiper output with any of the nodes between the connecting resistors. The connection point of the wiper is determined by
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.000001 amps
- Features: Digital Potentiometer, Other
-
-
Supplier: Renesas Electronics Corporation
Description: The X9258 integrates 4 digitally controlled potentiometers (XDCP™) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal
- Operating Temperature: 85 C
- No. of Tap Positions: 256 #
- Current Rating: 0.000005 amps
- Features: Digital Potentiometer
-
Supplier: RS Components, Ltd.
Description: ISL90842UIV1427Z Pb-Free, Low Noise, Low
- Resistance Range: 50,000 ohms
- Temperature Coefficient (TCR): 45 ±ppm/°C
- Features: Digital Potentiometer, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power. This
- Operating Temperature: -40 to 85 C
- Features: Other
-
Potentiometers, Rheostats, and Trimmers - Low-Power Quad Digital Potentiometer -- 717-ISL22343UFR20ZSupplier: ERSAELECTRONICS PTE. LTD.
Description: Quad Digitally Controlled Potentiometer (XDCP™), Low Noise, Low Power, I2C® Bus, 256 Taps; QFN20, TSSOP20; Temp Range: -40° to 125°C Product overview: ISL22343UFR20Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment,
- Resistance Range: 50,000 ohms
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Noise, Low Power Volatile | IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9015WS8Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It
-
Supplier: Lingto Electronic Limited
Description: LOW NOISE, LOW POWER, 32 TAPS, S
- Features: Digital Potentiometer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Noise, Low Power, 100 Taps | IC DGT POT 100KOHM 100TAP 8TSSOP Product overview: X9317TV8IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
-
Description: LOW NOISE/LOW POWER/I2C BUS/256
-
Supplier: Acme Chip Technology Co., Limited
Description: LOW NOISE, LOW POWER, 100 TAPS
-
Supplier: Rochester Electronics
Description: Low Noise, Low Power, SPI Bus, 256 Tap Quad Digitally Controlled Potentiometer (XDCP)
- Features: Other
- Standards and Certifications: RoHS Compliant
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Define Instruments
Description: input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz)
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: -10 to 300 volts
- Current Range: 0 to 0.02 amps
-
Piezoelectric Drivers and Piezoelectric Amplifiers - Compact Digital Controller Unit -- Nano Box USBSupplier: Piezosystem Jena, Inc.
Description: single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature
- Input Voltage: 24 volts
- Voltage Range: 0 to 130 volts
- Number of Channels: 1
- Electrical Connector: DB-9
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Laurel Electronics LLC
Description: low reading values. The meter then calculates the span multiplier and offset. This method is ideal if an external calibration reference is available. With the manual coordinate method, the user enters the high and low input values in Volts plus the desired high and low reading
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Acromag, Inc.
Description: temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometers Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometers Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometers Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate
-
Supplier: Allied Electronics, Inc.
Description: Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.
-
Supplier: Tradeport Electronics Group
Description: 30W single output, dual range. Constant voltage (CV) and constant current (CC) modes. Digital voltage and current meters. Low noise and excellent regulation. 10 turn voltage and current adjust potentiometers. E3610A, E3611A, and E3612A single-output models All Agilent
- Type: DC Power Supply
-
Supplier: Mad City Labs, Inc.
Description: to maximize the compatibility with user instrumentation: analog input (BNC), front panel potentiometer, and 16 bit DAC input via the included USB 2.0 interface. Features Open Loop Control Low Noise, High Stability Multiple control methods Digital voltage readback via USB
- Analog Input Channels: 3 #
- Gain Range: 15 to 150 #
- Maximum Output: 150 volts
- Input Impedance: 0.01 Mohms
-
Supplier: ValueTronics International, Inc.
Description: meters Low noise and excellent regulation 10 turn voltage and current adjust potentiometers The Agilent E3610A 30W single-output power supplies feature separate digital-panel meters for monitoring voltage and current simultaneously, giving you precise reading and control
- DC Output Power: 30.000000000000004 watts
- Type: DC Power Supply
-
Supplier: Dover Flexo Electronics, Inc.
Description: Calibration. This eliminates potentiometer adjustments to make calibrating simple and fast. Large 2.5 inch tension readout, analog or digital Rugged Steel Enclosure Mounts on a wall, machine frame or just about any tight space 50:1 calibration range. Powered by 24 VDC I/O connections
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: Gefran
Description: and accepts 0-10V, 0/4-20mA signals, potentiometers, logic signals, including with PWM modes for cost effective solutions. The device can also be operated via Modbus RTU serial communication, with cascade chain connections facilitated by plug-in RJ10 (telephone) connectors, or with various
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Temperature: Cooling Control, Heating Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Infineon Technologies AG
Description: kit demonstrates our thin-film-SOI and Advanced Motion Control Engine (MCE 2.0) technologies for low-voltage, permanent-magnet motors drive up to 120KRPM speed, and inverter section rating of 30 V and 25 A. It is optimized for major low-voltage home appliances like vacuums, fans,
- Category: Development Board
- Features: Other
-
Supplier: Gefran
Description: systems with low thermal inertia, medium-wave IR lamps - HSC: Half Single Cycle Zero Crossing corresponds to Burst Firing that manages single semi-cycles of conduction or stop cycles, useful for short-wave IR lamps, reduces flickering and limits generation of EMC noise on the power
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: Dover Flexo Electronics, Inc.
Description: outputs, and by circular connectors for transducer cables. CE-marking, integrated electrical isolation, package options, ease-of-installation, ease-of-use, and low cost make the TrueView indicator a value for web tension monitoring or control applications. There are two power input choices
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Non-contact potentiometer replacement offers ultimate reliability and no wear. Potentiometers provide low cost, analog position feedback with simple integration. However, they are subject to degradation of performance, or even failure, due to wear and contamination. A dirty or worn (read more)
Browse Linear Encoders Datasheets for Renishaw -
Fi, Bluetooth, and GSM and ISM bands. In addition, they feature low power consumption for battery operation, fast response time, increased sensor diagnostics, and sensor communication integrity check using cyclic redundancy check (CRC). Learn when and why it is best to use digital pressure sensors (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
MCRT® 48200V Compact Digital Torquemeters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. These compact, non-contact devices have full scale ranges from 25 to 10,000 lbf-in. They (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
low-noise, high resolution, closed-loop digital MEMS accelerometer with ± 1 g input range that offers a performance-equivalent, low-SWaP and cost-effective alternative to force balance inclinometers. It demonstrates an ultra-low noise density of 9 μg/√Hz with an (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
temperature compensation (0.0003%/°F) and high-speed data processing with 7,800 calculations per second. A carrier amplifier immune to DC drift and low-frequency noise, combined with enhanced resistance to electromagnetic interference (EMI), ensures stable performance in (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
value (2 °/h maximum) and an ARW (Angular Random Walk) of 0.07 °/√h, GYPRO4300 offers a miniature, digital and low-SWaP (Size, Weight and Power) high performance MEMS gyro that paves the way to a new generation of precise positioning, navigation, and stabilization functions in dynamic (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems